Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KEMET Electronics Corporation
Description: The CT Series Low Alternating Current Sensors can be used to detect very low current levels and for overcurrent protection in electronic appliances. Applications Typical applications include overcurrent detection in microcontroller-based equipment, refrigerators,
- Current Type: AC Current
- Electrical Output: Analog
- Technology: Inductive
- Loop Type: Open Loop
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7504-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7504-C Features and Benefits Low temperature drift Galvanic
- Measuring Range: 200 to 1,500 amps
- Input Voltage: 15 volts
- Response Time: 5 µs
- Accuracy: 0.5 %FS
-
Supplier: Heilind Electronics, Inc.
Description: XTREMESENSE TMR ULTRA-LOW NOIS CURRENT SENSOR
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR7506-C is an open loop current sensor for accurate measurement of DC, AC, pulsed current and arbitrary waveform current with galvanic isolation between primary and secondary circuits. TMR7506-C Features and Benefits Low temperature coefficient
- Measuring Range: 50 to 600 amps
- Input Voltage: 15 volts
- Response Time: 2 µs
- Accuracy: 0.5 to 1.5 %FS
-
Supplier: Sensata Technologies
Description: total accuracy of ±1.0% for current and voltage measurement over the whole operating temperature range of –40 °C to +125 °C. Features Achieves better than ±1.0 % (typically ±0.5%) accuracy of current measurement 18µΩ resistance across measurement shunt Resolves currents from mA
- Measuring Range: 1,000 amps
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CURRENT ALARM, 4-20 MA, 24 V DC, DUAL OUTPUT, LOW/LOW. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: current is passed through the toroidal sensor, the output closes. When the current is reduced to 95% of the actuate current or less, the output opens.Normally Closed: When the current through the toroid is equal to or greater than the actuate current, the
- Response Time: 200,000 to 1,000,000 µs
- Operating Temperature: -4 to 140 F
- Features: Other
- Mounting / Configuration: SMD
-
Supplier: RS Components, Ltd.
Description: 8-Bit to 12-Bit Low-Power Angle Sensor
- Operating Temperature: -40 F
- Features: Other
- Approvals / Certifications: RoHS
-
Supplier: Isabellenhutte USA
Description: Precision-driven, digital phase current sensors—using shunt-based designs—offer a quick solution across a wide range of possible applications, including automotive and industrial drive technology. Modular designs with measurement ranges between 220 A to 600 A are available. Due to
- Measuring Range: 600 amps
- Input Voltage: 3.3 to 18 volts
- Frequency Range: 20,000,000 Hz
- Isolation Voltage: 1.5 kilovolts
-
Supplier: MultiDimension Technology Co., Ltd.
Description: sides, it can accurately measure current signals in forms of direct current (DC), alternating current (AC), and pulses. TMR7616-C Features and Benefits 16-pin SOPW package High sensitivity Low noise High bandwidth, fast response Excellent temperature stability RoHS and
- Measuring Range: 20 to 65 amps
- Input Voltage: 3.3 to 5 volts
- Response Time: 0.8 µs
- Accuracy: 1 to 3 %FS
-
Supplier: Utmel Electronic Limited
Description: METAL CURRENT SENSOR-LOW T.C.R C
- Operating Temperature: -67 to 257 F
-
Supplier: MultiDimension Technology Co., Ltd.
Description: accurate measurement of DC, AC and pulse current. TMR7401 provides excellent primary to secondary galvanic isolation, low power consumption and compact size design. TMR7401 Features and Benefits Open loop current sensor Low power consumption High accuracy Single
- Measuring Range: 0.3 amps
- Input Voltage: 5 volts
- Response Time: 10 µs
- Accuracy: 2 %FS
-
Supplier: Silicon Labs
Description: The Si8540 is a complete, uni-directional, high voltage high-side current sense amplifier for use in portable PCs, cellular infrastructure equipment, high-end routers, smart battery packs, automotive applications and other power management applications that require current monitoring
- Operating Temperature: -40 to 85 C
- Supply Voltage (VS): 5 to 36 volts
- Supply Current (IS): 0.09000000000000001 milliamps
- Pin Count: 5 to 8
-
Supplier: VAST STOCK CO., LIMITED
Description: Board Mount Current Sensors Current sensor,open loop,20A,+/-5V,bipolar,low noise
-
Supplier: Churod Americas, Inc.
Description: - Sensing range from -500A to 500A RMS or DC- Power consumption <160mA@500A- Error of <0.3% at room ambient temperature, <0.5% across temperature range (-400 to 850C)- CAN output with low offset- EV/PHEV/Charging piles/Energy Storage Equipment
- Applications: Automotive
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: CURRENT SENSOR - LOW TCR CHIP RESISTORS AUTOMOTIVE GRADE ROHS COMPLIANT: YES
-
Supplier: General Magnetics Corporation
Description: high currents. The R Type. This is made up of ring nickel laminations capable of linear response down to a few microamps. The C type. This has a composite core with both the high current capability and the low current response. The N Type. This uses the new
- Measuring Range: 0.05 to 9.5 amps
- Input Voltage: 1.2 volts
- Frequency Range: 20 to 50,000 Hz
- Operating Temperature: -67 to 266 F
-
Supplier: Amgis Toroidal Power Products, LLC
Description: current transformer. The conductor carrying the current to be measured is the “one turn primary.” Applications of current transformers and current sensors include: • Metering • Coupling Analog to Digital Circuits • Sensing Overload Current • Ground fault
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Tamura Corporation of America
Description: L34S***D15 Series Hall Effect Current Sensors Features: Open Loop type Panel mounting Bipolar power supply Large aperture Insulated plastic case according to UL94V0 Advantage: Excellent accuracy and linearity Wide nominal current range Low temperature drift No insertion
- Measuring Range: 200 to 1,500 amps
- Input Voltage: -15 to 15 volts
- Frequency Range: 50,000 Hz
- Response Time: 3 µs
-
Supplier: DigiKey
Description: GEN.3 LOW SPEED PROG. CURRENT SE
- Input Voltage: 4.5 to 18 volts
- Accuracy: 0.5 %FS
- Operating Temperature: -40 to 257 F
- Power Requirements: DC Powered
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors LOW FREQUENCY CURRENT SENSE TRANSFORMER .1 to 10 AMP @ 50 to 400Hz: CSE186L
-
Supplier: NVE Corporation
Description: NVE's AAV003-10E is a highly linear, extremely low hysteresis GMR current sensor with an on-chip current strap. A GMR bridge sensor element close to the current strap senses the magnetic field created by the current. The GMR sensor element uses
- Features: Magnetic Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton / Cutler Hammer Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964202-ECS710SP Sensing Method: Inductive Categories: Current Sensors Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand
-
Supplier: ROHM Semiconductor USA, LLC
Description: BDJxxx0HFV series is a thermostat output temperature sensor IC with built-in temperature detection element, constant current circuit, and a high-accuracy reference voltage source in one chip. Temperature detection can be realized at ±2.5°C accuracy without the need for a complicated
- Input (Supply) Voltage: 2.4 to 5.5 volts
- Operating Temperature: -30 to 100 C
- Temperature Range: 65 C
- Applications: Consumer
-
Supplier: ASAP Semiconductor LLC
Description: RADIAL CURRENT SENSOR,10W/3W,1.4,.1%,LOW TCR,BULK
- Tolerance: 0.1 +/- %
- Power Rating: 3 watts
- Category / Application: Current Sensing Resistor
- Mounting / Packaging: Radial Leads
-
Supplier: Allegro MicroSystems Inc.
Description: Ultra‑Low‑Loss Isolated Hall‑Effect Current Sensor (±200 A) in Compact PSOF‑8 package Part number: ACS37200LLXTR-100B5 The ACS37200 is an ultra-compact ±200A integrated current sensor with an 8-pin PSOF package features a low 50 µΩ conductor resistance and
- Measuring Range: 0 to 100 amps
- Input Voltage: 5 volts
- Frequency Range: 150,000 Hz
- Isolation Voltage: 5.656 kilovolts
-
Supplier: ODG (Origin Data Global)
Description: XTREMESENSE TMR ULTRA-LOW NOISE,
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is proud to announce the addition of a compact ON/OFF current sensor, which is ideal for monitoring of critical loads such as fans, water pumps, lighting, and motors. The EISH Series can detect current as low as 200 mA AC and up to 60 Amps AC, making it
- Measuring Range: 0 to 60 amps
- Input Voltage: 0 to 250 volts
- Frequency Range: 45 to 65 Hz
- Operating Temperature: -4 to 122 F
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35S5 magnetic coreless current sensor in a leadless VSON-6 package The Infineon TLE4972 –AE35S5 is a high precision current sensor based on Hall technology. Due to its differential measurement principle it is robust against stray fields and suited for
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4972-AE35D5 magnetic coreless current sensor in a leaded TDSO-16 package The Infineon TLE4972 provides an analogue sensor signal proportional to the measured current as well as two fast overcurrent detection pins. Due to its differential measurement principle
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
-
Supplier: Honeywell Sensing & IoT
Description: CSN Series closed loop linear current sensors are based on magnetoresistive or Hall-effect technology and the null balance or zero magnetic flux method (feedback system). The magnetic flux in the sensor core is constantly controlled at zero. The amount of current required
- Measuring Range: 36 amps
- Input Voltage: 15 volts
- Response Time: 1 µs
- Accuracy: 0.5 %FS
-
Supplier: Fredericks Company - Televac
Description: The 0711-0768-99 narrow-range electrolytic tilt sensor utilizes high quality glass and platinum to provide extremely high accuracy tilt measurement over a narrow angle range. This sensor can be paired with any of our signal conditioners to provide a digital or analog output
- Tilt Angle: -3 to 3 degrees
- Number of Axes: 1
- Operating Temperature: -4 to 122 F
- Output: Analog
-
Supplier: Microchip Technology, Inc.
Description: + 0.53A to 3A + 3A total continuous current. Both power switches include an independent VBUS discharge function and constant current mode current limiting for BC1.2 applications. Please consider this device UCS2113 Additional Features Dual-Port Power Switches: 3.0A continuous
- Mounting / Configuration: SMD
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A050T5-E0001 -- TLI4971-A050T5-E0001Supplier: Infineon Technologies AG
Description: XENSIV™ - TLI4971-A050T5-E0001 high precision coreless current sensor with analog interface and dual fast over-current detection outputs The Infineon XENSIVTM TLI4971-A050T5-E0001 is a new sensor, pre-programmed to the 50A measurement range. In applications with medium
- Measuring Range: 50 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: Coilcraft CPS
Description: • For use from 50 kHz to nearly 1 MHz • Two different pinouts to meet the requirements of different applications. • Low primary DC resistance • 500 Vac isolation from secondary to the core
- Operating Frequency Range: 50,000 to 1,000,000 Hz
- Impedance Ratio: 20 :1
- Operating Temperature: -55 to 125 C
- Maximum Secondary Voltage Rating: 500 volts
Find Suppliers by Category Top
Featured Products Top
-
The 8MPP2 low-pressure sensor utilizes Sensata’s field-proven automotive Micro-Electro-Mechanical-Systems (MEMS) technology that outputs fully conditioned pressure values via the digital I²C bus. The 8MPP2 features best-in-class performance including high accuracy, low power (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
The QVT allows for precise and accurate air flow measurement of differential pressure down to 0.0009 in WC and allows for the measurement of up to 4 variables at once, including Differential Pressure, Absolute Pressure and Process Temperature.
(read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
FAM absolute pressure sensor has a surface mount package or terminal leads. Features Low cost, high reliability Small Dual (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Fargo Controls offers two Low Profile Capacitive Proximity Sensors with exceptional pricing. These new models have a height of only 0.68" (17.5mm). Their small size allows them to be used in tight spaces where typical capacitive sensors cannot fit (read more)
Browse Capacitive Proximity Sensors Datasheets for Fargo Controls, Inc. -
The MCRT® 80001V delivers industry-leading real-world accuracy with exceptional stiffness for wider installed bandwidth and faster response. High overrange capability prevents signal clipping during torque peaks, ensuring reliable data in dynamic applications.
Advanced carrier amplification and EMI hardening provide superior noise immunity in electrically harsh environments. B...
(read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
ChemLogic CL1 Single-Point Gas Detector The ChemLogic® CL1 Single-Point Detector provides continuous monitoring and quick response to low-level toxic and corrosive gases. ChemLogic Detectors (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
The APP-9U is an ultra low pressure sensor with calibration ranges from 0-5 mbar up to 200 mbar. With an unamplified output, the APP-9U is available in gauge, differential and (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Why Low-Level Hydrogen Detection Is Essential in Industrial Manufacturing As hydrogen adoption continues to expand across industrial manufacturing, clean (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
systems, safety and reliability are paramount. Among the many technologies that help maintain these standards, low-level gas detection plays a vital yet often overlooked role (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
ULTRA PRECISE LOW CAPACITY DIGITAL ROTATING TORQUE TRANSDUCER - 48600V Features (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company
Conduct Research Top
-
Monitoring Low Current with CurrentWatch (.pdf)
CurrentWatch TM current switches and sensors are designed to fulfill the sensing requirements of as many applications as possible, while keeping the number of stocked sensors to a. minimum. This is achieved by offering products with fieldselectable. current sensing ranges, and smart technology
-
Common Mode Field Rejection in Coreless Hall-Effect Current Sensor ICs
Allegro current sensor ICs use the Hall-effect to measure the magnetic field produced by an integrated, current carrying loop, translating the magnetic field to a voltage which is proportional to the current flow. This technology has many advantages, including galvanic isolation, low power loss
-
Introduction to Current Source Power Units
In order to fully understand the purpose of current source power units, it will be necessary to first understand the operation of the low impedance voltage mode (LIVM) sensors with which the power units are designed to operate.
-
What is the Oxygen Sensor Made Of?
: to start operation, it must be heated to approximately 300 C. In older probes, it is the exhaust gas itself that heats them, so you must wait a few minutes before putting the sensor into operation. Currently, there is a heating resistor next to the ceramic, even if the exhaust gas
-
Operating Principles for Magnetic Sensors
causing an electrical contact. The plate's surface has been treated with a special material par-ticularly suitable for low current or high inductive circuits.
-
Implementing Ohmmeter/Temperature Sensor
This application note describes a method forimplementing an ohmmeter or resistance type temperature sensor using the PIC16C5X series of microcontrollers. The ohmmeter requires only two external components and is software and hardware configurable for resistance measurement with resolutions from
-
How to Image in Extreme, Low-light Conditions
pixel sensor and a built-in electronic shutter to 1/2000 seconds, the IK-1000ME offers a real solution for imaging in ultra-low-light or starlight conditions.
-
Application: Mobility Equipment & Hospital Beds - Reed Sensor
There are a large number of applications requiring. the detection of end limit position, where electric shock can be a real concern. Hospital beds, for example, need end position limits when adjusting the bed position. Reed Sensors are ideal here because they reliably pass very low level voltages
More Information Top
-
Giant Magnetoresistance (GMR) Sensors
In [17] a systematic study of low current sensors performance as a function of the current strips width and their geometrical arrangement can be found.
-
Personal Wireless Communications
Abstract The paper describes new approach of potentiostat for very low sensor current measurements.
-
Thermal Management for LED Applications
In this case, selecting a proper low sensor current is essential so that the voltage on eventual series resistors can be neglected compared to the forward voltage on the small diode.
-
Development Of Fiber Optics For Passenger Car Applications
Low current sensor and switch status signals account for 20% of the total circuits.
-
Multi-Channel Programmable Gain Transimpedance Amplifiers from MAZeT
Due to their large bandwidth, the MTI transimpedance amplifiers are particularly suitable for multi-sensor applications with low sensor currents .
-
An Active Current Reconstruction and Balancing Strategy With DC-Link Current Sensing for a Multi-phase Coupled-Inductor Converter
However, if the current sampling and reconstruction are not perfect due to some reason such as low current sensor bandwidth or duty reference located in the dead-zones, the overcurrent protection feature may be degraded.
-
Detection of Intrusions and Malware, and Vulnerability Assessment
Many approaches have tried to perform accurate energy measurements on mobile devices based on readings from external hardware [8,9,11,23], e.g.,by using oscilloscopes and low current sensors .
-
Sensor Networks for Continuous Health Monitoring
That, coupled with the lower current sensors and electronics that are coming along means that 10 years between battery changes should be attainable, perhaps even stretching to zero change for the life of the system.
Indicates content that may require registration and/or purchase.