Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Standex-Meder Electronics
Description: CSB Series High/Low Frequency Current Sense Transformer in PCB through-hole mount (THT) plug-in design with primary and secondary windings that are PC integrated, eliminating need for the customer to install primary winding separately as is usually required in toroidal
- Operating Temperature: -40 to 125 C
- Maximum Secondary Current Rating: 20 amps
- Other Transformer Types / Applications: Current Sense Transformer, High Frequency Transformer
- Mounting: PC / PCB Mount
-
Supplier: Triad Magnetics
Description: Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
- Power Rating (VA): 0.0971 VA
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Triad Magnetics
Description: Designed to monitor current in low frequency applications.
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs) are used for measurement of electric currents and can be known as instrument transformers. When current in a circuit is too high to directly apply to measuring instruments, a current transformer produces a reduced
- Operating Frequency Range: 20,000 to 200,000 Hz
- Operating Temperature: -40 to 120 C
- Maximum Secondary Current Rating: 0.03 to 0.3 amps
- Features: AC
-
Supplier: Radwell International
Description: LOW VOLTAGE POTENTIAL TRANSFORMER, STANDARD VOLTAGE: 120 VOLT, FREQUENCY: 60 HZ, INSULATION CLASS: 0.6KV, 10KV BIL, VOLTS: 0-69.3 V THRU 0- 600 V. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Time Mark Corporation
Description: The Model 276A Current Transformer is a low-cost, open-frame type current transformer. For use with up to 8-gauge wire, and up to 40 amps on the primary. 2500VMRS insulation is standard. Frequency range is 25-400 Hz. The Model 276A CT is CSA Certified.
- Primary current (Ratio) Range: 10 to 40 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
-
Supplier: RoMan Manufacturing, Inc.
Description: DC / Low Frequency water-cooled transformers are ideal for high current, long-duty cycle applications–large ring projection, flash-butt and rim welding. Available in various voltages and frequencies. Size and capability of our DC/Low Frequency
- Maximum Primary Voltage Rating: 200 to 800 volts
- Maximum Secondary Voltage Rating: 0.5 to 50 volts
- Maximum Secondary Current Rating: 1,000 to 1,000,000 amps
- Power Rating (VA): 10,000 to 3,000,000 VA
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors LOW FREQUENCY CURRENT SENSE TRANSFORMER .1 to 10 AMP @ 50 to 400Hz: CSE186L
-
Supplier: West Coast Magnetics
Description: West Coast Magnetics' 603 series current sense transformers are an excellent choice for sensing current to 20 amps in a low profile SMD package. Designed for switching power supply applications, they will accommodate frequencies from 100 kHz to 1 MHz with excellent
- DCR: 0.084 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Datatronics™
Description: Feature VDE Approved, VDE Nr. 119374. 3000 Vrms Hipot. LOW COST. Wide Frequency Range (50KHz - 500KHz). Rated Peak Current up to 36A. Turns ratio - 100:1:1. Patent Pending.
- Operating Frequency Range: 50,000 to 500,000 Hz
- DCR: 2.8 to 3.25 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Mounting: PC / PCB Mount
-
Description: to 10,000V rms. in some frequency ranges); output current from 0.01A to 400A (up to 1500A rms. in some frequency ranges). Due to different applications, ITECO output transformers can be categorized as: (1) High frequency low inductance output
- Maximum Secondary Voltage Rating: 1,000 to 10,000 volts
- Maximum Secondary Current Rating: 0.01 to 1,500 amps
- Power Rating (Watts): 50 to 20,000.000000000004 watts
- Output Type: DC
-
Description: applicable to newly manufactured low-power passive current transformers with analogue output for use with electrical measuring instruments or electrical protective devices having a rated frequency from 15 Hz to 100 Hz. This document covers low-power passive
-
Supplier: CSA Group
Description: applicable to newly manufactured low-power passive current transformers with analogue output for use with electrical measuring instruments or electrical protective devices having a rated frequency from 15 Hz to 100 Hz. This document covers low-power passive
-
Supplier: West Coast Magnetics
Description: West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high degree of
- DCR: 0.009 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: Coilcraft, Inc.
Description: The CSX7030 series is a high-isolation, low-loss current sensing transformer designed for high-performance power electronics and automotive applications. It features a small chip-style package with an ultra-low 3.3 mm profile and is manufactured using a highly automated
- Operating Temperature: -40 to 125 C
- Operating Frequency Range: 8,000 Hz
- Features: Current Sense Transformer, Other, Power / Power System / Distribution Transformer
- Cooling Method: Dry-type / Air Cooled
-
Supplier: Newark, An Avnet Company
Description: LOW VOLTAGE TRANSFORMER; PCB Transformer Type:Low Voltage, Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:620mA; Isolation Voltage:4kVRoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing
-
Supplier: Allied Electronics, Inc.
Description: AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing
-
Supplier: Allied Electronics, Inc.
Description: AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing
-
Supplier: Allied Electronics, Inc.
Description: AS Series Current Sensors are designed as a low cost method of controlling, monitoring or measuring AC currents. The sensors serve as feedback elements between the output and pulse control circuitry providing accurate regulation of switch mode power supplies. Features: Sensing
-
Supplier: General Magnetics Corporation
Description: high currents. The R Type. This is made up of ring nickel laminations capable of linear response down to a few microamps. The C type. This has a composite core with both the high current capability and the low current response. The N Type. This uses the new
- Measuring Range: 0.5 to 52 amps
- Input Voltage: 20 volts
- Frequency Range: 40 to 5,000 Hz
- Operating Temperature: -67 to 266 F
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for power
- Primary current (Ratio) Range: 30 to 300 amps
- Features: Current Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights Measures from 0.5Arms to 300Arms Accuracy 1% of Reading ± 0.3A TRMS measurements when connected to a TRMS instrument No core saturation or damage if overloaded 9V battery for typical 140 hour continuous operation 1MHz frequency response Low phase shift for power
- Primary current (Ratio) Range: 30 to 300 amps
- Features: Current Transformer
-
Supplier: Advanced Energy Industries, Inc.
Description: Compatible with a programmable logic controller (PLC) The low-frequency PEII series provides 40 kHz pulse width modulation (PWM). It features advanced arc control and internal load matching with outputs of up to 60 kW when units are combined — requiring no external hardware, such as
- AC Output Voltage: 547 to 953 volts
- AC Output Current: 9 to 32 amps
- Output Frequency: 0.04 MHz
- AC Input Voltage: 208 volts
-
Supplier: GE Lighting
Description: ELECTRONIC TYPE 2.52 INCH L X 1.34 INCH W X 0.83 INCH H SIZE 75 W POWER RATING 277 V PRIMARY VOLTAGE 12 VAC SECONDARY VOLTAGE 2 OUTPUT(S) DIMMABILITY TRAILING EDGE LEAD EXIT TYPE SIDE CURRENT RATING 0.35 AMPERE (INPUT), 6.25 AMPERE (OUTPUT) FREQUENCY RATING 50/60 HZ POWER FACTOR 0.95
- Maximum Primary Voltage Rating: 277 volts
- Maximum Secondary Voltage Rating: 12 volts
- Other Transformer Types / Applications: Lighting Transformer
-
Supplier: Win Source Electronics
Description: Manufacturer: Tamura Win Source Part Number: 811660-L18P010D15 Packaging: Bulk Mounting Style: Through Hole Response Time: 5μs Frequency: DC ~ 100kHz Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop
- Measuring Range: 10 amps
- Frequency Range: 100,000 Hz
- Response Time: 5 µs
- Operating Temperature: -22 to 176 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: tested: 2,000 VAC Faraday Copper Primary Shield: Our electrostatic shield reduces the capacitive coupling from the primary - greatly attenuating higher frequency current coupling to the secondaries (shield is internally grounded to the end bell). Windings: Concentric wound for
- Power Rating (VA): 75 VA
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Juno Lighting Group
Description: OUTPUT(S) TRAC 12[TM] BRAND INPUT CURRENT 0.11 AMPERE OPERATING FREQUENCY 20 KHZ TL602E MODEL
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 12 volts
- Standards / Compliance: CSA, UL
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Electromech, Inc.
Description: 1. Power 2. Isolation 3. Auto 4. Step-up/Step-down 5. Low Voltage 6. Current 7. High Frequency 8. Inductor 9. Miniature 10. Air Coil 11. Instrumentation Coil 12. Choke Coil Characteristics & Attributes • Power: From.1VA To 50KVA • AC Input: 100V or 120V or 240V or International
-
Supplier: Standex-Meder Electronics
Description: 50W-200W Planar Transformers Size P055 with 50A max current rating, frequency range 175-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. High efficiency (low losses), ultra
- Operating Frequency Range: 175,000 to 300,000 Hz
- Power Rating: 50 to 200 watts
- Other Transformer Types / Applications: Planar Transformer
- Category: Signal / RF Transformer
-
Supplier: Standex-Meder Electronics
Description: 20W-150W Planar Transformers Size P035 with 30A max current rating, frequency range 200-400kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. High efficiency (low losses), ultra
- Operating Frequency Range: 200,000 to 400,000 Hz
- Power Rating: 20 to 150 watts
- Other Transformer Types / Applications: Planar Transformer
- Category: Signal / RF Transformer
-
Supplier: ValueTronics International, Inc.
Description: ESD Testing Signal Injection Differential Current Measurements Single Shot Low Rep-rate Pulse Measurements Propagation Delay Measurement The CT2 AC Current Probe is designed for permanent or semi-permanent in-circuit installation. The probe consists of a current
- Bandwidth: 1,000 MHz
- Probe Type: Current
-
Supplier: Nexperia B.V.
Description: transformers, optimized for low EMI: Slew-rate control Spread Spectrum Clocking (SSC) Wide input voltage range: 2.25 V to 5.5 V High output drive: 1.2 A at 5 V supply Low RON 0.2 Ω maximum at 5 V supply Internal switching frequency: 410 kHz 1.7 A output current
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: ValueTronics International, Inc.
Description: The 7320 is a current shunt from Guildline. In electronic test equipment, a current shunt is a device that creates a low resistance path to allow electric current to pass around a certain point in the circuit. Current shunts can verify and calibrate process control
Find Suppliers by Category Top
Featured Products Top
-
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Datasheets for Triad Magnetics -
, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. Each engineer has direct ownership and manages projects from initial concept through production. (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Low-Frequency Current Sense Transformers – The CSE series is expertly designed to monitor electrical currents in low-frequency applications. These transformers are provided with a Recognized Component electrical insulation system (OBJY2), Class 130 (B (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
Welcome to A.H. Systems, inc. A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
and safely, making them highly suitable for use alongside devices with low amperage ratings. Current sense transformers find use in a wide range of instrument monitoring, control, protection, and metering applications. For this reason, they come in a variety of designs and (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
transformer exhibited a special low inrush current characteristic. This solution resulted in a slightly more expensive transformer but with no additional components to fail at some time down the line with all the associated costs of putting this right, it was decided to proceed with the custom design (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
The ECS-2520MVLC low-current oscillator with a stability rating of ±50 ppm over -40°C to +85°C. It is compatible with a 1.8V, 2.5V or 3.3V power supply, and is available in a variety of output frequencies suitable for a wide array of clocking applications. The lowest current (read more)
Browse Oscillators Datasheets for ECS Inc. International -
field, made from a proven design and constructed with UL recognized materials. The FP24-500 is part of Triad's popular Flat Packtm Series of low profile transformers. Measuring just (read more)
Browse Power Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Tranformerless Power Supply TechBrief
in cost as well as in size. The disadvantages of using a transformerless power supply are: (1) low cur¬rent supply and (2) no isolation from the AC line volt¬age. The PIC12/16/17 microcontrollers draw a maximum of 10 mA, even at the highest frequency and voltage of operation, therefore low current
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
, Amp-Line, Oakland Gardens,. NY, USA). A high-voltage transformer was then used to. step-up the voltage of the signal before it was applied to the. microfluidic device. It should be noted that voltages and. frequencies higher than 300 Vrms and 600 kHz, respectively,. were not tested due to the PDMS
More Information Top
-
132kv current transformer lvqb 132,China 132kv current transformer lvqb 132 Manufacturers, Suppliers - ECOL
• low frequency current transformer .
-
Reviewing current transformers and current transducers
Low frequency current transformers that operate at 60 and 400 hertz can use 3% Silicon, SO-SO Ni-Fe and 2605SB Amorphous with good performance.
-
Current Transformers for Inverters
Abstract - A design method for low frequency current transformers for inverter and motor drive applications is presented.
-
Challenges and solutions of protecting variable speed drive motors
The Effect of Low Frequencies on Current Transformers (CTs) for VFD Operation .
-
Advanced, very reliable power receiving system for telecommunications power plants
The low voltage insulation supervision equipment (LVIS) of T W supervises insulationcondition in lowvoltage circuit tosent low frequency current through transformer earth line.
-
Plasma-Chemical Synthesis of Oxide Powders Using Transformer-Coupled Discharge
Being electrodeless and having a low cur- rent frequency , transformer -coupled discharges seem to be very effective to create new plasma-chemical reac- . tors [2] .
-
Advances in Power and Electrical Engineering
As the main noise of DC optical current transformer is low frequency noise below 1KHz [4][5], the spectrum shifting method can be used to distinguish signal band from noise band.
-
Digital Signal Processing in Power Electronics Control Circuits
Figure2.11 shows a simplified version of a current transformer low - frequency circuit.
-
Bandwidth of Current Transformers
Thus, the transfer function of the current transformer for low frequencies is given by the transresistance .
-
An efficient active ripple filter for use in DC-DC conversion
Even if the current transformer ’s low frequency cutoff at !1 = R=L is placed well below the switching frequency, the phase is still affected, giving imperfect nulling of the 100 kHz fundamental.
Indicates content that may require registration and/or purchase.