Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: General Pump
Description: VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS Manifold VKH Series – Specifications: Inlet Pressure: 75-100 PSI Max.
- Maximum Discharge Flow: 7.4 GPM
- Maximum Discharge Pressure: 15,950 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: General Pump
Description: VFH SERIES Flows from 3.3 GPM to 6.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication
- Maximum Discharge Flow: 4 GPM
- Maximum Discharge Pressure: 21,750 psi
- Discharge Size: 0.5 inch
- Media Temperature: 86 F
-
Supplier: General Pump
Description: Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature
- Maximum Discharge Flow: 8 GPM
- Maximum Discharge Pressure: 3,000 psi
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
-
-
Supplier: General Pump
Description: oz./3.8 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These
- Maximum Discharge Flow: 40 GPM
- Maximum Discharge Pressure: 2,300 psi
- Discharge Size: 1 inch
- Media Temperature: 185 F
-
Supplier: Komline
Description: Engineered for Heavy-Duty Service in Difficult Sludge, Slurry, Float Transfer, or Metering Applications It is a self-priming positive displacement pump that can pass solid objects up to 1 3/4″ in diameter (depending on the model), rags, or entrained air. Our pumps have capacities of 34
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: URACA P-Series High Pressure Plunger Pumps A series of industrial high-pressure plunger pumps incorporating modern design for the performance range up to approx. 1,600 kW in round-the-clock, continuous duty. The advantages of the P-Series pumps
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: High Pressure Pumps For All Cleaning Applications and Systems Our high-pressure water pump line is primarily for the water blasting and cleaning industry. The complete line of pumps is easy to maintain and has an excellent service life. The high quality standards
- Features: Hydraulic Pumps, Positive Displacement Pumps
- Pump Type: Triplex Pumps, Water Pumps
-
Supplier: Wanner Engineering, Inc.
Description: run dry indefinitely without damage, eliminating downtime and repair costs Unique diaphragm design handles more abrasives with less wear than gear, screw or plunger pumps Hydraulically balanced diaphragms to handle high pressures with low stress Lower energy costs than
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 500 to 1,500 psi
- Discharge Size: 2 inch
- Power Source: AC Powered, Gasoline / Diesel Engine, Natural Gas, None, Pump Only
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Digital pump provides precise, reproducible flow in an economical package. Single-piston pump significantly
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 3,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Cole-Parmer
Description: the whole pump—from the dual pump heads allowing for very accurate flow rates and low pulsation to the readily accessible check valves, pistons and seals making for fast and easy maintenance. Pump features a servo motor, LCD keypad, and RS-232 interface. Standard
- Maximum Discharge Flow: 0.0660430125 GPM
- Maximum Discharge Pressure: 9,000 psi
- Power Source: AC Powered
- Features: Piston / Plunger Pumps
-
Supplier: Cole-Parmer
Description: • Deliver precise volumes at pressures up to 6000 psi • Ideal for use in HPLC applications • Pulse dampener significantly reduces pulsation with low dead volume Chemical resistant 316 stainless steel pump head resists corrosion Digital pump provides precise, reproducible
- Maximum Discharge Flow: 0.0026417205 GPM
- Maximum Discharge Pressure: 2,500 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic
- Features: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Bailey International LLC
Description: function of the pump is to produce flow in a system. The amount of resistance and or load induced on the system determines pressure. If a pump flow is directed back to the reservoir without restrictions, no pressure will be developed. If a load or restriction is
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: Cole-Parmer
Description: Analog remote controls standard on dual-head and isocratic pumps • Interactive keypad controls make programming at the pump easy Low-Pulsation Dual-Head Pump provides virtually pulse-free operation with a low dead-volume pulse dampener, automatic
- Maximum Discharge Flow: 0.0031700646 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: AC Powered
- Features: Metering Pumps, Plunger Pumps
-
Supplier: Weichai Power Co., Ltd.
Description: Axial piston pump in swashplate design for high pressure closed loop systems, clockwise or counter clockwise rotation, exact and rugged servo control devices (mechanical, hydraulic, electro-hydraulic). Integrated high pressure relief valves with make-up function, integrated
- Maximum Discharge Pressure: 6,091.5834 to 7,251.885 psi
- Features: Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: Continental Hydraulics
Description: More contamination-tolerant than competitive pumps to improve dependability and reduce maintenance costs. Quiet operation simplifies meeting system sound level standards. Economical - low overall cost for a high performance variable volume pump. Efficient, energy-saving design.
- Maximum Discharge Pressure: 200 to 3,500 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: explosive mixture present in the environment. PFEA are fixed displacement-twelve-vane pumps available in three different body sizes. PVPCA are variable displacement axial piston pumps for high pressure operation, and low noise level, available in a wide range of hydraulic
- Maximum Discharge Pressure: 3,045.7917 to 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Rotary Vane Pumps
-
Supplier: Clark Solutions
Description: Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps
- Maximum Discharge Flow: 0.15333333333333332 GPM
- Maximum Discharge Pressure: 145 psi
- Discharge Size: 0.37401595 inch
- Horsepower: 0.0536088153961128 HP
-
Supplier: Alfa Laval Inc.
Description: The SCPP is ideally suited for transporting very low viscosity products at higher discharge pressures for food, beverage and other hygienic applications.
- Maximum Discharge Flow: 1.3 to 102 GPM
- Maximum Discharge Pressure: 406.10556 to 493.12818 psi
- Discharge Size: 1 to 6 inch
- Media Temperature: -40 to 150 F
-
Supplier: Triangle Pump Components, Inc.
Description: Triangle Pump Components, Inc. is proud to offer the industry’s leading pump valve, the Durabla V7H. Meticulously designed to provide superior service and a long operating life, the V7H is the most effective valve for Low Net Positive Suction Head (NPSH) applications, when
- Valve Size: 1.5 to 6 inch
- Pressure Rating: 6,500 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves, Compressor Valves
-
Supplier: Sames North American Corporation
Description: inventory GT cartridge: no throat packing maintenance low friction large lubricant wet cup Ultra coated plunger - less friction & abrasion resistance for increased pump life
- Maximum Discharge Flow: 0.396 GPM
- Maximum Discharge Pressure: 1,305.3393 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Eaton Hydraulics Group
Description: a set maximum Load Sense limits outlet pressure to a set margin above load pressure Cold Start forces pump to near-neutral when electrical current is applied Torque Control limits pump torque to a set maximum Remote Pressure Control limits outlet pressure
- Maximum Discharge Pressure: 3,625 to 5,076 psi
- Features: Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Clark Solutions
Description: This latest version of the "Mono" oscillating piston pump has been developed looking at the future. The hydraulic improvements make this pump the ideal component for applications where safety and reliability are necessary elements. The "Mono" oscillating piston pump, designed
- Maximum Discharge Flow: 0.25536631693333334 to 0.33461793253333333 GPM
- Maximum Discharge Pressure: 87.02262 to 130.53393 psi
- Discharge Size: 0.3149608 inch
- Horsepower: 0.0469077134715987 to 0.0938154269431974 HP
-
Supplier: SC Hydraulic Engineering Corporation
Description: The largest of the SC "standard" series pumps with a 7" diameter air cylinder and a 2 1/2" stroke. 13 ratios available with the highest ratio capable of hydraulic pressures up to 73,000 psig. Commonly used where very high pressures are required at low flows. Applications
- Maximum Discharge Flow: 4.220775 GPM
- Maximum Discharge Pressure: 2,150 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Sames North American Corporation
Description: Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. Performance: Economical with low air consumption Quiet air motor to preserve work
- Maximum Discharge Flow: 0.396 GPM
- Maximum Discharge Pressure: 3,480.9048 psi
- Discharge Size: 0.5 inch
- Power Source: Air / Pneumatic
-
Supplier: Western Integrated Technologies
Description: Promote More Comfortable Operating Environment Fast Response Times Metric Pilot Shaft and Ports Available Controls Pressure Compensation Remote Pressure Compensation Load Sensing Torque (Power) Limiting Adjustable Maximum Volume Stop Low Pressure Standby
- Power Source: None, Pump Only
- Features: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: Atos North America
Description: PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is dependent on the length of stroke of the pumping pistons.
- Maximum Discharge Flow: 11.088 to 33.6864 GPM
- Maximum Discharge Pressure: 3,625.9425 to 5,076.3195 psi
- Media Temperature: 14 to 176 F
- Power Source: AC Powered, DC Powered
Find Suppliers by Category Top
Featured Products Top
-
manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion resistance, and chemical inertness material such as piston and plunger. Innovacera (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Reduce noise levels by an average of 15 dBA. Up to 20 dBA depending on pump size. The helical profile of the gears within the ELIKA® hydraulic gear pump, reduces pressure oscillations and (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited -
. » Lubrication and cooling circuits. » Low-pressure hydraulic systems. This FTP helical gear pump is the (read more)
Browse Liquid Handling Pumps Datasheets for jbj Techniques Limited -
Syringe pumps are indispensable for high-precision ultra-small amount of liquid delivery with low pulse flow. Harvard syringe pumps use a microprocessor to calculate the speed of plunger travel when you enter the inner diameter of the syringe that can be mounted on the syringe pump. For this (read more)
Browse Syringe Pumps Datasheets for Central Scientific Commerce, Inc. (CSC) -
Submersible motor thrust bearing protection Automatic system restart Loss of prime/pump dry-run protection Low and high pressure feedback detection Impeller anti-jam automatic control Power loss utility start delay timer Sleep boost Pre-charge control (controlled pipe fill) Constant pressure with well draw down control Secondary transucer backup (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to enter (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Screw pumps: standard according to API 676, for mineral and lubricating oils also fluids with low lubricating properties (water + oil, HFC, LFO, HFO). Flows up to 5,000 litres per minute and pressure up to 130 bar (200 bar peak). (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Check Valves offer Numerous Advantages over Conventional Swing and Double Door Check Valves Including: • Rapid closing action to prevent water hammering • Durable construction • Increased valve longevity • Ability to accommodate low-pressure (read more)
Browse Check Valves Datasheets for DFT Inc. -
pressures as low as 70-PSI. Also, a vacuum gauge is needed to check the health of a hydraulic pump’s inlet. There are instances when more than one pressure gauge is needed to set up and/or troubleshoot a hydraulic system. Take for example a closed-loop system where it’s necessary (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
Centrifugal Pumps Type HZ/HZA HZ / HZA-Pumps are applicated in the industrial and municipal water supply, in pressure increasing plants, for handling condensates, for boiler feeding, as firefighting pumps and for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc.
Conduct Research Top
-
Servicing the Low and High Pressure Seals
SUBJECT: Plunger Pump Lo-Pressure and Hi-Pressure Seal Servicing
More Information Top
-
Oil hydraulic system
This relates particularly to development tasks by hydraulic components, for example the flow force compensation by valves and the rerouting between high and low pressure by piston pumps .
-
Brakes and braking control systems
4 solenoid valves 5 hydraulic system block 6 direct current motor 7 piston pumps 8 low pressure storages 9 pressure sensor .
-
Driving stabilization systems and driver assistance systems
4 solenoid valves 5 hydraulic system block 6 direct current motor 7 piston pumps 8 low pressure storages 9 pressure sensor .
-
Rohrleitungs- and apparatus construction
Also, tubular conduits are against pressure overruns e.g. at pressure reducing valves at the low pressure side or piston pumps on the printed page to secure.
-
Automotive Mechatronics
1 Electronic control unit 2 Coil grid 3 Coils/solenoid group 4 Solenoid valves 5 Hydraulic block 6 DC motor 7 Plunger pump 8 Low - pressure reservoir 9 Pressure sensor .
-
Brakes, Brake Control and Driver Assistance Systems
1 Electronic control unit 2 Coil grid 3 Coils/solenoid group 4 Solenoid valves 5 Hydraulic block 6 DC motor 7 Plunger pump 8 Low - pressure reservoir 9 Pressure sensor .
-
Automotive electronics
Image 6-11 high-pressure pump (radial piston pump) (Siemens VDO): 1 drive shaft 2 eccentric cams, fulcrum (1a) eccentrically, 3 pump pistons , 4 low pressure inlet, 5 drawing valve, 6 high pressure output, 7 outlet valve with valve ball, valve ball …
-
Automotive electronics
1 drive shaft 2 eccentric cams, fulcrum (1a) eccentrically, 3 pump pistons , 4 low pressure inlet, 5 drawing valve, 6 high pressure output, 7 outlet valve with valve ball, valve ball are pushed by the high pressure from the rest position .
-
Modern diesel-injecting systems
The solenoid valve istgeöffnet, and the Kraftstoffwird through the pump piston zurückgedrückt(2) in the low pressure part of the fuel supply.
-
3.1.1.2 Feed Processing and Handling DL2 Final Report
cavity pumps for low - pressure pumping and reciprocating plunger pumps with ball check valves for high-pressure pumping.
Indicates content that may require registration and/or purchase.