Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Boyd
Description: Low Temperature Recirculating Chillers are designed to maintain process fluid temperature stability over a wide range of target coolant temperatures from -80°C to 90°C or 4°C to 200°C. Our Low Temperature Chillers can be designed with either
- Cooling Capacity: 0.55 to 7 kW
- Operating Temperature: 41 to 104 F
- Power Source: 208-230 / 60 / 3
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: inTEST Thermal Solutions
Description: Thermonics® designs low (-80.0°C) and ultra-low temperature (-120.0°C) chillers for cooling fluids and gasses in process cooling applications. Our chiller systems include fluid chillers, gas chillers, and cryogenically cooled (LN2, LCO2)
- Power Source: 208-230 / 60 / 3
- Condenser Cooling: Air-Cooled, Water-Cooled
- Application: Industrial, Process
-
Supplier: Cole-Parmer
Description: resolution, and a 100
platinum RTD sensor for increased temperature stability. RTD temperature sensor includes a 6"L x 1/8" diameter stainless steel sheath and a 5-ft (1.5-m) cable. Probe can be inserted into your bath at ambient temperature—there’s no need to wait - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
-
Supplier: Cole-Parmer
Description: a 100
platinum RTD sensor for increased temperature stability. RTD temperature sensor includes a 6"L x 1/8" diameter stainless steel sheath and a 5-ft (1.5-m) cable. Probe can be inserted into your bath at ambient temperature—there’s no need to wait until your bath - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: resolution, and a 100
platinum RTD sensor for increased temperature stability. RTD temperature sensor includes a 6"L x 1/8" diameter stainless steel sheath and a 5-ft (1.5-m) cable. Probe can be inserted into your bath at ambient temperature—there’s no need to wait - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: Cole-Parmer
Description: resolution, and a 100
platinum RTD sensor for increased temperature stability. RTD temperature sensor includes a 6"L x 1/8" diameter stainless steel sheath and a 5-ft (1.5-m) cable. Probe can be inserted into your bath at ambient temperature—there’s no need to wait - Operating Temperature: -148 to -76 F
- Application: Industrial, Laboratory / Scientific
- Power Source: Other Power
-
Supplier: inTEST Thermal Solutions
Description: Thermonics Cryo Chillers use liquefied cryogens (LN2 to cool heat transfer fluids with a proprietary cooling technology, delivering low and ultra-low temperatures and rapid transitions rates to a test device or process. Cryo Chillers are compact, portable systems
- Cooling Capacity: 30 kW
- Fluid Discharge Temperature: -184 to 392 F
- Process Flow: 10 GPM
- Application: Industrial, Process
-
Description: Save valuable space with compact, Thermo Scientific™ Merlin Low-Temperature Refrigerated Chillers. These extended-temperature chillers deliver a continuous supply of 1000 to 4300 watts of cooling capacity for critical applications. Thermo Scientific Merlin
- Cooling Capacity: 0.725 to 5.045 kW
- Fluid Discharge Temperature: 41 to 95 F
- Reservoir Capacity: 0.5 gallons
- Operating Temperature: 55.4 to 95 F
-
Supplier: Johnson Controls, Inc.
Description: Whether your facility is a school, hospital, high rise building, or a data center, our YORK® YK Centrifugal Water Chiller can handle your unique needs. At Johnson Controls, we've engineered this water-cooled centrifugal chiller to deliver the ultimate in real-world performance and
- Cooling Capacity: 880 to 10,550 kW
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: MOKON
Description: along with a microprocessor-based controller for extreme accuracy. The LT chillers utilize R-507 refrigerant which provides customers with an environmentally friendly option to CFCs and HCFCs. These low temperature chillers are ideal for jacketed vessels, reactors,
- Application: Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: centrifugal type. • Microprocessor. • Electrical panel with main switch. • Horizontal (standard) or vertical (on demand) air fans discharger. • Casing and panels in galvanised and painted steel. MOUNTED ACCESSORIES • Condensing coil protection grille. • On/off control for low outdoor
- Cooling Capacity: 38.2 to 84 kW
- Compressor Motor Horsepower: 15.2785123878921 to 36.4539944693567 HP
- Full Load Amperage: 36.4 to 73.8 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: KNF Neuberger, Inc.
Description: Circulating chiller with compact design and small footprint| an ideal accessory for applications requiring heat dissipation. Easy to fill and features a splash-proof keypad. Highlights Operating temperature from -10°C to +40°C 250 W cooling power Filling level indicator for simple
- Cooling Capacity: 0.25 kW
- Fluid Discharge Temperature: 14 to 104 F
- Operating Temperature: 41 to 104 F
- Application: Industrial, Laboratory / Scientific
-
Supplier: PTB Sales, Inc.
Description: We have a full range of new chillers available. See our chiller page for details. View more information at the manufacturers web site: Thermo-Neslab. Call for details on our used refrigerated baths and low temperature recirculating chillers.
-
Supplier: Johnson Controls, Inc.
Description: of ownership over the life of the chiller due to reduced energy and maintenance costs Highly Efficient – designed to achieve real-world energy operation by utilizing industry-leading low entering condenser water temperatures, the YMC2 can offer as low as 0.175 kW/ton at
- Cooling Capacity: 580 to 3,500 kW
- Application: HVAC, Industrial
- Other Features: Indoor
-
Supplier: inTEST Thermal Solutions
Description: Thermonics gas chiller systems are designed for cooling gasses (nitrogen, argon) and clean-dry-air (CDA) for a variety of process cooling applications. The gas chillers can be configured with auto-cascade or cryogenic cooling technologies for low and ultra-low
- Application: Industrial, Process
- Features: Other
-
Supplier: Plascon Group (The)
Description: Small Capacity Tumble Chillers Perfect for smaller kitchens or food service suppliers Latest cooling technology Simple to operate Jacketed design accepts coolant at lower temperatures without freezing Low maintenance. Unit has no pumps, heat exchangers or filters to clean or
-
Supplier: PTB Sales, Inc.
Description: Most of these SMC Water Chillers require Galden fluid for the low temperature requirement.
-
Description: Experience reliable liquid temperature control, with cooling capacity up to 700W/2391 BTU using Thermo Scientific™ ThermoChill I Recirculating Chillers. The ThermoChill series of chillers is a compact line of refrigerated recirculators ranging in cooling capacities from 600 to
- Cooling Capacity: 0.6 to 0.7 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 2 GPM
- Reservoir Capacity: 2.5 gallons
-
Supplier: PTB Sales, Inc.
Description: All Lydall Affinity water chillers are digitally controlled. More information can be found at Lydall Affinity. Call for details on our used refrigerated baths and low temperature recirculating chillers.
-
Supplier: Thermocold Costruzioni Srl
Description: pressure switch and antifreeze protection electric heater. • Hydraulic circuit with expansion vessel, water pump and safety valve. • Microprocessor. • Low ambient condensing pressure control with variable fan speed modulation for low outdoor temperature up to -10°C. • Electrical
- Cooling Capacity: 5.7 to 33.3 kW
- Process Flow: 11.35939825062 to 36.14754249519 GPM
- Process Pressure: 7.85519521958579 to 11.3186749434357 psi
- Compressor Motor Horsepower: 6.7011019245141 to 16.3104820842673 HP
-
Description: Reliable liquid temperature control, with cooling capacity up to 2000w/6830 BTU. Thermo Scientific™ ThermoChill Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. Innovative design features minimized plumbing
- Cooling Capacity: 1.9 to 2 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 3.6 GPM
- Reservoir Capacity: 5 gallons
-
Description: RLC-1400 Series Recirculating Liquid Chiller Style: Rack Mount Voltages: 120 VAC, 240 VAC Environments: Bench Top Laboratory Industrial Cooling capacity: 410 Watts @ 0 °C ΔT Includess: Integral Power Supply Self priming pump/reservoir TC-3400 temperature control Low pressure
-
Supplier: Plascon Group (The)
Description: Small Capacity Tumble Chillers Perfect for smaller kitchens or food service suppliers Latest cooling technology Simple to operate Jacketed design accepts coolant at lower temperatures without freezing Low maintenance. Unit has no pumps, heat exchangers or filters to clean or
-
Supplier: Plascon Group (The)
Description: Small Capacity Tumble Chillers Perfect for smaller kitchens or food service suppliers Latest cooling technology Simple to operate Jacketed design accepts coolant at lower temperatures without freezing Low maintenance. Unit has no pumps, heat exchangers or filters to clean or
-
Description: Reliable liquid temperature control, with cooling capacity up to 1000W/3415 BTU. Thermo Scientific™ ThermoChill II Recirculating Chillers are a compact line of refrigerated recirculators ranging in cooling capacities from 600 to 2000 watts. Innovative design features such as minimized
- Cooling Capacity: 0.9 to 1 kW
- Fluid Discharge Temperature: 14 to 86 F
- Process Flow: 1.2 to 3.6 GPM
- Reservoir Capacity: 2.5 gallons
-
Supplier: Titus Company (The)
Description: The TAEevo LWT is a specific range designed for process applications with low temperature of the glycolate fluid (up to -24 °C).If equipped with integrated pump, simplifies the installation operations and ensures a compact system. The innovative evaporator-in tank configuration ensures
- Cooling Capacity: 4.5 to 52.5 kW
- Reservoir Capacity: 36.98408 to 179.108616 gallons
- Condenser Cooling: Air-Cooled
- Application: HVAC, Industrial
-
Supplier: Thermocold Costruzioni Srl
Description: step less capacity control. • Soft start. • On/off condensing control. • Condensing control with variable fan speed modulation. • Power factor correction to cos phi 0.91. • Automatic circuit breakers for compressors and/or fans. • Numbered wires. • Low outdoor temperature kit (in
- Cooling Capacity: 378.2 to 1,152.8 kW
- Compressor Motor Horsepower: 179.321487499997 to 292.034021870324 HP
- Full Load Amperage: 282 to 460 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Roscid Technologies
Description: Standard Features: Programmable Digital Controller (PID) Low Fluid Level Indicator Fluid Inlet and Outlet Quick Disconnect Valves Optional Features: RS485 Communication Port Heating Option, up to 500 Watts Flow Control (Alarm) Temperature Alarm
- Cooling Capacity: 0.3 kW
- Process Flow: 1.584 GPM
- Process Pressure: 14.7 psi
- Reservoir Capacity: 0.2 gallons
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers with Free Cooling with propeller fans and hermetic scroll compressors. ENERGY SAVING MAXIMIZATION: FREE COOLING allows the exploiting of low external air temperature in order to cool the water return from the system free of charge. • Scroll compressors. •
- Cooling Capacity: 36.8 to 435 kW
- Compressor Motor Horsepower: 17.1548209267561 to 63.5264462443937 HP
- Full Load Amperage: 39 to 121 amps
- Condenser Cooling: Air-Cooled, Water-Cooled
-
Supplier: Dry Coolers, Inc.
Description: be built to overcome the most severe conditions. Low or no load operation, low or high ambient air conditions, high temperature setpoints, rapid cyclical thermal loading, pump dead-heading - these conditions will cause most commercial or light industrial units to fail, while an
-
Supplier: Quorum Technologies
Description: The E4800 series of water recirculating heater/chillers are recommended for open and closed loop applications, offering simplicity, reliability and quiet operation. The range includes the E4860, E4870, E4880 and E4890. Key Features * Precise temperature control * Quiet, efficient
- kWatts: 0.7 kW
- Applications: Process Waters
-
Supplier: JST Manufacturing, Inc.
Description: Maintains accurate temperature control and particle removal. JST's Constant Temperature Bath maintains accurate temperature control and particle removal. The recirculated chemistry flow enters the bottom of the process bath, directed in a laminar flow up to a four sided overflow
-
Supplier: Solid State Cooling Systems
Description: On-board temperature control unit; works with the Switchback Power Supply or Power Supply/Temperature Controller to replace a remote chiller. Low flow, one-pass chemical temperature control Direct cooling of process fluid in wet benches.
- Cooling Capacity: 1.1 kW
- Process Flow: 10 GPM
- Process Pressure: 100 psi
- Operating Temperature: 50 to 95 F
-
Supplier: Baltimore Aircoil Company
Description: global experience in satisfying the cooling and heat rejection equipment needs for process systems. Benefits: Reduced chiller size Variable capacity that provides quicker pulldown and less compressor wear Constant low temperature supply Less connected kW and smaller electrical
- Compressor Motor Horsepower: 236 HP
- Pump Rating: 15 HP
- Application: HVAC, Industrial
- Condenser Cooling: Water-Cooled
-
Supplier: Laserglow Technologies
Description: The LLD-0640 Series of Low Noise Red Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of 640 nm and optical noise <1%. Output power levels are from <5 mW to >150 mW with a high level of long-term output power stability and long operating lifetime, all
- Wavelength Range: 640 nm
- Laser Power: 5 to 150 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1 millirad
Find Suppliers by Category Top
Featured Products Top
-
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
install, low maintenance package. All HTRD models feature a precooler/reheater, chiller, demister and drain trap. Designed to remove water from your air lines, these dryers help extend tool life and eliminate flaws in paint or finishes. Plus, with better air quality, maintenance (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
experiments as well as cryogenic pumps. There are horizontal and vertical types depending on the shape, and 900mm diameter can be produced according to the customer. Various line-ups are built according to the heat capacity of the first and second stages. Development of high-capacity ultra-low temperature chiller for hydrogen liquefaction. (read more)
Browse Cryogenic Equipment Datasheets for Cryo H&I Co.,Ltd. -
chambers including temperature cycling chambers, temperature & humidity chambers, thermal shock chambers (air and liquid), altitude chambers, stress screening systems, combined temperature/humidity and vibration chambers low temperature freezers, custom liquid chillers, dust chambers, other custom systems. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
the specific variation of this valve, the application may include, but is not limited to; • Evaporator pressure control, temperature control, defrosting, Maximum Cooling, regulating defrost, Crankcase pressure regulation, Liquid Chillers, Low Pressure Drop, Hot Gas Bypass, Load (read more)
Browse Pressure Regulators Datasheets for Parker Sporlan Division -
• Food Service Refrigeration • Commercial Refrigeration • Specialty & Ultra-low Temperature Refrigeration • Transportation Air-conditioning and Refrigeration Features/Benefits: (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
pressures, high flow velocities, extreme temperatures, and environmental exposure. While being subjected to these harsh conditions, valve actuators need to provide consistent accuracy, precision, and control—as the slightest failure can have critical safety and financial consequences (read more)
Browse Wastewater Treatment Equipment Datasheets for Indelac Controls, Inc.
Conduct Research Top
-
Interphex Stands Test of Time (and Economy)
By Paul Thomas, Senior Editor Budzar offers custom-built heat transfer systems specific to pharma, whether temperature control modules, low temperature chillers, biowaste systems, process skid packages, or a portable vessel heating/cooling system. Each custom unit or system design includes approval
-
Positive Displacement Pump and Turbine Pump Attributes to Consider for Liquid-Based Temperature Control (.pdf)
Rotary vane Positive Displacement (PD) pumps may be the most commonly used pumps in re-circulating chillers today. Performance and low cost have made them the favored pumps for a variety of applications. Turbine (TU) pumps are also used in re-circulating chillers, however, due to their higher
-
Chilling Out with Sealless Pumps (Process Cooling & Equipment : September-October 2005)
of ownership of sealless pumps can potentially be low compared to pumps with mechanical seals, especially if a facility's downtime and maintenance costs are significant. The potential for leaks in a chiller system using sealed pumps commonly increases when extreme (cold or hot) fluid temperatures
More Information Top
-
Temperature and Humidity Independent Control (THIC) of Air-conditioning System
Low temperature chiller .
-
Thermal Energy Storage: Systems and Applications 2nd Edition
PlusICE™ PCMs The disadvantages of conventional ice CTES ( low temperature chillers to build ice) and water CTES (large volume of water storage) can be overcome by utilizing the latent heat capacity of various eutectic salts, otherwise known as PCMs .
-
Sustainable On-Site CHP Systems: Design, Construction, and Operations > Thermal Design for CHP
It should be noted that these low temperature chillers do cost more per ton and are larger and heavier than “standard” design chillers.
-
Plant Maintenance Product | Mokon's Iceman LT Series portable chillers deliver low temperature process fluids as cold as -23° C | Plant Services
Additional features of Mokon’s Low Temperature chillers are the cylinder unloading/hot gas bypass feature used for capacity control, and a microprocessor-based digital controller that is specifically programmed for chiller applications.
-
Sustainable Thermal Storage Systems: Planning, Design, and Operations > Thermal Storage Design Applications
…be able to produce the colder LTF needed to take advantage of this solution; but, in many cases of large chillers, modifications (if needed) are possible to allow the chillers to produce colder water (or new low temperature chillers can be added).
-
Facility level thermal systems for the Advanced Technology Solar Telescope
Two low temperature chiller systems are used to produce coolant that tracks at an offset of 4°C (Tamb-4°C) lower than ambient the ambient temperature.
-
Recirculating Chillers For All Thermal Management Applications
Low temperature chillers are available to eliminate costly and awkward expendable refrigerants such as liquid nitrogen and dry ice.
-
Recirculating Chillers For All Thermal Management Applications
Low temperature chillers are available to eliminate costly and awkward expendable refrigerants such as liquid nitrogen and dry ice.
-
NPE 2012 ROUND-UP: AUXILIARY EQUIPMENT - Canadian Plastics
New line of low temperature chillers .
-
display temperature - offers from display temperature manufacturers, suppliers, exporters & wholesalers
Water cooled low temperature screw chiller Kare medium and low temperature chiller intergrating with the essence of ...
Indicates content that may require registration and/or purchase.