Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Everlube Products
Description: FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die casting aluminum and zinc metals. It has also been found to be of considerable value when used in tube
- Operating / Use Temperature: -65 to 1,500 F
- Flash Point: 40 F
- Features: Aerosol / Spray
- Industry Applications: Machine / Gears
-
Supplier: ADELHELM LubriCoat NA LLC.
Description: accordance with German and American quality standards. This includes for example, the coating of metals, elastomers and plastics with functional coatings (PTFE, PFA, FEP, PVDF, E-CTFE, PA 11) from worldwide coating manufacturers. Providing production facilities with the same
-
Supplier: GGB
Description: TS161 is an engineering thermoplastic based composite coating composed of a primer and a top coat. Specifically designed for low friction at low loading conditions, it presents excellent wear resistance as one of its standout features. TS161 is part of the standard TriboShield™ product range.
- Industry: Automotive, Electronics, Food and Beverage
- Features: Coating
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoplastic
-
-
Supplier: Accuris
Description: Corrosion-Resistant Zinc-Aluminum Integrally Lubricated Inorganic Coating
-
Supplier: Accuris
Description: Void - Corrosion-Resistant Zinc-Aluminum Integrally Lubricated Inorganic Coating
-
Supplier: GGB
Description: TS421 is based on engineering thermoplastics, specifically designed for extremely low friction in lubricated conditions under low loads but presenting good characteristics in dry low load conditions as well. This system comprises a primer layer and an active hybrid top-coat. TS421 is part of the
- Industry: Automotive, Electronics, Food and Beverage
- Features: Coating
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoplastic
-
Supplier: Accuris
Description: GRAPHITE COATING, THIN LUBRICATING FILM IMPINGEMENT APPLIED
-
Supplier: SAE International
Description: This specification covers a thin lubricating coating consisting of finely powdered graphite in a heat-resistant inorganic binder.
-
Supplier: Accuris
Description: Graphite Coating, Thin Lubricating Film Impingement Applied
-
Supplier: SAE International
Description: This specification covers a thin lubricating coating consisting of finely powdered molybdenum disulfide in a heat-resistant inorganic binder.
-
Supplier: SAE International
Description: This specification covers a coating consisting of finely-powdered graphite in a heat-resistant inorganic binder.
-
Supplier: SAE International
Description: This specification covers a coating consisting of finely-powdered molybdenum disulfide in a heat-resistant inorganic binder.
-
Supplier: Whitford Corporation
Description: Xylar coatings have in common an inorganic, ceramic-metallic bonding agent rather than the organic polymer resins used in Xylan coatings. The ceramic-metallic cornerstone creates coatings which are much harder than their organic counterparts and have the potential for much
- Type: Clear Coat / Top Coat, Primer, Sealer / Surface Sealant
- Cure / Setting Technology: Film Drying / Air Setting
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
- Features: Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion)
-
Supplier: Lubrication Sciences International, Inc.
Description: Through a network of facilities worldwide, Lubrication Sciences International provides Dicronite dry lubrication. Dicronite dry lubrication reduces friction and wear with an extremely low coefficient of friction (0.030) in a very thin film (0.5 microns) that is extremely stable under a wide
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Functions & Features: Conductive, Friction Reducing / Low Friction, Mold Release / Nonstick, VOC Compliant
- Services: Degreasing, Inspection / Monitoring, New / OEM Parts, Recoating / Refinishing, Ultrasonic Cleaning
-
Supplier: Miyaki USA, Inc.
Description: Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance
- Functions & Features: Abrasion Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Wear / Erosion Resistant
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Food & Beverage, Machine Tools, Marine, Medical / Healthcare, OEM / Industrial, Pipes / Piping, Process Equipment, Vessels (Tanks / Reactors)
- Materials: Aluminum
- Services: Buffing / Polishing, Degreasing, Honing / Superfinishing, Inspection / Monitoring, New / OEM Parts, Peening, Recoating / Refinishing, Research & Development, Sanding / Grinding, Stripping / Coating Removal
-
Supplier: Whitford Corporation
Description: Low-friction coating with high contact pressure capability. Coating is lubricated with MoS2 and PTFE.
- Cure / Dry Temperature: 428 to 653 F
- Industry: Automotive, OEM / Industrial
- Substrate: Ceramic / Porcelain, Metal, Plastic, Wood
- Features: Chemical / Oil Resistant, Heat Resistant / High Temperature, Hydrophobic / Water Repellent, Low Friction / Lubricious, Wear Resistant (Abrasion / Erosion), Weather / UV Resistant
-
Supplier: Whitford Corporation
Description: General assembly aid coating with good dry film lubricating properties.
- Cure / Dry Temperature: 140 to 302 F
- Industry: Automotive
- Features: Chemical / Oil Resistant, Wear Resistant (Abrasion / Erosion)
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Nordson EFD
Description: Apply a fine, uniform coating of lubricants, corrosion inhibitors, and release agents from any angle with the MicroCoat® MC781 Pulsed Lubrication System from Nordson EFD. Designed to provide precise, consistent applications of low- to high-viscosity lubricants, the MC781 reduces oil use while
- Capacity: 0.264172 to 5.019268 gallons
- Features: Adjustable Volume, Other
- Delivery: Constant Level
- Operation: Electric
-
Supplier: Nordson EFD
Description: application requirements. Features and benefits An expandable, modular system for wide stock Even, uniform coverage from top to bottom Flexible oil feed from tanks, pumps, central systems, etc. Instant, on-the-fly oil coating adjustments Applications High-speed stamping Cooling fin forming
- Capacity: 1 to 20 gallons
- Features: Adjustable Volume, Other
- Application: Cable, General Purpose
- Delivery: Constant Level
-
Supplier: Miyaki USA, Inc.
Description: Conventional hard anodic film is normally porous and low to moderate wear resistance, and there are more chances of abrasion and wear, caused by failure of lubrication in higher pressure, vibration, and friction areas. Kashima Coat with lubricating property and higher resistance
- Functional / Performance: Abrasion Resistant, Friction Reducing / Low Friction, Protective
- Material / Substrate: Aluminum
- Features: East Asia / Pacific Only, Other
- Capabilities: Hard Coating / Treatment
-
Supplier: GGB
Description: TS651 is based on high-performance thermoplastics specifically designed for constant low friction from low to moderately high loads in dry or lubricated conditions. Highly suitable for high-frequency / low amplitude (HFLA) applications, particularly in dry conditions. TS651 is part of the standard
- Industry: Automotive, Electronics, Food and Beverage
- Features: Coating
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoplastic
-
Supplier: Henkel Corporation - Industrial
Description: Surface treatment of iron and manganese phosphates formulated to produce non-metallic, oil-absorptive coatings on iron and steel bearing surfaces. BONDERITE® M-MN LUBRITE 2 MANGANESE PHOSPHATE (PARCO LUBRITE 2) is a surface treatment formulated to produce non-metallic, oil-absorptive
- Form: Liquid, Transfer Tape
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: GGB
Description: TS225 is based on a nanostructured thermoset polymer designed for low friction and high wear resistance at low to medium loads in dry or lubricated conditions. TS225 is part of the standard TriboShield™ product range. TYPICAL APPLICATIONS Piston skirts for internal combustion engines Garden and DYI
- Industry: Automotive, Electronics, Food and Beverage
- Features: Coating
- Location / Orientation: Exterior
- Cure / Setting Technology: Thermoplastic
-
Supplier: Whitford Corporation
Description: General assembly aid coating with good dry film lubricating properties.
- Industry Applications: Automotive / Transportation
- Type: Solid Lubricant / Dry Film
- Composition / Chemistry: Water & Oil Emulsion
-
Supplier: Dupont Molykote
Description: Heat-curing dry lubricant Long lasting, heat cure coating for high loads APPLICATIONS For smooth coating of metal/metal combinations. Maintenance-free, permanent lubrication of highly stressed friction combinations with low speeds or oscillating operation. Used where design
- Operating / Use Temperature: -94 to 482 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.16 specific gravity
- Type / Function: Anti-Seize / Thread Compound, Lubricant, Specialty / Other
- Applications: Automotive / Transportation, Combustion Engines, Machine / Gears
-
Supplier: Sanchem, Inc.
Description: Non-solvent, non-drying viscous oil protective coating that uses a unique corrosion inhibitor system to prevent rust and lubricate metal connections. This anti rust coating is used to prevent rust and corrosion from forming on the inside of paint drying ovens which run at temperature
- Operating / Use Temperature: 400 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Protective, Specialty / Other
- Substrate: Concrete / Masonry, Metal
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Type: Cleaner / Cleaning Agent
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 106 Anti-friction Coating Dark Gray is a one component, heat curing, solid lubricant that is used for dry lubrication, anti-seizure coating, and smooth coating metal applications. It provides a high load carrying capacity, low coefficient of friction, and
- Operating / Use Temperature: -94 to 482 F
- Features: Low Friction / Lubricious
-
Supplier: Bluestar Silicones USA Corp.
Description: Tire Mold Release Coating Properties Viscosity 50 Description ready to use water-based coating designed for use in tire molds. It is a blend of polymers that cures at typical molding temperatures to form a clear, tough bond possessing excellent release and lubrication properties.
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
- Type: Water Soluble / Emulsion
-
Supplier: NBK America LLC
Description: Coating with good cost performance. Excellent lubricating ability and suitable for seizing prevention of screws.
- Length: 0.393701 inch
- Screw Type: Cap Screw
- Standard Drives: Hex Socket / Allen
- Metric: M4
-
Supplier: Containment Solutions, Inc. (CSI)
Description: cap accessories. Standard Features: UL-142 listed Shop primed exterior 2" retainer lip on back and sides Skid mounted for easy installation Hose reel/pump mounting plate NPT fittings with PVC plugs Heavy duty work surface Options: Corrosion resistant exterior coating 7 gallon spill box Fill
- Volume Capacity: 180 to 500 gallons
- Diameter / Width: 25 to 53 inch
- Height: 37 inch
- Pressure Rating: 1 psi
-
Supplier: Containment Solutions, Inc. (CSI)
Description: cap accessories. Standard Features: UL-142 listed Shop primed exterior 2" retainer lip on back and sides Skid mounted for easy installation Hose reel/pump mounting plate NPT fittings with PVC plugs Heavy duty work surface Options: Corrosion resistant exterior coating 7 gallon spill box Fill
- Volume Capacity: 180 to 500 gallons
- Diameter / Width: 23 to 51 inch
- Height: 36 inch
- Pressure Rating: 1 psi
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Bonderite® L-GP M 210 Acheson Dry Film Coating Green is a colloidal dispersion that offers excellent extreme pressure lubrication in resin bonded systems. It is designed with minimum pre-treatment, high lubricity for tight tolerances of mating parts, excellent adhesion to most
- Operating / Use Temperature: 392 F
-
Supplier: Busch Vacuum Solutions
Description: chambers Coating equipment
- Ultimate Operating Vacuum: 0.0050254271613073 torr
- Pumping Speed: 17.052 to 55.86 CFM
- Operating Temperature: 39 to 104 F
- Motor Power: 4.95881542414043 HP
-
Supplier: ASTM International
Description: 1.1 This practice covers procedures for conducting laboratory bench-scale friction tests of materials, coatings, and surface treatments intended for use in piston rings and cylinder liners in diesel or spark-ignition engines. The goal of this procedure is to provide a means for preliminary,
Find Suppliers by Category Top
Featured Products Top
-
FormKote® T-50 FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die (read more)
Browse Datasheets for Everlube Products -
TriboShield® polymer coatings The Future of Polymer Coatings Solutions Starts Here Although polymer coating technologies have been widely (read more)
Browse Industrial Coatings Datasheets for GGB -
've adapted our solutions for: Aerospace GGB TriboShield® coatings are specifically formulated to be self-lubricating and provide the full range of thermal, mechanical and tribological possibilities that today's polymers can offer. Automotive (read more)
Browse Industrial Coatings Datasheets for GGB -
to meet and exceed individual customer needs. Through our global production platform and supply network, we offer the industry’s most extensive portfolio of self-lubricating and pre-lubricated plain bearings for numerous applications in a variety of industries. GGB supplies the (read more)
Browse Industrial Coatings Datasheets for GGB -
Bearing & Coating Solutions for Crane Applications In industrial industries where crane applications are being utilized, crane design engineers must manage a multitude of unique challenges from greasing (read more)
Browse Industrial Coatings Datasheets for GGB -
and chemical resistance. Along with excellent barrier protection, our solid film lubricants also provide minimal particulate contamination lubrication, where traditional wet lubricants cannot be used. Our coatings are used on a wide range of semiconductor hardware and equipment such as CMP tools (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
excellent corrosion, abrasion and chemical resistance. Along with excellent barrier protection, our solid film lubricants also provide minimal particulate contamination lubrication, where traditional wet lubricants cannot be used. Our coatings are used on a wide range of semiconductor hardware and (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
Aerospace Solid film coatings/lubricants are ideal for aerospace applications since they are designed to provide lubrication in extreme thermal environments and under extreme pressures often dealt with in (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
rapidly to mechanical failure. Wear and Coatings – Many of our solid film lubricants provide wear resistance in applications where galling, fretting and seizing occur. These wear resistant materials enhance the base metal substrate by creating a lubricating (read more)
Browse Corrosion and Rust Preventive Coatings Datasheets for Everlube Products
Conduct Research Top
-
Lubrication and Coatings
When using coatings for Lubrication purposes, the lubricant acts as a buffer to assist with motion
-
Lubrication Beyond Oil and Grease
, including. solid lubricants and how they. function. Evidence is provided that. anti-seize pastes and anti-friction. coatings, fortified with different types. and levels of solid lubricants, can. provide effective lubrication beyond. oils and greases in certain applications. and support oils
-
O-Ring Lubrication
In all dynamic applications, proper lubrication and good heat dissipation are essential to long seal life and performance. In pneumatic applications, supplemental lubrication should be provided. Lubricants should be selected on the basis of the material of which the O-Ring is made and the type
-
The Use of Boron Nitride Powder In Coating Industry
The use of boron nitride in the coating industry is based on its lubricating properties, especially at high temperatures. The main applications are as follows: boron nitride coating and boron nitride release agent.
-
Graphite, A Multifunctional Additive for Paint and Coatings (.pdf)
"Graphite, A Multifunctional Additive for Paint and Coatings" provides an overview of graphite's utility as a solid phase coating additive. The article is composed of sections that each present a basic principles explanation of how graphite imparts lubrication, thermal and electrical conductivity
-
PTFE Micropowders Add High Resistance and Lubrication Properties to Thermoplastic Parts, Rubbers, Inks, Paint and Oils
PTFE micropowders evolved out of PTFE (polytetrafluoroethylene) coating materials that have been used for a long time in non-stick cookware. However, their uses extend beyond that. PTFE has many useful properties such as being resistant to water, heat, electricity, and friction.
-
A Guide To Torque Values (.pdf)
A basic "for reference-only" guide to torque values, and the effect of coatings and lubrication.
-
Medical Cleanroom Plastic Molding
Dicronite dry lubrication is effective for lubrication and mold release on medical cleanroom molding process. Key attributes include non-contaminating, non-flaking coating and biocompatibility for the coating material.
More Information Top
-
Encyclopedia of Tribology
▶ Solid–Liquid Bi-phase Lubricating Coatings .
-
Tribology of Diamond-Like Carbon Films
Wear behavior of pb-mo-s solid lubricating coatings .
-
Coating Technology for Vehicle Applications
Even the best self- lubricating coatings , including DLCs, may not be good enough to provide the long life and good performance that we desire.
-
Encyclopedia of Lubricants and Lubrication
– Material and geometry of the component to be coated – Possible application methods for the coating For example, MoS2-based antifriction coatings are particularly suitable for applications subject to high pressures, whereas PTFE-based lubricating coatings combined with suitable binding agents …
-
Influence of service temperature on tribological characteristics of self-lubricant coatings: A review
ABSTRACT: Self- lubricating coatings have been widely used to reduce friction in moving machine assemblies.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Corrosion inhibitor in automotive (body & frame), marine, nuclear coatings, greases and lubricating coatings , preservative oils, coatings for elec. components and wire rope/cable, and storage coatings with reduced VOC .
-
Comparison of the effects of ionic liquid and anti‐wear additives on the tribological properties of Cr―Mo―N coatings
… lubrication is widely used in many moving mechanical equipments such as har- monic gear of spaceships, internal combustion engine of automobile and injection units of diesel en- gine, and it usually involves the use of solid lubricating coatings to meet the requirements …
-
Biomimetics in Materials Science
Among these methods is depositing self- lubricating coatings that are either hard (to reduce wear) or with low surface energy (to reduce adhesion and friction) or have a crystal structure, which facilitates formation of protective layers on the surface.
Indicates content that may require registration and/or purchase.