Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SERVO MOTOR MAGNETIC TUBE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kollmorgen Corporation
Description: These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin) Speeds up to 8000 RPM meet
- Continuous Torque: 3.8 to 467 In-lbs
- Shaft Speed: 8,000 rpm
- Operating Temperature: -59.8 to 129.2 F
- AC Voltage & Frequency: 460 / 480V 60 Hz
-
Supplier: Pittman Motors
Description: PITTMAN® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.245 to 11.198 in-oz/amp
- Other Output Power: 0.0134022038490282 to 0.0160826446188338 HP
- Continuous Current: 0.44 to 2.21 amps
-
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Second generation iron-core coil and magnet track components Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low
- AC Voltage & Frequency: 208-230 / 240V 60 Hz
-
Supplier: ElectroCraft
Description: High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 1.15 to 5.4 in-oz/amp
- Continuous Current: 1.2 to 7.2 amps
- Continuous Torque: 0.375 to 0.5625 In-lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC MOTOR, PERMANENT MAGNETIC, 11384. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 300 – 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well
- Other Output Power: 5.896969693572408 HP
- Continuous Torque: 842.4778761061946 In-lbs
- Shaft Speed: 4,000 rpm
- Operating Temperature: 140 F
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 300 – 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well
- Other Output Power: 0.603099173206269 HP
- Continuous Torque: 842.4778761061946 In-lbs
- Shaft Speed: 4,000 rpm
- Operating Temperature: 140 F
-
Supplier: Allied Electronics, Inc.
Description: Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge
-
Supplier: Allied Electronics, Inc.
Description: Pittman brand LO-COG brush-commutated DC motors offer smooth, quiet operation and long life. Armatures are skewed to minimize magnetic cogging, even at low speeds, and windings are resin impregnated for greater reliability in incremental motion applications. An innovative cartridge
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low
-
Description: YUANBEN’s magnetic encoder, just one type of non-contact absolute coders, uses a magneto-resistive effect to sense a change in magnetic field, then amplify the change using an amplifying circuit. A single chip then processes and outputs an analog or digital signal in an absolute
- Maximum Mechanical Shaft Speed: 3,000 rpm
- Operating Temperature: 14 to 158 F
- Output Signal: Analog Current
- Encoder Technology: Magnetic
-
Description: position sensing 8. Magnetic encoder for wind turbine yaw control 9. Servo System for medical equipment 10. High-speed motor spindle control system 11. Angular measurement 12. Industry automation control 13. Robotics 14. Textile industry 15. Precision machine tool 16.
- Encoder Type: Incremental
- Encoder Technology: Magnetic
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MAGNETIC PLATE, FOR LINEAR MOTOR, TYPE LIS 6000B2/2HV, W/O PROTECTIVE COVER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beckhoff Automation LLC
Description: The AL8200 magnetic encoder system (MES) is an analog feedback system that can be used in combination with the AL8000 linear motor series and the AX5000 servo drive. The MES uses the magnetic field of the permanent magnets on the magnetic plate as a measuring
- Encoder Technology: Magnetic
-
Supplier: Infineon Technologies AG
Description: vehicle (EV) drivetrain system General purpose motor drive - variating frequency and voltage Multicopters and drones Servo motor drive and control
- Input (Supply) Voltage: 0.5 to 6.5 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 210 to 500 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: Johnson Electric North America, Inc.
Description: Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity
- Blocked Force: 0.1 N
-
Supplier: Johnson Electric Group
Description: Nanomotion LS series motors are the ideal solution for repetitive step and settle applications with zero servo dither. These motors provide unlimited travel and step resolution better than 20 nm. Piezo motors have no intrinsic magnetic field and have no sensitivity
- No-load Speed: 49.99999999999987 mm/sec
- Blocked Force: 2 to 8 N
- Motor Type: Linear
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control
- Other DC Voltage: 6.8 VDC
- Other Output Power: 0.007237190078475228 HP
- Continuous Current: 0.113 amps
- Continuous Torque: 0.10707964601769906 In-lbs
-
Supplier: PI (Physik Instrumente) L.P.
Description: transmission (sin/cos, 1 Vpp). Multi-axis combinations with the directly driven rotation stages of the UPR series. Versions with DC servo motors or stepper motors are available with the same footprint. Magnetic direct drive Ironless magnetic direct drive for high
- Stroke or X-Axis Travel: 12.0078805 to 40.0000216 inch
- Rated Speed: 31.496062992126 in/sec
- Motor Voltage: 48 volts
- Bearing Type: Ball/Roller Bearing
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR3109 is a contactless, high-precision, and high-speed magnetic rotary encoder sensor, which integrated with tunneling magnetoresistance (TMR) sensors and CMOS digital signal processing circuitry. The TMR3109 senses the single pole-pair magnet rotation above the chip by TMR
- Resolution: 23 bits
- Maximum Mechanical Shaft Speed: 40,000 rpm
- Absolute Encoder Resolution: 23 bits
- Encoder Type: Absolute
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: ElectroCraft
Description: Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It
- Other DC Voltage: 325 VDC
- Torque Constant: 79 in-oz/amp
- Continuous Current: 7.3 amps
- Continuous Torque: 9.625 In-lbs
-
Supplier: H2W Technologies
Description: micron]. The Dual Axis linear stepper motor is a complete positioning stage with the motor, the bearings and the positioning system all built into one compact package. Integrating a linear encoder with the stepper motor provides a closed loop system. Advantages: Low profile and
-
Supplier: Beckhoff Automation LLC
Description: design, exceptional precision, and impressive dynamics make this motor ideal for use in applications including packaging and machine tools, as well as in the paper, textile, and food industries. The AA2518 water-cooled tubular motor offers a 1050 N peak force and a maximum velocity of
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Y-Axis Travel: 1.968505 to 39.3701 inch
- Z-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 1.5748031496063 to 10.0393700787402 in/sec
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application] Laser cutting machine, PV back sheet cutting engraving
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Y-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 1.96850393700787 to 11.8110236220472 in/sec
- Carriage Load: 2.205 to 6.615 lbs
-
Linear Slides and Linear Stages - Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Technical Feature] FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application] It can be used in
- Stroke or X-Axis Travel: 1.968505 to 59.05515 inch
- Y-Axis Travel: 1.968505 to 59.05515 inch
- Z-Axis Travel: 1.968505 to 59.05515 inch
- Rated Speed: 13.7795275590551 to 19.6850393700788 in/sec
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the
- Continuous Torque: 51.6 to 3,000 In-lbs
- Rotor Inertia: 0.86376 to 76.7472 oz-in-sec²
- Shaft Speed: 800 rpm
- Diameter / Width: 6.900791128 to 14.245283283 inch
-
Description: rotary motion (i.e., friction, mechanical, or electromagnetic), as well as the operative mechanism used to employ the chosen element (i.e., electrical, mechanical, pneumatic, or hydraulic). We offer several types of brakes, including permanent magnetic brakes, power-off, power-on, and
- Diameter: 1.79 inch
- Length: 1.19 inch
- Weight: 0.7 lbs
-
Supplier: IntelLiDrives, Inc.
Description: - Turn-key solution linear motor solution - Modular design - High speed and acceleration - Zero backlash - Integrated cable track - Low profile The Direct Drive Linear ServoSlide system is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with
Find Suppliers by Category Top
Featured Products Top
-
-generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The compact profile (read more)
Browse Linear Motors Datasheets for Yaskawa America, Inc. - Motion Division -
buildup, especially in compact systems requiring continuous precision and reliability under harsh operating conditions. The SL Series servo motors are engineered to solve these challenges with high slot (read more)
Browse DC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
– about half the weight of conventional motors with comparable power. The four-pole brushless DC servo motor is ideal for applications in which high power and dynamic start/stop operation with the lowest possible total weight is an important factor. Perfect application fits include (read more)
Browse Brushless Motors Datasheets for FAULHABER MICROMO -
Product Overview The SL Series consists of high-performance low-voltage DC servo motors independently developed by 3X Motion for demanding automation tasks. Designed for high dynamic response and precise positioning, this series delivers smooth and efficient power for (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
A conventional 3-phase AC synchronous rotary motor uses a central rotor with magnets and a stationary rotary coil that generates a rotating magnetic field. A linear motor follows the same principles but with the coil typically being the moving part and the magnets being the stationary part. The (read more)
Browse Linear Motors Datasheets for HIWIN Corporation -
Brushed DC pancake motors, also called printed armature, axial flux, or servodisc motors, are types of servo motors used for motion control, CNC machinery, automotive systems, printing equipment, and other applications. They are compact, economical, and easy to work with. (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
outstanding stability and low wear. The housing is made of coated steel. The motor can be combined with high resolution optical or magnetic encoders. As well as handheld devices, it is also suitable for many other applications such as in aerospace, robotics, medical technology, special machinery (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
2642 and 2657 CXR can be used in combination with a wide range of standard servo components, which include high resolution, 3 channel optical or magnetic encoders, precision planetary gearheads and programmable speed controllers and motion controllers (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Single and Multi-Turn Servo Encoder
Single-turn and multi-turn encoders are devices used to measure the rotational position of servo motors, and the difference between them is mainly in the measurement range and accuracy. Single-turn encoders: Single-turn encoders can only measure one turn (360 degrees) of rotational position
More Information Top
-
Design of H/sub /spl infin// feedback controller and IP-position controller of PMSM servo system
Abstract - Using H control theory to design feedback controller can enhance the anti-disturbance capability and servo precision of AC permanent magnetic servo motor .
-
Machine Design and Manufacturing Engineering II
The system uses the high performance permanent magnetic servo motor and magnetic field oriented vector control technology, in the sewing machine downtime when the motor stops working, can output the best adjusted according to load conditions, so it can effectively reduce the…
-
MONTHLY REVIEW
Another form in the guiso of an electro- magnetic servo motor , has been introduced by the Pagofiold Co. for use with their Dicsel-engined lorrios.
-
Modeling and Identification for High-Speed Milling Machines
Permanent Magnetic Servo Motor Part .
-
A Novel Design of Distributed Servo System Based on Rearranging Functions between Host Controller and Servo Driver
We choose AC permanent magnetic servo motor (PMSM) 60CB020C-2DE6E as experimental object, of which the parameters are listed in follows: .
-
Design and optimization of Servo Permanent Magnetic Synchronous Motor
Abstract-This paper introduces the research on the noumenal design of Permanent Magnetic Servo Synchronous Motor .
-
Electrical machines
2.9 developed field calculation is applied the excited servomotor to a permanent magnet .
-
Fundamentals of the analog computer: circuits, technology, and simulation
1 Analog Controller Circuit Magnetic Amplifier Servo Motor .
-
Design and dynamic simulation of permanent magnet motor actuator on high voltage circuit breaker
Research of Self- adapting Single Neuron PID Control in Permanent Magnetic Linear Servo Motor Operating Mechanism of High Voltage Circuit Breaker [J].ELECTRICAL ENGINEERING, 2008.
-
Synchronous motion control of biaxial driving system with linear servo motors
Dual permanent magnetic linear servo motors (PMLSM) is used in dual axes (i.e. dual upright posts) driving of the gantry moving type milling machining centers, which improves response speed and motion precision of servo system.
Indicates content that may require registration and/or purchase.