Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sitron
Description: The Vibration Sensor Model compact and robust SV42 has electrical connection with climped cable. The climped cable makes the electric connection safe and practical. The sensor measures the mechanical vibration speed in a range of 10, 25 and 50 mm/s rms on non-rotating
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: SICK
Description: sensors in NAMUR design for the use in explosion-hazardous areas complete this comprehensive product family. MQ sensors offer all the advantages of a magnetic proximity sensor in a compact plastic housing. Magnetic proximity sensors are designed specifically
- Operating Distance: 2.362206 to 4.724412 inch
- Operating Temperature: -13 to 158 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BERNSTEIN AG
Description: Thanks to their special properties, hall sensors are ideal for use in many different applications. They are used to detect position, angle and / or speed and are immune to shock, impact, vibration and wear. High switching frequencies, long switching distances, a broad temperature range
- Operating Temperature: -13 to 158 F
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
-
Supplier: Sitron
Description: The SV42 is a compact and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the SV42 is a key part of any plants preventive maintenance plan.
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: NSXe Co. LTD.
Description: expenses and having better equipment maintenance. Improving preventive maintenance with our low-cost automated vibration monitoring system. It’s easy to set up and it will automatically collect vibration data for you. Doing all the patrol work for your staff, it’s cost-efficient and
- Acceleration: -16 to 16 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: 14 to 140 F
- Features: Battery Powered, Internet-of-Things (IoT), Wireless
-
Supplier: Sitron
Description: The MV42 is a mini and robust vibration sensor used to monitor and detect misalignment or imbalance in motors, fans, centrifuges, compressors, generators and other machinery. Widely used in industrial applications, the MV42 is a key part of any plants preventive maintenance plan. The
- Linear Velocity: 0.393700787401575 to 1.96850393700787 in/sec
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 14 to 158 F
- Sensor Mounting: Magnetic Base, Stud or Bolt-on
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4953 magnetic speed sensor with two-wire PWM current interface The Infineon XENSIV differential Hall Effect sensor TLE4953 is designed to provide information about rotational speed and direction of rotation to modern transmission and ABS systems. The output has been
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4955C magnetic speed sensor with dynamic self calibration principle for transmission applications The differential Hall sensor IC detects the motion of tooth and magnet encoder applications. To detect the motion of ferromagnetic objects, the magnetic field
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4959-5U magnetic speed sensor, Hall based with high magnetic sensitivity Infineons´ XENSIV TLE4959-5U magnetic sensor comes in a RoHs compliant four-pin package, qualified for automotive usage. The recommended capacitors increase the EMC robustness of
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4959-5U-SP magnetic speed sensor with large operating air-gap The Infineon XENSIV TLE4959-5U-SP is an integrated differential Hall speed sensor ideally suited for transmission applications. The sensors´ basic function is to provide information about
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Sensors / Encoders Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most magnetic
- Industrial Magnets: Magnetic Assembly
-
Supplier: ifm efector inc.
Description: Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products produced
- Operating Distance: 2.755907 inch
- Operating Temperature: -13 to 167 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Banner Engineering Corp.
Description: Machine vibration is often caused by imbalanced, misaligned, loose, or worn parts. By monitoring machines for increases in vibration and temperature, problems can be detected before they become too severe and cause additional damage or result in unplanned down time. The Banner wireless
- Temperature Range: -40 to 221 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
-
Supplier: ifm efector inc.
Description: Safe switch point also in case of mechanical tolerances Long sensing range even through non-magnetizable metals Temperature-stable and reproducible switch point Clearly visible indication of the switching status High impact, shock and vibration resistance From May 1st 2025, products produced
- Operating Distance: 2.362206 inch
- Operating Temperature: -13 to 167 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
-
Supplier: Allegro MicroSystems Inc.
Description: Transmission Sensor ICs
- Features: Magnetic Sensor
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: Thermocouple for surface measurements on magnetic materials. The flat measuring tip enables a direct surface measurement. Thanks to the compression spring, it fits closely even when there is vibration.
- Base, Noble and Refractory Metal Type: K
- Probe Configuration: Surface
- Features: Thermocouple
-
Supplier: OMEGA Engineering, Inc.
Description: All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can determine
- Acceleration: 20.3873598369011 g
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Number of Input Channels: 1 #
-
Supplier: Allegro MicroSystems Inc.
Description: * Note: If you have issues logging into this feature you may need to enable 3rd party cookies in your browser settings Download Datasheet
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
-
Supplier: AI-TEK Instruments, LLC
Description: Control and protection circuits have relied on variable reluctance technology for years. With few components and no moving parts, the passive magnetic speed sensors can provide a signal from the inside of an aircraft engine at temperatures approaching 425 degrees C or from the hub of
- Operating Temperature: -40 to 257 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VD 3 Vibration Analyser is a miniaturized universal Vibration Analyser with an included built-in three-axes acceleration sensor (X, Y, Z axis). The internal sensor of the PCE-VD 3 Vibration Analyser measures acceleration force along the X, Y, and Z axes
- Acceleration: -18 to 18 g
- Frequency Range: 0 to 60 Hz
- Minimum Accuracy: 0.5 +/-% FS
- Operating Temperature: 32 to 104 F
-
Supplier: Qualitrol Company, LLC
Description: Iris Power EVAII sensor kits are non-metallic fiber optic accelerometers used to measure, analyze and trend vibration of the generator stator endwindings. The sensors are able to simultaneously measure vibration in the radial and tangential directions safely in high
-
Supplier: BOGEN Magnetics GmbH
Description: Linear Magnetic Scales (LMS) are the basis for highly accurate incremental and absolute magnetic measurement systems. They can be encoded with one or multiple tracks, with or without reference. The magnetization process, developed and patented by BOGEN, writes the magnetic poles
- Operating Temperature: 40 to 100 C
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Description: Mounting Shock: 30 g for 11ms duration Mounting Vibration: 33 Hz up to 2500 Hz Duration of Cycle: 100,000 Housing Material : Brass or SUS304 Appliance: Equipment
- Operating Distance: 0.393701 inch
- Operating Temperature: -4 to 221 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: BOGEN Magnetics GmbH
Description: Linear Magnetic Scales (LMS) are the basis for highly accurate incremental and absolute magnetic measurement systems. The magnetization process, developed and patented by BOGEN, writes the magnetic poles with an exceeding accuracy referring to width and position. LMS is
- Operating Temperature: 40 to 100 C
- Device Type: Magnetic Field Sensor
- Technology: Magneto-inductive, Magnetoresistive
-
Supplier: Honeywell Sensing & IoT
Description: to resolve better than a tenth of a degree or a tenth of a millimeter, withstand large variations in magnet-to-sensor gaps, and exhibit insensitivity to shocks and vibrations. Honeywell's Magnetic Sensors are among the most precise and reliable position sensors in
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Honeywell Sensing & IoT
Description: to resolve better than a tenth of a degree or a tenth of a millimeter, withstand large variations in magnet-to-sensor gaps, and exhibit insensitivity to shocks and vibrations. Honeywell's Magnetic Sensors are among the most precise and reliable position sensors in
- Input (Supply) Voltage: 5 to 12 volts
- Operating Temperature: -40 to 150 C
- Output Voltage: 135 millivolts
- Applications: Automotive, Industrial, Medical
-
Supplier: Transcat, Inc.
Description: Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2
- Data Acquisition: Datalogger / Recorder
-
Supplier: Radwell International
Description: REED & ELECTRONIC SENSOR, SHOCK; 30G REED & 50G ELECTRONIC, VIBRATION; 9G REED & ELECTRONIC, SENSITIVITY AND ORIENTATION; 40GAUSS (ELECTRONIC) & 60 GAUSS (REED), 8MM QUICK CONNECT MALE PIGTAIL, PNP, 5-28VDC, .2 AMPS MAX, 6W MAX, .5V @ 200 MA, 40GA. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: LJ Star
Description: LJ Star’s weld-on and magnetic level gauges provide safe and accurate visual indication of fluid levels in a tank, process vessel or boiler. The advanced non-intrusive design of the MagnaStar™ magnetic level gauge provides accurate level readings while protecting operators from high
- Maximum Operating Pressure: 900 psi
- Level Measurement Type: Continuous Level
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Small, compact size Precise repeatability Reliable, long-life performance Highly resistant to shock and vibration Buna-N float Brass Stem All KOBOLD level switches use a hermetically sealed reed contact actuated by a magnet in the float. As the float rises and falls, the
- Maximum Operating Pressure: 150 psi
- Material Temperature Range: -40 to 230 F
- Maximum Current: 1 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Transcat, Inc.
Description: Product Highlights Large backlit LCD display simultaneously displays four channels Selectable data sampling rate: 5, 10, 30, 60, 120, 300, 600 seconds Remote vibration sensor with magnetic adapter on 9"(1m) cable Wide frequency range of 10Hz to 1kHz Basic accuracy of ±(5% + 2
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
ACS37220, as well as the preliminary release of the industry’s smallest leaded magnetic current sensor, the (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Magnetic current sensors are replacing sense resistors and current transformers Modern cars have become increasingly power hungry. Even the "least electrified" vehicles include advanced electronics for infotainment, safety, and engine control. Fully electric vehicles further add high (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
Magnetic Angle Sensors for Mobile Applications This video highlights three series of Novotechnik’s (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
MC1-2800 Series Non-contacting magnetic encoder series measures up to 44 turns with 16-bit resolution over the entire measurement range and detects position even in unpowered state (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Download MZ1 brochure MZ1-2200 Series Non-contacting magnetic encoder series measures up to 44 (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
quickly, then once on-plane, creates wakes up to five feet high. This makes for great wakeboarding. Novotechnik’s RFC4800 magnetic position sensor measures the position of the PowerWedge II over a -10° to + 10° range that (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S. announces the MB1-3600 Series of non-contacting multi-turn magnetic sensors for industrial and mobile machinery, including a heavy-duty model. The sensors measure up to 44 turns, or 15,840 degrees, and continue counting turns while unpowered. They maintain position accuracy (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the (read more)
Browse Level Sensors Datasheets for Exsenco, LLC -
ATG1 series is the all-in-one type of linear gauge. A magnetic resistance element and magnetic tape are mounted inside the sensor. The tape is magnetized with the same pitch of N and S pole precisely. The magnetic resistance element detects the magnetic fields on the tape and LSI converts the measured values into pulse output. (read more)
Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC
Conduct Research Top
-
About Magnetic Sensors and Encoders
Magnetic sensors indirectly measure properties such as direction, position, rotation, angle and current by detecting the magnetic field and its changes. Compared to other direct methods, such as optical or mechanical sensor, most magnetic sensors require some signal processing to get the property
-
Magnetic Field Sensors as Speed Monitors
to be completely sealed making them tolerant to contamination of any type. Strong vibrations, which sometimes occur in rough applications, also do not affect magnetic field sensors. The variety of magnetic sensors is as extensive, as their versatility of practical applications: the gear wheel sensor
-
Analog Sensor Conditioning Circuits - An Overview
note. The applications mentioned are: Electrical Magnetic Temperature Humidity Force, Weight, Torque and Pressure Motion and Vibration Flow Fluid Level and Volume Light and Infrared (IR) Chemistry
-
Advantages of Linear Encoders Over Rotary Encoders
; they basically consist of a readhead and a magnetic tape that are not in contact, so the risk of failures due to vibrations, shocks or mechanical stresses is limited. The range of linear encoders from Lika Electronic has grown more and more and includes today a wide variety of both incremental
More Information Top
-
Single-Mode Fiber-Optic Vibration Sensor
The output of the magnetic vibration sensor on which the optical vibration sensor was mounted was recorded for a 40 volt peak -to -peak input square wave to the PZT, corresponding to 1000 A motion peak -to -peak.
-
Recent Trends of Measurement and Development of Vibration
Sensors
The prominent features of Magnetic vibration sensor conclude large output signal, simple post-processing circuit, and powerful anti-interference ability.
-
Partial discharge measurement and vibration monitoring on power transformer case study on power transformer with high level noise (75.22 dB)
2.2 Vibration Monitoring Technique Vibration level is measured by installing twelve magnetic vibration sensors on the power transformer's bodyin the sameheight, six sensors on 20 kV side and six sensors on 150kV side.
-
Lens x Block
The pickups are little magnetic vibration sensors that normally sense the vibration of the electric guitar strings, but he was able to touch them to make the Drawdio make sounds.
-
Vibration monitoring on power transformer
In this method, vibration level is measured by putting twelve magnetic vibration sensors on the transformer’s body in the same height, six sensors on each side.
-
Application of quartz micromachining to the realization of a pressure sensor
This idea can also be used to design vibrating magnetic sensors [1l].
-
A new-type non-contact FBG vibration detecting sensor for rotating machinery
This paper designs a FBG magnetic coupling vibration sensor for non-contact real-time detection of rotating shafting.
-
The Android smartphone as an inexpensive sentry ground sensor
These had broad-range infrared sensors for motion detection, photocell-type infrared sensors for short-range detection, short-range sonar sensors, light-intensity sensors, magnetic sensors , vibration sensors, and pressure strips (to detect people walking on them).
-
High-speed full-spectrum interrogation of fiber Bragg grating sensor application in reducing sensor strain sensitivity
In the case of electro- magnetic sensors good vibration reduction can be achieved through suspension mounting of the sensor.
-
A design methodology for unattended monitoring systems
magnetic contact vibration sensor vibration sensor vibration sensor vibration sensor vibration sensor vibration sensor 0.80 Pd .
Indicates content that may require registration and/or purchase.