Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Macawber Group
Description: Material flow is encouraged by the introduction of a quick but powerful shock wave of air. Evasser: A smaller and more gentile continuous flow of air into a feed hopper/chute is on continuously to keep material aerated. Vibratory motors introduce a physical vibration
- Type: Surge
-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: DME Company
Description: The Live Bottom Power Hopper is designed to feed sluggish powders, flakes, and other hard-to-move materials into an overhead hopper or storage vessel. It is often used in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: Schutte & Koerting
Description: Hopper-Equipped Eductors are made for handling slurries or dry solids in granular form and are used extensively for ejecting sludges from tank bottoms, for pumping sand from filter beds and for washing and conveying granular materials. Liquid under pressure issues through a converging
-
Supplier: Gilson Company, Inc.
Description: Spin riffling is the method of choice for sampling accuracy and reliability of the highest order with dry materials. Gilson’s expertise in sampling and analyses of powders and granular material is utilized to produce this next-generation Spinning Riffler. The SP-230 features a custom
-
Supplier: Spiroflow Systems, Inc.
Description: level probe continually senses the material level in each receiver vessel The control system receives a low-level signal from each vessel when it requires more material A predetermined amount of material is quickly conveyed via venturi transfer lines to maintain optimal levels
- Gravimetric Capacity: 0.01984500000000002 t/hr
- Weight Capacity: 220 lbs
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Brady Corporation
Description: Place directly on storage tanks, processing tanks and vessels, feed hoppers, pipelines and other potentially hazardous equipment. Upper three corners of the signal rate health, fire and reactivity on a scale of 0 to 4. Lower corner gives specific hazard information. Ratings and symbols
-
Supplier: Gilson Company, Inc.
Description: "TESS", our Totally-Enclosed Sample Splitter was created by Gilson in response to customer demand. Competitive "enclosed" designs actually have an open feed hopper so they can't be loaded or fed without creating objectionable dust and losing sample material. Customers also
-
Supplier: Sterling Systems & Controls
Description: and Max) Supply Bin Filling, Size/Capacity, Level Indication, Flow Aid, and Bin Lid Designs Materials of Construction (Material Contact & Non-Contact Construction, e.g. Stainless Steel, Coated Mild Steel, Plastic) Material Contact Construction Finish (Agricultural, Food, Pharma,
- Common Features: Blending Capability, Control Panel, Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Flow Control: Weighing / Gravimetric
-
Supplier: Air Compressors Direct
Description: ceramic nozzle •15-foot material hose and hopper Hopper Size •Holds 60 lbs of abrasive for approx. 100 minutes of blasting
-
Supplier: Metalfab, Inc.
Description: Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger
- Volumetric Capacity: 6 to 550 ft³/hr
- Material Type: Construction Materials / Cement, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Spray Painting Equipment (Paint Sprayers) - Airspray Tanks For Feeding Manual or Automatic Spray GunSupplier: Sames North American Corporation
Description: material from 2L to 50L (0.5 gal US to 13 gal US) Very simple, proven and reliable technology Choice of 2 agitator blades for different mix and material Agitator air motor: 3 radial piston technology gives a higher torque at low speed Productivity Compatible with most coatings Easy to
- Fluid / Output Pressure: 101.52639 psi
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic, None - Manual
- Equipment Type: Component / Sub-system
-
Supplier: Oerlikon Metco
Description: The 9MP series powder feeders are intended for use with automated and manual powder combustion thermal spray systems. With these feeders, we supply one gravimetric feed powder hopper. Key characteristics Computerized closed-loop feed rate monitoring and control Hopper
-
Supplier: James Eagen Sons Co.
Description: Tapering flight conveyor screws are frequently used as feeder screws for handling friable, lumpy materials from bins or hoppers. Tapered screws draw material uniformly from the entire length of the feed opening.
- Type: Tapered Flight
-
Supplier: Coperion K-Tron
Description: Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Volumetric Capacity: 11.80223675 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Komline
Description: Feed material from a hopper without surging and bridging Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: Coperion K-Tron
Description: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
- Features: Other
-
Supplier: Metalfab, Inc.
Description: Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped
- Volumetric Capacity: 0.030000000000000002 to 20 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Orbis
Description: The BulkPak Hopper Bottom Container is ideal for accurately dispensing small, granular materials such as seed, grain, powder, resins, and small, uniformly shaped products The 48” x 45” hopper bottom containers eliminates the need to dump material, no secondary removal
- Container Type: Bin
- Application: Material Handling
- Material: Plastic
-
Supplier: Vibra Screw, Inc.
Description: The Vibra Screw Live Bottom Bin is a self-contained, preassembled, ready-to-operate unit combining a static cylindrical bin and a vibrated Bin Activator in capacities to 750 cu ft. The Live Bottom Bin is designed to provide positive discharge of a wide variety of materials from storage into
- Volume: 1.2220651485148515 to 27.77420792079208 cubic yards
- Width/Diameter: 20 to 96 inch
- Type: Dry Flow, Surge
- Material: Steel
-
Supplier: Coperion K-Tron
Description: When feeding cohesive or other difficult materials, intermittent or inconsistent flow through the feeder's hopper impairs performance and can even halt the process. The ActiFlow Smart Bulk Solids Activator reliably prevents bridge-building and ratholing of cohesive bulk
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
- Application / Operation: Metering
- Features: Other
-
Supplier: AccuRate/Schenck AccuRate
Description: A key ingredient in the design of the PureFeed® DP-4 is the speed controlled, ceramic feed disc, which rotates at the base of the cylindrical hopper and meters materials pulsation free. In addition to serving as a discharge device the multifunctional ceramic disc also separates
- Volumetric Capacity: 0.001 to 0.14 ft³/hr
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin
- Application / Operation: Metering
-
Supplier: Flexicon Corporation
Description: material source. The conveyor delivers a full range of free- and non-free-flowing materials and blended products with the consistency and capacity needed for rapid bag filling, and the steady dribble-feed rates required for accurate weighments. Flexicon offers two configurations
- Bulk Container Type: Bag
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Coperion K-Tron
Description: and can be combined with various hopper sizes to feed difficult materials like glass fiber. All parts in contact with the material being fed are stainless steel. An adjustable fiber equalizer is part of the feeder tray. The modular design allows easy interchange of the
- Material Type: Abrasives / Ceramics
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Metering
-
Supplier: NETZSCH Pumps North America, LLC
Description: This pump is an extended version of the SY Series. It is available in extended hopper length and is designed to easily handle materials with high viscosities. It is optimal for conveying products that are semi-flowing to non-flowing. The open throat design, auger feed and void
- Maximum Discharge Flow: 880 GPM
- Maximum Discharge Pressure: 170 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Retsch, Inc.
Description: The SR 300 is the leader among the Rotor Beater Mills. Its high speed in comparison to the SR 200 allows a significantly higher throughput. The ground sample also has a larger fraction of fine material. Grinding chamber, feed hopper and material inlet and outlet are
- Applications: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing / Grain, Pharmaceutical / Cosmetics, Polymers, Power / Coal & Coke
- Feed: Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Scale: Lab / Pilot, Production
-
Supplier: Cleveland Vibrator Company (The)
Description: controls for adjusting flow rate and hopper vibrator intensity. Special control features are available where timed feed rates or operation from a scale signal is required. Scale-operated feeder and screener machines can be equipped with an automatic or manual, two station push-button
- Volumetric Capacity: 40 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Pulp and Paper / Wood
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Common Features: Integral Hopper / Bin
-
Supplier: Komline
Description: atomized feed material and the hot drying air. Unique “direct drive” atomizer unit mounts the atomizer wheel directly on rigid shaft of high speed motor, allowing the unit to operate below the first critical speed, thereby minimizing the risk of excessive vibration (operates below its
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Feeding / Metering Unit, Resin Hopper / Spray Tank
- Features: Gravity Feed, Other, Pressure Feed, Spray / Atomization (Wet Coating)
-
Supplier: Profile Industries
Description: Single Spiral Separator Available with both direct feed and hopper feed. Manufactured using welded galvanized steel. Standard inner flight sizes are 3, 4, 5, 6, 7 or 8 inch. Spiral separator with direct feed has a 3” tube inlet and 3” outlets. Spiral dimensions are 22” x
- Applications: Abrasives / Ceramics, Food Processing / Grain, Other
- Equipment Type: Concentrating Table / Density Separator
- Scale: Production
- Screen Action/ Cleaning: Static / Gravity
-
Supplier: Retsch, Inc.
Description: The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for
- Volumetric Capacity: 0 to 10.58751341820277 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Sanitary / Pharmaceutical
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
-
Supplier: Campbell Hausfeld
Description: pattern make it easy to dial in the perfect settings for great results. The 600 mL gravity-feed canister makes cleanup easier and minimizes material waste. Ideal for most automotive painting, furniture painting, equipment painting Gravity feed design helps with easy clean up and
- Air / Supply Pressure: 40 psi
- Air Supply Pressure: 40 psi
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun
-
Supplier: AccuRate/Schenck AccuRate
Description: internal stirring or vibration devices to keep material moving, Schenck AccuRate pioneered the preferred Tuf-Flex™ seamless vinyl hopper, that is externally massaged by two agitation paddles. Material is conditioned to a uniform bulk density, evenly filling the flights of the
- Volumetric Capacity: 0.0008 to 48 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Common Features: Control Panel, Portable / Mobile
- Material Characteristics: Dry / Free Flowing
-
Supplier: Flexicon Corporation
Description: efficiency, cleanliness and economy. A range of integral flow promotion devices is available, as are dedicated bulk bag conditioners that loosen bulk solid materials that have solidified during storage and shipment, enabling bulk bag unloaders to discharge the material through bag
- Bulk Container Type: Bag
- Common Features: Integral Hopper / Bin
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
Find Suppliers by Category Top
Featured Products Top
-
CentriFlow Meter is made of Anodized Aluminum and Stainless Steel components (All Stainless Steel models are available) and can be mounted outdoors directly in the elements. Various flow surfaces are available for the meter, including ceramic tile lined flow surfaces for especially abrasive materials (read more)
Browse Bulk Material Loaders and Unloaders Datasheets for Eastern Instruments -
aluminum Line Vac, filter, regulator, hose and fittings, providing everything needed to get started. The wand is particularly effective for conveying dry, free-flowing, low bulk density materials such as dried corn feed, plastic pellets and similar bulk media. Its lightweight design makes it easy (read more)
Browse Industrial Conveyors Datasheets for EXAIR -
Screw Press: A physical dewatering equipment that separates liquids from solids using mechanical pressure. It consists of a drive system, feed hopper, screw conveyor, screen mesh, pneumatic back-pressure device, water collection tank, and a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
hopper. By adjusting the auger's speed, you control the rate at which solids feed into the powder chute-slowly for fine powders, faster for maximum productivity. The liquid also enters the powder chute at the rate you specify. Because the liquid flow washes the walls of the powder chute, the (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
from a phone, tablet, or desktop PC for a complete cloud inventory solution. Accurate in dusty, steamy, hot, or cold conditions Withstands corrosive and aggressive solid or liquid materials (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
machine’s funnel. Pinch rolls inside the chopper grab the material and pull it into the path of a rotating knife, which chops it into small pieces and drops the chopped scrap into a self-dumping hopper positioned underneath. The feedworks continues to match the production line speed without requiring (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
Powder & Explosives Compaction Presses Powder and Explosives Compaction Presses Savage Powder Compaction Presses are designed for compacting explosive powders, bulk materials, friction materials, free flowing materials, metal powders, titanium sponge, carbon (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
hopper, and the machinery sorts, orients, and presents a single fastener for human or robot pick up. The Visumatic Screw Presenter Advant-edge Advanced controls. Configured to fit your fastener and process needs. Longest remote blow distance on the market (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
. “The scarf chopper relies on the user feeding it once and will continuously pull the scarf in itself as long as the scarf knife stays in contact with the weld.” The chopper cuts the scarf into 2-3” pieces, which are conveyed out to the hopper. The beauty of the tube scarf chopper is (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Case History: There is No Emergency, Loss-in-Weight Feeders Save Fire-Resistive Materials Manufacturer
materials. Used as a fire barrier, these materials are sprayed onto steel beams, columns, joists, and roof and floor assemblies during the construction of commercial buildings. To produce these fire-resistive materials, Isolatek used volumetric feeders to feed the major ingredients to its mixers
-
Container Dumpers Eliminate Product Spillage (.pdf)
hopper lacked sufficient surge capacity. The existing painted dumper failed to meet their sanitary requirements, and the discharge of the dumper didn't seal to the feed hopper inlet, creating potential for foreign material contamination.
-
Plastics Consultancy Network - Profile and sheet extrusion
line begins with the hopper which holds the plastic material (in either powder or granule form). The hopper continuously feeds the material to a heated barrel which contains a rotating screw. This screw transports the polymer to the die head and simultaneously the material is heated, mixed
-
Aero-Conveying: The Best of Both Technologies
Moving powders, pelletized materials, or granular bulk materials to processes from bulk bags, bag dump stations, silos, feed bins, hoppers, totes, supersacks or other sources is done very efficiently and economically with Aero-Mechanical Conveying Systems. Depending on the application and bulk
-
Mixed Mortar Conveying Systems, Holland.
The low velocity dense-phase pneumatic conveying system supplied conveys in 90t/h of mixed mortar over a distance of 360ft horizontal and 115ft vertical. The system uses a 52 cu.ft. vessel with a 8" pipe line. The system is located under a mixer which in turn is fed by multiple product feed hoppers
More Information Top
-
CERAMIC ABSTRACTS
Charcuset, R., and Moyrand, J. Material feeding hopper , P (4) 95h.
-
Development and evaluation of polyethylene as solidification agent for low-level waste
Feed Material Feed Hopper Heating Unit (4 .
-
Pneumatic Conveying of Solids
The casing is constructed to accept some form of material feed hopper and also some form of transition piece to couple the valve to the conveying pipe.
-
CERAMIC ABSTRACTS
Material feeding hopper .
-
Melt Extrusion: The Basic Process (.pdf)
A typical extrusion line consists of the material feed hopper , basic extruder (drive, gearbox and screws), the extrusion die, the calibration units, the haul-off, the saw (or other cutting device), and finally the treatment devices for final finishing and handling.
-
Polyethylene solidification of low-level wastes
KEY Feed Material Feed Hopper Heating Unit Mechanical Screw Strainer Extruded Product Die .
-
Novel Biocomposites Sheet Molding Compounds for Low Cost Housing Panel Applications
The material feed hopper 2.
-
Production-scale LLW and RMW solidification system operational testing at Argonne National Laboratory-East (ANL-E)
The material feed hopper was originally designed for use with the CBPC solidification media.
-
Modified sulfur cement solidification of low-level wastes
Feed Material Feed Hopper Heating Unit Mechanical Screw Strainer Extruded Product Die .
-
Analysis of operating characteristics of various smelting furnaces on a Large Solar Furnace
Schematic of French batch furnace: (1) chamber, (2) cooling water supply, (3, 5) control system, (4) furnace tilt control, (6, 8) guide posts, (9) material feed hopper , (10) pis- ton for material supply to the focus, (11) piston control, (12) protective shield.
Indicates content that may require registration and/or purchase.