Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Inspection equipment used in dimensional metrology; requirements; auxiliary measuring devices
-
Supplier: Zygo Corporation
Description: ZYGO's Compass™ 2 metrology systems set the benchmark for automated, non-contact 3D surface metrology and process control for discrete micro lenses and molds critical to compact camera modules found in smart phones, tablets, and automotive vision systems. At their core is ZYGO’s
- Measurement Capability: 3D / Areal Topography, Form Measurement, Surface Profilometry
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: Mahr Inc.
Description: Mahr Inc., a member of the Mahr Group, has over 150 years of experience providing dimensional measurement solutions to fit customer application needs. We manufacture and market a wide variety of dimensional metrology equipment, from simple and easy-to-use handheld gages to technically
- Industry: Aerospace / Avionics, Automotive, Industrial
- Capabilities: Commissioning, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis
- Services: Dimensional Gaging
- Forms Tested: Products (Machines / Devices)
-
-
Supplier: Zygo Corporation
Description: ZYGO's Compass™ metrology systems set the benchmark for automated, non-contact 3D surface metrology and process control for discrete micro lenses and molds critical to compact imaging systems such as automotive vision systems and cameras for smart phones and tablets. There are two
- Measurement Capability: 3D / Areal Topography, Form Measurement, Surface Profilometry
- Mounting / Loading Options: Benchtop
-
Supplier: Accuris
Description: (N83) NAVY TEST, MEASUREMENT AND DIAGNOSTIC EQUIPMENT,AUTOMATIC TEST SYSTEMS AND METROLOGY AND CALIBRATION
-
Supplier: JG&A Metrology Center
Description: JG&A Metrology Center is a global leader for Industrial Computed Tomography Scanning Services. By utilizing our non-destructive Industrial CT Scanning Services, clients are able to drastically reduce pre-production inspection costs and analyze internal failures quickly and accurately in 3D.
- Industry: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Electronics, Hydraulics / Pneumatics, Medical Devices / Equipment, Piping / Pressure Vessels, Rubber Products
- Capabilities: Comparisons, Engineering Verification Testing, Failure Analysis / Troubleshooting, First Article / Contract QA, Reliability / Robustness, Research and Development, Testing, Validation
- Forms Tested: Components / Parts
- Services: Dimensional Gaging, NDT / Inspection
-
Supplier: Rigaku Corporation
Description: distribution over the wafer surface to identify "hot spots" — out to zero edge exclusion. All of these features are housed in a new, compact, and efficient design. Access for all maintenance work is through the front and rear panels, so other cleanroom equipment may be placed next to the TXRF
- Maximum Wafer / Part Size: 200 mm
- Measurements: Area Mapping, Particle Contamination
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
-
Supplier: Nikon Metrology
Description: MCT225 offering absolute accuracy for inside geometry This new ‘absolute-accuracy’ Metrology-CT (MCT) system guarantees that all internal and external geometry is measured efficiently. A proprietary liquid cooled micro-focus reflection source and air-cooled cabinet provide long-term stability
- X-ray Operating Voltage: 225 kilovolts
- Focal Spot Size: 3 µm
- Features: Computed Tomographic System
- Form Factor: Monitoring System
-
Supplier: FARO CREAFORM
Description: The HandySCAN 3D | EVO Series features a powerful embedded graphical user interface (GUl) that enhances user experience and efficiency while delivering Creaform's flagship metrology-grade qualities: proven reliability, renowned portability, and unmatched accredited accuracy. By integrating
- Instrument Type: Condition Monitor / Fault Detector
- Instrument Technology: Optical / Laser
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: CSA Group
Description: Supplies information on the state-of-the-art of test equipment operating principles. Additional information is provided that describes the applications of current test equipment technology to ISO 9283.
-
Description: Supplies information on the state-of-the-art of test equipment operating principles. Additional information is provided that describes the applications of current test equipment technology to ISO 9283.
-
Supplier: Fischer Technology, Inc.
Description: deliver reliable results. The instrument is suitable for use in clean rooms, and a comprehensive equipment catalog allows simple integration into existing wafer fabs. Features: Fully automated wafer handling and test process enables efficient staff deployment Can precisely test structures up
- Focal Spot Size: 20 µm
- Form Factor: Bench / Rack / Cabinet
- Features: Material Condition
- Instrument Technology: Radiographic / X-ray
-
Supplier: SPIE - Education
Description: holographic exposure. The course shows how design techniques can be tailored to address specific fabrication techniques' requirements and production equipment constraints. The course will also address various current application fields such as display, imaging, sensing and metrology.
- Type: Course
- Technology / Subject Expertise: Instruments / Sensors, Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: RCD Components, Inc.
Description: APPLICATION: EQUIPMENT CALIBRATION RCD - The standard by which others are measured! RCD has been manufacturing precision resistors for more than 30 years, which have evolved into some of the most precise and stable standards available worldwide, up to 10 times more accurate than competitive
- Resistance Range: 0.01 to 1,000,000 ohms
- Temperature Coefficient (TCR): 10 ±ppm/°C
- Power Rating: 1 watts
- Operating Temperature: 0 to 40 C
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: 3D results output by the VoluMax are used for porosity analysis, assembly control, and meteorological verification of simple dimensions. Fully automated loading VoluMax incorporates Carl Zeiss know-how in the field of inline metrology and ensures the optimal integration of the CT into the
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: measurement Highly flexible: instrument design for perfect connection possibilities to part-specific equipment Faster, more reliable and more economical thanks to fully automated surface measurement Best reachability of the measuring site through 5 CNC axes Short setup times through
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: AMETEK Surface Vision
Description: expert equipment configuration to provide reliable, automatic 24-hour inspection without having to slow slitter lines. Production capacity increases while the cost of inspection is reduced. SmartView Slit Inspection is AMETEK Surface Vision’s high-speed, high-resolution quality inspection
- Display & Special Features: Computer Interface / Networkable
- Measurement Capability: Defects / ADC
- Applications: Factory / Production Use
- Mounting / Loading Options: Machine Mounted
-
Supplier: MTS Systems Corporation
Description: The MTS Metrology laboratory provides in-house calibration services for a variety of your test and measuring equipment. We also provide technical assistance and customized calibration support to meet your test and measurement requirements.
- Applications / Industry: Aerospace / Avionics, Automotive, Building & Construction, Materials, Paper / Plastic Packaging, Rubber / Latex
- Capabilities: Consulting / Training, Test Fixtures / Equipment, Testing / Simulation
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The roughness tester PCE-RT 2300 is used to measure the roughness of surfaces. The PCE-RT 2300 roughness meter has a removable motorized sensor. This property makes it possible to determine the surface roughness with the roughness tester even on small or narrow profiles. The measured values are
- Operating Temperature: -4 to 104 F
- Technology: Contact / Stylus Based
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Portable
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The Bluetooth handheld surface - roughness tester is used to determine surface roughness. The compact roughness tester is a handheld device for mobile use. Due to the power supply via a powerful battery, it can be used directly on site. The roughness tester is used in the laboratory, in production
- Operating Temperature: 32 to 122 F
- Technology: Contact / Stylus Based
- Standards Compliance: DIN
- Display & Special Features: Digital Readout
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: All SURFCOM machines in the 1500 to 2900 series use the same base column. The only difference is the sensors. With the purchase of additional sensors, you can turn your surface measuring instruments into a contour measuring system – or vice versa. Furthermore, additional sensors can be retrofitted,
- Measurement Capability: 2D / Line Profiles, 3D / Areal Topography, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, DIN, ISO / EN, JIS
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: SURFCOM FLEX is an easy-to-use control and analysis unit with integrated printer. It can be used in combination with the HANDYSURF and SURFCOM 130 tracing drivers. Thanks to its ease of use and robustness, SURFCOM FLEX is at home in the workshop. Small, lightweight and flexible Thanks to its
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Portable
- Technology: Non-contact - Optical / Laser
- Features: Other
-
Supplier: AMETEK Surface Vision
Description: An industry-leading video monitoring system, SmartAdvisor® Process Monitoring finds defects and upsets across the process, from root cause to failure. Single-screen analysis from several cameras reduces the troubleshooting time, which means the causes of process problems can be detected more
- Display & Special Features: Computer Interface / Networkable
- Measurement Capability: Defects / ADC
- Applications: Factory / Production Use
- Mounting / Loading Options: Machine Mounted
-
Supplier: Polytec, Inc.
Description: Designed as a compact, industrial inspection system, the TopMap In.Line interferometer easily installs on a manufacturing line and rapidly verifies production part specifications for flatness and topography. Surface heights (z-axis) of 40 nanometers or better can be resolved in the images.
- Measurement Capability: 3D / Areal Topography, Flatness, Parallelism, Roundness
- Applications: Aerospace / Defense, Automotive
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
-
Supplier: AMETEK Surface Vision
Description: The most advanced surface inspection platform available to the market, SmartView® combines powerful software, linescan camera technology, high-intensity lighting and industry-leading engineering to deliver a trusted automatic solution. Flexible and customizable, SmartView uses the most advanced
- Display & Special Features: Computer Interface / Networkable
- Measurement Capability: Defects / ADC
- Applications: Factory / Production Use
- Mounting / Loading Options: Machine Mounted
-
Supplier: AMETEK Surface Vision
Description: SmartSync seamlessly brings together the advantages of the SmartAdvisor® and SmartView® systems for a fully integrated solution that combines the benefits of both. SmartSync customers gain the multi-camera video monitoring power of SmartAdvisor’s synchronized system along with the flexibility and
- Display & Special Features: Computer Interface / Networkable
- Measurement Capability: Defects / ADC
- Applications: Factory / Production Use
- Mounting / Loading Options: Machine Mounted
-
Supplier: Mahr Inc.
Description: Product features MarSurf CNC modular. CNC measuring stations based on standard components A standard surface measuring station can be expanded into a user-friendly, partially automatic CNC measuring station simply by adding auxiliary table axes and possibly a measuring cabinet. Features
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Display & Special Features: Computer Interface / Networkable
- Features: Other
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: Mitsubishi's vast line-up of laser processing machines includes highly productive, universal and versatile types. We provide a wide range of laser processing machines with world-class high-power lasers as viable alternatives to traditional punch presses. We design and manufacture every critical
- Measurement Capability: 2D / Line Profiles
-
Supplier: Polytec, Inc.
Description: For the best yields it is necessary to optimize your process. Measuring and understanding the characteristicsof your product allows continuous improvement. The AVT-1000 enables you to measure all critical parame-ters on metal or glass such as Roughness, Waviness, and Defects. The AVT can measure
- Measurement Capability: 3D / Areal Topography, Defects / ADC, Flatness, Roughness Parameters (Ra, RMS / Rq, Rz, etc.), Runout, Thickness, Waviness Parameters (Wa,Wt )
- Standards Compliance: ASME, ISO / EN
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: Renishaw
Description: With the unique 3D sensor technology within the OSP60 probe, probing systems with SPRINT™ technology provide exceptional, high-speed, high-accuracy, probing to CNC machine tools. SPRINT™ technology can be used with either SupaScan or the Productivity+™ Scanning Suite. SupaScan is ideal for setting
- Measurement Capability: 3D / Areal Topography
- Technology: Contact / Stylus Based
- Applications: Precision Machining / Grinding
-
Supplier: KEYENCE
Description: Features Non-contact 3D metrology system performs nanometer level profile, roughness and thickness measurements on nearly any material. This software module complies with ISO 25178 and allows users to complete measurements of several surface parameters. Up to 28,800x magnification 0.5
- Measurement Capability: Surface Profilometry
-
Supplier: North Star Imaging, Inc.
Description: Seamlessly acquire full internal and external measurements of your components with the CXMM 50, a true X-ray Metrology CT system. Whether you need to measure the inside of a fuel injector or the coating thickness on a heart valve, the CXMM 50 was designed to give the user an unparalleled
- Part Diameter / Width: 12 inch
- Features: 2D / Line Profile
- Measurement Capability: 3D / Areal Topography, Surface Profilometry
- Applications: Aerospace / Defense, Automotive, Coatings (Thin Films, Plating, etc.), Electronics, Mechanical Parts (Bearings, Shafting), Medical, Precision Machining / Grinding, Wear / Tribology
-
Supplier: Mahr Inc.
Description: Mahr Inc., a member of the Mahr Group, has over 150 years of experience providing dimensional measurement solutions to fit customer application needs. We manufacture and market a wide variety of dimensional metrology equipment, from simple and easy-to-use handheld gages to technically
- Applications / Industry: Aerospace / Avionics, Automotive, Health Care / Medical
- Forms Tested / Certified: Components / Parts, Products
- Services Offered: Dimensional Gaging / Metrology, Form / Geometry (Straightness, Roundness, etc.), Surface Profilometry
-
Supplier: CSA Group
Description: registration accuracy of features on the plate master, the specification for the registration mark for the plate master is specified. Then, common metrology procedures to measure the critical dimensions and the registration accuracy of the plate master are established for device
-
Description: registration accuracy of features on the plate master, the specification for the registration mark for the plate master is specified. Then, common metrology procedures to measure the critical dimensions and the registration accuracy of the plate master are established for device
Find Suppliers by Category Top
Featured Products Top
-
-
Avantier Inc is a leading provider of Optical Metrology solutions, harnessing the power of light radiation for precise measurements across diverse fields. Our state-of-the-art metrology equipment caters to a wide range of applications, guaranteeing exceptional accuracy and efficiency in each (read more)
Browse Processing Services Datasheets for Avantier Inc. -
equipment for a wide variety of applications. We work at the forefront of research and developments, and produce metrology systems for research, industry, aerospace, and defense. Examples include: Optical profilometers, which can be used to measure surface topographies at high resolution (read more)
Browse Optical Design Services Datasheets for Avantier Inc. -
The Series 9480H is a robust metrology-grade encoder that is equally well-suited for industrial applications. It incorporates four reading heads to eliminate many common sources of encoder errors, while its stainless steel construction greatly enhances resistance to shock and vibration (read more)
Browse Incremental Rotary Encoders Datasheets for Gurley Precision Instruments -
Ommatidia’s latest innovations in laser Doppler vibrometry are redefining structural health monitoring, industrial metrology, and vibration analysis. With the power of Ommatidia Atelier 8, the (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
. Click here for more information. Pratt & Whitney Measurement Systems Pratt & Whitney Measurement Systems is a global supplier of ultra-precision metrology instruments, inspection gaging (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Renishaw is thrilled to announce major design improvements to its range of modular fixturing products. Manufactured from 303 stainless steel, the fixturing products offer enhanced corrosion resistance and added cross holes for improved usability. These improvements ensure faster setup times, higher throughput, and improves the quality of production processes. By utilizing our products, y...
(read more)
Browse Metrology Fixtures and CMM Fixtures Datasheets for Renishaw -
combines high acceleration, improved settling, and flexible integration of Z, tip/tilt, rotary axes and 3rd party equipment. PI’s A-323 planar air bearing scanner supports high-throughput semiconductor inspection, metrology, and photonics applications. Designed and manufactured (read more)
Browse Air Bearings Datasheets for PI (Physik Instrumente) L.P. -
Solartron Metrology provides precise, customizable probes that are accurate and reliable with high resolution and high repeatability. This includes probes that are used to measure beverage containers in equipment built by Versatile Technology. (www (read more)
Browse Dimensional Gages and Instruments Datasheets for Ametek Solartron Metrology -
partnership with Balboa Capital, Division of Ameris Bank, now offers lease programs for customers who’d prefer not to make a capital outlay for Pratt & Whitney measuring equipment. Benefits of upgrading metrology instruments through a lease arrangement include speed, simplicity, flexibility and (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
Dimensional Metrology
Dimensional Metrology is the science of calibrating and using measuring equipment to determine the physical size or distance from an object. Inspection is a critical step in product development and quality control.
-
Extreme Metrology: Big Science Requires A Nano-Perspective
Extreme metrology applications involve more than enough unknown variables. Instrumentation whose performance has been proven should not be one of them.
-
VISION METROLOGY - Making Machines See Better
Metrology is the science of measurement, where precision is paramount. In manufacturing, vision metrology or "machine vision" is essential for quality control in mass production, allowing computer-controlled devices to rapidly inspect and measure items on a production line. This customer success
-
Applying 3D Metrology Technology in Indy Racecars
Today's new 3D metrology technology is making an impact on the design of championship Indy racecars. In this webcast, engineer Brent Knutson of Andretti Autosport (R) discusses the state of 3D metrology and laser scanning technology and its applications in design, reverse engineering and quality
-
3D Optical Metrology - Versatile Tools For Advanced Manufacturing
When looking at metrology, general discussion often revolves around the relative merits of contact or non-contact measurement solutions. There is now a drive across nearly all industries for smaller and more complex components (which are often prone to contamination or damage by even the slightest
-
Optical Metrology Delivers Precision Engineering to the Production Floor
Zygo is the market leader in non-contact 3D optical profilers, used in many aspects of production and manufacturing of metal components. Used on the production line, in metrology labs, or integrated into factory automation, Zygo technology enables fast and precise measurements allowing engineers
-
What is Metrology Testing and Why It Is Important for Machined Parts?
the accuracy and quality of parts. Three methods are quality assurance, quality control, and metrology.
-
What is Metrology and How is it Connected to Daily Measurements?
Although the word metrology means measurement science, there is much more behind it than just science. In many cases, people who perform measurements follow best practices without even thinking about it. For example, they instinctively know that measuring the outside temperature in direct sunlight
More Information Top
-
http://www.nasa.gov/centers/dryden/pdf/125507main_DCP-O-007.pdf
This specification is applicable to metrology equipment used directly or indirectly in all Dryden operations and activities for the testing and acceptance of NASA Dryden products, articles, or systems where substantiated data accuracy or safety is required.
-
Integration of scheduling and advanced process control in semiconductor manufacturing: review and outlook
When one wafer finishes its process in the equipment, it can be sampled and its physical characteristics measured using metrology equipment .
-
Information Modeling for Interoperable Dimensional Metrology
Other Inspection Device Control—the process of controlling other dimen- sional metrology equipment , such as theodolites and photogrammetry equipment.
-
http://dspace.mit.edu/bitstream/handle/1721.1/61518/703448434-MIT.pdf?sequence=2
The accuracy of the sensing system as determined by existing metrology equipment is better than 17% in-plane and better than 30% out-of-plane.
-
When Telescopes Start To Walk...
powerful metrology equipment with resolutions matching the overall interferometre specifications.
-
Dimensional measurement of 3D microstruture based on white light interferometer
In view of these, the main metrology equipment used in this paper as benchmark and comparison would be WLI systems, which are the Veeco WYKO® NT1100 [3] and the Zygo NewView 5000TM [4].
-
http://calhoun.nps.edu/public/bitstream/handle/10945/10055/06Dec%255FBevel%255FMBA.pdf?sequence=1
Metrology Equipment Recall and Report METR .
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2009-12-427/FOWLER-THESIS.pdf?sequence=1
This chapter begins with a description of how data was collected from both the implant and metrology equipment .
Indicates content that may require registration and/or purchase.