-
Supplier: HAWE North America Inc.
Description: Throttles type CQ, CQR, and CQV are flow valves, which are used in hydraulic circuits to control the flow of single and double acting actuators. These valves are designed as slot-type throttles, making them rather tolerant to micro contamination otherwise clogging annular
- Pressure Rating: 10,152.639 psi
- Number of Ports/Ways: 2
- Features: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Titan Tool Supply, Inc.
Description: The Titan Micro-Bore Viewing System is a uniquely patented concept for optical checking of micro-bores and cavities. This optical device will allow the internal viewing of micro-bores, tubes and cavities as small as .039" (1 mm) to .315" ( 8 mm) with depths up to 10.00" (250
- Total Magnification: 10 X
- Application: Measuring / Toolmaker
- Features: Monocular
-
Supplier: HydraCheck Inc.
Description: The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. Packaged
- Leak Test Method: Pressure Differential / Decay
-
-
Supplier: SAE International
Description: variable valve timing and lift (VVT/L) electrically-driven air conditioning compressor In addition to this work already completed for EPA, additional case studies are underway looking at advanced high pressure diesel engine technologies, exhaust gas recirculation systems and micro
-
Supplier: DFT Inc.
Description: The DFT® Excalibur® Silent Check Valve is a spring-assisted, center guided, in-line, check valve that provides reliable, low maintenance service for a wide range of fluids and pressure/temperature combinations. The valve consists of a body, gasket, seat, spring,
- Valve Size: 2 to 24 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 51 to 11,300
-
Supplier: DFT Inc.
Description: The DFT® Model PDC® Silent Check Valve is specially designed for use on the discharge side of reciprocating air or gas compressors. It includes a pulse damping chamber to maintain the disc in the open position during the momentary reductions in flow associated with each cycle of a
- Valve Size: 2 to 12 inch
- Pressure Rating: 3,705 psi
- Media Temperature: -325 to 500 F
- Flow (Cv): 55 to 2,300
-
Supplier: DFT Inc.
Description: The ALC® is an in-line, spring assisted, single guided "wafer" check valve designed to prevent "water hammer" and "reverse" flow. The lightweight compact design fits between mating flanges and meets API 594 Face-to-Face dimensions. The ALC® is an easy to maintain check
- Valve Size: 10 to 24 inch
- Pressure Rating: 720 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 1,690 to 7,970
-
Supplier: DFT Inc.
Description: The DFT® Model SCV® is a corrosion resistant, dependable, versatile and economical spring-assisted, in-line check valve for a wide range of applications. Whether the fluid is liquid, gas or steam, the SCV® provides tight shut-off and protects other equipment in the system from water
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 3,600 psi
- Media Temperature: -325 to 1,000 F
- Flow (Cv): 6 to 180
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Pilot Operated Check Valves are two-way valves used to lock pressure in a working circuit. Automatic free return flow is provided via air pilot operation. Designed so that loss of shop air line pressure will have no effect on the hydraulic circuit
- Pressure Rating: 5,000 psi
- Features: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Jergens, Inc.
Description: Jergens Hydraulic Check Valves allow pressure flow in one direction only.
- Pressure Rating: 5,000 psi
- Flow (Cv): 0.83
- Features: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Check-All Valve Mfg. Co.
Description: Flange Insert valves are the ultimate check valves in flanged systems. They provide the simplest most economical way to install check valves in a piping system, the valve body automatically positions the valve and holds it in place while bolts are
- Valve Size: 4 inch
- Flow (Cv): 144
- Number of Ports/Ways: 2
- Agency: ANSI, ASME, ISO, MSS
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Elastomer seats provide bubble-tight shutoff.
- Valve Size: 2 to 54 inch
- Pressure Rating: 140 to 285 psi
- Media Temperature: -20 to 150 F
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: The Universal High Pressure check valve is a one piece body machined from bar stock with female pipe threads. The valve is designed and manufactured for high pressure applications. For applications below 3000 PSIG, view our UN-3 series. Available Materials: 316 Stainless Steel
- Valve Size: 0.75 inch
- Pressure Rating: 10,000 psi
- Flow (Cv): 7.2
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, normally-closed, proportional, poppet-type screw-in hydraulic cartridge valve providing an integral, non-isolated load signal to pilot counterbalance or other control valves in bridge circuit applications.
- Pressure Rating: 3,625.9425 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 3
- Material Of Construction: Aluminum
-
Supplier: Check-All Valve Mfg. Co.
Description: The Check-All Flanged & Drilled - PTFE Lined check valve is a one-piece body valve with ANSI/ASME flanged ends. The valve has a solid one-piece PTFE liner, which covers the flange faces out to the raised face diameter. All wetted surfaces are fluoropolymer
- Valve Size: 2 inch
- Pressure Rating: 20 psi
- Flow (Cv): 83
- Number of Ports/Ways: 2
-
Supplier: Check-All Valve Mfg. Co.
Description: The Check-All Mini-Check is a three piece constructed check valve. The valve is designed for minimum pressure drops. The three piece construction permits many combinations of end fittings, which makes the valve adaptable for nearly every application. The
- Valve Size: 0.125 inch
- Pressure Rating: 5,000 psi
- Flow (Cv): 1.1
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, and centrifugal pump and compressor systems.
- Valve Size: 2 to 24 inch
- Pressure Rating: 822 to 990 psi
- Media Temperature: 100 to 450 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Designed for liquids and gases where flow reversal can cause surge and water hammer. Used extensively in pump suction and discharge applications.
- Valve Size: 2 to 30 inch
- Pressure Rating: 150 to 200 psi
- Media Temperature: 150 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Steam Specialty
Description: Can be used in a variety of applications including: chilled and hot water systems, refrigeration, plumbing, air conditioning, gas and liquid applications, water filtration, oxygen systems, boiler feed lines, centrifugal pump and compressor systems and process applications.
- Valve Size: 2 to 36 inch
- Pressure Rating: 195 to 275 psi
- Media Temperature: 100 F
- Number of Ports/Ways: 2
-
Supplier: Carr Lane Manufacturing Co.
Description: Simple hydraulic flow restrictor that allows fluid to flow in one direction only. In-line mounting
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
- Features: Check Valves, Mechanical Device
-
Supplier: HydraForce, Inc.
Description: SPCL16-32 valves are electrically-proportional, lowleakage valves with an integral piloting port. The piloting feature can be used in counterbalance circuits providing both superior load-holding, as well as accurate flow regulation.
- Pressure Rating: 3,625.9425 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 3
- Material Of Construction: Aluminum
-
Supplier: Reid Supply
Description: tools. Waste from cuts, especially in industrial shops, can build up and get in the way of the machining process. Reid offers industrial quality adjustable hoses and everything to connect them, including valves, reducers, fittings, nozzles, shields and end caps. Vacuum lines can also be added
- Material Of Construction: Acetal
- Features: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Carr Lane Manufacturing Co.
Description: valve design with spring-loaded ball seat. The version shown here is used for in-line mounting with standard fittings and exposed fluid lines. Also available in a manifold-mounted version.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 7,500 psi
- Number of Ports/Ways: 2
- Media: Air, Compressed Air, Hydraulic Fluid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, HYDRAULIC FLOW REGULATOR, THROTTLE CHECK. FREE 2 YEAR RADWELL WARRANTY
- Features: Check Valves, Regulators
- Media: Hydraulic Fluid
-
Supplier: Continental Hydraulics
Description: PowerFlow™ D08 MODULAR STACK VALVES Check, Flow Control, Cross Port Relief, Pressure Reducing/Relieving, Counterbalance Valves & Pressure Compensator Sizes NFPA D08, CETOP 8 & NG25 Pressures up to 3000 PSI High Flow Option Description Modular stack valves are designed to
- Pressure Rating: 3,000 psi
- Valve Type: Cartridge / Manifold Valves
- Features: Check Valves, Control Valves, Pressure Reducing Regulators, Pressure Relief Valves, Regulators
- Media: Hydraulic Fluid
-
Supplier: IBT Industrial Solutions
Description: and industrial hydraulic applications to drive their business. Contact IBT Industrial Solutions today to learn more about how our fluid power solutions can increase your company’s efficiency. VALVES Solenoid Valves Manual Valves Check Valves Pressure Control
- Features: Check Valves, Control Valves, Electro-hydraulic, Manual / Hand, Needle Valves, Pressure Relief Valves, Solenoid Valves
- Media: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: SystemStak Welcome to SystemStak from Eaton: a revolutionary, compact system for sandwich mounting modular valves between a directional control valve and a standard mounting surface. SystemStak gives users a full range of complementary pressure, flow and check valve
- Pressure Rating: 4,500 psi
- Features: Check Valves, Pressure Reducing Regulators, Pressure Relief Valves, Regulators
- Media: Hydraulic Fluid
-
Supplier: WEH Technologies Inc.
Description: High-performance check valve for use with liquid media and air pressure These brass check valves are specially designed for hydraulic and pneumatic applications in plant engineering and are well proven in applications with submesible pump, pressure, air
- Valve Size: 0.393701 to 1.968505 inch
- Pressure Rating: 696.18096 psi
- Media Temperature: -4 to 275 F
- Number of Ports/Ways: 2
-
Supplier: Vektek, LLC
Description: Decouplers are a convenient, self-contained package that includes quick connect couplings, pilot operated check valve, accumulator (choose from integral or external designs), filter screens, and over pressure relief valve. Robust pilot operated check valve with a
- Pressure Rating: 2,000 to 5,000 psi
- Number of Ports/Ways: 2
- Features: Check Valves, Other, Pilot Operated
- Media: Hydraulic Fluid
-
Supplier: HAWE North America Inc.
Description: The line rupture safety valves type LB are check valves. They are available as screw-in valves or with housing for in-line installation. The line rupture safety valves are best installed directly on the actuator (cylinder) which is to be safeguarded. This will
- Pressure Rating: 10,152.639 psi
- Number of Ports/Ways: 2
- Features: Check Valves, Mechanical Device, Safety Valves
- Media: Hydraulic Fluid
-
Supplier: SSP Fittings Corp.
Description: Designed for uni-directional flow control of fluids in process systems
- Valve Size: 0.25 inch
- Pressure Rating: 6,000 psi
- Media Temperature: -15 to 350 F
- Number of Ports/Ways: 2
-
Supplier: RYCO Hydraulics, Inc.
Description: RYCO RCV BSPP Check Valves permit free flow of fluid in one direction and prevent flow in the reverse direction. The steel poppet valve with metal-to-metal seat is available in seven sizes from -0404 (1/4 inch) to -2424 (11/2 inch) with They are mounted in-line with BSPP ports
- Features: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: Check Valves For a wide selection of direct- and pilot-operated check valves, engineers look to Eaton for a variety of cartridge and in-line hydraulic products. Eaton covers everything from simple, cost-saving load-bearing devices—beneficial when overrunning loads
- Pressure Rating: 3,000 to 5,000 psi
- Valve Type: Cartridge / Manifold Valves
- Features: Check Valves
- Media: Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
Electric motor actuators paired with mechanical check valves provide precise valve modulation, controlled transients, and inherent fail-safe closure without hydraulic or pneumatic stored-energy systems. This configuration reduces maintenance, simplifies system architecture, and ensures consistent performance under varying operating conditions—ideal for engineers seeking reliable, low-complexity pump control solutions. (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Engineered for reliability & built for performance, DFT check valves keep your process running smoothly. DFT® in (read more)
Browse Check Valves Datasheets for DFT Inc. -
a removable lid for protection. The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
The SmartCHECK Pump Control Valve with integrated swing check and electric motor operator combines the functionality of a full-featured pump control valve with the best features of APCO''s CVS-6000 swing check valve. It is the valve you need when you want to control pressure surge during (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
or corrosive environments. Preventing Hydraulic Shock with TLW® Check Valves As with all other DFT check valves, this silent check valve reduces the potential for reverse flow and water hammer and is designed for long (read more)
Browse Check Valves Datasheets for DFT Inc. -
, important safety information, and detailed information on how to analyze the test results. In addition, this book provides information on how to start up new hydraulic systems, perform conversion procedures on DO8 and D10 directional control valves and how to correctly and safely precharge (read more)
Browse Hydraulic Valves Datasheets for HydraCheck Inc. -
Hydraulic pumps experience decreased volumetric efficiency due to internal leakage as they age. To prevent costly downtime, it is essential to check hydraulic pump efficiency on a regular basis using a test kit that is safe, accurate, and easy to install. The DHM 4 Series Bi-Directional (read more)
Browse Datasheets for HydraCheck Inc. -
The volumetric efficiency (internal leakage) of hydraulic pumps will increase with age. Consequently, to prevent unnecessary downtime it is vital to check the efficiency of hydraulic pumps on a routine schedule. The test kit needed to perform the test must be relatively easy to install (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
The Quadrigage (Tetra Gauge) consists of three interconnected pressure gauges in a single metal housing. The unit is perfect for use with hydraulic, air, and vacuum systems. A big advantage of a Quadrigage is that it protects the low-pressure gauges from damage due to over-pressure because (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc. -
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere. (read more)
Browse Leak Testing Equipment Datasheets for HydraCheck Inc.
More Information Top
-
A silicon-on-insulator based micro check valve
In this paper, we present the design, fabrication and testing of a micro passive check valve for micro hydraulic system applications.
-
LIGA and its Applications Volume 7
(2005) Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators.
-
Journal of Guidance, Control, and Dynamics > Vibration reduction in rotorcraft using active control - A comparison of various approaches
Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators.
-
Development of a high flow-rate/high operating frequency nitinol MEMS valve
[7] Li, B., and Chen, Q., “Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators”, J. Micromech. Microeng.
-
High-frequency valve development for smart material electro-hydraulic actuators
[2] Li, B. and Chen, Q., “Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators,” Journal of Micromechanics and Microengineering 15, 1864 (2005).
-
Development of a low-voltage piezohydraulic pump for compact hydraulic systems
The Pennsylvania State University [15] Li B and Chen Q 2005 Design and fabrication of in situ UV- LIGA assembled robust nickel micro check valves for compact hydraulic actuators J. Micromech. Microeng.
-
Development of a ‘bi-layer lift-off’ method for high flow rate and high frequency Nitinol MEMS valve fabrication
… passive micro check valves for compact piezoelectrically actuated pumps Sensors Actuators A 117 325–30 [7] Li B and Chen Q 2005 Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators J. Micromech. Microeng.
-
Mechanical properties of carbon nanotube–copper nanocomposites
219 67–72 [32] Li B and Chen Q 2005 Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators J. Micromech. Microeng.
-
Numerical analysis and characterization of bionic valves for microfluidic PDMS-based systems
14 1321–7 [17] Bo L et al 2005 Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators J. Micromech. Microeng.
-
Author index with titles
Li B and Chen Q: Design and fabrication of in situ UV-LIGA assembled robust nickel micro check valves for compact hydraulic actuators 1864 Li B: see Wang X 521 Li C, Sauser F E, Azizkhan R G, Ahn C H and …
Indicates content that may require registration and/or purchase.