-
Supplier: Custom Control Sensors, Inc.
Description: Operating range: 15 to 1,000 psig Proof pressure to 5,000 psig Lightweight, miniaturized switch for hydraulic, pneumatic or fuel systems Weighs 2 oz. (approx.)
- Pressure Reading: Absolute
-
Supplier: Custom Control Sensors, Inc.
Description: Operating ranges: .5 to 1,500 psig Proof pressure to 5,000 psig Lightweight, miniaturized switch with high vibration and shock resistance for hydraulic, pneumatic or fuel systems Weighs 1.5 oz. (approx.)
- Pressure Reading: Absolute
-
Supplier: Custom Control Sensors, Inc.
Description: Operating ranges: .5 to 300 psia Proof pressure to 500 psia Lightweight, miniaturized switch with high vibration and shock resistance for hydraulic, pneumatic or fuel systems Weighs 1.5 oz. (approx.)
- Pressure Reading: Absolute
-
-
Supplier: Air Logic
Description: The F-4100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for general sensing applications and are available with preset and adjustable pressure settings. The F-4100-50 is preset at 5" H2O and the F-4100-90
- Deadband: 0.0542 psi
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Double Throw
-
Description: The PS series pressure switch is an advanced miniature pressure switch. It is an electrical switch that causes a circuit to open or close when the pressure of the controlled medium increases or decreases. It is widely used in refrigeration systems,
- Operating Temperature: -31 to 248 F
- Pressure Reading: Gauge
- Working Pressure Range: 21.76 to 442 psi
-
Supplier: OMEGA Engineering, Inc.
Description: • External Pressure Scale and Pointer for Easy Setpoint Adjustments • 5 Amp Model Switches With High Proof Pressures • 1 Amp Gold-Plated Switches for TTL and Dry Contact Closures • Wetted Parts: Stainless Steel, Sealing Compound and or O-ring
- Additional Signal Output: Special Digital (TTL)
- Features: TTL Compatible Switch
- Normally Open/Closed: Normally Open, Normally Closed
-
Supplier: Orange Research, Inc.
Description: Miniature Differential Pressure Gauges These miniature differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Accuracy: 5 ±% FS
- Display: Analog Meter
- Features: Alarm Indicator
- Material to Measure: Liquid, Gas
-
Description: The pressure switches is a miniature automatic reset pressure switch,Its one of the electrical switches that control the circuit open or close on, when the pressure of the controlled medium increase or decrease. cable electric connector or quick
- Operating Temperature: -31 to 248 F
- Pressure Reading: Gauge
- Working Pressure Range: 319 to 421 psi
-
Supplier: Neo-Dyn
Description: All purpose miniature tamper proof switch, extremely light weight and durable construction. Has efficient Nega-Rate® Belleville disc spring sensing mechanism. Small size improves vibration and shock resistance. Specifications Deadband (Differential): The deadband can be
- Deadband: 3 to 5 psi
- Number of Throws: Double Throw
- Number of Poles: Single Pole
- Operating Temperature: -40 to 180 F
-
Supplier: Gems Sensors & Controls
Description: 3.5 to 100 psi (0.24 to 7 bar) Field Adjustable Economical These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high
- Accuracy: 2 ±% FS
- Deadband: 1.5 to 5 psi
- Material to Measure: Liquid
- Normally Open/Closed: Normally Open, Normally Closed
-
Description: PS series pressure switch is a more advanced miniature pressure switch in the world. It’s one of the electrical switches that control the circuit open or close on pressure of the controlled medium increase or decrease. It’s used widely in
- Operating Temperature: -31 to 248 F
- Pressure Reading: Gauge
- Working Pressure Range: Over 21.76 psi
-
Supplier: Spectrum Associates, Inc.
Description: cycling. The miniature size configuration with rugged, welded stainless steel construction permits the 4300 Series Pressure Switches to be utilized successfully in those applications where space is critical and where the pressure switches must meet severe MIL-Spec
- Accuracy: 1 ±% FS
- Material to Measure: Liquid, Gas, Hazardous
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Single Throw, Double Throw
-
Supplier: Spectrum Associates, Inc.
Description: Series 2300 Pressure Switches provide miniaturized instrumentation for detecting either pressure gain, or loss in pressurized systems. Designed to aerospace quality standards, these units provide high reliability even after 1,000,000 switching cycles. Rugged
- Accuracy: 1 ±% FS
- Material to Measure: Liquid, Gas, Hazardous
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Single Throw, Double Throw
-
Supplier: Spectrum Associates, Inc.
Description: Series 5000 Differential Pressure Switches provide reliable snap action switching in a miniature package while retaining dependability for critical applications. Incorporating a highly flexible elastomeric diaphragm, the compact 5000 Series switches can be set from
- Accuracy: 1 ±% FS
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Single Throw, Double Throw
-
Supplier: Spectrum Associates, Inc.
Description: Presently successfully utilized in many military and commercial type fire extinguishing systems where Halon 1301 is the active medium, Series 2370 Pressure Switches provide reliable snap-action switching in a miniature package of lightweight anodized aluminum
- Accuracy: 1 ±% FS
- Material to Measure: Hazardous, Other
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Single Throw, Double Throw
-
Supplier: PMC Engineering LLC
Description: The PMC Slimline Miniature Electronic Pressure Transmitter incorporates a highly precise ceramic-capacitive pressure sensor. Its compact design of 1 1/16" diameter x 4" long makes installation in confined spaces possible. Accuracy is ±0.2% over full sensor range. Tolerance to
- Accuracy: 0.2500 ±% FS
- Electrical Output: Analog Current
- Features: Temperature Compensation, Submersible
- Media: Liquid
-
Supplier: QED, Inc.
Description: Gauges Delivered, Customers Served For more than 40 years, QED has been a leading supplier of miniature gauges to the aircraft, aerospace and defense industries. On the Earth's surface, flying through its atmosphere, or in the vacuum of space, QED will engineer and build a pressure
- Display: Analog Meter
- Pressure Reading: Absolute
-
Description: ps-002 Lower pressure switches, A more advanced miniature pressure switch, It's one of the electrical switches that control the circuit open or close on when pressure of the controlled medium increase or decrease. Pressure Setting Range is from
- Pressure Reading: Gauge
-
Supplier: Air Logic
Description: The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is preset at 1" Hg and the V-4100
- Material to Measure: Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Double Throw
- Number of Poles: Single Pole
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS02 works according to a modified variable area principle. The float is guided in a cylindrical measuring tube by means of a spring. The flowing medium moves the float in the flow direction. A Reed contact is mounted outside the meter in a sealed housing. When
- Liquid Volumetric Flow Rate: 1.32 to 39.6 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: Up to 212 F
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Operating Temperature: -65 to 225 F
- Pressure Reading: Differential
- Sensor Technology: Piston
- Switch Point Range: 7 to 250 psi
-
Supplier: Air Logic
Description: The F-5100 Series Miniature Pressure Switches interface from pressure to electrical controls circuits. They's ideal for high pressure and low differential applications. The switch is adjustable 0.5 - 100 PSI with a maximum of 100 PSI supply. The
- Material to Measure: Liquid, Gas
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Throws: Double Throw
- Number of Poles: Single Pole
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Operating Temperature: -65 to 225 F
- Pressure Reading: Absolute
- Sensor Technology: Piston
- Switch Point Range: 200 to 6000 psi
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Operating Temperature: -65 to 225 F
- Pressure Reading: Absolute
- Sensor Technology: Piston
- Switch Point Range: 200 to 6000 psi
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Operating Temperature: -65 to 225 F
- Pressure Reading: Absolute
- Sensor Technology: Piston
- Switch Point Range: 500 to 6000 psi
-
Supplier: Richardson RFPD
Description: Miniature Barometer Module The MS5540C is a SMD-hybrid device including a precision piezoresistive pressure sensor and an ADC-Interface IC. The MS5540C HE is the high endurance version of MS5540C sensor. It is a miniature version of the MS5534C barometer/altimeter module and
- Device Category: Sensor
- Pressure Reading: Absolute
-
Supplier: Clark Solutions
Description: The flow meter and switch model DS01 works according to a modified variable area principle. The float is guided in a cylindrical measuring glass by means of a spring. The flowing medium moves the float in the flow direction. The upper edge of the float shows the momentary flow via a burnt
- Liquid Volumetric Flow Rate: 1.32 to 39.6 GPM
- Electrical Output: Switch
- End Fittings: Threaded
- Media Temperature Range: 160 to 320 F
-
Supplier: Gems Sensors & Controls
Description: 5" to 28" Hg Max. Rising; 24" Hg Max. Falling (169 to 948.2 mbar; 812.6 mbar) Small Size for Demanding Applications These miniature vacuum pressure switches, based on our proven PS71 pressure switch series, are designed for demanding applications where space and/or
- Additional Signal Output: Switch / Alarm
- Normally Open/Closed: Normally Open, Normally Closed
- Number of Poles: Single Pole, Double Pole
- Number of Throws: Single Throw
-
Supplier: Allied Electronics, Inc.
Description: Crouzet Miniature Snap-Action Switches incorporate flexible-blade technology, which allows the switch to retain high contact pressure throughout the travel of the plunger. This results in long life, lower operating forces with higher current ratings and wide differential
- Common Size Terminology: Miniature
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Description: washer electrical machinery, the air conditioner electrical machinery, the transformer, the illumination lamps and lanterns, and others. SPECIAL FEATURES: The series comes in: *Miniature sizes: L13.4*W9.0*H5.2 mm, Wire length=60 mm *Good pressure resistance and high switching
- Contact Configuration: Switch Type: Normally Closed, NC
-
Supplier: Schmalz Inc.
Description: Electronic vacuum switch for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for outputting part presence signals For use in all areas of automated handling
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge
- Signal Output: Special Digital (TTL)
- Switched Current: 0.0600 amps
-
Supplier: Schmalz Inc.
Description: Electronic vacuum switch for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for outputting part presence signals For use in all areas of automated handling
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge
- Signal Output: Special Digital (TTL)
- Switched Current: 0.0600 amps
-
Supplier: Schmalz Inc.
Description: Electronic vacuum switch for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for outputting part presence signals For use in all areas of automated handling
- Pressure Reading: Gauge
- Signal Output: Special Digital (TTL)
- Switched DC Volts: 10 to 24 volts
-
Supplier: Schmalz Inc.
Description: Electronic vacuum switch for measurement of vacuum values close to the suction cup Remote evaluation of the signals Processing of output signals for example a stored program controller Ideal for outputting part presence signals For use in all areas of automated handling
- Operating Temperature: 32 to 122 F
- Pressure Reading: Gauge
- Signal Output: Special Digital (TTL)
- Switched Current: 0.0600 amps
-
Supplier: Allied Electronics, Inc.
Description: V7 Series Miniature Basic Switch Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and
- Base Material: Thermoplastic / Plastic
- Features: CSA Certified, UL listed
- Maximum AC Voltage: 277 volts
- Maximum Current: 21 amps
-
Supplier: Allied Electronics, Inc.
Description: Straight Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of
- Actuator Type: Lever
- Common Size Terminology: Miniature
- Maximum AC Voltage Rating: 125 volts
- Maximum Current Rating: 0.1000 amps
-
Supplier: Allied Electronics, Inc.
Description: Simulated Roller Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range
- Actuating Force: 3.15 oz
- Actuator Type: Lever, Roller
- Base Material: Thermoplastic / Plastic
- Common Size Terminology: Miniature
-
Supplier: First Sensor AG
Description: The TE miniature switching solenoid valves achieve very long life cycles while complying with all specified performance characteristics. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for
- Actuation: Electric
- Flow (Cv): 0.0170 to 0.0690
- Media: Air, Gas
- Number of Ports/Ways: 2 to 3
-
Supplier: First Sensor AG
Description: The TQ miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct tubing connections or
- Actuation: Electric
- Flow (Cv): 0.0170 to 0.0350
- Media: Gas
- Number of Ports/Ways: 2 to 3
-
Supplier: First Sensor AG
Description: The TX miniature switching solenoid valves offer only 8 mm wide housings and allow for space-saving PCB-mounting. Their barbed pressure ports can be used for direct tubing connection or manifold mounting. The simple single piece body design reduces the overall valve components
- Actuation: Electric
- Flow (Cv): 0.0050 to 0.0180
- Media: Gas
- Number of Ports/Ways: 2 to 3
-
Supplier: Infineon Technologies AG
Description: XENSIV™ DPS368 - ultra small waterproof pressure sensor, environmentally protected against water (IPx8), dust & humidity XENSIVTM DPS368 is a miniaturized digital barometric air pressure sensor with ultra-high precision (±2 cm) and a low current consumption
- Input (Supply) Voltage: 1.7 to 3.6 volts
- Operating Temperature: -40 to 85 C
- RoHS Compliant: Yes
- Sensor Grade / Operating Range: Consumer
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP234 analog barometric air pressure sensor for high precision pressure sensing The KP234 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning
- Input (Supply) Voltage: 4.5 to 5.5 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Fredericks Company - Televac
Description: control Digital Communication: RS232/485 Power Input: 11.5 to 30 VDC control interface power switch. The MP3DR is a miniature Bayard-Alpert high vacuum sensor and integral control electronics in a compact envelope. It is designed to be closely coupled to the
- Display: Digital
- Media: Gas
- Mount / Connection Location: Bottom, Flange
- Operating Temperature: 32 to 104 F
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP236 analog barometric air pressure sensor based on capacitive principle The KP236 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal conditioning circuit
- Input (Supply) Voltage: -0.3000 to 6.5 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - KP235 analog absolute pressure sensor for advanced automotive, industrial and consumer markets The KP235 is a miniaturized Analog Barometric Air Pressure Sensor IC based on a capacitive principle. It is surface micromachined with a monolithic integrated signal
- Input (Supply) Voltage: -0.3000 to 6.5 volts
- Operating Temperature: -40 to 125 C
- RoHS Compliant: Yes
- Sensor Type: Pressure Sensor
-
Supplier: First Sensor AG
Description: The SRS miniature switching solenoid valve offers a only 10 mm wide plastic housing and allows for space-saving PCB-mounting. Its pressure ports can be used for manifold mounting. Typical applications include medical devices, analytical equipment as well as industrial machines.
- Actuation: Electric
- Flow (Cv): 0.0075 to 0.0270
- Media: Air, Gas, Other
- Number of Ports/Ways: 3
-
Supplier: Process Sensing Technologies USA
Description: The Optomax Digital Level Switch is Ideal For Applications With Restricted Space That Require A Miniature, Low Power And Low Cost Sensing Solution. The microcontroller based sensor is solid state, incorporating an infra-red LED and phototransistor which are optically coupled by the tip
- Device Classification: Sensor-Only
- Media Type: Liquid
-
Supplier: PCB Piezotronics, Inc.
Description: Mold ejector pin force sensor, 560 lb comp., 20 pC/lb, charge output Miniature charge output quartz forces sensor designed for obtaining an indirect measurement of injection molding cavity pressure by positioning the sensor beyond an ejector pin. They measure forces up to 560 lb (4.5 k
- Force / Load Rating: 560 lbs
- Load Cell Package: Miniature
- Operating Temperature: -300 to 400 F
Find Suppliers by Category Top
Featured Products Top
-
Specifications Deadband (Differential): The deadband can be selected anywhere from the minimum indicated to a maximum of 45% of the set point. Electrical Connection: PVC insulated 18 AWG leads 18" long Pressure Connection: 1/4 NPT Male (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Do you want to covert Kilopascals to Pounds per Square Inch, or kilogram force per square meter to Inches of water column? This instant calculator can answer that question. Also feel free to explore our website for valuable technical tips and information on pressure switches and other control solutions. GO TO CALCULATOR (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
“The results obtained in this White Paper by testing the Ceracore USC30 sensors are far and beyond what is expected for a small OEM ceramic pressure sensor at reasonable pricing.” Dr. Jorge Andres Diaz is a University Professor (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
Tecmark Pressure Switches are available in various configurations for air, gas and liquid sensing applications. Tecmark switches can sense pressures as low as 2" w.c. and up to 100 PSIG with electrical ratings up to 25 amps. Multiple sample fitting configurations and diaphragm materials are available without the need for custom manufacturing. (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
pressure measurement. The sensor is (read more)
Browse Pressure Switches Datasheets for Endress + Hauser – Sensors & Components -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Tecmark Series 3000, 3900 and 4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 PSI) to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn
More Information Top
-
MPL Announces New Miniature Pressure Switch, The MPL 5000X
MPL Announces New Miniature Pressure Switch , The MPL 5000X .
-
Electrical Switches - Electrical Supplies and Equipment - Grainger Industrial Supply
○ Miniature Pressure Switches (45) .
-
ARS Journal > Index of Advertisments
Bristol miniature pressure switch .
-
Journal of Jet Propulsion > Book Reviews
Miniature pressure switch for aircraft use .
-
6.6.08 -- Applied Biosystems And BioTrove Team Up To Improve Drug Discovery With High-Throughput Mass Spectrometry Applications
MPL Announces New Miniature Pressure Switch , The MPL 5000X .
-
Current
nes of small pressure switch .
-
Current
All the chips are used after the same scheme, the Benutzerfuhrungerfolgt uber the display Itself fur the international insert is the new system geriistet: With aid of a small pressure switch on the right growing side, the display informations in four different …
-
$200-$300 Switches - Electrical - Grainger Industrial Supply
• Miniature Pressure Switches (29) .
-
$300-$400 Switches - Electrical - Grainger Industrial Supply
○ Miniature Pressure Switches (2) .
-
$300-$400 Switches - Electrical - Grainger Industrial Supply
○ Miniature Pressure Switches (2) .