Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: tecsis LP
Description: XPMF05 is a miniature flush diaphragm pressure transducer with a 1/4 NPT pressure connection. The special design isolates the diaphragm from installation torque, eliminating potential zero shift. Ranges from 0-15 to 0-15,000 psi. are offered, with a combined accuracy of
- Working Pressure Range: 0 to 15,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65 to 300 F
- Signal Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The ASL Series is an affordable range of miniature pressure transducers designed specifically for use in harsh motor sports environments. The modular design and programmable amplifier have been designed to provide quick deliveries over a wide range of configurations.
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -5 to 275 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: PMC Engineering LLC
Description: The ASUH Series of high performance sub-miniature pressure transducers have been designed for demanding installations in motorsport and on-vehicle automotive applications where space is extremely limited. This new design utilizes miniaturized hybrid components which allow
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
-
Supplier: SensorsONE, Ltd.
Description: The ASM miniature size pressure sensor is designed for research, car racing and on-vehicle applications which require low weight and small volume. The ASM has an amplifed output compatible with most mobile signal conditioning instrumentation or a low powered high bandwidth response
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Keller America, Inc.
Description: The piezoresistive pressure transducers Series M5 are ideal, thanks to the M5 fine thread, for taking measurements at close proximity in places where access is a problem and in very thin pipes – exactly the kinds of conditions associated with engine test benches. The front-flush design
- Working Pressure Range: 43.51131 to 435.1131 psi
- Accuracy: 0.2 to 0.3 ±% FS
- Operating Temperature: -58 to 356 F
- Measurement Type: Absolute
-
Supplier: SensorsONE, Ltd.
Description: If you are looking for miniature pressure transducer, you are already restricted on size, weight or number of sensors you can use. The ASMT combines both pressure and temperature measurement in one tiny package, saving on space, weight and the number of installation
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: PMC Engineering LLC
Description: ASM Series Ranges below 500 psi The ASM Series of high performance pressure transducers have been designed for high temperature installations on motorsport and on-vehicle automotive applications. The ASM is ideal for high precision data acquisition or control systems. These
- Working Pressure Range: 0 to 500 psi
- Accuracy: 0.08 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Sealed
-
Supplier: TE Connectivity
Description: 100 mV Pressure (PSI) : 1500 Pressure Accuracy : Down to ± .25% FSO Pressure Range : 0 - 100 bar Proof Pressure Range : 2X FS Other Sensor Options : IP67 Protection Product Type Features Pressure Transducer Sensor Type : Miniature Pressure
- Working Pressure Range: 1,500 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 248 F
- Measurement Type: Sealed
-
Supplier: Stellar Technology
Description: The Series FT260 is an extremely small, accurate, reliable flush diaphragm pressure transducer for measuring dynamic and static pressures. The unit is made entirely of stainless steel with a one piece sensing element offering rugged durability. The major feature of design is its
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: Piezo-Metrics
Description: Micron’s Models MP56 and MP562 are miniature low cost, general use transducers. These transducers are made of corrosive resistant Titanium (6AL4V). They utilize high reliability bulk type semiconductor strain gages bonded directly to the inside surface of the machined diaphragm.
- Working Pressure Range: 7,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Gauge
- Media: Liquid
-
Supplier: Stellar Technology
Description: The FT110 is an extremely small, accurate and reliable flush diaphragm pressure transducer. Rugged, long-lived, robust bonded foil strain gage technology is employed to provide static and dynamic pressure measurement. Additionally, the unit provides a low sensitivity to shock
- Working Pressure Range: 0 to 3,000 psi
- Operating Temperature: -100 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
- Signal Output: Analog Voltage
-
Supplier: PMC Engineering LLC
Description: The ASMT Series combines a high performance rugged and very small pressure transducer with a temperature measured provided by an NTC Thermistor. The transducer has been designed specifically for use in harsh motor sports environments. The design features the ability to operate
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: -5 to 300 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Accuris
Description: TRANSDUCER, PRESSURE AND DIFFERENTIAL PRESSURE, MINIATURE (ELECTRICAL) (NAVAL SHIPBOARD USE)
-
Supplier: DigiKey
Description: MINIATURE PRESSURE SWITCH WITH R
- Working Pressure Range: 700 to 6,000 psi
- Operating Temperature: -67 to 221 F
- Pressure Measurement: Gauge
- Number of Poles: Single Pole
-
Supplier: DigiKey
Description: MINIATURE 100PSI SENSOR 185C
- Working Pressure Range: 100 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 365 F
- Measurement Type: Absolute
-
Supplier: Richardson RFPD
Description: theliquid and the height of the tank or container. The modular design isadaptable to an infinite number of plastic port variations for OEMapplications. With high performance in a small form factor, the LMSeries enables the miniaturization of high accuracy pressure systems.The standard output
- Pressure Measurement: Absolute, Gauge
- Features: Transducer
-
Supplier: Piezo-Metrics
Description: Micron's Model MPT50 is a threaded mount, miniature, low cost, general use pressure/temperature transducer. This transducer is made of corrosive resistant titanium (6AL4V). It utilizes high reliability bulk type semiconductor strain gages and temperature sensors bonded
- Working Pressure Range: 5,000 psi
- Operating Temperature: 0 to 180 F
- Measurement Type: Absolute, Sealed
- Media: Gas, Liquid
-
Supplier: ASCO
Description: inlet pressure varies. The 83 and 85 Series Electropneumatic Transducers convert an electronic signal to a proportional pneumatic output. These Transducers provide precise and stable outputs utilizing solid-state feedback circuitry. The 87 Series Ratio Relay Volume Boosters are
- Output Pressure: 3 to 100 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 100 psi
- Operating Temperature: -40 to 160 F
-
Supplier: ODG (Origin Data Global)
Description: MINIATURE ALTIMETER MODULE
- Input Voltage: 1.8 to 3.6 volts
-
Supplier: ASCO
Description: inlet pressure varies. The 83 and 85 Series Electropneumatic Transducers convert an electronic signal to a proportional pneumatic output. These Transducers provide precise and stable outputs utilizing solid-state feedback circuitry. The 87 Series Ratio Relay Volume Boosters are
- Output Pressure: 3 to 120 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: ControlAir LLC
Description: The Type-550X is an electronic pressure regulator that converts a variable signal (current or voltage) to a proportional pneumatic output. Its compact housing, accessible ports and easy adjustments provide an ideal answer to applications that are space-constrained. This economical instrument
- Output Pressure: 3 to 15 psi
- Maximum Air Volume: 12 SCFM
- Maximum Supply Pressure: 150 psi
- Operating Temperature: -20 to 150 F
-
Supplier: OMEGA Engineering, Inc.
Description: The IP710 series l/P transducers are a series of compact high accuracy electronic pressure regulators that convert a 4 to 20 mA signal to a proportional pneumatic output. Utilizing internal solid-state feedback circuitry, the IP710 provides precise, stable pressure outputs to
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Honeywell Test & Measurement
Description: time, can be made thin enough to measure low pressures. Available pressure ranges span from 100 psig to 15,000 psig. These models can be used in corrosive fluid environments. The Model A-105 has welded electrical connectors as an integral part of the transducer body and
- Working Pressure Range: 2,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -65.2 to 300.2 F
- Signal Output: Analog Voltage
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: PFT510 , 50 Bar , Miniature Flush Mount Diaphragm , Standard , Material - 17-4 PH S.S. , M10x1-Thread , Relative , 26 Awg 4 Conductor Viton Jacketed Shielded Cable , 3 ft Long
- Working Pressure Range: 725.1885 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -40 to 194 F
- Media: Gas, Liquid
-
Supplier: American Sensor Technologies, Inc. - AST
Description: With an overall length of less than two inches and a diameter of 0.7 inches, the AST4800 is the perfect solution for pressure measurement in confined areas. Utilizing AST's patented Krystal Bond Technology, the sensing element is free of welds, oil-fill, and internal o-rings.
- Working Pressure Range: 0 to 5 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -40 to 185 F
- Signal Output: Analog Current, Frequency
-
Supplier: Trans-Tek, Inc.
Description: The Series 230 3/8” AC LVDTs offer precision linear displacement measurements for applications with strokes from 0.01 to 2.0 inches. The transducers have been designed with an extremely low temperature coefficient, and non-linearity of less than ± 0.25% F.S. The small size of these
- Measurement Range: 0.05 inch
- Linearity: 0.25 ±% Full Scale
- Operating Temperature: -67 to 257 F
- Features: Current Balance AC-AC
-
Supplier: Angst+Pfister Sensors and Power
Description: The Series 86 is a miniature and robust pressure transducer with calibrated and temperature compensated output. It incorporates MEMS or ceramic sensing element which is specially designed for space tight environment where conventional transducer is not applicable.
- Working Pressure Range: 1.450377 to 725.1885 psi
- Accuracy: 1 ±% FS
- Operating Temperature: -4 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 5PSI, DIFF, VOLT; Operating Pressure Max:5psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:Miniature ACPC Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 15PSI, DIFF, VOLT; Operating Pressure Max:15psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:Miniature ACPC Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 1PSI, DIFF, VOLT; Operating Pressure Max:1psi; Sensor Output:Voltage; Pressure Measurement Type:Differential; Voltage Rating:16VDC; Port Style:Dual Port; Supply Current:-; Product Range:Miniature ACPC Series RoHS Compliant: Yes
-
Supplier: Angst+Pfister Sensors and Power
Description: The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS isolated. The sensor is configured with excellent media compatibility in its class of board-mount.
- Working Pressure Range: 14.50377 to 101.52639 psi
- Accuracy: 1.5 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Gauge
Find Suppliers by Category Top
Featured Products Top
-
Miniature LVDT Displacement Transducers RDP's D5/D6 and GT series displacement transducers are ideal for positioning and gauging applications where (read more)
Browse Linear Position Sensors Datasheets for RDP Electrosense -
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
Piezo-Metrics MPT40 Dual Pressure & Temp Flush Mount Transducer Piezo-Metrics Model MPT40 is a flush mountable, miniature, low cost, general use dual pressure & temperature transducer. These transducers are made of corrosive (read more)
Browse Pressure Sensors Datasheets for Piezo-Metrics -
manufacturer and distributor of LVDT displacement transducers, amplifiers, load cells and pressure sensors for use in a wide range of applications. We are privately owned by the two directors who started the company in 1966. Our extensive range LVDT displacement sensors and amplifiers are manufactured by (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
transducers, it offers a simple means of measuring peak pressure in a simple miniature package. Due to its compact size, the Kipster is capable of being installed in areas inaccessible to electronic transducers. There are three models of Kipsters that span the pressure range from 4,000 psi (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
Known for reliability, innovation and focus on miniature pneumatics, Clippard has now expanded the Cordis family with this new transducer line. These piezoresistive silicone pressure sensors can either be used as feedback for Clippard’s CPC Pressure Controller or as a standalone transducer (read more)
Browse Pressure Regulators Datasheets for Clippard -
Piezo-Metrics Model MP50 is a 10-32UNF threaded mountable, miniature, low cost, general use pressure transducers. These transducers are made of corrosive resistant titanium (6AL4V) and utilize high reliability semiconductor strain gages bonded directly to the inside surface of the machined (read more)
Browse Pressure Transmitters Datasheets for Piezo-Metrics -
Available options Modified offset distance and measuring range Housing and mounting options for sensor and controller Pressure-resistant sensors up to 2,000 bar Sensors with integrated or external controller, miniature design (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
-volume production Ideal for miniature applications Flexible design (sensor on PCB) Side shifted measurement (dampers arrangement) Output signal (current, voltage, PWM...) Increased pressure resistance Frequency response up to 20kHz (read more)
Browse Inductive Linear Position Sensors and Switches Datasheets for Micro-Epsilon Group -
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC
Conduct Research Top
-
Vent Holes in Load Cell for Pressure Compensation and Cleaning
The customer needs to measure the force on a hydraulic cylinder in a down-hole well logging tool. The pressure inside the oil-filled tool can reach 20,000 psi, which will cause the load cell to give false readings as if it was a pressure transducer. We drill two holes on opposite sides of the Model
-
Torque Sensor Application - Assembly Line / Automation
Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
-
Torque Sensor Application - Prosthetic Limbs
life without any interruptions. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut Load Cell | High Capacity Load Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure
-
Load Cell and TORQUE SENSOR Application - Stamping
Different types of sensors / transducers can be used simultaneously in order to improve quality during manufacturing or production processes. Below, a torque sensor attached to a motor at the top of a stamping operation monitors the amount of torque being exerted in order to stamp the cap on top
-
Torque Sensor Application - Rotating Torque Monitoring System
Cell | Low Capacity Load Cell | Miniature Load Cell | Pancake Load Cell | Precision Load Cell | Pressure Sensor | Reaction Torque Sensor | Rotary Torque Sensor | S Beam Load Cell
More Information Top
-
Modified Triaxial Apparatus for Shearing-Infiltration Test
Two different types of miniature pressure transducers were used, and problems associated with the transduc- ers are discussed.
-
Buccal and lingual activity during mastication and swallowing in typical adults
Miniature pressure transducers were bonded unilaterally to the buccal and lingual surfaces of the first mandibular molar and the buccal surface of the first maxillary molar on each subject's preferred chewing side.
-
Behavior of Pipe Piles in Sand
Two types of pore pressure transducers could be used; miniature pressure trans- ducers mounted on the pile wall, and standard-size pressure transducers connected to pressure ports using pressure conduits (tubes).
-
A System for Monitoring, Measurement and Analysis of Transient Performance and Stall Phenomena of Gas Turbine Engines
For direct pressure measurements, there are miniature pressure transducers implemented as well, which have no pressure tube but convert the actual pressure to an electric voltage at the measurement location.
-
Foetal Heart Rate and Intra‐Uterine Pressure Measured by a Single Miniature Transducer
A method is described by which it is possible to record the pressure and frequency of labour pains, and the action of the foetal heart, using a single miniature pressure transducer introduced between the amniotic membrane and the uterine wall.
-
Subglottal and oral air pressures during phonation—preliminary investigation using a miniature transducer system
Keywords--Laryngeal function, Miniature pressure transducers , Phonation .
-
industrial and research news
A question posed by one of Entran's customersasked if it was possible to produce the miniature pressure transducer they had been purchasing for nearly two years, that would accept an unregulated supply and also provide a high outputof 5voltsFS.
-
Interaction between perfusion pressure and sympathetic nerves in renin release by carotid baroreflex in conscious dogs.
A miniature pressure transducer (P-5, Konigsberg Instruments) was placed into the abdominal aorta as described previously (Gross, Kirchheim & Brandstetter, 1976) (Fig. 1).
-
http://dspace.mit.edu/bitstream/handle/1721.1/29890/48245212-MIT.pdf?sequence=2
Kulite miniature pressure transducer .
-
http://dspace.mit.edu/bitstream/handle/1721.1/42051/230938066-MIT.pdf?sequence=2
Cauble (1997) uses miniature pressure transducers from Kulite and Cooper and convert them into piezometer using a small cap and long needles.
Indicates content that may require registration and/or purchase.