Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MIXING CHAMBER, ELECTRIC FOOD BLENDER
-
Supplier: Cole-Parmer
Description: Keep your flame photometer system running smoothly with these replacement parts. Parts are for the flame photometers, along with the automatic diluter and autosampler.
-
Supplier: Bepex International LLC
Description: simultaneous injection of up to four different liquid streams Mixing paddles can be adjusted to control mixing intensity and residence time Hinged door access to the internal assembly allows for easy clean-up and maintenance The Flex-O-Mix wet mixing machine is specifically
-
-
Supplier: System of Systems, Inc.
Description: design flaws, quality control deficiencies, etc. SF-Series Test Chambers Our state of the art, fully automated design provides the operator with exceptional control and makes our SF-Series Chamber unique. The automated flush/clean process and automated salt solution mixing and
- Configuration: Walk-In
-
Supplier: Bepex International LLC
Description: seconds) allow for high production rates Hinged door access to the internals allow for easy clean-up and maintenance Mixing paddles can be adjusted to control mixing intensity and residence time The Flex-O-Mix wet mixing and agglomeration system is specifically designed to avoid
- Additional Capabilities: Agglomerating
- Applications / Industry: Agricultural Products, Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Industrial, Laboratory, Other Mixer Type
-
Supplier: Haida International Equipment Co., Ltd.
Description: operator can see the tested sample in the chamber and the spraying situation of the tested sample. 2). A waterproof structure is adopted between the chamber cover and chamber body and thus there is no salt spray overflow. 3). Adopts the tower spraying system and equipped with
- Parameters: Corrosion (Salt Fog / Immersion)
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: BI-TORQ® Valve Automation
Description: Description The Strahman M-159TG Bronze Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also equipped
- Operating Pressure: 150 psi
- Media Temperature Range: 200 F
- Outlet Connection: 0.75 inch
- Material: Brass / Bronze
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Introduce: Textile salt corrosion test chamber is used to test the corrosion resistance of all kind of textile or fabric. Product Features Durable hard 8 mm PVC construction, anti-corrosion and easy to clean. Reservoirs with mixing system on stand. Separate heating system apart
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: BI-TORQ® Valve Automation
Description: Description The M-144TG Bronze Safety Mixing Unit, which was recently redesigned with the latest innovations, will blend steam and cold water in any desired proportion. It is user-adjustable with a factory-set maximum temperature and features a safety shut-off which prevents the passing of
- Operating Pressure: 150 psi
- Media Temperature Range: 200 F
- Material: Brass / Bronze
- Valve Type: Check Valve, Globe Valve, Mixing Valve
-
Supplier: Haida International Equipment Co., Ltd.
Description: Salt Spray Test Chamber for Corrosion Resistance is ideal for testing the resistance to salt spray corrosion of some products by measuring and comparing similar materials, their usability quality.Salt spray chamber is applicable to test salt spray corrosion resistance of such products
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
-
Supplier: BI-TORQ® Valve Automation
Description: Description The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also
- Operating Pressure: 150 psi
- Media Temperature Range: 200 F
- Valve Type: Check Valve, Globe Valve, Mixing Valve
- Media: Cold Water, Hot Water, Hot/Cold Water
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Features: 1. Durable hard 8 mm PVC construction. anti-corrosion and easy to clean. 2. Reservoirs with mixing system on stand. 3. Separate heating system apart from salt testing chamber to ensure accurate result and protect circuit. 4. Exposure zone lined with
- Parameters: Corrosion (Salt Fog / Immersion), Temperature
- Configuration: Floor Mount
- Temperature Control: Heating
-
Supplier: BI-TORQ® Valve Automation
Description: Description The Strahman M-750TG Stainless Steel Mixing Unit produces instant hot water from a steady supply of hot and cold water in any desired proportion. The unit features a specially designed blending chamber to thoroughly and evenly blend the hot and cold water, and it is also
- Operating Pressure: 150 psi
- Media Temperature Range: 200 F
- Outlet Connection: 0.75 inch
- Valve Type: Ball Valve, Check Valve, Mixing Valve
-
Supplier: EXACT Dispensing Systems
Description: EXACT carries the full line of TAH Static and Dynamic Mixers. The 160 Series Static Mixing Nozzles offer a user-friendly method of mixing plural component reactive materials without solvent flushing. The nozzle has an oversized bell inlet. Manifolds and guns are offered to separately
- Pressure Range: 270 to 500 psi
- Operating Condition: Batch Operation
- Features: Handheld, Industrial, Laboratory, Lined or Coated
- Mixer / Homogenizer Location: In-Line
-
Supplier: SAE International
Description: downstream of the expansion region, the overall jet structure conforms to expectations for self-similarity in the far-field of subsonic jets. In the near-field, variations in fuel inlet-to-chamber pressure ratios are shown to influence the mixing properties of sonic hydrogen jets. In
-
Supplier: SAE International
Description: analysis of the mixing processes shows that, in the case of a short dwell time, the velocity fields associated with each injection interact, leading to an increase of the mixing rate at the head of the second injection. This interaction and the resulting effects on mixing are
-
Supplier: ASTM International
Description: 1.1 This practice is to assess technologies for microbial decontamination of indoor air using a sealed, room-sized chamber (~24 m3) as recommended by the U.S. Environmental Protection Agency (3). The test microbe is aerosolized inside the chamber where a fan uniformly mixes the
-
Supplier: SAE International
Description: This paper is focused on the development and application of a CFD methodology that can be applied to predict the fuel-air mixing process in stratified charge, sparkignition engines. The Eulerian-Lagrangian approach was used to model the spray evolution together with a liquid film model that
-
Supplier: SAE International
Description: time and increased pilot fuel quantities can contribute to better mixing quality resulting in increased HF and optimum engine performance with low fuel consumption and soot emissions. With regard to the in-cylinder air motion, increasing swirl ratio enhances the air-fuel mixing quality
-
Supplier: Radwell International
Description: P2 ROUND 02 MIX CHAMBER KIT, ROUND MIXING CHAMBER, FOR AUTO PROBLER P2 DISPENSE GUN, GCP2R2. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Armstrong International
Description: into the condensate cooler body, the tempering valve opens and allows cold water to enter the chamber and mix with hotter liquid, cooling it to a preset temperature level of 135˚F (57˚C) or to a desired field-set temperature.
- Number of Ports/Ways: 3
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Media Temperature: 115 to 180 F
-
Supplier: EXACT Dispensing Systems
Description: Exact Dispensing Systems offers a line of vacuum chambers and dispensing systems for customers involved in vacuum potting or vacuum encapsulation applications. These systems provide a proven solution for maintaining a dispensing environment which is free from air. Applications include potting
- Height / Length: 24 inch
- Nominal Size: 18 inch, 24 inch
- Chamber / Component Type: Custom / Specialty Chamber
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: Eriez
Description: MACSALAB V-Blenders have been designed with the laboratory in mind. The V-shaped mixing chamber is of grade 304 Stainless Steel. Supports and stands are of Mild Steel (as in picture). Mixing chamber can also be supported between two Mild Steel cabinets finished in
- Equipment Type: Air Classifier / Cyclone, Electrostatic Separator, Magnetic Separator, Screener - Rectangular Deck
-
Supplier: ThermOmegaTech®
Description: STVM®Washdown Station incorporates unique Venturi mixing technology to deliver water at the required temperature quickly, quietly and on demand. Cold water enters the upper chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as
- Dispense Rate: 65.15151515151516 L/min
- Application: Cleaners / Sanitizers, Food / Beverage, Water
- Dispensed From: Gun Handle
- Dispensing Equipment Type: Meter, Mix and Dispense, Mix and Dispense
-
Supplier: EXACT Dispensing Systems
Description: fluid components “Custom” fixed mix ratios anywhere from 1:1 through 10:1 Feed tanks “on board” in the heated chamber (2.5-19 gallon options) Positive displacement feed pumps included Heated A and/or B outlet hoses to the dispense valve Model 400 AutoValve with trigger handle or fixed mounted
- Application: Adhesive / Silicone
- Dispensing Equipment Type: Meter, Mix and Dispense
- Features: Other
-
Supplier: IKA Works, Inc.
Description: series enables continuous mixing. Each processing chamber has 2 DUPLEX-type kneading elements arranged one above the other and with infinitely variable speed adjustment via the motor. The liquid or solid component to be introduced is continuously conveyed from chamber to
- Feed Rate: 1,003.8537976 GPH
- Motor Speed: 3 to 33 rpm
- Motor Power: 60.3099173206269 HP
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Plastic / Rubber Processing
-
Description: Cavitron mill consist of a series of concentric rings. As the medium enters the center chamber, it is compressed up to 10 bar at a rate of one-thousandth of a second and "explodes" outward into the next chamber. A series of nozzles break down the medium as it passes from chamber
-
Supplier: BMT USA, LLC
Description: temperature and pressure that builds inside the liquid container. Internal fans mix the chamber steam and over-pressure air to ensure there are no cold pockets inside the chamber and to provide a uniform temperature distribution across the chamber. Rapid heating and cooling is
- Capacity: 0.11863413238651858 cubic feet
- External: Front Load (incl. Walk-in, Truck-in)
- Features: Front Panel & Display, Other, Shelving / Racks / Carts, Timers
- Application: Industrial
-
Supplier: Patten CAT
Description: prevent overloading while allowing continuous work near rated horsepower. Consistent blending due to automatic depth control, mid-mounted mixing chamber and multi-speed rotor drive. Excellent maneuverability and operator visibility to the tire edges and mixing chamber
- Horsepower: 350 HP
- Travel Speed: 6 miles/hr
- Features: Other
-
Supplier: Patten CAT
Description: prevent overloading while allowing continuous work near rated horsepower. Consistent blending due to automatic depth control, mid-mounted mixing chamber and multi-speed rotor drive. Excellent maneuverability and operator visibility to the tire edges and mixing chamber
- Horsepower: 540 HP
- Travel Speed: 5.7 miles/hr
- Features: Other
-
Supplier: Patten CAT
Description: prevent overloading while allowing continuous work near rated horsepower. Consistent blending due to automatic depth control, mid-mounted mixing chamber and multi-speed rotor drive. Excellent maneuverability and operator visibility to the tire edges and mixing chamber
- Horsepower: 350 HP
- Features: Other
-
Supplier: Patten CAT
Description: prevent overloading while allowing continuous work near rated horsepower. Consistent blending due to automatic depth control, mid-mounted mixing chamber and multi-speed rotor drive. Excellent maneuverability and operator visibility to the tire edges and mixing chamber
- Horsepower: 540 HP
- Features: Other
-
Supplier: SKS Science Products
Description: These polypropylene plastic volumetric flasks are molded to class B tolerance with a mixing chamber at the top and a tooled neck Each flask is individually calibrated. Supplied complete with polypropylene stoppers and with the material and temperature characteristics printed in green.
- Plastic Material: Polypropylene (PP)
- Type: Volumetric Flask
-
Supplier: Charles Ross & Son Company
Description: Two basic-No Moving Parts- Motionless Mixer designs are offered for use in turbulent and laminar flow mixing applications. The ISG (interfacial surface generator)consists of individual mixing elements that are stacked in a tubular housing. The ends of the elements are shaped so that
- Operating Condition: Continuous Feed
- Features: Continuous Speed, Industrial, Laboratory, Other Mixer Type
- Mixer / Homogenizer Location: In-Line
- Media Type: Liquids, Solutions, Emulsions, Suspensions, Slurries, Pastes, Colloids
-
Supplier: Hapco, Inc.
Description: cartridges can be easily resealed, stored, and used in the future. RAPIDSHOT™ is ideal for Liquid Molders looking to use fast systems, eliminate hand mixing and proportioning, dispense quickly while minimizing mess. RAPIDSHOT™ is a perfect companion to the X-11 Molding Chamber for
- Container Size: 400 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensing Type: Bead
- Dispensed From: Gun Handle
Find Suppliers by Category Top
Featured Products Top
-
unique oscillating mixing chamber design does not use a high shear rotor/stator to obtain the fine foam. Composition of the gas/liquid mixture is tightly controlled with programmable accuracy. The Beat Mix accomplishes the difficult task of making fine foam reproduceably without any (read more)
Browse Industrial Homogenizers Datasheets for ARDE Barinco, Inc. -
chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. An additional benefit of this design is what you don’t hear: the (read more)
Browse Washdown Stations Datasheets for ThermOmegaTech® -
quickly, quietly, and on-demand. Cold water enters the upper chamber of the mixing valve, while incoming steam enters the lower chamber. Mixing occurs as the two vortices collide, thoroughly mixing and heating the water through a Venturi diffuser with minimal noise and vibration. Conventional (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
industries including food, cosmetic, pharmaceutical, chemical, adhesive and composites manufacturing. The Model HSM-409XSHD-125 pictured below is a CIP-capable sanitary mixer featuring a type 316 stainless steel mixing chamber, a 150-psig jacket for cooling and heating up to 250F, and an X-5 (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
addresses this challenge with PortPlate™, a modular, multi-feedthrough plate that fits standard chamber openings and consolidates multiple connections into a single, vacuum-tight interface. PortPlate™ systems simplify feedthrough management by enabling engineers to mix and match (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
. EP21TDCS-LO is engineered to maintain high-strength conductive bonds between dissimilar materials at temperatures as low as 4K, while passing NASA low-outgassing specifications. Its simple one-to-one mix ratio, 30–40 minute working time, and flexible cure schedule (read more)
Browse Conductive Compounds Datasheets for Master Bond, Inc. -
measurement instruments have never been greater. Precise measurement of high flows and the ability to make fast and accurate changes between pure gas or gas mixes are crucial. Can you count on the consistent performance of your flow instrumentation in your factory or lab over time? And will (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
? Resin Transfer Molding (RTM), also referred to as liquid molding, is a process that mixes resin with a hardener, or catalyst, and injected into a mold. The mold contains dry fibers, such as fiberglass. The mixture is (read more)
Browse Datasheets for Osborne Industries, Inc. -
-accuracy measurements for easy detection of viscosity variations caused by contamination, mix-up and oil degradation. The devices were designed to determine kinematic viscosity at 40C in the field for applications where immediate results are essential for determining the health of critical equipment (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific -
, often within ±0.1°C. Carrier gas and flow controllers: regulate flow and purity to ensure reproducibility. Dilution and mixing setup: incorporates valves or chambers to extend concentration ranges and (read more)
Browse Permeation Instruments Datasheets for Environics, Inc.
Conduct Research Top
-
Agitation and Mixing Processes
Mixing is a process where two or more substances enter a chamber where they are combined. The chamber can be a tank, hopper, length of pipe, or even an extruder barrel. Most often, stirring or agitation is the method to combine compounds. The stirring mechanism is a rotating arm that is often
-
Microfluidic Mixing Using Contactless Dielectrophoresis
The first experimental evidence of mixing enhancement in a microfluidic system using contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of deionized water containing 0.5 mm beads was mixed in various chamber geometries by. imposing a dielectrophoresis (DEP) force
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
-
PLIF Technique for Fuel Visualization in Engines and Its Role in Retrofit Technology
oxides of nitrogen emissions due to thermal stratification, high carbon monoxide and unburned hydrocarbon emissions due to partial combustion, and low engine efficiency. To address the mixing problem, a visualization technique is needed to image the fuel in the cylinder, or combustion chamber. Fuel
-
Cleaver-Brooks Reduces Fuel Costs Significantly for Borden Chemical
for firing into a refractory-lined chamber, using a center core tail gas stabilizer injector. A Class II natural gas ignitor was used as sustaining fuel to ensure safe, stable operation when confronted with potential fluctuations in fuel BTU value and pressures. Main tail. gas was injected via two
-
High-Tech, Space-Age Metal Surface Enhancement Coating Solves Wear and Release Problems for Pine Instrument Company's Gyratory Compaction Asphalt Testers
mixes will be able to endure when used to pave actual roads has placed enormous burdens on the components of that test equipment. To stand up to simulations of heavy road wear, equipment designers have had to look beyond the conventional and to seek out materials that could endure tremendous stress
More Information Top
-
ESDU 85032 A - Ejectors and jet pumps. Design and performance for incompressible liquid flow.
… 2 The Characteristic Curve 5.3 Design Method 5.4 Design Procedure (see Flow Chart in Appendix C Section C1) 5.5 Mechanical Design Considerations 5.5.1 Primary nozzle 5.5.2 Secondary inlet and mixing chamber entry 5.5.3 …
-
State of the Art of Mini/Micro Jet Reactors
Typical dimensions of RIM mixing chambers are around 1 cm diameter for the cylin- drical mixing chamber and 1 to 3 mm diameter for the round opposed jets, so actually these reactors are not microreactors but millireactors.
-
Matter and Methods at Low Temperatures
Mixing Chamber . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
ESDU 86030 A - Ejectors and jet pumps. Design for steam driven flow.
Mechanical design considerations for the components (primary nozzle, mixing chamber , contraction or diffuser) are described, and the use of annular or multi-nozzle arrangements is considered.
-
http://dspace.mit.edu/bitstream/handle/1721.1/65044/34290318-MIT.pdf?sequence=2
Mixing Chambers .
-
Principles and methods of dilution refrigeration. II
Such violent fluctuations have been observed at different times in the mixing chamber , the exchangers, the still, and even the 4He evaporator.
-
Surface tension driven and 3-D vortex enhanced rapid mixing microchamber
The best design is selected from various versions of mixing chambers .
-
Dilution Refrigerator for Nuclear Refrigeration and Cryogenic Thermometry Studies
A 3He melting curve thermometer attached to the mixing chamber flange could be cooled continuously to 4.0 mK using the refrigerator.
-
Assessing the effects of chamber placement, manual sampling and headspace mixing on CH4 fluxes in a laboratory experiment
We also found that in non- mixed chambers (no fan mixing) the gas sampling by syringes or gas bottles disturbed the development of CH4 concentration during the enclosure.
Indicates content that may require registration and/or purchase.