Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two
- Features: Control Valves
- Valve Type: Directional Valves, Globe Valves, Mixing Valves
- Media: Steam
-
Description: Description SPECIFICATIONS Body Type Three-way cast globe valve Nominal size 3/4’’, 1’’, 1-1/4’’, 1-1/2’’, 2’’, 2-1/2’’, 3’’, 4’’, 5’’, 6’’, 8’’, 10’’, 12’’, 14’’ Pressure rating • ANSI Class 125, 150, 300, 600 • JIS 10K, 16K, 20K, 30K, 40K • PN1.6, 4.0, 6.4, 10.0 Mpa End connection • Flanged
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves
- Valve Type: Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: Radwell International
Description: CONTROL VALVE,2" MIXING VALVE BODY 46.2CV. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
- Valve Type: Mixing Valves
-
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-200)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-102)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-700)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-500)
- Valve Type: Mixing Valves
-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Taco Comfort Solutions
Description: Taco iSeries® Mixing Valves provide precise and cost-effective temperature control for your heating systems, the flexibility of zone-to-zone control, plus built-in boiler protection. Available in 2-way, 3-way or 4-way injection configurations For either outdoor reset
- Valve Type: Mixing Valves
- Media: Water
-
Description: action 3-way control valves direct action mixing type Description: The plug structure of Three-way control valve is designed to flow to open. If valve plug in the valve seat that is mixing service control valve. There are two
- Features: Control Valves
- Valve Type: Directional Valves, Diverter Valves, Mixing Valves
-
Supplier: Accuris
Description: Performance Requirements for Automatic Temperature Control Mixing Valves
-
Supplier: Watts
Description: Series LFMMV Thermostatic Mixing Valves maintain and limit mixed hot water to a desired, selectable temperature. The LFMMV series can be set to any temperature between 80°F and 120°F with flow rates as low as 0.5 gpm and as high as 12 gpm (refer to capacity chart on back). This
- Valve Size: 0.5 to 1 inch
- Valve Type: Mixing Valves
-
Description: Description The mixing control valve is mainly used for mixing two fluids into a third fluid. The diverting control valve is mainly used for diverting one fluid into two fluids. Performance Characteristics 1. HDT/HMT series is a cage guided 3-way
- Media: Air, Steam
- Features: Control Valves, Cryogenic Valves
- Valve Type: Directional Valves, Diverter Valves, Globe Valves, Mixing Valves
-
Supplier: CGIS
Description: Typically made up of an actuator, positioner, and body, Control Valves can manage flow, pressure, temperature, and level at the push of a button. Whether the media you are processing is fluid, gas, slurry, or a mix, you can count on CGIS to provide you with the most advanced
- Features: Control Valves
-
Supplier: Spirax-Sarco
Description: The thermocirc steam/water mixing valve provides hot water by blending steam and cold water. The temperature is controlled by a thermostatic element. The set temperature can be set by turning the adjustment nut.
- Number of Ports/Ways: 2
- Valve Size: 0.5 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: 500 F
-
Supplier: ThermOmegaTech®
Description: valve from the line. The unique flow characteristics of the vortices inside the valve create a scouring action that minimize the effects of mineral deposits on valve operation, assuring increased service life even under adverse conditions. Operation ThermOmegaTech®’s STVM®
- Valve Size: 1 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 366 F
-
Supplier: Curtiss-Wright, Valve Group
Description: Curtis Wright provides a variety of industrial grade control valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems, offshore applications. Curtiss-Wright control valves are
- Features: Control Valves, Other
- Media: Gas, High Purity Gas, Hot Water, Water
- Actuation: Pneumatic
-
Supplier: Armstrong International
Description: Model 320 3/4' (20 mm) inlets/outlet(s) Thermostatic Mixing Valve (TMV) of disposable cartridge construction. TMV features unique full range temperature control from full cold to field adjustable maximum temperature limit stop in a single handle turn. TMV can be set and locked
- Number of Ports/Ways: 3
- Valve Size: 0.75 inch
- Pressure Rating: 150 psi
- Valve Type: Bellows Valves, Metal Seated Valve, Mixing Valves, Shut Off Valves
-
Supplier: Armstrong International
Description: “Temperature Creep” without the use of a manual throttling valve or a temperature activated pump shut-off device (aquastat). Operational Specifications +/-2°F water temperature control at points of use 25’ downstream during demand +/-2°F water temperature control at the DRV
- Number of Ports/Ways: 5
- Valve Size: 1 to 2 inch
- Pressure Rating: 10 to 150 psi
- Flow (Cv): 42
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Assured Automation
Description: temperature, level, and flow of a wide variety of fluids in from -20 to 500ºF. Functions 2-way Flow Control 3-way Mixing 3-way Diverting Features & Benefits Compact rugged valve body with selection of port reductions Precision manufactured valve components provide smooth
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 720 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 500 F
-
Supplier: Zurn Industries LLC
Description: THERMOSTATIC MIXING VALVE F/SINGLE FAUCET LEAD FREE Features And Benefits Control water temperature ASSE 1070
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Xylem Applied Water Systems
Description: A 1/4" - 1/2" large port valve, specifally designed for actuator control. Stainless Steel Construction as Standard Designed for Actuator Control Larger Porting for High Kv Zero Pressure Rated Low power consumption version available Normally closed, Normally open, Mixing
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 290 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.61
-
Supplier: Honeywell International, Inc.
Description: 4 WAY MIXING VALVE TYPE 1 1/4 INCH NOMINAL SIZE WATER, GLYCOL, BOILER APPLICATION 36 TO 230 DEG F TEMPERATURE RATING CHROME PLATED CAST IRON BODY MATERIAL 1 1/4 INCH FNPT X 1 1/4 INCH FNPT X 1 1/4 INCH FNPT X 1 1/4 INCH FNPT END CONNECTION V5442N MODEL
- Valve Size: 1.25 inch
- Media Temperature: 36 to 230 F
- Primary Material: Cast Iron
- Features: Control Valves
-
Supplier: Zurn Industries LLC
Description: Zurn 4-way mixing valve tempers water by mixing high temp supply with return water Features And Benefits 4-way mixing valves motor, provides motorized automatic mixing valve operation when used with Zurn Pex mixing controls Reversible
- Thermostat Type: Digital
-
Supplier: HydraForce, Inc.
Description: A low leakage, pilot-operated motion control valve designed to regulate the lowering of over-running loads, while providing free reverse fl ow and thermal relief protection at the actuator.
- Number of Ports/Ways: 3
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 0 to 3,000 psi
- Media Temperature: -65.2 to 399.2 F
-
Supplier: Watts
Description: connections and quick-connect, check valves, tamper resistant locking nut and integral strainer with 40 mesh stainless steel screens to filter out debris. Series LFUSG-B uses a thermostat to control hot and cold water temperature, and dual check valves to protect against cross
- Valve Size: 0.375 inch
- Primary Material: Brass / Bronze
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Spirax-Sarco
Description: The QLM and QLD are three-port control valves which have linear characteristics for mixing or diverting service. These valves can be used on thermal oil, compressed air, steam, condensate and some other fluids.They are available in four body materials: cast iron, SG iron,
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 188.54901 to 580.1508 psi
- Number of Ports/Ways: 3
- Media Temperature: 392 F
-
Supplier: Mueller Steam Specialty
Description: Designed for installation in pump discharge piping where it performs triple duty. It acts as a spring loaded silent check valve, a shutoff valve, and a balancing valve. Used in conjunction with the Mueller Steam Specialty suction diffuser, it constitutes a compact and effective
- Valve Size: 2 to 14 inch
- Pressure Rating: 110 to 640 psi
- Media Temperature: 110 to 300 F
- Number of Ports/Ways: 2
-
Supplier: Badger Meter
Description: The Type 1499 globe control valve is designed to fit directly into pipelines of the same flange size and rating. Its compact size and light weight make it especially suited to modulating control of medium to low flow rates within the pressure range of the flanges. Its welded
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 0 to 5,000 psi
- Media Temperature: 70 to 1,000 F
- Flow (Cv): 0
-
Supplier: BI-TORQ® Valve Automation
Description: Description The M-5000TS is a Thermostatically Controlled Bronze Mixing Unit that lets you combine steam and cold water to produce hot water efficiently without the safety concerns normally associated with steam use. The unit is equipped with several important safety features allowing for a
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 100 to 200 F
- Outlet Connection: 0.75 inch
- Valve Type: Ball Valve, Check Valve, Mixing Valve
-
Supplier: co-ax valves inc.
Description: steel, without non-ferrous metals, stainless steel. Options: limit switches, manual override, special voltage, pilot valve with speed controls, explosion-proof, and connections for sensor or pressure gauge.
- Valve Size: 4.9212625 inch
- Pressure Rating: 0 to 580.1508 psi
- Number of Ports/Ways: 2
- Media Temperature: 140 F
-
Supplier: PVA - Precision Valve & Automation
Description: The MR2 is a versatile servo-controlled piston dispenser for processing single or dual component chemistries requiring a high level of dosing accuracy. Utilizing a volumetric displacement concept, the MR2 is capable of processing a wide range of chemistries, including viscous filled or abrasive
- Media Viscosity: 1 to 1,000,000 cps
- Application: Adhesive / Silicone
- Dispensing Application: Bead, Fill ("Potting")
- Number of Components: Multiple Component Dispensing
Find Suppliers by Category Top
Featured Products Top
-
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
stable mixing or diverting control in critical applications, this valve offers a dependable solution. Contact us for technical support or customized configurations to match your process requirements. (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech, a leading thermostatic valve and actuator design and manufacturing corporation. For almost 40 years, ThermOmegaTech has been creating temperature control solutions for a wide range of applications and currently services the railroad, commercial plumbing, aerospace, defense, and an (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
Industrial engineers often face challenges ensuring accurate fluid control, high efficiency, and reliable performance in systems with complex mixing or diverting requirements. Inconsistent valve operation can lead to (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
neutral media. The use of a sealing piston instead of a diaphragm means that even high pressures can be controlled with a large nominal diameter. The valve closes automatically if power is lost. The valve can be operated wherever there is a pressure difference between the valve input (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
consistent heat transfer across the vessel sidewalls and bottom which could be jacketed for temperature control. After the powder induction step, the VM-600 can handle a significant increase in viscosity because the combined mixing action of Anchor and High Shear Mixer ensures adequate turnover. The (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company
Conduct Research Top
-
Controlling a Tank Filling Operation With Two Liquids for a Food Processor
A large Midwest food processor needed a low-cost and reliable solution to accurately control the batches of oil and water pumped into mixing tanks for the manufacture of corn chips and potato chips. The oil and water supply lines for the different tanks have different diameters and are each metered
-
Interphex Preview, Part Deux
for liquid products as well as capsule fillers, thermoformers, checkweighers and cartoners. Sanitary Regulators and Control Valves provides a full line of sanitary regulators and control valves. The products offer general ease of maintenance and tighter controls to help maintain industry needs
-
Mixed Mortar Conveying Systems, Holland.
. Start and stop is controlled in automatic from the central control room via an Ethernet connection. The pneumatic conveyors are working very reliably and exceed the customer's expectations regarding rate transferring over 130t/h. The system incorporated multiple manifold settings allowing
More Information Top
-
CR4 - Thread: Valve and pump Control for Mixing Application
Pathfinder Tags: Fluid Mixing Valve Control VFD .
-
Application of automated flow and salinity control to dilution of saline irrigation water
A typical characteristic curve of such mixing control valve is shown in Figure 1.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1986.pdf
Motorized mixing valve controlling the secondary loop is being initialized and repositioned (opening or closing) to meet the secondary loop target temperature.
-
Topics in Time Delay Systems
… • Flow-through heater (RH) with volume 1.5 litre and maximum heating performance also 2000 W • Two pumps (LP, RP) • Two coolers (LC, RC) - water/air exchangers from a car heating • Three mixing control valves (LV1, LV2, RV) • …
-
http://etd.auburn.edu/bitstream/handle/10415/3395/Cramer%2c%20Kirn%20-%20Novel%20Micro%20System%20for%20Accelerated%20Diffusion%20Coefficient.pdf?sequence=2
Mixing control valves are used to induce flow of the two reagents and allow the .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-1990.pdf
Motorized mixing valve controlling the secondary loop is being initialized and repositioned (opening or closing) to meet the secondary loop target temperature.
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/62-0000s/62-3094.pdf
The combination of small and large mixing valves controlled by a Pressure Regulating Valve assures that the HL System will provide a constant output temperature.
-
Hydronic Heating Retrofits for Low-Rise Multifamily Buildings - Phase 1: Boiler Control Replacement and Monitoring
Figure 6 shows the controller web interface; Figure 7 shows the boiler and mixing valve control modes, set points, and temperatures; and Figure 8 shows sample apartment temperature data.
-
Greenhouse Floor Heating
Water is heated by a gas-fired hot-water boiler and circulated throughout the system while a three-way mixing valve controls the temperature of the water entering the pipe loops.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/5314/1/Howard_Clifford_R_200911_MASc.pdf
Vitotronic 300 (type GW2) for modulating boiler water temperature with mixing valve control for a maximum of two heating circuits with mixing valve.
Indicates content that may require registration and/or purchase.