Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SOCOMEC
Description: Wireless M-Bus modem Wireless M-Bus AMR (Automatic Meter Reading) plug-and-play modems automatically collect energy data from water and gas meters. 100% compatible with the Wireless M-Bus standard (EN13757-3 and EN13757-4), device open protocols ensure full interoperability with other
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Instrumentation Northwest, Inc.
Description: software, Aqua4Push, which captures data from multiple sites and pushes it up to an Internet site at specific timed intervals. Features For use with AquiStar® Smart Sensors Cellular Internet Protocol (IP) Modems Land-Line modems Power Supplies with Solar or Line Power Charging
- Features: Cellular Modem
- Network Equipment: Modem
- Network Media: Wireless
-
Supplier: BTECH, Inc.
Description: on your network or PC Provides automatic analysis, e-mail and text message alarms Dial modem for communications via a POTS line A network adapter attached to a TCP/IP network for network communications BTECH’s Status Monitor GUI Interface designed for use in the NOC or
- Applications: Predictive Maintenance
-
-
Supplier: Data-Linc Group
Description: Data-Linc’s proprietary SetLincTM software, that is included with the PLR6230 modems, simplifies modem setup and configuration. The 10/100 Auto-MDIX Ethernet ports not only support data transfer but also provide access to the configuration software. Configuration is also
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Campbell Scientific, Inc.
Description: Two SRM-5A RAD Short Haul Modems support local communications between Campbell Scientific dataloggers and a computer with an RS-232 serial port. These asynchronous modems use a 4-wire unconditioned telephone line or the CABLE4CBL-L cable for transmission; data rates up to 9,600
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: ifm efector inc.
Description: mobile IoT gateway with 4G / LTE mobile network connection Global transmission of machine and position data to the cloud Safe TLS end-to-end communication Buffering of data even with unstable radio connections Live connection for diagnostics / debugging and software updates From May
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: PHOENIX CONTACT USA
Description: 19" Ethernet communication unit for networking systems and stations via SHDSL technology. Data rates of up to 30 Mbps, distances of up to 20 km on in-house copper cables via line, star, and ring structures. Diagnostics via LEDs or software.
- Network Equipment: Modem
-
Supplier: QUALCOMM, Incorporated
Description: The MDM9206 LTE modem is designed as a global multi-mode connectivity solution and purpose-built to provide reliable, optimized cellular connectivity for the next-generation of IoT products and services requiring low bandwidth and years of battery-life. The MDM9206 narrowband multi-mode LTE
- Operating Frequency: 1,300 MHz
- Data Rate: 20 to 375 kbps
- Technology: GPRS
- Device Type: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: terminal application using an RS-232 communication interface.Additionally, for easy firmware upgrade a bootstrap loader is provided. The modem features programmable modem capability for SCADA or power utility communication networks. It can support a range of standards
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data-Linc Group
Description: that is included with the SRM6330 modems, simplifies modem setup and configuration. The 10/100 Auto-MDIX Ethernet ports not only support data transfer but also provide access to the configuration software. Configuration is also available via a separate DB9 serial port. For
- Maximum Output Power: 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Automation24, Inc.
Description: The FXA195-G1 communication box from Endress+Hauser is a USB HART modem that connects HART-protocolled, intrinsically safe measuring devices to the USB HART interface of a Windows system. This allows the transmitters to be remotely controlled using Endress+Hauser FieldCare
- Network Equipment: Modem
-
Supplier: Vibration Specialty Corporation
Description: WinProtect Software WinProtect manages the definition, acquisition, review, communication, and reporting of vibration and process data with an intuitive/productive user interface. WinProtect features 4-channel route collection, real-time analysis and event monitoring with supporting
-
Description: This book uses a practical approach in the application of theoretical concepts to digital communications in the design of software-defined radio modems. The book discusses the design, implementation, and performance verification of waveforms and algorithms appropriate for
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing the resources to deal with less-than-optimum conditions. Supporting either hardware or software
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Patton Electronics Co.
Description: The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing the resources to deal with less-than-optimum conditions. Supporting either hardware or software
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: The Model 1070 AC Powered, Synchronous Short Range Modem is designed with three RS-232 communications environments in mind: low power, high noise and mission critical. A low power environment is one where the RS-232 interface does not provide the necessary signal voltages to operate a
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: GL Communications, Inc.
Description: call capture based on voice, fax, modem, tones, & any traffic with specified power level. Subsequently, play back the captured calls using a third party audio editing software tools (Adobe Audition/Goldwave) and analyze in time and spectral modes. When used in conjunction with Voice
-
Supplier: Intelligraphics, Inc.
Description: IEEE 1394 ► Ultra Wideband ► Bluetooth ► Controllerless and Software Modem Driver Development ► Modem/Communication
- Licensing: Perpetual
- Use: Professional
- Deployment: Standalone
- Operating System: Windows
-
Supplier: GL Communications, Inc.
Description: and deployment phases of the products that support fax and modem transmission. GL Insight™ receives the recorded modem or fax transmissions in one of the two ways: As raw signal files (PCM files) - in either mono or stereo format As IP capture files - created by capturing devices or by
- Equipment Type: Network / LAN Analyzer
- Features: Other
- Network Protocol: TCP/IP
-
Supplier: Radicom Research, Inc.
Description: These small and versatile modems are specifically designed to meet the stringent requirements for industries including Medical Services, Business & Home Security, Remote Monitoring & Data Collection and more. These controller based modem modules support Ademco's DTMF Contact ID
- Network Equipment: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: access. The modem supports rate adaptive speeds supporting 56-kbps V.92/V90 full-duplex communications. Full MODEM compliance is supported using all international and Bell standards with additional support provided for Group 3, Class 1 FAX with speeds of up to 14.4 kbps. The
- Data Rate: 56 kbps
- Number of Ports: 1
- Features: Other
- Network / Bus: USB
-
Supplier: Patton Electronics Co.
Description: access. The modem supports rate adaptive speeds supporting 56-kbps V.92/V90 full-duplex communications. Full MODEM compliance is supported using all international and Bell standards with additional support provided for Group 3, Class 1 FAX with speeds of up to 14.4 kbps. The
- Data Rate: 56 kbps
- Number of Ports: 1
- Features: Other
- Network / Bus: USB
-
Supplier: Radicom Research, Inc.
Description: The WHM900™ is a low-cost wireless modem module that operates in the license-free 900 MHz ISM frequency band range. The WHM900™ transfers data up to 1,000 feet with proper antenna. Its small size, user friendly AT Command support and other unique features, such as low power consumption and
- Sensitivity: -106 dBm
- Operating Frequency: 900 to 928 MHz
- Maximum Transmission Distance: 91.43995062242666 to 152.39991770404444 m
- Operating Temperature: -40 to 85 C
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiConnect® OCG-D open communications gateway performs like a mini industrial computer that you can plug directly into existing applications. The Linux-based open source software allows you to develop and deploy custom applications in a short period of time. The MultiConnect
- Supported System: Communications/Networking
- Category: Development Board
- Signal Type: Digital
-
Supplier: Greenwich Instruments Ltd.
Description: The GO232 uses twin plastic fibre optics cable for communicating distances up to 100 meters. The plastic fibre simply clamps into the end of the GO232 for a fast setup. Also available with ST connectors for glass fibre, allowing transmissions up to 8km. Features: Full duplex communication up
- Data Rate: 19.2 kbps
- Features: Fiber Optic
- Serial Protocol: RS232
- Device Type: Serial Data Converter
-
Supplier: OTT Hydromet
Description: Benefits Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Data Acquisition Systems and Instruments - Environmental Data Logger with Modem -- dataTaker® DT82EMSupplier: CAS DataLoggers
Description: Internal GSM Modem The dataTaker DT82EM is an intelligent data logger that incorporates a built-in GSM modem with email and SMS support for automated data and alarm transfer from remote sites. The DT82EM features USB memory stick support, 18 bit resolution, extensive
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 0.025 kHz
- Resolution: 18 bits
-
Supplier: Acromag, Inc.
Description: Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configuration helps you quickly set baud rates,
- Module Voltage: -12 V, 12 V, 5 V
- Clock Rate: 8 MHz
- Module Type: Serial Communication
-
Supplier: OTT Hydromet
Description: HydroMet Benefits Built-in geostationary satellite transmitter Support for all Geostationary Environmental Satellites including GOES, EUMETSAT, INSAT, MTSAT & CGMS. Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: communication co-processors, as they support a variety of dedicated communication functions that are accessed via special CPU instructions. These functions reduce the amount of specialist communications programming required. Key Features: Module set up via software
- Network Equipment: Other
-
Supplier: OTT Hydromet
Description: Benefits Plug and Play Modem Card Reduce modem setup time with automatic modem recognition. These modems are field exchangeable, enabling you to easily move from one telemetry type or Service carrier to another and to keep up with fast moving cellular/telecom technologies
- Operating Temperature: -40 to 158 F
- Features: DC Current, Networkable System, Other
- Form Factor: Panel / Chassis Mount
-
Description: communication in a global context.Previously limited to scientific research, global networks now have an impact on social, educational, and business communications. Individuals with a personal computer, a modem, and some simple software can join a new social community
-
Supplier: Acromag, Inc.
Description: Four asynchronous EIA/TIA-232E serial ports 16-byte FIFO buffers Interrupt support Programmable baud rate (up to 128Kbps) These modules provide asynchronous serial and parallel communication interfaces for your system. Software-configuration helps you quickly set baud rates,
- Analog Input Channels: 4 #
- Sampling Frequency: 8,000 kHz
- Resolution: 16 bits
- Transmission Rate: 128 kbps
Find Suppliers by Category Top
Featured Products Top
-
data transfer rates with upload and download performance improvement by 23% and 40% respectively. The latest software release helps to ease configuration and address more water/wastewater application requirements with the expanded DNP3 and DF1 support, including half-duplex and radio modem (read more)
Browse Motor Controllers Datasheets for Allen-Bradley / Rockwell Automation -
on-site and remote monitoring of silo inventory. Gateways combine the functions of a wireless access point, modem, and router in one convenient device. They utilize ethernet, Wi-Fi or cellular connectivity to get data to a PLC, software, or web application. Wiring (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
peripherals: Three USART interfaces support asynchronous and synchronous communication, along with functions for LIN, IrDA, modem control, ISO 7816 smart cards, and multiprocessor communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Smart Computing Article - Troubleshooting Internet Problems
. If the call connects perfectly on the voice line, the wiring of the data line may be at fault. Hard drive maintenance can affect modem communications. If your hard drive is highly
-
Sharing Network Resources
devices linked together using some form of communications equipment. They are linked together so they can share software, hardware, and information. A group of network computers physically linked at the same location form a ). A group of LANs linked over a wide area, such as across a state, form
-
Smart Computing Article - Get Connected With Networks
with some of the basic building blocks of networking. is a collection of two or more computers and associated devices linked together using some form of communications equipment. They are linked together so they can share software, hardware, and information. A group of network computers physically linked
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Fixed wireless touted for broadband Net access Two new options for fixed wireless networks based on multipoint, multichannel distribution service (MMDS) debuted this past week, suggesting the technology may be ready to surge forward as an alternative to digital subscriber lines and cable modems
-
Smart Computing Article - Networking Terms To Know
August 2006 Vol.10 Issue 5 Page(s) 158-159 in print issue Add To My Personal Library Software running on a server whose purpose is to make available other software applications across a network. The result is more efficient use of RAM and CPU resources, with program access monitored
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
and Synopsys' DesignWare SATA host controller intellectual property core. SDR startup files patent claims for 'linear commuting amplifier' Software-defined-radio technology provider TechnoConcepts has filed 20 patent claims to protect its "linear commuting amplifier. " Europe pitches $90 billion R &D budget
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/61055/21127327-MIT.pdf?sequence=2
For personal computers linked to the ISDN network, a modem communication software is required for terminal emulation.
-
Design and implementation of real time vehicle tracking system
To send and receive data using this modem communication software is required.
-
Understanding the INTERNET : A guide for materials scientists and engineers
Further, stan- dard modem communication software can be used to connect to a local or national service provider that provides, for a small fee, Internet access.
-
Solar energy powered bicycle for wireless supervisory control and remote power management applications
[3] A. Pegatoquet, F. Thoen, and D. Paterson, “Virtual Reality for 2.5 G Wireless Communication Modem Software Development,” 32nd Annual IEEE International Computer Software and Applications, pp.72-75, Aug. 2008.
-
V2A2 Lightweight Computer Unit (LCU) AN/GYK-37
The V2A2's standard software includes MS-DOS, Microsoft Windows, Diagsoft QA Plus and Century TERM/FT modem communications software .
-
Serial Programming/Modems and AT Commands/& Commands - Wikibooks, open books for an open world
This feature is rarely used by modem communication software these days.
-
Virtual prototypes for software-dominated communication system designs
… Details and Screenshots”; http://www.palminfocenter.com/news/9246/new-alp- details-and-screenshots/ [3] Synopsys, “Virtual Prototyping”; http://www.synopsys. com/virtualplatforms [4] A. Pegatoquet, F. Thoen, and D. Paterson, “Virtual Real- ity for 2.5 G Wireless Communication Modem Software Development,” Proc. 32nd …
-
Second Life Information Desk System Using Instant Messaging and Short Messaging Service Technologies
The full system has four parts: the registration and management website; the SL bot; the IM bot; and the modem communications software .
-
Table of Contents
Virtual Reality for 2.5 G Wireless Communication Modem Software Development .................................................72 .
-
A High Data Rate, Underwater Acoustic Data-communications Transceiver
And a modified version of the Hayes command set used in consumer telephone modems has been implemented so that the user can gain access to the transceiver via. any standard modem communications software .
Indicates content that may require registration and/or purchase.