-
Supplier: Advanced Antivibration Components - AAC
Description: PLATES: Steel ISOLATOR: Oil-Resistant Neoprene or Durulene™ FOR LOADS OF: 110 to 4000 Pounds (49.9 to 1814.4 kgf) TEMPERATURE RANGE: Neoprene – -40°F to +180°F (-40°C to +82.2°C) Durulene™ – -65°F to +250°F (-53.9°C to +121.1°C) APPLICATIONS: • INDUSTRIAL • AIR CONDITIONING • BUSINESS
- Maximum Load Capacity (Per mount): 4,000 lbs
- Height or Thickness (Before loading): 1.625 inch
- Mounting Size (To Machine): 0.5625 inch
- Mounting Size (To Support Structure): 0.5625 inch
-
Supplier: Advanced Antivibration Components - AAC
Description: • MATERIAL: Plates – Steel Isolator – Oil-Resistant Neoprene
- Maximum Load Capacity (Per mount): 750 lbs
- Height or Thickness (Before loading): 1.75 inch
- Mounting Size (To Machine): 0.5 inch
- Mounting Size (To Support Structure): 0.5 inch
-
Supplier: Isotech, Inc.
Description: connected to rotating equipment. As a result, the connectors also reduce vibration and noise transmission. The Flex Connector Series are molded of elastomer and synthetic fiber and are furnished with corrosion resistant steel floating flanges. The floating plate steel flanges are drilled to
- Features: Other
- Application: Vibration Isolation
-
-
Supplier: Reid Supply
Description: Heavy Duty Industrial Anti-Vibration Machine Mounts are designed with high strength construction for reduction of shock and 80% vibration reduction. The large support plate provides precision leveling and prevents walking or slipping out of position.Low Frequency
- Maximum Load Capacity (Per mount): 1,000.188 lbs
- Height or Thickness (Before loading): 1.56 inch
- Application: Vibration Isolation
-
Supplier: Newport MKS
Description: The NP-20A Neoprene Isolation Mount is specially designed with concentric rings that are decreasing in height, engaging weight gradually as the elastomer material deflects. This special design provides better support, isolation and damping performance for applications that requires
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Isotech, Inc.
Description: ideal for applications that do not have space constraints or require the isolation hanger to support other services. The RHC/RHDC Series offer standard eyelets top and bottom for ease of installation. The ceilings are supported from neoprene vibration hangers consisting of a steel box
- Features: Other
- Application: Vibration Isolation
-
Supplier: Newport MKS
Description: The NP-20A-P Neoprene Isolation Mount has added aluminum top plate for more even weight distribution as well as mounting capability. It features M5 / 10-32 stud mount in the center, and two M6 / 1/4-20 through two counterbored through holes which are 1 inch (25 mm) apart for
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Acoustical Solutions, Inc.
Description: mounts (Spring and Neoprene) work well for vibration control and high frequency sound reduction, however if you need low frequency sound reduction as well we recommend using the Spring Mounts.Please call our technical sales staff at 1-800-782-5742 with any questions
- Maximum Load Capacity (Per mount): 45 lbs
- Features: Anchoring Holes, Other
- Application: Vibration Isolation
-
Supplier: Hutchinson Aerospace and Industry
Description: An economical solution to general shock, vibration and noise problems in a variety of applications. Barry Neoprene Pads are designed for use as a general purpose shock, vibration and noise attenuator or where the advantages of elastomeric characteristics are required but a
-
Supplier: Hutchinson Aerospace and Industry
Description: Mid-frequency, low profile, high deflection mounts for protection from severe vibration and shock. Barry TT-B Mounts are mid-frequency isolators with a large deflection capacity, designed to give both shock and vibration isolation protection. The standard Neoprene
-
Supplier: Hutchinson Aerospace and Industry
Description: Mid-frequency, high deflection mounts for protection from severe vibration and shock. The TT-A mount is a mid frequency isolator which combines a low profile and large deflection capability in order to provide both shock and vibration protection. The TT-A is ideal for
-
Supplier: Vlier
Description: Vlier LMS anti-vibration levelers are swivel leveling devices that provide shock attenuation and low frequency vibration isolation. The steel base, molded to a .5″ black neoprene elastomer, provides maximum shock, vibration and noise control. The stud style base swivels
- Maximum Load Capacity (Per mount): 100 to 400 lbs
- Height or Thickness (Before loading): 1.63 inch
- Application: Leveling
- Features: Swivel Head
-
Supplier: Newport MKS
Description: The SLM-1A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 100 lb maximum loads and has an 60 psi air pressure maximum. It can be used to isolate machinery from
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: Newport MKS
Description: The SLM-24A Compact Air Mount without Self Leveling offers excellent support for high shock or applications requiring lower levels of vibration isolation. This mount supports 2400 lb maximum loads and has an 80 psi air pressure maximum. It can be used to isolate machinery from
- Type: Optical Table
- Features: Vibration Isolation
-
Supplier: ACE Controls Inc.
Description: For superior low frequency vibration isolation: PAL high-quality air springs are designed for conditions in which the user wants to ensure that equipment is constantly level and isolated from vibrations at the same time. The PAL system is an air spring system with level control that
- Maximum Load Capacity (Per mount): 1,874.25 lbs
- Application: Leveling
-
Supplier: Jergens, Inc.
Description: Jergens Tru-Center™ Threaded Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center™ products are the only pad type on the market to provide true
- Maximum Load Capacity (Per mount): 2,850 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Swivel Head
-
Supplier: Jergens, Inc.
Description: Jergens Tru-Center™ Tapped Leveling Mounts help stabilize the bases or legs of machinery, shelving, cabinetry, etc. They can also help reduce vibration, noise, and stress on machinery parts. Our patented Tru-Center™ products are the only pad type on the market to provide true
- Maximum Load Capacity (Per mount): 3,750 lbs
- Application: Leveling
- Type: Leveling Foot
- Features: Stainless Steel Construction, Swivel Head
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters available below)
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters available below)
-
Supplier: Allied Electronics, Inc.
Description: 115 VAC Voltage Rating, Rack Cabinet Intake Blowers Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Includes permanent filter (replacement filters available below)
-
Supplier: RS Components, Ltd.
Description: Soft silicone gel mounts for vibration isolation, shock absorption and noise reduction. Used for vibration damping on loads from 2 kg up to 100 kg supported at 4 points. Gel anti-vibration mounts are able to dampen to a lower frequency than rubber or
- Length: 0.7086618 inch
- Metric: M4
- Features: Other
- Material: Stainless Steel
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Standard 19" rack mount Air delivery from more than 50% of their 17" width Internal neoprene isolation mounts reduce transmission of vibration to the rack Air intake only, to pressurize the rack with filtered air Heavy steel construction Attractive 19" stainless
-
Supplier: Allied Electronics, Inc.
Description: Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts. MS-E/F Environmental Resisting. Class E and F — with stain relief. Designed for applications where the connector will be exposed to moisture, vibration, and rapid changes in temperature. Not
-
Supplier: J. W. Winco, Inc.
Description: proper mount size and required load per mount, divide the equipment’s weight by the number of mounts needed.
- Type: Leveling Foot
-
Supplier: Sensidyne, LP
Description: Vibration Mounts, Other Motor Voltages
- Maximum Discharge Flow: 5.016 GPM
- Maximum Discharge Pressure: 15 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Sensidyne, LP
Description: Single Ball Bearing Iron Core - Sleeve Bearing Diaphragm Material Options: Neoprene (Viton also available) Operating Temperature Range: 32°-122°F (0°-50°C) Weight: 5.2 oz (148 grams) Size: 9.5 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration
- Maximum Discharge Flow: 2.0592 GPM
- Maximum Discharge Pressure: 5 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Description: axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings),
- Torque Capacity: 15.3 In-lbs
- Length: 3 ft
-
Description: axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings),
- Torque Capacity: 19.5 In-lbs
- Length: 2.5 ft
-
Supplier: Cleveland Vibrator Company (The)
Description: The Cleveland Vibrator Company's Drum Vibrator Assembly allows quick attachment and removal of its powerful ball vibrator on fiber or steel drums. A strong web belt and ratchet ensure a secure attachment for maximum transfer of vibration. An adjustable support hook allows the operator to work
- Motor / Rotary Speed: 7,500 rpm
- Force: 560 lbs
- Type: Ball Vibrator
- Power: Pneumatic
-
Supplier: Sensidyne, LP
Description: 32°-122°F (0°-50°C) Weight: 10.2 oz (290 grams) Size: 16.0 cubic inches Options: Four Port Locations, Ports for 3/16" I.D. Tubing, Vibration Mounts, Other Motor Voltages
- Maximum Discharge Flow: 3.5112 GPM
- Maximum Discharge Pressure: 18.3 psi
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Nelson Fastener Systems
Description: Nelson marine cable hangers are generally used in the shipbuilding industry to support and retain electrical cables. They are mounted on CPL or CKL studs that have been welded to the ship’s structure. These hangers have been vibration tested, and are United States Navy approved. After the
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: DeZURIK, Inc.
Description: occasional contact with oil, weathering, ozone and corrosives. The SL-53 Triple Arch Expansion Joint is simple and economical to use. The SL-53 Expansion Joint will absorb movement from vibration, thermal expansion and contraction, and allow for misalignment of piping. Slip-on SL-100
-
Supplier: Greenheck
Description: Accessibility - dual side access * One inch double wall construction - provides superior IAQ * Internal neoprene isolation - dampens internal vibration * Stainless steel drain pan - insulated double wall * Internal flex connection * Quality workmanship Unique Accessories for Model LFC:
-
Supplier: Phoenix Mecano Inc.
Description: vibration and shock are normal, everyday conditions. The rear section is a rugged die cast aluminum base. The front bezel is a die cast aluminum frame with a removable clear anodized aluminum face plate. The base, front bezel and front face plate are all gasketed with neoprene gaskets
- Length / Height: 15.74804 inch
- Width/Diameter: 9.055123 inch
- Depth: 9.5669343 inch
- Height: 15.74804 inch
Find Suppliers by Category Top
Featured Products Top
-
mounts and isolators for shock and vibration for all applications. Mounts include: Spring Elastomer Neoprene Wire Rope Pad-Type (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
HVAC equipment. Neoprene/Elastomeric Vibration Isolation Mounts: Absorb shock and attenuate vibrations, offering rugged construction and a low profile. Vibration Isolation Pad Mounts: Economical and effective for high-frequency sound attenuation and (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
Shock and Vibration with Isotech Elastomeric Mounts Isotech’s elastomeric products are the solution to preventing (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc.
More Information Top
-
Mobile system for open-path trace gas detection in the mid-infrared using a Raman-shifted Cr:LiSAF source
Six permanently mounted neoprene vibration isolators between the platform and the frame protect the equipment from mechanical shock during transport.
-
Design and Development of the 2002 Penn State University Parallel Hybrid Electric Explorer, the Wattmuncher
Neoprene vibration isolation mounts are implemented to dampen jolting and vibrations from other components in the truck.
-
Vibration Isolator Pads - Mounts and Vibration Control - Grainger Industrial Supply
• Neoprene Anti Vibration Leveling Mount , Capacity Range 100-500 Pounds, Bolt Length 3 1/2 Inches, Steel Top Diameter 3 1/2 Inches, Leveling Bolt 1/2-13 Inches, Height 1 1/8 Inches .
-
Shock Mounts - Grainger Industrial Supply
• Neoprene Anti Vibration Leveling Mount , Capacity Range 100-500 Pounds, Bolt Length 3 1/2 Inches, Steel Top Diameter 3 1/2 Inches, Leveling Bolt 1/2-13 Inches, Height 1 1/8 Inches .
-
MASON Floor Mount Vibration Isolator,Neoprene - Floor Mount Vibration Isolators - 4C988|4C988 - Grainger Industrial Supply
Neoprene Floor- Mount Vibration IsolatorsThicker, taller vibration isolators provide more deflection than isolation pads.
-
MASON Floor Mount Vibration Isolator,Neoprene - Floor Mount Vibration Isolators - 4C989|4C989 - Grainger Industrial Supply
Neoprene Floor- Mount Vibration IsolatorsThicker, taller vibration isolators provide more deflection than isolation pads.
-
MASON Floor Mount Vibration Isolator,Neoprene - Floor Mount Vibration Isolators - 4C995|4C995 - Grainger Industrial Supply
Neoprene Floor- Mount Vibration IsolatorsThicker, taller vibration isolators provide more deflection than isolation pads.
-
New Items Mounts and Vibration Control - Material Handling - Grainger Industrial Supply
• Floor Mount Vibration Isolator, Neoprene , Capacity Range 0 to 525 lb., Deflection 0 to 0.15 In., Height 2-1/2 In., 4-3/4 In., Color Mark Green, Max.
-
Material Handling - Grainger Industrial Supply
• Floor Mount Vibration Isolator, Neoprene , Capacity Range 0 to 1000 lb., Deflection 0 to 0.15 In., Height 2-1/2 In., 4-3/4 In., Color Mark White, Max.
-
$10-$15 Material Handling - Grainger Industrial Supply
• Hanger Mount Vibration Isolator, Neoprene , Capacity Range 35 to 75 lb., Deflection Range 0.10 In. to 0.20 In., Max.
Indicates content that may require registration and/or purchase.