Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AEG Power Solutions USA, Inc.
Description: can be flexibly housed. The first part serves as a power supply for the computer, printer and monitor. The other part of the surge protective conductor has a power switch for disconnecting the TwinPower from the network. With this feature, all connected devices do not consume
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-0615-F power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's RS-0615-R power strip offers 15 amp capacity AC power distribution in a versatile multi-mount cabinet. Detachable mounting flanges are configurable for rackmount, wallmount and under-counter installation. Uses only 1 rack space (1U) when installed in any 19 inch
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Rack Mount
-
-
Supplier: CableOrganizer.com, Inc.
Description: for easy installation in most rackmount enclosures, or as a 48" vertical mount power strip with 18 outlets for high-density applications Hardware and brackets for vertical mounting included, to offer a fast and convenient alternative to installation while accommodating the specific
-
Supplier: TelephoneStuff.com
Description: equipment is usually designed to receive power from multiple sources. When power from one source is interrupted, the equipment uses the other source to provide all of the power that the equipment needs until the power problem is corrected. Features: - Outlets are NEMA
- Current Rating: 20 amps
- Outlets: NEMA
- Features: Twist Lock Plug
- Certifications: UL
-
Supplier: Tripp Lite by Eaton
Description: installation, a rugged housing and plenty of outlets, Tripp Lite's PS240406 is ideal for point-of-sale and retail display applications as it provides reliable, consistent power service for multiple devices. Tripp Lite's power outlet strips can also be used in home office,
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: TelephoneStuff.com
Description: 15' AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Mountable Power Strip Features: - Sturdy all-metal 72 inch corded
- Current Rating: 15 amps
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's PS4816 power strip offers 15 amp, 120V multi-outlet AC power distribution in a convenient 48 inch mountable housing. Ideal for horizontal or vertical raceway style power distribution in office, workbench, industrial, networking and telecom applications.
- Frequency: 50 Hz, 60 Hz
- Unit Type: Plug Strip, Vertical Mount
-
Supplier: TelephoneStuff.com
Description: AC power cord and lighted switch with locking transparent cover to prevent accidental shutoff. Sturdy all-metal extruded aluminum housing stands up to demanding network, laboratory or factory environments. Mountable Power Strip Features: - Sturdy all-metal 24 inch corded
- Current Rating: 15 amps
- Frequency: 50 Hz, 60 Hz
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: TelephoneStuff.com
Description: Tripp Lite's 15-amp, 120v multi-outlet strip offers AC power distribution in a convenient 48" mountable housing and offers horizontal or vertical power distribution in rackmount, raceway and workbench applications. Includes 16 NEMA 5-15R output receptacles with 2.717 inch
- Current Rating: 15 amps
- Protection: Circuit Breaker
- Outlets: NEMA
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Power Strips - Power Strip; Aluminum; 15 A; Rack; 15 ft.; Straight; 36 in.; 3.8 lbs.; 12 -- 70101704Supplier: Allied Electronics, Inc.
Description: TrippLite's versatile power strips may be mounted inside rack enclosures, on walls, on workbenches and more. Hardwired models are ideal for applications requiring permanent installation to distribute power along raceways, office cubes, workbenches and other special applications
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services External 100 240-VAC Power Adapter, 12-VDC Stripped Ends Output, No Cord Power supply for Hardened Mini Industrial Media Converters and Switches.
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services External 100 240-VAC Power Adapter, 12-VDC Stripped Ends Output, U.S. Cord Power supply for Hardened Mini Industrial Media Converters and Switches.
- Connector Type: Audio / Video Connector
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) DB25 female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Red LED's display switch position, and power status. POWER: UL approved, wall mount, 100VAC/240VAC, 50Hz/60Hz wall mount
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Banner Engineering Corp.
Description: wiring and conduit are not practical. The DX80...C models are enclosure-ready IP20 housings with external terminal strips for easy wiring and installation. All DX80 Gateway and Node I/O options are available in this low-profile housing except the integrated battery models. Analog, discrete,
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: Quail Electronics
Description: equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 6-20R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed
- Cord Length: 144.094566 inch
- Rated Current: 20 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (5) Two-Terminal Barrier Strips labeled A, B, C, D and COMMON. FRONT PANEL CONTROL: (1) Rotary switch on front panel selects A, B, C, or D. POWER: No power required. Manually operated. ENCLOSURE: Shielded Aluminum Enclosure. DIMENSIONS: 5.25" W x
- Number of Ports: 5 #
- Network Equipment: Switch
-
Supplier: Quail Electronics
Description: equipment (PDUs, Servers, UPSs ?) These Heavy Duty North American power cords are ideal for powering your custom equipment. This power cord will plug into the NEMA 6-15R wall outlet or receptacle on one end and will hard-wire into your equipment on the other end. An ROJ, or Removed
- Cord Length: 168.110327 inch
- Rated Current: 15 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: TMP Pro Distribution
Description: Signal-to-Noise Ratio 100 dB unweighted(20 Hz - 20 kHz, below rated power) Total Harmonic Distortion (THD) <0.05% @1W, from 20 Hz - 20 kHz Input Connections 4 x Removable Phoenix Balanced Barrier Blocks Output Connectors 4 x 4-pole Terminal Strips with Touch-Proof Covers* *1 for every
- Type: Amplifier
-
Supplier: L-com, Inc.
Description: This easy to use power supply will allow you to power your ICP-DAS equipment if you only have AC power available. Features Wall mount AC/DC adapter 2 stripped leads, perfect for terminal blocks 110VAC to 24VDC Application Commercial settings Industrial Ethernet Process Industry
-
Supplier: Eaton | Power Quality
Description: Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase
- Number of Electrical Outlets: 36
- Current Rating: 48 amps
- Power Rating: 11,500 watts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Infineon Technologies AG
Description: for smart TVs LED lighting system designs LED strips and signage Uninterruptible power supplies (UPS) Designers who used this product also designed with ICE3PCS03G | PFC-CCM (continuous conduction mode) ICs 1EDI60N12AF | Gate driver ICs SN7002W | Small signal/small power MOSFET
- rDS(on): 0.032 ohms
- TJ: -55 to 175 C
- VGS(off): 2 to 4 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Conductix-Wampfler
Description: protective earth conductor (PE), known from ProfiDAT®, an optical positioning system can be integrated to the slotted waveguide with the help of a positioning strip, offering even further savings of installation space as well as time. Main Applications Automated storage and retrieval systems
- Data Rate: 0.1 Gbps
- Network Equipment: Access Points, Bridge, Power Line Network Adapter
-
Supplier: Data Connect Enterprise, Inc.
Description: or power strip. Personal Hubs are compatible with all networking software environments and support full-length twisted-pair segment distances. The Magnum 10Mb Personal Hubs and all Magnum products are designed and manufactured in the USA and are backed by a three-year warranty.
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Switches are then set to enable single-repeater stacked operation. ST80 Stackable Personal Hubs can be located on any convenient desktop or shelf in the workplace. The external power supply plugs into a nearby AC wall socket or power strip. ST80 Hubs are compatible with all
- Network Equipment: Hub
- Area Network Type: Local Area Network (LAN)
-
Supplier: Patton Electronics Co.
Description: a migration path from legacy services to premium Carrier Ethernet services in the same chassis. All ForeFront chassis support N+1 redundant power with integrated cooling and hot swappable blades for easy maintenance without disruption to actively deployed services. Providers leverage the EFM
- Server Type: Network Server
-
Description: When properly installed into a standard EIA 19" Rack, this power strip provides for the reliable power distribution of up to 3.84 Kilowatts of power via eight NEMA 5-20R outlets available for power up to 120 VAC auxiliary appliances. The power strip's
-
Supplier: L-com, Inc.
Description: DC power feeds. The unit supports both modes A and B of the 802.3af standard for of supplying DC power. This arrester is designed to convert into a failsafe mode in the rare case of a catastrophic surge or lightning event. For this mode, the resistors in the second stage will fuse and
- Device Type: Lightning Arrestor
-
Supplier: Electro Standards Laboratories
Description: The Model 9082 RJ45 A/B switch allows the user to access two RJ45 devices connected to its A and B ports with one RJ45 device connected to its Common port. The unit is a manually operated switch, requiring no power. Port selection is quick and easy via a front panel rotary selector switch.
- Number of Ports: 3 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: strips can be removed. Application Note: This unit will not work with Cisco® Power Over Ethernet Injectors. Use HyperLink's Cisco® compatible BT-CAT5-P1R DC Injector. For additional information and complete specifications, see data sheet below> Not sure which level of protection is
- Device Type: Lightning Arrestor
Find Suppliers by Category Top
Featured Products Top
-
VDC 2A and is investigated to ANSI/UL 62368-1 under the Component Recognition Program of Underwrites Laboratories, File No. E335667. Applications of QKRC-10-05 include but not limited to: Outlet Strips Uninterruptible power supplies (UPS) Industrial (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
GGB low-friction, self-lubricating bearings offer a complete solution for the fluid power industry. IMPROVING PERFORMANCE FOR FOR THE (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Download our Fluid Power market (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
-
The TPS 15U 19 inch Industrial Cabinet is engineered for robust performance in demanding environments. This free-standing 19" rack provides secure housing for servers, network devices, and electronic equipment, featuring modular construction and heavy-duty materials. Ideal as an industrial data (read more)
Browse Industrial Chassis and Card Cages Datasheets for TPS Elektronik GmbH -
Weidmüller is a leading provider of solutions for the transmission of power, data, and control signals in industrial environments. The company develops, produces, and sells industrial electronics, network infrastructure components, and connectivity solutions. Weidmüller has locations in more than 80 (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc.
Conduct Research Top
-
Tin Vs. Bare
. Insulation-displacement connectors are designed to be connected to the conductor of an insulated wire by a connection process which forces a blade or blades through the insulation, removing the need to strip the wire before connecting. These connections are usually seen in low current applications
More Information Top
-
The XO Project: Searching for Transiting Extra-solar Planet Candidates
We accomplish this either by human intervention either in person or remotely using a network power strip that permits remote control of 8 AC power outlets independently (Figure 2).
-
STEALing Lab Support in Digital Forensics Education
To facilitate rapid reconfiguration, all machines in the lab are configured for Pre-boot eXecution Environment (PXE), as well as networked power strips .
-
Getting to grips with it
The assets monitored include cabinets, enclosures, networks , power strips , keyboard video mouse (KVM) equipment, power distribution units (PDUs),sockets and HVAC components.
-
Electrical safety problems in MV-power networks of a surface mining
Szkolka and A. Szymanski:,,The mining machines as natural earth electrodes in electricshock protection systems of 6 kV power network in strip mines” Mechanizacja i AutomatyzacjaGornictwa 1 (318), 1997 pp. 34-41 .
-
A phased array antenna system for INMARSAT mobile ground terminal
Micro- strip power splitter network can be done with a good front conformal with .
-
Energy Monitoring System Using Sensor Networks in Residential Houses
The authors designed and developed a smart power strip sensor network and evaluated its accuracy and energy saving efficiency.
-
Real-time state estimation of laboratory flows
After installing a network ready APC power strip on the rotating table, we were able to configure it to have a network IP address.
-
Determining location of appliances from multi-hop tree structures of power strip type smart meters
Index Terms —Smart grid, smart meter, AMI, home network , smart power strip .
-
ALMA test interferometer control system: past experiences and future developments
While the AMB reset and network -connected power strip are both very useful for remote support, a finer-grained control for resetting parts of the control system is desirable.
Indicates content that may require registration and/or purchase.