Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CAP-100 SERIES NON-CONTACT, CAPACITIVE LEVEL SENSOR
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: Innovative solutions for precise non-contact level monitoring from EBE sensors + motion offer solutions for the most individual application problems. ToF sensors are used to optically detect the level of non-capacitive media and bulk solids
- Meter Technology Type: Capacitive / RF Admittance, Optical
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Communication Interface Options: Other
-
Supplier: Fluidwell bv
Description: The Triflex LNI 200 is designed to measure the level on the outside of a non-metallic tank without physical contact with the product. The LNI 200 incorporates the unique FTC technology (Field Time Control). This is a new innovative technology where an electric field is generated
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Features: Programmable, Side mount
-
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: The capaTEC® level sensor is a capacitive, non-invasive sensor that has been specially developed for precise level measurement in liquids and solids. This EBE level sensor is ideal for OEM and high-volume products and impresses with its
- Measuring Range: 0.9842525 inch
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Description: High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance;
- Operating Distance: 0.3149608 inch
- Operating Temperature: 32 to 140 F
- Sensor Technology: Capacitive Proximity Sensor
- Power Requirements: DC Powered
-
Supplier: Locon Sensor Systems, Inc.
Description: for a new application. Our cylindrical capacitive line includes a range of housing diameters, adjustable sensing distance, flush and non-flush mounting options. We offer contact-free proximity detection or level detection of bulk/liquid product directly or through a
- Measuring Range: 0.0393701 to 1.181103 inch
- Material Temperature Range: -22 to 158 F
- Features: Analog Current
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Gems Sensors & Controls
Description: For Non-Metallic Containers Non-intrusive level sensing Optional Sight Glass Bracket Potentiometer for sensitivity adjustment The CAP-150 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The
- Measuring Range: 0.2 inch
- Material Temperature Range: -13 to 158 F
- Maximum Current: 0.3 amps
- Meter Technology Type: Capacitive / RF Admittance
-
Description: Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: “M30 metal and plastic capacitive proximity sensor, non-contact position detection is adopted; Detect various materials including metal, iron, stone, plastic, water, and grain; One-piece housing with high-brightness LED indicator; Cost-effective sensors for classic
- Operating Distance: 0.5905515 to 0.9842525 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: ifm efector inc.
Description: Continuous level measurement behind non-metallic and non-conductive surfaces Non-contact detection so no influence caused by medium Three separate point level sensors in one unit Deposits can be detected and signaled to improve quality of the process
- Measuring Range: 7.87402 inch
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Display: Digital Readouts
-
Description: Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a
-
Supplier: Allied Electronics, Inc.
Description: TURCK capacitive proximity sensors can sense targets where a standard inductive proximity or photoelectric won't work. They feature non-contact sensing of wood, glass, cardboard, plastics, concrete block, glue, thin wires, silicon wafers, liquid levels through a
-
Supplier: MicroSense, LLC
Description: Break the nanometer resolution barrier -- achieve picometer resolution with our highest resolution position sensor MicroSense introduces our new Model 6810 high resolution capacitive position sensor. The 6810, in combination with 6000 series probes, is a
- Measurement Range: 0.004 to 0.08 inch
- Linearity: 0.025 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: SSI Technologies, LLC
Description: The Fluid-Trac® 2-wire level sensor is a non-contact liquid level sensor that can be used as a more reliable and accurate replacement for standard 30-240 ohm resistive float sender, reed-switch tube sensors or capacitive tube senders. The
- Measuring Range: 32 inch
- Material Temperature Range: -58 to 212 F
- Features: Analog Voltage, Programmable, Top mount
- User Interface: Computer Controllable
-
Supplier: Radwell International
Description: CAPACITIVE LEVEL SENSOR, WITH MEDIA CONTACT, 1-8 MM RANGE, 10-30 VDC, M12X1 THREAD, PNP NORMALLY CLOSED (NC), 100 HZ SWITCHING FREQUENCY, NON-FLUSH, -25 TO +85 DEGREES C, IP67, (BCS00PP). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Capacitive Sensing: A sensing technology which identifies the presence of non-conductive (dielectric) and conductive objects by detecting changes in the capacitance of objects in front of the sensing face. Typical applications include, non-contact detection. Features:
-
Supplier: MTI Instruments Inc.
Description: Accumeasure System 9000 is a high-resolution, capacitance-based instrument that provides the perfect solution to many previously unattainable measurement applications. Rapid response time and extremely low noise levels make it ideal for critical measurements of targets such as: • X-Y stage
- Measuring Technology: Capacitance, Non-contact
- Gap Sensor / Feeler Gauge Type: Gap Monitor / Instrument
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products,
- Maximum Current: 0.5 amps
- Maximum DC Voltage: 48 volts
- Features: Analog Current, Analog Voltage, Electromechanical Switch, Normally Closed (NC), Single Pole, Single Throw (SPST)
- Mounting Options: Bottom Mount
-
Supplier: KROHNE Messtechnik
Description: Solution for partially filled pipes. The TIDALFLUX 2000 flow sensor with integrated and non-contact capacitive level measuring system provides accurate flow measurement in partially filled pipes. TIDALFLUX is designed to measure reliably between 10% and 100% of the
- Pipe Diameter: 8 to 64 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: -39.37007874015748 to 39.37007874015748 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: RS Components, Ltd.
Description: SICK LFC-XXSGTM Level Sensor
- Maximum Current: 0.25 amps
- Maximum DC Voltage: 35 volts
- Meter Technology Type: Capacitive / RF Admittance
- Communication Interface Options: Other
-
Supplier: BinMaster, Inc.
Description: material. The bendable capacitance probe can be used in a wide range of solid materials or slurries and is commonly used for high and low level detection in smaller mixers or containers used in food processing plants.
- Features: Can handle liquids with suspended solids (slurries)
- Meter Technology Type: Capacitive / RF Admittance
- Media Type: Dry Material (Bulk Solids and Powders)
- Level Measurement Type: Point Level / Multi-Point Levels
-
Supplier: EBE Elektro-Bau-Elemente GmbH
Description: In the field of capacitive level measurement, EBE presents its high-quality corTEC® level sensors, which are perfect for measuring the level of media that are difficult to detect. These products are particularly suitable for: The detection of media with low
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor-Only
-
Supplier: Arjay Engineering
Description: controller. Variations in foam levels will result in a proportional output. Typical applications include free water knock-out (FWKO) systems, gas phase separation, pre-compressor main-fold protection, and wastewater treatment facilities. The unique Arjay pulse module circuit makes this unit
- Material Temperature Range: -76 to 500 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of Sensing Probes to (450ºF / 800 psig) Single
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 800 psi
- Material Temperature Range: 450 F
- Maximum Current: 10 amps
-
Supplier: Arjay Engineering
Description: Pipe monitoring for dry conditions to protect pumps and equipment Combining the technology of capacitance with unique sensor designs provide non-intrusive monitors for liquid handling systems. The result is a low cost and low maintenance system to determine the presence or absence of
- Material Temperature Range: -76 to 131 F
- Features: Analog Current, Built-in Alarm / Indicator, Controller Functions, Instrument / Sensor System
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: BinMaster, Inc.
Description: The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free
- Number of Switch Points: 1 (#)
- Material Temperature Range: 158 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
-
Supplier: BinMaster, Inc.
Description: Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal allows for temperature-stable calibration and an adjustable time delay of up to 10
- Number of Switch Points: 1 (#)
- Maximum Current: 10 amps
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Capacitive / RF Admittance
-
Supplier: Arjay Engineering
Description: Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be measured. Pressure sensors are used to
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Arjay Engineering
Description: Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active
- Maximum Operating Pressure: 1,500 psi
- Material Temperature Range: -76 to 500 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Built in alarm indicator, Controller Functions, Handles Slurries / Suspended Solids, Submersible
Find Suppliers by Category Top
Featured Products Top
-
With an impressive measuring distance of up to 6 mm from the container, the EBE level sensor enables continuous and non-contact level measurement. This technology avoids direct contact with the medium, which makes complex structures on the tanks unnecessary and prevents contamination of the (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
the ceramic diaphragm, its long-term stability as well as its low-pressure measuring ranges our capacitive ceramic sensor can be used for the measurement of groundwater level and surface waters or (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
PI's Angstrom-Level Resolution Piezo Stage for AFM, Metrology, and Advanced Imaging PI (Physik Instrumente), a global leader in piezo nanopositioning and air bearing technology, offers the (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
Our level sensors & switches feature a variety of technologies, materials, and configurations to deliver efficient level detection for standard and custom applications, all while ensuring high performance and safety. Explore our level (read more)
Browse Level Sensors Datasheets for Sensata Technologies -
Measure. Detect. Alert. Meet BinMaster—an industry leader in point level measurement for inventory control. Detect high and low levels while protecting valuable bulk material inventory with BinMaster's newly designed line of rotary paddle level (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Capacitive sensors are always used if very high accuracy levels are required. The capacitive measuring principle is one of the most precise measurement methods for non-contact displacement measurement. Application examples occur again and again where the standard versions of the sensors (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
utilize Manning’s equation to gather further flow data. The Hach US9000 Ultrasonic Sensor Series offers a range of independent level-measuring options, giving you multiple ways to ensure consistent and accurate flow data collection. These cutting-edge, non-contact sensors excel in (read more)
Browse Level Sensors Datasheets for McCrometer, Inc. -
Capacitance probes are versatile sensors used for point-level detection in bins, tanks, and silos. Get fail-safe operation, quick (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Paired with our Pneumatic Float Valves, O'Keefe Controls Co. Pneumatic Level Indicators and Level Controls effectively handle level control without risk of explosion. Suitable for a wide variety of (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co.
Conduct Research Top
-
Understanding the Different Types of Capacitive Sensors
Capacitive sensors are proximity sensors, offering non-contact detection of a target. Capacitive sensing involves the electrical property of capacitance and the resulting feedback present in the oscillator circuit created between the target and the sensor. Not only can capacitive sensors detect
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
chamber geometries by. imposing a dielectrophoresis (DEP) force on the beads. In cDEP the electrodes are not in. direct contact with the fluid sample but are instead capacitively coupled to the mixing. chamber through thin dielectric barriers, which eliminates many of the problems. encountered
More Information Top
-
cfs - offers from cfs manufacturers, suppliers, exporters & wholesalers
Sell E-5C Non - contact liquid level sensor Capacitive level sensor ...
-
liquid level sensors - offers from liquid level sensors manufacturers, suppliers, exporters & wholesalers
Sell E-5C Non - contact liquid level sensor Capacitive level sensor ...
-
Design of Self Compensated Non Contact Capacitive Sensors and Proficient Signal Conditioning Circuit for Multi Threshold Liquid Level Control -A Novel Approach
[1] Suresh Babu C. S., Sandeep P. S. et al "Self compensated non contact capacitive sensors in multi threshold level control for liquids", Graph 2b .
-
An Innovated Non-contact capacitive Method in fill level inspection
A Non - Contact Capacitive Sensor for Inspection of Fill Level of BottlesRationale The experiment setup is illustrated in Figure 2, a pair of capacitive transducers is coupled on opposite sides of the bottle at the height of possible fill level, leaving clearance …
-
Non-contact Sensor Provider Lion Precision Announces New Application Notes
Micro displacement measurement at the submicron and nanometer level is the primary application for non - contact capacitive sensors and eddy-current sensors.
-
Precision transmission line liquid level sensors
Capacitive sensors have been traditionally used in non - contact level measurement as evident from numerous patents such as [2].
-
Non-invasive measurement of liquid content inside a small vial
Capacitive sensors have been traditionally used in non - contact level measurement as evident from numerous patents such as [2], but rarely provide accuracy better than 1% [3].
-
A capacitive level monitoring system with ANN based linearization
[9] C.S.S Babu and D.H. Somesh"Design of Self- Compensated Non Contact Capacitive Sensors and Proficient Signal Conditioning Circuit for Multi Threshold Liquid Level Control-A Novel Approach." .
-
Electric Field Measurements In Air
Noise levels of RMIT capacitive sensors if operated in air are similar to other non - contacting sensors (eg Quasar systems).
-
Leading Formula 1 Team Uses Gill Sensor Custom Non-Contact Throttle Pedal Position Sensor
Continuing the company tradition of supplying innovation and value to our customers, Gill Sensors have employed patented induction technology and the novel use of capacitive theory to provide a range of standard and customised non - contact position, level and bulk sensor solutions.
Indicates content that may require registration and/or purchase.