Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN414 Series is a non-contact, ultrasonic level controller and transmitter that delivers reliable, cost-effective, high-performance, small-tank fluid handling control solutions. The LVCN414 targets process, control and chemical feed applications in small tanks mounted on
- Number of Inputs: 1 inputs
- Control: Limit / Set Point Control
- Standards and Compliance: Other, RoHS Compliant
- Control Signal: Serial / Digital, Switch / Relay Output
-
Supplier: KOBOLD Instruments, Inc.
Description: KOBOLD's M-series magnetic level switches are used for the monitoring and control of liquid levels in vessels. These level switches are custom manufactured to customer specifications. The float switches are fitted with a hermetically sealed contact
- Number of Switch Points: 1 to 4 (#)
- Maximum Operating Pressure: 1,450.377 psi
- Material Temperature Range: 302 F
- Maximum Current: 0.5 amps
-
Supplier: Radwell International
Description: NON-CONTACT LEVEL SENSOR, LIQUID, ECHOPOD WITH RELAY CONTROL, CONTROL LOGIC & 4.9' RANGE, 2" NPT PROCESS MOUNT, PVDF TRANSDUCER, FOB, 4-20MA OUTPUT. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: SICK
Description: Non-contact safety switches are ideal in applications where precise guidance of guards is difficult. Due to their design, they are extremely long-lasting devices that require minimal maintenance. In addition, they are resistant to shock and vibrations and offer a high
-
Supplier: Gems Sensors & Controls
Description: For Non-Metallic Containers Non-intrusive level sensing Optional Sight Glass Bracket Potentiometer for sensitivity adjustment The CAP-150 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The
- Measuring Range: 0.2 inch
- Material Temperature Range: -13 to 158 F
- Maximum Current: 0.3 amps
- Meter Technology Type: Capacitive / RF Admittance
-
Description: RFSS are standalone, non-contact RFID safety switches. With 2NO + 1NC contacts that can switch 400mA at 24Vdc, with tamper proof RFID switching, the RFSS is suitable for use with most safety relays. A dual color built in LED helps the operator to quickly diagnose any
-
Supplier: Siemens Process Instrumentation
Description: The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it’s usable across many industries. Designed for longevity’s sake Easy two-button programming Two switch outputs for alarms Flange adaptor
- Measuring Range: 9.6 to 192 inch
- Maximum Operating Pressure: 7.25 psi
- Material Temperature Range: -40 to 140 F
- Features: Built in alarm indicator, Point Level / Multi-Point Levels, Programmable, Sanitary Applications rated (3A, etc.)
-
Supplier: PHOENIX CONTACT USA
Description: comprehensive diagnostic information Consistent M12 connection technology for convenient installation Safe, cost-effective complete solution for the digital factory PSRswitch non-contact safety switches The PSRswitch non-contact safety switch safely disconnects
-
Supplier: OMEGA Engineering, Inc.
Description: The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for factory
- Measuring Range: 4 to 180 inch
- Maximum Current: 0.03 amps
- Maximum DC Voltage: 24 volts
- Features: Continuous Level, Point Level / Multi-Point Levels, Top Mount, Transmitter
-
Supplier: Clark Solutions
Description: EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter
- Measuring Range: 0 to 49.2 inch
- Material Temperature Range: 20 to 140 F
- Maximum Current: 0.035 amps
- Maximum DC Voltage: 24 volts
-
Supplier: OMRON Automation and Safety
Description: Magnetic Ferroresonant Stand-Alone Safety Interlock Switch Conforms to EN1088, EN292, EN60204-1, EN50081, EN50082 UL and C-UL listed Tamper resistant- the combination of magnetic and ferroresonant signals required to close the safety contacts makes the MFS very tamper resistant Stand-alone-
-
Description: sensors are used for detection of both metal and non-metal (plastic, powder, liquid, etc.); With these sensors highly structured and non-dimensionally stable objects e.g. the fill levels of liquids or bulk materials can also be detected in direct contact with the medium
- Operating Distance: 0.1968505 to 0.3149608 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Electrical Output: Voltage
-
Supplier: HydraCheck Inc.
Description: instantly identifies if contact adapter is installed, allows rapid changing from contact to non-contact testing Comparator setting enables upper/lower limit threshold icon indicators to appear; provides immediate pass/fail analysis Length (distance) measurement function
- Rotational Speed Range: 6 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger
- Sensor Technology: Contact, Non Contact
-
Supplier: Euchner-U.S.A., Inc.
Description: Optional adjustable adhesive force Benefits Achieves the highest level of safety when used in conjunction with CES evaluation module. Approved for safety category 4 according to EN 954-1 Highest protection against tampering Non-contact system Non-contact system
- Operating Temperature: -13 to 122 F
-
Description: non-contact detection, the longest detection distance is 8mm, can effectively reduce the workpiece collision accident. Rugged nickel-copper alloy housing, equipped with 2 meters PVC cable or M12 connector, is suitable for various installation scenarios. The sensor is CE and UL
- Operating Distance: 0.0787402 to 0.3149608 inch
- Output Load: 2-Wire, AC Load
- Power Requirements: AC Powered
- Body Shape: Cylindrical
-
Description: Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets:
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Description: Lanbao plastic cylindrical capacitive proximity sensor, non-contact position detection is adopted; The built-in sensitivity adjuster allows easy configuration of detecting distance, making it ideal for application in various environmental settings; Wide range of detectiong targets:
- Operating Distance: 0.393701 to 0.787402 inch
- Output Load: 4-Wire NPN, 4-Wire PNP, DC Load
- Sensor Technology: Capacitive Proximity Sensor
- Body Shape: Cylindrical
-
Supplier: Allied Electronics, Inc.
Description: button, below, to create a complete switch. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of Wiring Easy to Relamp from the Front of
-
Supplier: OSLO Switch Incorporated
Description: Dust Resistance Designed to meet IP-65 High Inrush 125 Amp inrush capability. Low Level Control For low level/dry circuit applications (< 100 am) contact factory for part number. Terminals Style A - 1/4-inch quick-connect Mechanical Features 100,000 mechanical operations
-
Supplier: Allied Electronics, Inc.
Description: below, to create a complete switch. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of Wiring Easy to Relamp from the Front of the Panel
-
Supplier: Gems Sensors & Controls
Description: 49-Inch (1245 mm) Range 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications 1" NPT Mounting Non-Contact Alternative To Float and Conductivity Level Sensors The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no
- Number of Switch Points: 4 (#)
- Measuring Range: 49.2 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: 20 to 140 F
-
Supplier: Massa Products Corporation
Description: The company specializes in designing and manufacturing the highest quality level sensors that are ideal for non-contact distance measurement in even the harshest environments. Massa produces several different series of level sensors and monitoring transmitter modules that
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level, Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
- Device Classification: Sensor System, Transmitter
-
Supplier: KOBOLD Instruments, Inc.
Description: display as well as optional adjustable level switches and level transmitter. The magnetic carrier is sealed inside the measuring tube so that it operates the level indicator, switches and transmitters in a non-contacting fashion. Since the carrier is inside
- Maximum Operating Pressure: 230 psi
- Material Temperature Range: 250 F
- Maximum Current: 0.5 amps
- Maximum AC Voltage: 220 volts
-
Supplier: OTTO Controls
Description: The TE series is a MIL qualified, snap-action, non-teasible, positive make and break, panel mount toggle switch. The positive action mechanism assures that the switch will actuate even when actuated very slowly. A fluorosilicone seal protects the contact area from contaminants such as
- Mechanical Life: 20,000
- Maximum Current Rating: 1 amps
- Operating Temperature: -67 to 159.8 F
- Features: Dustproof, Other
-
Supplier: Allied Electronics, Inc.
Description: switch. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of Wiring Easy to Relamp from the Front of the Panel without Tools
-
Supplier: Gems Sensors & Controls
Description: The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no-moving-parts built for challenging fluid measurement. This accurate and reliable sensor is built for general purpose, small tank applications 49.2" (1250 mm) or less and offers switch, controller and
- Level Measurement Type: Continuous Level
- Media Type: Liquid
- Device Classification: Sensor-Only
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Gems Sensors & Controls
Description: non-powered contacts and sensors such as push button operators, limit, temperature, pressure and vacuum switches. Its low cost, integrated features and compact size also make it ideal for non-hazardous applications. Applications: Hazardous Atmospheres Multiple Functions
- Form Factor: Circuit Board
- Features: Level Controller
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Measuring Range - Liquids up to 25 m Narrow 5-7° Beam Angle Polypropylene Wetted Parts Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact, continuous
- Measuring Range: 0 to 984.2525 inch
- Maximum Operating Pressure: 25 psi
- Material Temperature Range: -22 to 190 F
- Maximum Current: 1 amps
-
Description: Description RFSS are standalone, non-contact RFID safety switches. With 2NO + 1NC contacts, capable of switching 400mA at 24Vdc, with tamper proof RFID switching, the RFSS is suitable for use with most safety relays. A dual colour, built in LED helps the operator in
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Capable of monitoring tanks and bins up to 24.5 feet deep Compact and easily installed Automatic temperature compensation Non-contact sensor Compatible with viscous, sticky or chemically aggressive media Provides a 4 - 20 mA transmitter capable of operating in a two or
- Measuring Range: 6 to 288 inch
- Maximum Operating Pressure: 30 psi
- Material Temperature Range: -40 to 140 F
- Maximum Current: 12 amps
-
Supplier: elobau U.S., Inc.
Description: Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau
- Maximum Current: 1 amps
- Maximum DC Voltage: 250 volts
- Switch Type: Electromechanical Switch
- Media Type: Liquid
-
Supplier: Automation24, Inc.
Description: The Prosonic T FMU30 from Endress+Hauser is a compact ultrasonic level transmitter for non-contact measurement of liquids, pastes and bulk solids, e.g. in loading, storage and buffer tanks. The FMU30 offers proven software algorithms. All warning and alarm messages are shown in
- Maximum Operating Pressure: 43 psi
- Level Measurement Type: Continuous Level
- Device Classification: Sensor System
- Meter Technology Type: Ultrasonic / Sonic
-
Supplier: Automation24, Inc.
Description: The Micropilot FMR10 radar level sensor line from Endress+Hauser provides continuous, non-contact level measurement; perfectly suited to applications in the water and sewage industry, as well as to auxiliary circuits in all industries. The FMR10 is among the first radar
- Maximum Operating Pressure: 43 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Radar / Microwave
- Device Classification: Sensor System
-
Supplier: Madison Company
Description: is designed for infrequent removal and the other with a connector lead-wire termination for quick disconnect and removal from the drum head. Features Multiple drum level choices Easy mating to standard drum bungs Remote alarm and power abilities Choice of contact or
- Measuring Range: 72 inch
- Maximum Operating Pressure: 30 psi
- Maximum Current: 0.07 amps
- Maximum DC Voltage: 24 volts
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Analog Meter or Indicator, Sensor-Only
Find Suppliers by Category Top
Featured Products Top
-
. The solution: Radar sensor USR30 and radar transducer UTR30 from Endress+Hauser Sensors&Components provide our customers with the basis for non-contact level measurement. With 80 GHz FMCW radar technology, the water surface is continuously and precisely detected without (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Rotary Encoders Datasheets for Novotechnik U.S., Inc. -
The CNCR-230 offers an LED display on the sensor housing, making level readings accessible from the sensor. It can be used for (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. Learn More (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are divisions of the Siedle (read more)
Browse I/O Modules and Instruments Datasheets for Novotechnik U.S., Inc. -
linearity and reliability over an extended operating life. Today, Novotechnik has developed new technologies that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
that are raising the standard, bringing a new level of linearity and reliability to non-contacting applications. An international sensor and transducer manufacturing company, Novotechnik’s US operations are headquartered in Southborough, Massachusetts. Contelec and Novotechnik are (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Triangulation Sensors The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
-of-the-art ultrasonic sensors are excellent solutions for non-contact flow metering. An ideal choice for level measurement and level alarming, the FL900 Series Flow Logger can also be used as a redundant level measurement system with an integrated area/velocity sensor. The FL900 Series Flow Logger (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Get Data Where and When You Need It
the right sensor for the material and vessel. These solutions continue by deciding how to manage the data gathered. BinMaster can provide that data communication technology as well as anything from simple switches and rotaries, to advanced non-contact sensors.
-
Low Global Warming Potential Refrigerants A New Option for Environmental Test Chambers That Helps Combat Climate Change
to. a low GWP refrigerant15. . Platinum Level. Gold Level. Silver Level. Partner Store. Low Global Warming Potential Refrigerants. White Paper. 10. If retailers were to switch their refrigeration systems to R-449A, which is a low GWP refrigerant. (designed to replace R-404A) with an ODP value of 0
More Information Top
-
Current stand the Monitoring- and diagnostic method for power transformers
Further, hrungen provide the measurement informations ü ber contacts in the step switch and ü ber the Durchfü.
-
CR4 - Thread: Non-contact Level Switch
Non - contact Level Switch .
-
CR4 - Thread: Mountain Bicycle
Next in Forum: Non - contact Level Switch .
-
CR4 - Thread: Remembering Albert Weimorts Jr.
Previous in Forum: Non - contact Level Switch .
-
CR4 - Thread: OIL LEVEL SENSING UNIT REPLACEMENT
What about non contact type level switches ?
-
SERS internship: Fall 1994 abstracts and research papers
When the amount of lkuid has been delivered, the solenoid valve will close and the cycle will be repeated to the user's designauon. ne dual point level switch non - contact level sensor will also be monitored 24 and controlled by the PC …
-
Flowline - DL34-00 - Sensors, Switches & Relays - Sensors - Allied Electronics
EchoPod, a general purpose non - contact ultrasonic level switch , controller and transmitter for small tanks 49.2" (1.25 m) or feed applications integrating process or control automation of small tanks mounted on tools, skids or machines.
-
An Event Simulation Device to Assess the Performance of Sequence of Events for Distributed Control System in Power Plant
With good isolation, strong anti-jamming ability, as well as fast response characteristics, it is suitable for circuit isolation, non - contact switch , level translators, etc. [5].
-
05.01.08 — Desalination Can Boost Water Supplies
This general purpose ultrasonic switch provides non - contact level detection up to 8m with three relays.
-
ISA BATCH CNTRL SYS - Batch Control Systems - Design, Application, and Implementation
The agitator tends to destroy level probes and generate foam that bothers level switches and non - contact methods.
Indicates content that may require registration and/or purchase.