Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: Non-contact detection of metal toothed wheels For very high switching frequencies up to 15,000 Hz Precise detection of the toothed wheel Wide operating temperature range Quick installation with flange adapters From May 1st 2025, products produced in EU and Singapore have an import
- Operating Distance: 0.06692917 inch
- Operating Temperature: -25.6 to 284 F
- Body Shape: Cylindrical, Other
- Power Requirements: DC Powered
-
Description: intelligent engine, ABS automobile anti-lock brake system, speed measurement, and rotational speed measurement for textile and metallurgy equipment. 3.Product Dimension (1. The target object shall be 0.2-1.50mm from the sensor( It should be determined by the size and
- Operating Temperature: 32 to 167 F
-
Description: 1.Description GVS Hall Effect speed sensor is a non-contact, solid state device that is magnetically actuated for a variety of speed applications. It is capable of reading speeds from zero to 100 kHz. With the features of high stability, small volume, easy
- Operating Temperature: -22 to 176 F
- Power Requirements: DC Powered
- Output: Voltage
-
-
Description: 1.Description MEVS series speed sensor is totally developed and manufactured by Yuanben. Its output signal frequency is proportional to the gear speed. It is preferred for industrial and automotive fields because it is of small volume, reliable performance and no requiring power
- Operating Temperature: 32 to 167 F
-
Description: resistance, compact design and a simple installation method. YUANBEN also provides GVS-02 2-channel rotation speed sensors for measuring gear rotation speed and direction. YUANBEN’s speed sensors are suitable for detecting gear rotation speeds, gear rack
- Rotary Speed Range: 0 to 12,000 rpm
- Power Requirements: DC Powered
- Output: Frequency
-
Supplier: Sensor Developments, Inc.
Description: to the receiver in digital format. The torque signal is then represented as a calibrated high level analog voltage. The sensor features high rotational speed, high frequency response, and high accuracy. These sensors can also be supplied with an optical encoder to measure
- Maximum Torque: 3.125 to 20,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Electrical Output: Analog Voltage
-
Supplier: Micro-Epsilon Group
Description: The capaNCDT CST6110 is a capacitive measuring system for non-contact rotation speed measurement of conductive measuring objects such as metals and non-conductive objects such as ceramics or plastics. This non-contact measurement is performed, for example,
- Measurement Range: 0.009842525 inch
- Linearity: 0.2 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Sensor Technology: Capacitive Linear Position Sensor
-
Supplier: HydraCheck Inc.
Description: Specifications: Non-Contact/Contact Range: RPM Non-Contact: 6.0 – 99,999 RPM; RPM Contact: 6.0 – 25,000 RPM; Revolutions (total) Non-Contact & Contact: 1 – 99,999 Wheel Range: Speed Using 6″ Cir. Wheel: Meters/Min: 0.1 – 3809.8;
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 113 F
- Features: Battery Powered, Data Logger, Linear Speed / Length Measurement
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: HydraCheck Inc.
Description: The Shimpo PT-110 Non-Contact Laser Tachometer is a simple to use, ergonomic, rugged test instrument that operates with optical laser technology. This velocity analyzing and measuring device is ideal for rotational machine inspection and process speed analysis. The PT-110
- Rotational Speed Range: 2.5 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Data Logger
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: maintenance and production. In addition to the stroboscope function, the tachometer-stroboscope also has the option of removing the rotational contacts and measuring temperatures. Thus, the tachometer-stroboscope is ideal for testing the rotational speeds and temperatures
- Rotational Speed Range: 0.5 to 99.99 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Display Type: Digital
-
Supplier: ifm efector inc.
Description: Easy setting of the switch point via potentiometer Reliable non-contact monitoring of the rotational speed with regard to underspeed 2 in 1: speed sensor and evaluation in one compact housing Learn more View other products in this family of sensors
- Rotary Speed Range: 5 to 3,600 rpm
- Operating Temperature: -13 to 176 F
- Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: SKF/Global
Description: The SKF TMRT series includes two user-friendly and accurate tachometers utilising laser or contact for measuring rotational and linear speed: TMRT 1 and TMRT 1Ex. Equipped with laser and contact adaptor, both tachometers offer excellent speed measurement
- Rotational Speed Range: 3 to 99,999 rpm
- Features: Battery Powered, Counter / Totalizer, Linear Speed / Length Measurement, Timer
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: OROS
Description: Main Features Optical sensor Conditioning, cables and accessories included Powered by the analyzer Designed for the field Easy to mount 1 Top/rev sensor General overview TAC-O01 is a versatile optical tachometer probe. The probe detects rotation pulses using a reflective tape placed on
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Supplier: Honeywell Test & Measurement
Description: A line of enhanced accuracy rotary transformer torque sensors often ideal for test installations running long-term durability testing. Non-contact nature of the signal transfer virtually eliminates the need for maintenance. High overload protection with high signal output helps
- Maximum Torque: 100 In-lbs
- Accuracy: 0.07 ±% Full Scale
- Operating Temperature: -20.2 to 199.4 F
- Electrical Output: Analog Voltage
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Absolute value rotary position sensor Steering wheel angle sensor Throttle position sensor Ride height position sensor Floating liquid level sensor Non-contact potentiometer
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: RS Components, Ltd.
Description: Ifm electronic MX5 series hall effect speed sensors for non-contact detection of speed and direction of rotation. High switching frequency and an extended temperature range make the MX5 sensors ideal for speed and rotation detection on drives, axes
- Features: DC Powered
- Sensor Technology: Hall Effect Position Sensor
- Body Shape: Threaded Barrel
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: rings to transmit power and high-speed data; No contact, no friction, long life, up to 100 million revolutions (more than 200-300 million revolutions for a single core); Safe and reliable, no leakage, no electromagnetic interference, and can be transmitted over long distances; Our
- Number of Circuits: 43
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Quality Bearings & Components
Description: etc. Rotational speeds can be measured either as contact or non-contact readings. Peripheral velocities and length measurements are only possible as contact readings. Specs: Display: 5 digit 18 mm LCD display Non-contact range of measurement:
- Rotational Speed Range: 0.5 to 99.999 rpm
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Electro-Sensors, Inc.
Description: Hand-Held Digital Tachometer Features • Measures speeds from 1-99,999 rpm • Accuracy of 0.02% with a resolution of 0.01 rpm • Easily converts from non-contact to contact operation with a rugged slide-in adapter • Non-contact sensing from up to 14" • Built-in
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Sensor Technology: Contact, Non Contact
- Display Type: Digital
-
Supplier: Honeywell Sensing & IoT
Description: non-contact measurement for 360° sensing, enhanced accuracy, resolution, and repeatability under severe environmental conditions. Resolvers are generally chosen over electronic sensors (i.e., optical encoders, potentiometers, magnetic encoders/sensors) because they do not
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Honeywell Sensing & IoT
Description: non-contact measurement for 360° sensing, enhanced accuracy, resolution, and repeatability under severe environmental conditions. Resolvers are generally chosen over electronic sensors (i.e., optical encoders, potentiometers, magnetic encoders/sensors) because they do not
- Mechanical Range: 360 degrees
- Operating Temperature: -59.44 to 199.94 F
- Shock Rating: 50 g
- Vibration Rating: 15 g
-
Supplier: Interface, Inc. - AZ
Description: and installation DIN Rail mountable digital display output Bearingless non-contact design Outputs include fully scalable ±5V, ±10V, 4-20 mA, Frequency, USB Short, stiff design with low rotational inertia Full selection of filters including: Bessel, Butterworth Chebychev,
- Maximum Torque: 2,212.38938053097 to 88,495.5752212389 In-lbs
- Accuracy: 0.05 ±% Full Scale
- Electrical Output: Analog / Modulated Frequency, Analog Current, Analog Voltage, Serial
- Torque Sensor Type: Rotary
-
Supplier: Allied Electronics, Inc.
Description: counting or precision speed measurement from slow shaft speeds. UP TO 10 KHz OUTPUT FREQUENCY CURRENT SINK OUTPUT LENGTH SENSORS AVAILABLE WITH: Single or Dual Ended Shaft SEALED PRECISION BALL BEARINGS VARIOUS CABLE LENGTHS AVAILABLE RUGGED CAST ALUMINUM HOUSING 3⁄8" DIA.
-
Supplier: Trumeter Company, Inc.
Description: The 4HT600 has eight measuring ranges and three modes. Mode change is effected by pressing the MODE button. The instrument can be operated in optical or direct contact modes (using adaptor supplied). The power turns off automatically 30 seconds after the last operation to conserve the
- Rotational Speed Range: 1 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: Sensor Technology, Ltd.
Description: Ethernet (optional). Compatible with TorqView Advanced Torque Monitoring Software Non contact signal transmission, no slip rings to wear out Lifetime Warranty
- Maximum Torque: 0 to 17,699.115044247785 In-lbs
- Accuracy: 0.1 to 0.2 ±% Full Scale
- Operating Temperature: -40 to 194 F
- Electrical Output: Analog Current, Analog Voltage, Serial
-
Supplier: HydraCheck Inc.
Description: the motion with the adjusted rate of the ST-1100’s flashing light, machine parts and processes may be inspected for defects. Plus, the rotational speed of the machinery and systems may be recorded for further performance analysis. The ST-1100 is adjustable in either coarse or fine step
- Rotational Speed Range: 60 to 40,000 rpm
- Features: Battery Powered
- Display Type: Digital
- Form Factor: Handheld
-
Supplier: OMEGA Engineering, Inc.
Description: counting may be batching, filling, mixing, punching, cutting, drilling, diverting, or alarming. While process applications using speed or rate monitoring may be conveyors, conveyor ovens, material flow, rotational rpm, and testing.
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: patented Y tracing driver in the X axis Measurements in all directions through integration rotation sensor Considerably faster, less maintenance and vibrations than standard systems thanks to patented non-contact linear drive (X axis) High positioning speeds of 100 mm/s
- Applications: Automotive
- Display & Special Features: Computer Interface / Networkable, SPC / Software Capability, Video / Graphic Display
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: ATI Industrial Automation
Description: options are available: -R = Retract Sensor (spindle pushed fully back) and -T = Tachometer Sensor (rotational speed of the spindle). Note: Lubrication is not required on lube-free motors, however, adding lubricant extends the life of lube-free motors. Weight Total
- Idle Speed: 5,600 rpm
- Operating Speed: 2,600 rpm
- Torque: 12 to 24 In-lbs
- Power: 0.5226859501121 HP
-
Supplier: Armstrong International
Description: Electronic Actuator Features Analog (4-20mA) Speed, position, and acceleration control User defined ‘2-speed’ stroke can eliminate water hammer Very high resolution capability (0.03° rotational) Local closed loop control of Temperature External RS232 connection (cable supplied)
- Valve Size: 1 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 2
- Media Temperature: -13 to 257 F
-
Supplier: Nikon Metrology
Description: prevent dust arising from friction or impact when centering the wafers, centering and alignment of the orientation flats and notches is performed without contact using photoelectric sensors. The system is configured so as not to interrupt the downflow of clean air in the clean room,
- Maximum Wafer / Part Size: 200 mm
- Measurements: Defects / ADC
- Mounting / Loading: Floor Mounted / Stand-alone
- Features: Non-contact, Non-destructive, Other
Find Suppliers by Category Top
Featured Products Top
-
Allegro Announces First-to-Market High-Resolution GMR Wheel Speed and Distance Sensor for ADAS Applications New A19360 will help automakers achieve levels 3, 4 and 5 automation in passenger vehicles Allegro MicroSystems, Inc. (“Allegro”) (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
HS, and UL standards, serving automation, precision medicine, new energy vehicles, robotics, semiconductor, and aviation/railway industries worldwide Custom non-standard sensor design (OEM/ODM) available Get in Touch Contact XJCSENSOR today to discuss custom torque sensor specifications for your application, or visit our website for the full technical datasheet. (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
Laser probes RF609-Wi-Fi Series Laser sensor is designed for non-contact measurement of geometric parameters of holes (diameter, ovality, roundness). Diameter of the laser sensor body, mm (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Triangulation Sensors The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The (read more)
Browse Optical Triangulation Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The sensors are intended for non-contact measuring and checking of position, displacement, dimensions, surface profile, deformation, vibrations, sorting and sensing of technological objects as well as for measuring levels of liquid and bulk materials. The series (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Non-Contact Visual Tool Setter VTS In the field of application of non-contact tool setters, Visual Tools Setter is the system which allows to measure tools on machining centers and or (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
Non-Contact Measurement for Advanced Manufacturing Unlike traditional mechanical tool setters, the ML3G measures tools by interrupting a laser beam, eliminating any risk of damaging small, fragile, or coated (read more)
Browse Dimensional and Profile Scanners Datasheets for Marposs Corp -
many advances in sensor technology. We design, manufacture, and test these products in Hoffman Estates, Illinois where complete machine shop, surface mount, test and engineering facilities permit control of the manufacturing process. Contact Us Today! (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
High accuracy programmable non-contact slip free optical encoder The LP1 Accu-LaserPro is a high accuracy programmable non-contact slip-free optical speed encoder. The laser-based system achieves a higher measuring accuracy and does not damage the material through (read more)
Browse Linear Encoders Datasheets for Encoder Products Company -
standards, serving automation, precision medicine, new energy vehicles, robotics, semiconductor, and aviation/railway industries worldwide Custom non-standard sensor design (OEM/ODM) available Get in Touch Contact XJCSENSOR today to discuss custom torque sensor specifications for your application, or visit our website for the full technical datasheet. (read more)
Browse Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
Conduct Research Top
-
Mixer Viscometry
measurement of torque and speed (Cullen et al. 2003). Due to the complex flow patterns encountered within mixing vessels and thus ill-defined shear rates, only approximate data and average values can be determined (Castel]-Perez and Stale 1992). The development of a novel low cost non contact torque
More Information Top
-
Face Rub-Impact Monitoring of a Dry Gas Seal Using Acoustic Emission
A non - con- tacting torque and rotational speed sensor , placed between the motor and the seal chamber, was interfaced to a com- puter via an acquisition card.
-
An Acoustic Emission Study on the Starting and Stopping Processes of a Dry Gas Seal for Pumps
A non - contacting torque and rotational speed sensor was placed between the motor and the seal chamber, which was connected to the computer via an acquisition card.
-
Use of double correlation techniques for the improvement of rotation speed measurement based on electrostatic sensors
Using electrostatic sensors to measure the rotational speed has the advantages of non - contact , low cost, simple structure, easy installation and maintaining.
-
Development of a dual-shaft propeller thruster equipped with rotational speed sensor for UVMS control
In our thruster design, we have utilized reflective pho- tosensors which is a non - contact type of sensor to directly measure the propeller’s rotational speed in underwater environment.
-
Mechatronics
If a surface irregularity (asperity) on comes the plate rotating with the speed V with the head in contact , a local heating of the sensor at the contact point takes place what carries for change of the electrical resistance and thereby for…
-
Tribology-manual
If a surface irregularity (asperity) on comes the plate rotating with the speed V with the head in contact , a local heating of the sensor at the contact point takes place what carries for change of the electrical resistance and thereby for…
-
Modal Analysis Topics, Volume 3
This testing phase can require a wide range of sensors to monitor the vibration, noise levels, rotational speeds of various rotating, etc. (for example typical sensors are accelerometers non - contacting displacement sensors, load cells, strain gages, tachometers, shaft encoders, etc).
-
Intelligent condition monitoring of rotating machinery through electrostatic sensing and signal analysis
Meanwhile, electrostatic sensors have been applied to achieve non - contact , continuous measurement of strip speed [7] and rotational speed [8, 9].
-
Avago Technologies Adds Customizable Options to Series of Ultra-slim Scrollwheel Input Devices for Portable Handheld Applications
Based on the same innovative reflective optical technology (patents pending) used in the AMRX-1500 to detect the direction and speed of the rotational movement of the rotary dial … from Avago also incorporates a non - contact motion sensor to ensure reliable operation…
-
Nonlinear identification of eddy current sensors based on artificial neural networks
The eddy current sensor is a kind of non - contact displacement-type sensors , and mainly use as the sensing part of the displacement, thickness, position, rotational speed , acceleration, temperature, and pressure of the plate, the feeding, the transmission, the vibration and the…
Indicates content that may require registration and/or purchase.