-
Supplier: Automation24, Inc.
Description: Temperature controller N321 NTC 12~24Vdc - 8032103014 from NOVUS automation is an accurate and precise way to monitor temperature values. The N321 NTC 12~24Vdc - 8032103014 can read signals from Thermistors, and operates on 12-24 V AC/DC and offers 1 relay
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller
-
Supplier: Automation24, Inc.
Description: Temperature controller N322 NTC 12~24Vdc - 8032203024 from NOVUS automation is an accurate and precise way to monitor temperature values. The N322 NTC 12~24Vdc - 8032203024 can read signals from Thermistors, operates on 12-24 V AC/DC and offers 2 relay
- Control: Limit / Set Point Control
- Standards and Compliance: Other
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller
-
Supplier: Quarktwin Technology Ltd.
Description: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) DIN Rail
- Temperature: RTD / Thermistor Controller
- Standards and Compliance: RoHS Compliant
- Features: Temperature Controller
-
-
Supplier: DigiKey
Description: Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) DIN Rail
- Form Factor: DIN Rail
- Control: Limit / Set Point Control, PID Control
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
-
Supplier: Newark, An Avnet Company
Description: CONTROLLER TEMP 2 RELAY OP; Operating Temperature Max:50°C; Operating Temperature Min:-10°C; SVHC:No SVHC (16-Dec-2013); External Depth:78mm; External Length / Height:36mm; External Width:81mm; For Use With:NTC Thermistor; IP / NEMA RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Automation and Safety Win Source Part Number: 778250-E5L-A -30-20 Series: E5L Type: Temperature Controller (Thermistor, NTC) Termination Style: Plug In, 14 Pin Operating Temperature Range: -10°C ~ 55°C Ingress Protection: IP40 Mounting:
- TJ: -10 to 55 C
- Features: Other
-
Supplier: Radwell International
Description: BEARING TEMPERATURE SENSOR W/NTC THERMISTOR 2WIRE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: Carel passive temperature probes when connected to the controller, provide a resistance value which is then converted to a temperature by the electronic controller. The probes are used mainly in HVAC/R applications and can accommodate all your needs in different
- Sensed Temperature: 221 F
- Diameter or Width Range: 0.2362206 inch
- Sensitive Length: 1.968505 inch
- Features: Thermistor
-
Supplier: Renesas Electronics Corporation
Description: transients, and improved light load efficiency due to its ability to automatically change switching frequency. The ISL95816 has several other key features. It supports either DCR current sensing with a single NTC thermistor for DCR temperature compensation, or more precise
- Output Voltage (Volt): 0.5 to 2.3 volts
- Input Voltage (VIN): 4.5 to 28 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL6264 is a two-phase buck controller with embedded gate drivers. The two-phase buck controller uses two interleaved channels to effectively double the output voltage ripple frequency and thereby reduce output voltage ripple amplitude with fewer components, lower component cost,
- Output Voltage (Volt): 0.375 to 1.55 volts
- Input Voltage (VIN): 5 to 24 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: response, variable switching frequency in response to load transients, and improved light load efficiency due to diode emulation mode with load-dependent low switching frequency. The ISL95821 has several other key features. It supports either DCR current sensing with a single NTC
- Output Voltage (Volt): 0.5 to 2.3 volts
- Input Voltage (VIN): 4.5 to 28 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: per lntel® IMVP-6 specification. Current sensing can be implemented through either lossless inductor DCR sensing or precise resistor sensing. If DCR sensing is used, an NTC thermistor network will thermally compensates the gain and the time constant variations caused by the inductor
- Output Voltage (Volt): 0.3 to 1.5 volts
- Input Voltage (VIN): 4.75 to 24 volts
- Features: Other
-
Supplier: Nexperia B.V.
Description: system monitoring and flexible protections. Features and benefits AEC-Q100 qualified for automotive applications: Temperature grade 1 (Tamb): -40 °C to 125 °C Junction temperature (Tj): -40 °C to 150 °C VVIN range: 3.6 V to 24 V (40 V transient) USB Type-C and Power Delivery (PD)
-
Supplier: Nexperia B.V.
Description: DAC for system monitoring and flexible protections. Features and benefits AEC-Q100 qualified for automotive applications: Temperature grade 1 (Tamb): -40 °C to 125 °C Junction temperature (Tj): -40 °C to 150 °C VVIN range: 3.6 V to 24 V (40 V transient) USB Type-C and Power Delivery
-
Supplier: WINSYSTEMS, INC.
Description: thermistor input to monitor temperature Jumper configurable End of Charge and Float voltage Voltage outputs provide up to 50W combined power +3.3V, +5V, +12V, and -12V Outputs with short circuit, overload and overvoltage protection -40 to +85°C operation
- DC Input Voltage: 10 to 32 volts
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 5 amps
- Number of Outputs: 4 #
-
Supplier: Microchip Technology, Inc.
Description: 2.0V threshold voltage from ADIM to GND. ADIM can also accept input from a resistor divider including a negative temperature coefficient (NTC) thermistor connected between ADIM and GND, or a positive temperature coefficient (PTC) thermistor connected between ADIM
- Input Voltage: 4.5 to 40 volts
- Mounting / Configuration: SMD
-
Supplier: Infineon Technologies AG
Description: current sensing Sensing of DC-link voltage Internal NTC-Thermistor for over temperature protection +18 V and +3.3 V auxiliary power supplies on the board M1 interface compatible with the iMOTION™ controller board Floating channel designed for bootstrap operation
- Category: Development Board
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Red Lion PXU20030
- Number of Control Outputs: 1 outputs
- Interface: Digital Front Panel
- Standards and Compliance: Other, RoHS Compliant
- Form Factor: Panel / Chassis Mount
-
Supplier: Conax Technologies
Description: readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 4 pairs of potential-free change-over relays and analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14-segment characters. Max. display readout -1999…9999 with
- Number of Control Outputs: 5 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: WATTCO
Description: WATTCO Temperature Control Panels come with the following options: - NEMA 1, NEMA 4 and NEMA 7 terminal box - Main Disconnect - CTRL Transformer - Contactors and Fuses for multiple load variations - Option to have an SCR Contactor - Digital Temperature Controller - Auto Reset
- Media: Gas / Air, Liquid
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Conax Technologies
Description: readout of temperature, current, voltage or 3-wire potentiometer signals. * Process control with 2 potential-free relays and/or analog output. Technical Characteristics: * 4-digit LED indicator with 13.8 mm 14- segment characters. Max. display readout -1999…9999 with programmable decimal
- Number of Control Outputs: 3 outputs
- Control Signal: Analog Voltage, Switch / Relay Output
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
-
Supplier: Spirax-Sarco
Description: The SX25 controllers are 1 /16 DIN panel mounted, suitable for constant set point applications and for use with the Spirax Sarco range of pneumatic (PN) and electric (EL) control valves and sensors.
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Interface: Digital Front Panel
-
Supplier: OMEGA Engineering, Inc.
Description: • First 1/8 DIN Controller with Embedded Ethernet Connectivity (Optional) • Dual Display with Bright Color Changing Feature • Programmable Digital Filter • Full Autotune PID Control • Built-in Excitation, Standard • Front Removable • 2 Control or Alarm Outputs
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop, Pulse / Frequency, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
-
Supplier: Thermalogic Corporation
Description: Microprocessor Based Non-Indicating Temperature and Process Controls Non-indicating microprocessor based controls for more complex applications where more elaborate computing power is required.
- Form Factor: Circuit Board
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Controller Type: Humidity Controller
- Standards and Compliance: Other
-
Supplier: Thermalogic Corporation
Description: Multi-function Temperature and Process Controls for Demanding Applications Elaborate multi-zone microprocessor based controls for demanding applications where many parameters may be controlled simultaneously in a single package.
- Form Factor: Circuit Board
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Controller Type: Humidity Controller
- Features: Multi-Function Controller, Temperature Controller
-
Supplier: OMEGA Engineering, Inc.
Description: programmable digital panel meters displaying humidity, temperature, or dew point. The controllers also provide dual loop control for both humidity and temperature and are easily programmed for any control or alarming requirement from simple on-off to full autotune PID control.
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Network / Fieldbus Output, Pulse / Frequency, Serial / Digital, Switch / Relay Output
- Type: DC Voltage Input
- Form Factor: DIN Rail
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Define Instruments
Description: This controller has been designed for wet/dry bulb relative humidity applications. It comes factory precalibrated to suit 385 RTD input, and features dual 4-20mA analogue output and a dual display for temperature and R.H. At a glance: Dual 3-wire RTD input (385/392, PT100). Suits
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Accuracy: 0.05 ±% FS
- Control Signal: Current Loop, Switch / Relay Output
-
Supplier: OMEGA Engineering, Inc.
Description: The wiSeries 1/8 DIN Panel Meter & Controller can monitor up to eight (8) wireless sensors. The compact instrument connects directly to an Ethernet network and the Internet and features OMEGA’s award-winning embedded Web Server. It is easily configured and monitored with a Web browser over
- Number of Inputs: 8 inputs
- Accuracy: 1 ±% FS
- Control Signal: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay Output
- Interface: Computer Programmable, Ethernet / Networkable
-
Supplier: Thermalogic Corporation
Description: Analog Based Non-Indicating Temperature and Process ControlsAn extensive line of non-indicating, simple analog controls (from single zone to multiple zone controls)
- Form Factor: Circuit Board
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input, Resistive / Potentiometer Input, Switch / Relay Input
- Controller Type: Humidity Controller
- Standards and Compliance: Other
-
Supplier: Transcat, Inc.
Description: significant digit Supply Voltage: 100 to 240 VAC nominal, +10% -15%, 50 to 400 Hz single phase; 132 to 240 VDC +10% 20% Operating Temperature Range: 14 to 131°F (-10 to 55°C).Power Consumption:5 VA maximum Control Output Ratings: SSR: 2.0 A at 240 VAC resistive at 77°F (25°C). De-rates to 1.0
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
-
Supplier: Delta Electronics (Americas)
Description: The modulized DTC series saves wiring and the parallel modules are able to monitor many temperature points. The flexible output methods enable the user to plan the output modes according to the actual needs. The built-in password protection prevents improper operation or damages caused by the
- Number of Control Outputs: 1 outputs
- Interface: Computer Programmable
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
- Form Factor: DIN Rail
-
Supplier: CHINO Works America Inc.
Description: High function type with 5-digit display of measured value New overshoot suppression function "JyroNavi" Models LT450 and LT470 digital indicating controllers feature all functions, which are necessary for various control applications, including newly developed PID algorithms and a learning
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.1 ±% FS
- Type: DC Voltage Input, Network / Fieldbus Input
-
Supplier: Thermon, Inc
Description: S100 Series The Caloritech™ S100 Electronic Indicating Control is a low cost, single digital display control that features either T/C or RTD input and either relay or SSR output. C100 Series The Caloritech™ C100 Electronic Indicating Control is a general purpose control with dual digital displays
- Interface: Digital Front Panel
- Control: Limit / Set Point Control
- Form Factor: Panel / Chassis Mount
- Control Signal: Pulse / Frequency, Switch / Relay Output
-
Supplier: West Control Solutions
Description: The KS 94 single loop controller is configurable for ON/OFF control, PID control and motorised valve control. The output function can be configured for ?/Y/Off, position control, split-range control, and numerous 3-point combinations of switching/continuous control. Control modes are
- Number of Control Outputs: 11 outputs
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Form Factor: DIN Rail
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
, industrial, and alternative energy systems (AMS). The ISOA200 features an alumina substrate and optional integrated NTC thermistor for temperature monitoring, enhancing performance in high-stress environments. Its pre-applied Phase Change Thermal Interface Material (PC-TIM) option reduces assembly time (read more)
Browse Resistors Datasheets for New Yorker Electronics Co., Inc. -
The WNT Series MF72 NTC Thermistor is designed to efficiently suppress inrush currents in a variety of industrial applications. With a negative temperature coefficient (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
The WNT Series NTC thermistors are engineered to provide superior performance in suppressing surge currents while maintaining compact sizes and high reliability. These thermistors are perfect for professional engineers working in power, industrial, and consumer (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Effective Inrush Current Suppression The WNT Series NTC thermistor is designed to limit surge current during power (read more)
Browse Thermistors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
field-induced errors at cryogenic temperatures. The Model 224 has been optimized for use with these well-respected temperature sensors, and features many of the same advanced capabilities of Lake Shore Model 336 temperature controller, including its proven high-precision input circuitry. In (read more)
Browse Cryogenic Equipment Datasheets for Lake Shore Cryotronics, Inc. -
switching on a motor or turning on the lights in your home. Specialized sensors such as NTC (negative temperature coefficient) thermistors, are used to measure ambient temperature using temperature-sensitive resistive elements. These devices can be implemented in IoT, HVAC systems, industrial (read more)
Browse Sensor Chips Datasheets for DigiKey -
used as a PTC thermistor. Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor Options . See Thermopile Configuration Table for more options. (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
Standard Windows and Filters for list of optical filter options. Internal 30kΩ 5% NTC chip thermistor provides ambient package temperature measurement. See DC-4005 section of Thermistor (read more)
Browse Thermopiles Datasheets for Dexter Research Center, Inc. -
limiter circuit utilizes an integrated bypass relay, moving beyond basic NTC thermistor solutions to offer higher efficiency and reliability after the initial startup surge. It effectively limits peak inrush current to 45A for a duration of 100-500ms, safeguarding sensitive equipment from the damaging (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
-contoured surfaces, completely eliminating edge-lifting and installation bulk. High-Precision Thermal Stability: Built for seamless integration with NTC thermistors (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd.
More Information Top
-
Optimization of the experimental parameters of cesium CPT system
The Cs vapor cell can be heated and temperature stabilized by a temperature controller with a NTC thermistor as sensor and twisted-pair constantan wires as heater (in order to avoid creating addition magnetic field) inside the magnetic shielding tank.
-
Design details and characterization of all digital closed-loop interferometric fiber optic gyroscope with superluminescent light emitting diode
Then the temperature information inside the SLED package was fed back by built-in negative temperature coefficient ( NTC ) thermistor into 89C51 micro controller .
-
Temperature Sensing With A Programmable Gain Amplifier
In this application note we will discuss the implementa- tion of temperature measurement systems from sensor to the PICmicro® micro controller using a NTC Ther- mistor , Silicon Temperature sensor, PGA, anti-aliasing filter, A/D converter and microcontroller.
-
FY2008 Calibration Systems Final Report
The Use of NTC Thermistors as Sensing Devices for TEC Controllers and Temperature Control Integrated Circuits.
-
BioLogger: A wireless physiological sensing and logging system with applications in poultry science
The use of ntc thermistors as sensing devices for tec controllers and temperature control integrated circuits.
-
Architecture of automatic monitoring system for fresh food quality using wireless sensor network
[5] Pat Lyons; Phil Waterworth, “The use of NTC Thermistors as sensing devices for TEC controllers and temperature control Integrated Circuits”, http://www.mrccomponents.de/ [6] CC2430 Data sheet [7] MRF24J40 Data sheet [8] PIC18LF2620 Data sheet [9] TC72 Data sheet [10 …
-
10-nF capacitance transfer standard
The temperature controller is a simple and rugged propor- tional controller , which reads the negative temperature coeffi- cient ( NTC ) thermistor resistance and controls the current in the heater.
-
Advances in Computer Science and Information Engineering
Keywords: negative temperature coefficient thermistors ( NTC ), RC ring oscillator, micro controller , temperature measurement.
-
Development of a Traceable Fire Alarm System Based on the Conventional Fire Alarm System
The peripheral interface controller (PIC) micro controller reads the temperature information using a negative temperature coefficient ( NTC ) thermistor and determines whether the fire alarm state or not.
-
Operational experience with the ATLAS Pixel detector at the LHC
… n-in-n Silicon sensor bump- bonded onto 16 front-end (FE) chips [5] which are wirebonded to a flexible multi-layer printed circuit board that contains the module controller chip (MCC) [3], a NTC thermistor for temperature monitoring and provides the …
Indicates content that may require registration and/or purchase.