Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Optim LLC.
Description: OPTIM Incorporated manufactures a complete line of industrial fiberscopes for a wide variety of industrial applications. Our flexible articulating fiberscopes offer the user a remote visual inspection tool to access areas that are not easily accessible. Our units are flexible and have the
- Tube or Sheath Diameter: 6 mm
- Working Length: 3.047998354080889 m
- Field of View: 60 degrees
- Minimum Focus Distance: 10.000000000000002 mm
-
Supplier: Accuris
Description: Generic Specification for a Field Portable Optical Inspection Device
-
Supplier: Accuris
Description: Blank Detail Specification for Field Portable Optical Microscopes for Inspection of Optical Waveguides and Related Devices
-
-
Supplier: Nanotronics Imaging
Description: The Nanotronics Imaging nSpec® is an inspection device designed for high resolution microscopy and detection of wafer defects. With particular application in silicon carbide and Galium Nitride epi wafers, the nSpec® offers fast quantification and qualification of defects with detailed
- Stage Type: Camera Positioner, X-Y Stage
- Modules Included: Cameras or Imagers, Imaging & Analysis Software
- Features: Clean Room Compatible
- Applications: Electronics or Semiconductor Inspection
-
Supplier: Accuris
Description: Semiconductor devices - Non-destructive recognition criteria of defects in silicon carbide homoepitaxial wafer for power devices - Part 2: Test method for defects using optical inspection
-
Supplier: Accuris
Description: Semiconductor devices \x96 Non-destructive recognition criteria of defects in silicon carbide homoepitaxial wafer for power devices Part 2: Test method for defects using optical inspection
-
Description: IEC 63068-2:2019(E) provides definitions and guidance in use of optical inspection for detecting as-grown defects in commercially available 4H-SiC (Silicon Carbide) epitaxial wafers. Additionally, this document exemplifies optical images to enable the detection and
-
Supplier: Daitron Co., Ltd.
Description: The inspection and evaluation are automatically performed by placing devices on the stage and making the initial setting. The visual inspection machine is for the inspection of the top surface only, but we also offer the models for automatic inspection up to six
- Mounting / Loading: Floor Mounted / Stand-alone
- Form Factor: Monitor / Instrument
- Technology: Optical / Imaging System
- Applications: Semiconductor Wafers
-
Supplier: SemiProbe
Description: SemiProbe IRIS inspection systems inspect, locate and identify defects created during wafer manufacturing, probing, bumping, dicing or general handling, providing microelectronic device manufacturers with accurate, timely quality assurance and process information. The IRIS
- Measurements: Area Mapping, Defects / ADC, Electrical Test - Parametric / In-line, Particle Contamination
- Mounting / Loading: Manual Loading
- Technology: Optical / Imaging System
- Applications: Semiconductor Wafers
-
Supplier: Fiberscope.net by MEDIT
Description: This Industrial Zoom Inspection Camera is a top of the line device specially designed for tactical and mechanical inspections. These units feature a specially manufactured 2.5” diameter color camera head with 10x optical zoom, mounted on a telescopic pole that features
- Horizontal Resolution: 640 lines
- Sensitivity: 0.015 Lux
- Height: 2.5 inch
- Length: 4 inch
-
Supplier: Shanghai Optics
Description: Optical Engineering Services From Shanghai Optics The optical engineering services provided by Shanghai Optics is our way of making more than 55 years of experience in optical engineering, opto mechanical engineering, product development and design accessible to you and your
- Optic Type: Achromats, Aspheres, Beamsplitters, Crystals, Fiber Optics, Filters, Laser Optics, Lenses, Microoptics, Mirrors, Polarizing Optics, Prisms, Windows
- Features: Canada Only, East Asia / Pacific Only, North America, Northeast US Only, Southwest US Only, United States Only
- Capabilities: Coatings, Design, High Volume Production, Testing
- Material: Glass, Metal
-
Supplier: Bruker Corporation
Description: QA/QC and R&D precision machining and manufacturing applications within the automotive/aerospace, high-brightness LED, solar, semiconductor, and medical device markets, Bruker has a 3D optical microscopy solution that will fit your application and budget.
- Application: Biological / Life Science, Metallurgical, Semiconductor Inspection
- Remote Interface: Computer Interface
- Features: Digital Display, Other
-
Supplier: Fluke
Description: harmful laser light ever reaches your eyes. Its miniature size makes the FiberInspector Mini fiber inspection scope extremely portable and convenient. The device displays exceptionally sharp images on its 1.8” screen. Extend battery life in the grip trigger mode, when the device
- Test Equipment Type: Hand Held
- Features: Other
-
Supplier: Oneida Research Services, Inc.
Description: X-Ray Inspection X-Ray Inspection can be an effective, non-destructive inspection tool. This form of interactive analysis provides internal viewing of an assembly’s design, internal components, workmanship and potential latent quality issues. Digital X-ray technology has added a
- Capability / Technology: Acoustic Emission, Computed Tomography / Digital Imaging, Optical / Visual, Penetrant Testing System (Dye / FPI), Radiographic / X-ray
- Industry: Automotive, Aviation / Aerospace, Coatings / Platings, Welding / Fabrication
- Features: Europe Only, North America, Northeast US Only, United States Only
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Waterproof Inspection Camera PCE-VE 380N-LOC for industrial companies, craft shops or workshops / with 4 GB memory card / Video recording and image recording / Diameter 28 mm (1.1 in) / 30 Meter (98 ft) push cable The PCE-VE 380N-LOC waterproof inspection camera provides you with new,
- Tube or Sheath Diameter: 28.000000000000004 mm
-
Supplier: Evident Scientific
Description: SolView is a simple and cost-effective tool for inspection of the quality of solder bonds beneath surface mount components. Battery power eliminates the need for external power supplies, making this a truly portable system. Inspection of printed circuit board assemblies is vital for
- Working Length: 0.0115 m
- Field of View: 45 degrees
- Minimum Focus Distance: 0.5 mm
- Features: Camera Mount, Integral Video Capability
-
Supplier: Fiberscope.net by MEDIT
Description: memory card or right to your PC/laptop via USB cable. ED-Cam Inspection Camera System is a very light, compact, self-sufficient device that takes only a few seconds to set up. You can bring it with you to any inspection site without having to worry if there’s an electricity
- Tube or Sheath Diameter: 4 to 16 mm
- Working Length: 0.15 to 20 m
- Operating Temperature: -4 to 140 F
- Viewing Angle: Direct (0°)
-
Description: IEC 60874-1-1:2011 This blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 60874-1, Fibre Optic Interconnecting Devices and Passive Components - Connectors for optical fibres and cables - Part 1: Generic specification. It
-
Supplier: CSA Group
Description: IEC 60874-1-1:2011 This blank detail specification is not, by itself, a specification. It is part of the generic specification IEC 60874-1, Fibre Optic Interconnecting Devices and Passive Components - Connectors for optical fibres and cables - Part 1: Generic specification. It
-
Description: IEC 61747-20-1:2015(E) gives the details of testing and provides general rules for visual inspection of the non-active and active area of monochrome liquid crystal display cells by the human eye, if necessary, through an optical microscope. Furthermore this standard includes defect
-
Supplier: CSA Group
Description: IEC 61747-20-1:2015(E) gives the details of testing and provides general rules for visual inspection of the non-active and active area of monochrome liquid crystal display cells by the human eye, if necessary, through an optical microscope. Furthermore this standard includes defect
-
Supplier: CSA Group
Description: IEC 61747-20-2:2015(E) gives the details of the quality assessment procedures and provides general rules for the visual inspection of the non-active and active areas of monochrome matrix liquid crystal display modules by the human eye and, if necessary, through an optical microscope.
-
Description: IEC 61747-20-2:2015(E) gives the details of the quality assessment procedures and provides general rules for the visual inspection of the non-active and active areas of monochrome matrix liquid crystal display modules by the human eye and, if necessary, through an optical microscope.
-
Supplier: Mahr Inc.
Description: tactile measuring system with an inductive measuring probe is available as an option, for measuring radial and axial run-out or straightness, for example. The measuring device is calibrated to the optical measuring system, so it can perform tactile and optical measuring tasks in
- Range: 3.149608 to 39.3701 inch
- Resolution: 0.000393701 to 0.00000393701 inch
- Mounting / Loading Options: Benchtop / Floor
- Display: Digital Display
-
Supplier: Fiberscope.net by MEDIT
Description: CYCLOPS Manhole Camera is an extremely reliable and affordable inspection device used to inspect tanks, manholes, tunnels, pipelines, etc. from street level. This lightweight unit with a telescopic rod allows for easy single-user operation and ideal for pipes with diameter from 200 mm
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: ASTM International
Description: 1.1 This practice covers conditions for nondestructive visual inspection of the surface finish of spooled aluminum and gold wire used for making internal semiconductor device connections and hybrid microelectronic connections. 1.2 This practice specifies the recommended lighting,
-
Supplier: North Star Imaging, Inc.
Description: The X50 is one of NSI’s most popular models for electronics, aerospace components and medical devices. It offers an excellent balance of power and space sensitivity. The system can handle products up to 12 in (30 cm) in size while seated nicely in your failure analysis lab or busy production
- Part Diameter / Width: 12 inch
- Measurement Capability: 2D / Line Profile, 3D / Areal Topography
- Applications: Aerospace / Defense, Automotive, Coatings (Thin Films, Plating, etc.), Electronics, Mechanical Parts (Bearings, Shafting), Medical, Precision Machining / Grinding, Wear / Tribology
- Mounting / Loading Options: Floor / Free Standing
-
Supplier: CSA Group
Description: IEC 61755-2-4:2015(E) defines a set of prescribed conditions that should be maintained in order to satisfy the requirements of non-angled polished reference connections. The prescribed conditions include dimensional limits and optical fibre requirements of the optical interface to meet
-
Supplier: Fiberscope.net by MEDIT
Description: powerful 30x optical zoom to examine the area of interest in great detail and capture every little defect or obstruction. The CYCLOPS-E inspection pole camera is equipped with a 5.7’’ TFT color monitor and a DVR that allows to record inspections as still images in MPEG format or
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
- Physical: Pan / Tilt
-
Supplier: SCANOLOGY
Description: The AM-CELL C series optical automated 3D measurement system, consisting of a robot, positioner, and a tracking station, is developed for efficient and automated inspection of medium-to-large-sized parts such as stamping, injection-molded, machined sheet metal, and cast parts. Designed
- Features: 3-D Scanning / Profiling
- Mounting Options: Handheld
- Control: Manual
-
Supplier: ASTM International
Description: 1.1 This practice covers conditions for nondestructive visual inspection of the surface finish of spooled aluminum and gold wire used for making internal semiconductor device connections and hybrid microelectronic connections. 1.2 This practice specifies the recommended lighting,
-
Supplier: Piezosystem Jena, Inc.
Description: cell inspection) ray focusing for print processes The MIPOS N100/2 series offers positioning and a scan-range up to 100 µm. These systems can be used with objectives and objective revolvers with an NA up to 20 mm. The parallelogram principle designed by piezosystem jena assures a high
- Minimum Step Size (Resolution): 0.0002 µm
- Stage Type: Z-Axis Stage
-
Supplier: Foctek Photonics, Inc.
Description: Foctek provides customers with high-precision optical components, precision optical spectroscopic components, polarization, laser crystal and nonlinear optical crystal components, precision optical lenses, high-definition security surveillance lenses, 5 megapixel machine
- Surface Quality: 10-5 Scratch / Dig, 60-40 Scratch / Dig
- Filter Type: Color Filters
- Features: Ultra-Violet (UV)
-
Supplier: Nikon Metrology
Description: technology, and TT L laser autofocus. It allows both 2D and height measurements in the same field of view. The Confocal NEXIV VMZ-K6555 is used for the inspection and measurement of critical dimensions of highly complex structures on advanced semiconductor devices, probe cards,
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: LMI Technologies
Description: Gocator displacement sensors are non-contact laser distance measurement devices that are ideal for determining 3D thickness, height, and surface roughness. The sensors operate at speeds up to 32,000 Hz and ideal for closed loop control or inline inspection of manufactured parts. These
- Measurement Range: 14.6850473 inch
- Sensor Technology: Optical Triangulation Position Sensor
Find Suppliers by Category Top
Featured Products Top
-
comprehensive solution for accurate performance evaluation and rapid fault identification. Key Features • All-in-One Testing: Integrates OTDR, power meter, light source, and connector inspection functionalities in a single device. • Advanced OTDR (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
components, automotive parts, medical devices, thin film materials, roller & ball bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
photonics applications. Glan-Taylor Polarizers are designed to generate highly stable linearly polarized light from incoming optical beams. Built using precision crystal prism structures separated by an air space, the device efficiently transmits the extraordinary ray (read more)
Browse Optical Polarizers Datasheets for CeNing Optics Co., Ltd. -
range including, but not limited to: aerospace components, automotive parts, medical devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
bearings, transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
devices, thin film materials, roller bearings (tapered, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
with the exacting tolerances that all of our customers require. The Micro Vu Spectra Comparator is a precision optical measurement device which produces bright images for projecting profiles, angles and threads. The comparator has quick interchangeable lenses ranging from 10X to 100X and is designed (read more)
Browse Machine Shop Services Datasheets for Protomatic, Inc. -
The system is intended for non-contact detection of the debris inside the circular grooves of different technological items, for example brake calipers and so on. The system can be used also for groove seal profiling (seal deformation inspection). (read more)
Browse Dimensional Gages and Instruments Datasheets for RIFTEK EUROPE Sp. z.o.o. -
, cylindrical, spherical, needle), transducers, optical components, semiconductor devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial / test (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc.
Conduct Research Top
-
How-To Guide: Automated Visual Inspection and Correction (Demura) of OLED Displays
The Radiant Vision Systems solution for OLED inspection and correction helps manufacturers of OLED devices improve product quality and yield. A ProMetric (R) imaging colorimeter or photometer provides the high optical resolution necessary to measure OLED displays on the pixel and sub-pixel level
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. The overwhelming majority of fast-growing medical device companies use tablets, smartphones, and other mobile devices for interdepartmental communication and to facilitate product inspections. This strategy bolsters inspection processes and product quality, ultimately leading to improved customer
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
devices, interface devices, and optical switches. 450-mm fabs to cost $4-5 billion, says Intel technologist Don't look for the long-awaited and dreaded $10 billion fab at least for now. SEMI honors chip-equipment executive, inspection pioneers Shigeo Takayama, chairman of Japan's Hakuto Co. Ltd
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
the world's first tabletop instrument that provides instant, three-dimensional images and non-destructive measurements for displays, MEMS, optical devices, and semiconductors. Update: Samsung's capex could surpass Intel's Korea's Samsung Electronics Co. Ltd. reported that it plans to spend $3.56
-
The 5 Best Industry Applications For Linear And Rotary Solenoids
solenoid is paired with optical shutters for medical device instrumentation or thermal and infrared camera systems, a rotary mechanism rotates the shutter each time the solenoid is energized with a pulse. The shutter remains latched until the opposite polarity pulse returns the shutter to starting
More Information Top
-
The State Of The Art In Printed Wiring Board Inspection
regard to the important problem of turning an optical inspection device into a manufacturing process analysis .
-
Professional resources
Catalog Details Optical Inspection Devices .
-
Features :: NASA Tech Briefs
Optical Inspection Device .
-
Features :: NASA Tech Briefs
Optical Inspection Device .
-
Features :: NASA Tech Briefs
Optical Inspection Device .
-
Features :: NASA Tech Briefs
Optical Inspection Device .
Indicates content that may require registration and/or purchase.