-
Supplier: S.I. Tech, Inc.
Description: 50 to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
- Secondary Port Maximum Cable Distance: 0.30000000000000004 km
- Connector: DB-9, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Accuris
Description: Optical fiber cables
-
Supplier: Accuris
Description: Optical Fiber Cables
-
-
Supplier: CSA Group
Description: non-conductive optical fiber cable and conductive optical fiber cable intended to be installed indoors in non-hazardous locations in accordance with CSA C22.1, Canadian Electrical Code, Part I. This Standard provides performance requirements for products installed in
-
Supplier: Newport MKS
Description: connect the 845-PE-RS with a standard RS-232 cable to a PC serial port or USB to RS-232 adapter. You can connect several 845-PE-RS modules to the PC at the same time.
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: TOP-electronics USA
Description: W&T 81201, Plastic fiber optic line/RS232 interface Serial converters for plastic fiber optic cables, transmits RS232 over long distances. The model 81201 Interface transmits serial RS232 data via plastic fiber optic cables over a distance of up to 100 meters.
- Serial Protocol: RS232
-
Supplier: RS Components, Ltd.
Description: RS PRO FM65115 Optical Audio Cable
- Cable Length: 4.9212625 ft
- Application: Audio
- Features: Cable Assembly, Other
- Standards / Certifications: RoHS
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: Plastic Fiber: (POF) Cable Type: 1 mm plastic optical filament Wavelength: 660 nm (red). Transmission Distance: 75 m (250 ft.) (POF). Data Transfer Rate: Up to 1 Mbps. Optical Fiber Connector: F07 (POF) Full Duplex (TX, RX). RS232 Serial Interface:
- Connector: DB-9
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: RS232/422/485
-
Supplier: Newport MKS
Description: The AG-UC8PC Agilis™ Controller provides USB computer control of up to eight Agilis axes and is primarily intended for industrial customers and system integrators. It provides the same features and functions as the AG-UC8 controller, but comes as a PC-card with no enclosure and no cables. In
- Number of Axes / Motors: 8
- Communication: RS232, RS485, USB
-
Serial Adapters - USB to 1-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter -- 2113Supplier: Sealevel Systems, Inc.
Description: compatibility with legacy software. The 2113 is USB bus powered, eliminating the need for an external power supply. The 2113 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB
- Data Rate: 921.6 kbps
- Number of Ports: 1
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: S.I. Tech, Inc.
Description: The Model 2145 Bit-Driver used in a PROFIBUS-DP application is a two optic port repeater with single TIA/EIA-485-A electrical port. The 2145 operates at rate 9600 baud to 12 Mbaud in linear bus topology. The 2145 can be used as an optical repeater between the fiber optic segments, an
- Connector: DB-9, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: Sealevel Systems, Inc.
Description: USB type B connector helps to prevent accidental disconnection of the USB cable. To further simplify connecting to Sealevel VersaCom RJ45 serial connectors, we offer a number of accessories including RJ45 modular adapters. With these helpful adapters you can easily connect to serial ports on
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232/422/485
-
Serial Adapters - USB to 2-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter -- 2213Supplier: Sealevel Systems, Inc.
Description: standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Ready for DIN rail mounting, the 2213 includes a removable plastic clip
- Data Rate: 921.6 kbps
- Number of Ports: 2
- Operating Temperature: 0 to 70 C
- Connector: DB9
-
Supplier: S.I. Tech, Inc.
Description: Operating Mode: Asynchronous, half duplex RS-485 (8-pin RJ-45) Input/Output Interface: Asynchronous at 9.6 Kbps Transmission Line Interface: ST connector is standard for interfacing with fiber optic cable (SMA option) Transmission Distance: See distance chart Optical Power into a 50
- Secondary Port Maximum Cable Distance: 2 km
- Form Factor: Board
- Features: LED Indicator, Other, Rack Mountable
- Network: Multimode Fiber, RS232/422/485, Single Mode Fiber
-
Supplier: S.I. Tech, Inc.
Description: Up to 115 Kbps asynchronous operation on fiber optic cable, simplex or full duplex operation
- Secondary Port Maximum Cable Distance: 2 km
- Connector: DB-9, SC Single Mode, ST Multimode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: ACCES I/O Products, Inc.
Description: cables, screw terminal boards and breakout connection boxes for a variety of quick and easy connectivity options. APPLICATIONS Retail Hospitality Automation Medical Gaming Shipboard Defense Point of Sale (POS) Kiosks SPECIAL ORDER Please contact ACCES with your precise requirement. Examples
- Number of ports: 2
- Standard Type: Asynchronous Serial Module
- Features: Optical Isolation
- RoHS Compliant: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: cables, screw terminal boards and breakout connection boxes for a variety of quick and easy connectivity options. APPLICATIONS Retail Hospitality Automation Medical Gaming Shipboard Defense Point of Sale (POS) Kiosks SPECIAL ORDER Please contact ACCES with your precise requirement. Examples
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- Features: Optical Isolation
- RoHS Compliant: RoHS Compliant
-
Supplier: Sealevel Systems, Inc.
Description: disconnection of the USB cable. An RS-485 pass-through connector on the side of the SeaI/O-681U provides additional I/O expansion using SeaI/O N-series expansion modules. Increase your I/O network with up to 246 additional SeaI/O expansion modules, available with Reed and Form C relays,
- Data Rate: 921.6 kbps
- Number of Ports: 8
- Operating Temperature: 0 to 70 C
- Serial Protocol: RS232
-
Supplier: Electro Standards Laboratories
Description: RS-232 Traffic Monitor port via a DB9 connector. Provides full galvanic isolation (no metallic connection) between the fiber ports and the RS-232 monitor port. Allows the interference-free fiber optical transfer of data to be regenerated and its range extended. Fiber connections via two
- Number of Ports: 1 #
- Network Equipment: Extender / Repeater
- Area Network Type: Local Area Network (LAN)
-
Supplier: Allied Electronics, Inc.
Description: Operation 600 V CAT III Safety Certified Optically Isolated RS-232 Interface Rugged Compact Case Optional SCC120 Kit Includes Hard Carrying Case, Interface® Cable and Flukeview® Software
-
Supplier: Allied Electronics, Inc.
Description: Battery Operation 600 V CAT III Safety Certified Optically Isolated RS-232 Interface Rugged Compact Case Optional SCC120 Kit Includes Hard Carrying Case, Interface® Cable and Flukeview® Software
-
Supplier: ACCES I/O Products, Inc.
Description: cables, screw terminal boards and breakout connection boxes for a variety of quick and easy connectivity options. APPLICATIONS Retail Hospitality Automation Medical Gaming Shipboard Defense Point of Sale (POS) Kiosks SPECIAL ORDER Please contact ACCES with your precise requirement. Examples
- Number of ports: 2
- Standard Type: Asynchronous Serial Module
- Features: Optical Isolation
- RoHS Compliant: RoHS Compliant
-
Supplier: ACCES I/O Products, Inc.
Description: cables, screw terminal boards and breakout connection boxes for a variety of quick and easy connectivity options. APPLICATIONS Retail Hospitality Automation Medical Gaming Shipboard Defense Point of Sale (POS) Kiosks SPECIAL ORDER Please contact ACCES with your precise requirement. Examples
- Number of ports: 4
- Standard Type: Asynchronous Serial Module
- Features: Optical Isolation
- RoHS Compliant: RoHS Compliant
-
Supplier: Transcat, Inc.
Description: black 9ft 15kV integral lead(blue) One red, blue and black alligator clip (1000V CAT IV) One red and blue test probe (1000V CAT IV) Optical USB cable US 115V power cord Small classic tool bag User manual
-
Supplier: Transcat, Inc.
Description: and report generation with the included DataView® software Each Unit Includes One red, blue and black 9ft 15kV integral lead (blue) One red, blue and black alligator clip (1000V CAT IV) One red and blue test probe (1000V CAT IV) Optical USB cable US 115V power cord Small classic tool
-
Supplier: Data Connect Enterprise, Inc.
Description: The 3310 Mark II is a Video Conferencing Optical Extender (VCOE). It is designed to extend the distance between endpoints of video conferencing systems over fiber optic cable in a variety of applications. It is used for interconnecting CODEC equipment to the public switched network
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: data generated by the front-end radar are transmitted to the field command center through the radar remote display extension and the field optical cable installed in the supporting cabin of the radar vehicle. The remote control display terminal of the radar, so that the front-end
- Cable Type: Single Mode
-
Supplier: Broadcom Inc.
Description: Features Evaluation Kit includes: Evaluation PCB for XFP with very high performance SMA connectors for XFI I/O (card includes RS232 to I2C translator) RS232 and power supply cables. Evaluation kit software on CDROM - allow 2 wire Serial control of XFP Note: The eval kit does NOT
- Category: Development Suite / Kit
-
Supplier: Newport MKS
Description: energy with a high resolution simulated analog needle display. The 1919-R includes a calibration certificate, plastic case, 843-PS-UN, a quick start guide, a PMManager quick installation guide, a USB cable, an RS-232 communication cable and a 2.5 mm analog output connector.
- Operating Temperature: 15 to 35 C
- Optical Meter Type: Power Meter
-
Supplier: DigiKey
Description: USB 3.1 ACTIVE OPTICAL CABLE, A
- Cable Length: 32.81 ft
- Features: Cable Assembly
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Moog Animatics
Description: The CBLIO-ISO1 cable provides optically isolated 24VDC I/O interface to the controller. Features RS-232 Primary Communications Port Control Power Input Encoder Output
- Cable Length: 9.842525 to 32.808416666666666 ft
- Features: Cable Assembly, Other
- Product Type: Fieldbus
- Application: Networking
-
Supplier: DigiKey
Description: ENCODER OPTICAL QUAD VERT CABLE
- Resolution (counts per revolution): 32 (counts/revolution)
- Operating Temperature: -40 to 158 F
- Encoder Type: Incremental
- Encoder Technology: Optical
-
Supplier: Newport MKS
Description: The 1938-R single channel high performance optical power and energy meter features a 7-inch-high brightness touch screen and a friendly easy to use user interface. With the high bandwidth electronics design and high-speed digital processing, up to 10 kHz rate measurement rate, time stamped,
- Operating Temperature: 5 to 40 C
- Display type: LCD Display
- Optical Meter Type: Power Meter
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: front-end radar are transmitted to the field command center through the radar remote display extension and the field optical cable installed in the supporting cabin of the radar vehicle. The remote control display terminal of the radar, so that the front-end position can be operated
- Cable Type: Single Mode
-
Supplier: Gantner Instruments, Inc.
Description: expansion. Flexibility in distribution allows for highly synchronized data that is less prone to noise due to shorter sensor cable runs to the subject. RS485 fieldbus interface up to 48 Mbps: LocalBus, up to 115.2 kbps: Modbus-RTU, ASCII Connectable to Controller Q.station X Electromagnetic
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Inputs: Accelerometer Input, Strain Gauge / Bridge Input
- Application: Aerospace / Military, Environmental, General Lab and Industrial, Vehicular
Find Suppliers by Category Top
Featured Products Top
-
TE Connectivity (TE) 75 Ω NanoRF optical hybrid modules offer advanced performance in many demanding aerospace and defense applications by providing high speed and density in a small form factor. This product addresses the emerging need for higher-speed video (read more)
Browse Fiber Optic Cables Datasheets for DigiKey -
with external Display Units and Operator Panels, they can be the hart of Dedicated Laser Measuring and Control Systems, for the on-line control of a variety of different products. The XLS micrometers can be directly connected to a PC, PLC or NC via standard Ethernet or RS232 or RS485 (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Marposs Corp -
-channel converter cable is available as an additional accessory. It establishes a USB connection to the sensors via RS422. The advantage is a cost-effective connection solution for permanent installation. The unshielded cable allows a maximum data rate of 1 MBaud. For demanding measurement tasks, the IF2001/USB interface module is available which also supports the RS422/USB signal conversion. (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
, and fiber length. This ensures a detailed evaluation of submarine cables, providing you with all the necessary information for your maintenance and evaluation needs. Its excellent basic performance, such as measurement time and dynamic range, accurately measures submarine cables with optical (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
OverPass products start with the connector in the network interface ports, through the high-performance cables and terminate at a near-chip connector interface. OverPass products, along with Amphenol’s high speed copper cables, active optical cables and transceivers offer designers a comprehensive, fully integrated, end-to-end interconnect solution from the chip site to the external network. (read more)
Browse Network Cables Datasheets for Amphenol Communications Solutions -
its class. Often, special requirements cannot be standardized. For this reason, we configure our sensors to your individual requirements. Changes in the base distance or measuring range, cable and connector variants and modifications to the housing and optical system are often required (read more)
Browse Optical Triangulation Position Sensors Datasheets for Micro-Epsilon Group -
Conax Technologies has adapted our proven soft sealant capability to include the ability to compress a soft sealant material around the outside diameter of a fiber optic cable. The fiber optic cable is encased within a rugged stainless steel sheath that protects the cable from damage during the (read more)
Browse Optical Feedthroughs Datasheets for Conax Technologies -
resin crosshead extrusion. Though widely used in the wire and cable industry, crosshead extrusions made from specialty resins are now playing a transformative role in lighting applications—from architectural lighting to outdoor fixtures and commercial systems. (read more)
Browse Optical Diffusers Datasheets for Pexco -
Optical & Ethernet Test Tools NWS offers a wide selection of network cable testers, fiber optic testers, and other network test equipment. When installing or servicing any network, it’s (read more)
Browse Fiber Optic Cables Datasheets for NWS -
variety of industry standards. TE Connectivity offers a wide variety of optical cable solutions for achieving 224G operations Optical cable portfolio options allow for extended variability of design options for achieving benchmark performance (read more)
Browse Network Cables Datasheets for TE Connectivity
More Information Top
-
Injection Control System of HLS Storage Ring
Link Adapter (3G2A9-AL004-(P)E) is used as converter between RS232 cable and optical fiber cable.[1] .
-
The Central Control of the MAGIC telescopes
The MIR steers also the calibration box which is connected to a VME crate in the counting house using a RS232 protocol over optical cables .
-
Miniature fiber optic pressure sensor for medical applications: an opportunity for intra-aortic balloon pumping (IABP) therapy
Optical fiber RS232 -DB9 cable .
-
Design and development of an RS232-based ROV controller system
A pair of optical transceivers (COE Series 200) is used to enable RS232 ports communicate via the optical fiber cable .
-
Design and first results of a 4 MA strip line generator to produce magnetic pressure for material studies
The RS232 and 485 converters minimize the use optical cables without reducing EM1noise immunity and reliability, this resulting in cost reduction.
-
The MINER$ν$A Data Acquisition System and Infrastructure
Optical Cables & Readout Sensors Serial ( RS232 ) Power General BNC or LEMO .
-
Intelligent Distributed Computing
Wired examples are RJ45, RS232 , Twisted pair, Coaxial cable , Optical fibre Communication.
-
Effect of surface acoustic waves on activity in heterogeneous catalysis
A commercial synthesiser with frequency reso- lution of 0.1 Hz, that is interfaced to the computer via a RS232 to IEEE-488 converter connected with optical fibre cables , is used to generate radiofrequency signals within the frequency range of 10 kHz…
-
Coherent Releases a Newer Enhanced Version of PowerMax USB-RS Series
When premiered in December 2009, PowerMax was the only product to couple miniaturized laser power meter electronics in a sensor head, within a RS232 cable connector or a USB 2.0, along with optical and thermopile sensors, that can measure laser power…
-
The use of topical flurbiprofen as an adjunct to non‐surgical management of periodontal disease
The Florida Probe hardware comprised; 1MB compatible COMCFN LX-10 laptop computer; external RS232 computer interface and cable ; surge protector with master switch; optical encoder, cable and foot con- trol; pressure-sensitive pocket probe, 0.4 mm tip diameter (20 gO; pressure…
Indicates content that may require registration and/or purchase.