-
Supplier: Utmel Electronic Limited
Description: TRANSISTOR OUTPUT OPTOCOUPLER
- Mounting Option: Other
- Operating Temperature: -55 to 100 C
- Optocoupler Input: DC, Other
- Optocoupler Output: Phototransistor, Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers Optocoupler
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers Optocouplers
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers FLT-ISG-CA-100
-
Supplier: VAST STOCK CO., LIMITED
Description: Transistor Output Optocouplers FLT-ISG-PL-14
-
Supplier: Utmel Electronic Limited
Description: Optocoupler - Transistor Output, 1 CHANNEL TRANSISTOR OUTPUT OPTOCOUPLER, PLASTIC, DIP-4
-
Supplier: Utmel Electronic Limited
Description: Transistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor
- Mounting Option: Surface Mount, Other
- Operating Temperature: -40 to 100 C
- Optocoupler Input: DC, Other
- Optocoupler Output: Phototransistor, Other
-
Supplier: Utmel Electronic Limited
Description: Transistor Output Optocouplers 0.4 Optocoupler Phototransistor
- Mounting Option: Surface Mount, Other
- Operating Temperature: -40 to 100 C
- Optocoupler Input: DC, Other
- Optocoupler Output: Phototransistor, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: Optoelectronics - Optocouplers - Phototransistor Output
-
Supplier: Allied Electronics, Inc.
Description: Optocoupler; Logic; SO-8; Nand; High Speed; Transistor Output Type
- Mounting Option: Surface Mount
- Optocoupler Output: Other
-
Supplier: Broadcom Inc.
Description: The ACPL-M43U high speed, single-channel, 1MBd transistor optocoupler is a new product with enhanced features to meet the extended temperature operating requirement in the industrial applications. This diode-transistor optocoupler houses a new AlGaAsP for higher LED
- Collector Emitter Breakdown Voltage: 5 volts
- Mounting Option: Surface Mount
- Operating Temperature: -40 to 125 C
- Optocoupler Input: AC, DC
-
Supplier: Micropac Industries, Inc.
Description: Commercial dual channel transistor output hermetic optocoupler w/ 850nM LED
- Collector Emitter Breakdown Voltage: 40 volts
- Isolation Voltage: 1000 volts
- Mounting Option: Surface Mount
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: TRANSISTOR OPTOCOUPLER HIGH VCEO
- Isolation Voltage: 5000 volts
- Mounting Option: Surface Mount
- Operating Temperature: -55 to 110 C
- Optocoupler Input: DC
-
Supplier: Littelfuse, Inc.
Description: . The LDA contains sensors that allow for either AC or DC input circuits and single transistor or Darlington transistor outputs. Single and dual optocouplers are ideal for Telecom, Industrial Control and instrumentation circuits, where electrical isolation of control
- Collector Emitter Breakdown Voltage: 30 volts
- Isolation Voltage: 5000 volts
- Mounting Option: Surface Mount, Other
- Optocoupler Output: Phototransistor, Photodarlington
-
Supplier: Skyworks Solutions, Inc.
Description: reliability and rugged construction CTR-comparable to Darlington output, but with low saturation VCE = 0.15 V Similar to 4N2X, 4N4X type optocouplers High reliability screenings on this product are available Applications Avionics
- Mounting Option: Surface Mount
- Optocoupler Output: Phototransistor
-
Description: OPTOCOUPLER
- Operating Temperature: -40 to 110 C
-
Supplier: Isobaud, Inc.
Description: reliability and rugged construction High reliability screening available Radiation tolerant DC input with transistor output Operating temperature range -55°C to +125°C Applications Switch mode power supplies Computer peripheral interface Motor control Ground signal isolation
- Collector Emitter Breakdown Voltage: 60 volts
- Isolation Voltage: 1000 volts
- Mounting Option: Flat Pack
- Operating Temperature: -55 to 125 C
-
Supplier: Accuris
Description: MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, OPTOCOUPLER, TRANSISTOR OUTPUT
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Win Source Part Number: 1045348-ILD252 Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: AC, DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms
- Isolation Voltage: 5300 volts
- Mounting Option: Other
- Optocoupler Input: AC, DC, Other
- Optocoupler Output: Phototransistor, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Skyworks Solutions, Inc. Product Type: Transistor Output Optocouplers Output Type: Phototransistor Isolation Voltage: 1500 Vrms Number of Channels: 1 Channel Mounting Style: SMD/SMT Power Dissipation: 50 mW
- Package Type: SOT3
-
Supplier: Classic Automation LLC
Description: Isolation I/O 2,5V Transistor ST- OV3- 220DC- 220DC- 1, 15- 220VDC- 1A
-
Supplier: RS Components, Ltd.
Description: Optocoupler Transistor Output 4-Pin SMT - Optocouplers, Photodetectors & Photointerrupters - Optocouplers
- Isolation Voltage: 3750 volts
- Mounting Option: Surface Mount, Other
- Optocoupler Input: AC
- Optocoupler Output: Phototransistor, Other
-
Supplier: Allied Electronics, Inc.
Description: .0 MHz Open-collector output External base wiring possible Lead-free component The 6N136 are optocouplers with a GaAIAs infrared emitting diode, optically coupled with an integrated photo detector which consists of a photo diode and a high-speed transistor in a DIP-8 plastic
- Operating Temperature: -55 to 100 C
- Photodiode Package / Mounting: Through Hole Technology (THT), Other
-
Supplier: Lingto Electronic Limited
Description: TRANSISTOR OUTPUT OPTOCOUPLER, 5
-
Supplier: Quarktwin Technology Ltd.
Description: TRANSISTOR OUTPUT OPTOCOUPLER, 5
-
Supplier: Rochester Electronics
Description: FODM124 - Transistor Output Optocoupler, 3750V Isolation
- Package Type: Other
-
Supplier: Toshiba America, Inc.
Description: Photocouplers / Photorelays IGBT / MOSFET-Drive Photocouplers IPM-Drive Photocouplers Photocouplers for High-Speed Communications Isolation Amplifier Photorelays Photovoltaic-Output Photocouplers Transistor-Output
- Mounting Option: Surface Mount
- Optocoupler Output: Photocell, Phototransistor
-
Supplier: Win Source Electronics
Description: Manufacturer: Sharp Microelectronics Win Source Part Number: 1086697-PC817X3NSZ0F Packaging: Tube/Rail Mounting: Through Hole Output Type: Transistor Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 200mV Isolation
- Package Type: SOT3, Other
- Packing Method: Rail, Shipping Tube / Stick Magazine, Other
- TJ: -30 to 100 C
-
Supplier: LIXINC Electronics Co., Limited
Description: TRANSISTOR OUTPUT OPTOCOUPLER
- Component Type: Isolator
- Operating Temperature: -55 to 100 C
-
Supplier: Rochester Electronics
Description: FOD8318 - 2.5 A Output Current, IGBT Drive Optocoupler With Active Miller Clamp, Desaturation Detection and Isolated Fault Sensing
- Packing Method: Shipping Tube / Stick Magazine, Other
-
Supplier: OMEGA Engineering, Inc.
Description: optocoupler transistor which provides DC isolation from the input, output and DC power. The output transistor is fully floating allowing either source or sink connection to the PLC. The DRP-8500 resolution is 12 bits. The DRP-8600 Series modules are designed to
- Configuration: 2-Wire, 3-Wire
- Form Factor: DIN Rail
- Outputs: Voltage Output, Frequency Output, Current Output
- RTD Element Material: Platinum
-
Transistors - High Reliability - Space - Power - Rad hard power ICs - RIC7S113A4SCS -- RIC7S113A4SCSSupplier: Infineon Technologies AG
Description: Rad hard high and low side gate driver - 883 Level S Screening RIC7S113 is a rad hard high voltage, high speed power MOSFET and IGBT driver with independent high and low side referenced output channels. It is intended for harsh radiation environments such as space, with electrical
- Package Type: Other
-
Supplier: RS Components, Ltd.
Description: Photointerrupters 5mm Transistor Output - Optocouplers, Photodetectors & Photointerrupters - Slotted Optical Switches
- Body: Slot
-
Supplier: Infineon Technologies AG
Description: power range up to several amperes. The LED current is fully scalable by dimensioning an external resistor at MFIO pin. A unique feature of BCR601 is to provide feedback to the primary side via an optocoupler to control the output voltage of the primary side converter, e.g. XDPL8218.
- Features: RoHS Compliant
- Form Factor: Integrated Circuit (IC)
- Output Power: 0.3600 watts
Find Suppliers by Category Top
Conduct Research Top
-
Optocoupler Performance Comparison: NEC PS9552 vs. Avago HCPL-3120
Both the PS9552 and HCPL-3120 are optically-coupled isolators that employ a GaAlAs LED on the input side and a photo diode, a signal processing circuit, and a power output transistor on the output side. They feature large peak output current, fast switching speeds, undervoltage lockout protection