Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Scheugenpflug, Inc.
Description: geometries and programming Indispensable for safety-relevant and highly functional components Key features Dispensing contours under vacuum with XYZ axis system Powerful vacuum pump for effective evacuation Heated dispensing unit and tubes Intuitive operation and
- Application: Coatings / Paint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Features: Other
-
Supplier: Scheugenpflug, Inc.
Description: The Scheugenpflug ProcessModule allows systems integrators and automation providers to leverage the benefits of the strictest processing technology standards in their production lines or cells. The system can be quickly and safely integrated into new or existing production lines or
- Application: Coatings / Paint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Fill ("Potting")
- Features: Other
-
Supplier: Hapco, Inc.
Description: RAPIDSHOT™ is a low cost, handheld, two component dispensing system specifically designed to dispense Hapco’s products. RAPIDSHOT™ uses convenient disposable plastic cartridges and disposable RAPIDSHOT mixers. These cartridges are easily filled using the proprietary cartridge stand.
- Container Size: 400 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensing Type: Bead
- Dispensed From: Gun Handle
-
-
Supplier: Accuris
Description: DUAL-BARREL, SINGLE- OR MULTI-COMPONENT PAINT STORAGE AND DISPENSING SYSTEM
-
Supplier: Accuris
Description: Dual-Barrel, Single-or Multi-Component Paint Storage and Dispensing System
-
Supplier: Nordson Corporation
Description: No Description Provided
- Dispense Rate: 16.010427272727274 L/min
- Metering Accuracy: 1 %
- Application: Coatings / Paint
- Dispensing Equipment Type: Meter, Mix and Dispense
-
Supplier: Techcon
Description: Techcon Systems bench-top dispensing robots are easy to program, simple to operate and compatible with all valve types and controllers. Designed and configured specifically for fluid dispensing applications, Techcon Systems robots provide total control over fluid
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead, Dot, Fill ("Potting")
- Dispensing Equipment Type: Dispense Only
-
Supplier: Hapco, Inc.
Description: gallon per minute. (Output depends on material) Access Panels MINIFIL has two easy access service panels, one on each side. Push down buttons on both levers. Lift off the side panel. Drive System A belt driven drive system for continuous, smooth, quiet operation. Power Cord MINIFIL
- Container Size: 22,712.4707347922 to 45,424.9414695844 cc
- Application: Adhesive / Silicone, Coatings / Paint
- Dispensed From: Can / Pail / Drum
- Mounting: Container Mounted
-
Supplier: Cammda Corporation
Description: Designed specifically for aircraft exterior touch-ups, CAMMDA's Paint Pax™ is a complete self contained system that stores, mixes and applies two-component paints and primers. Each Paint Pax™ kit consists of a pre-filled two component cartridge, an applicator gun and a
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
- Application: Coatings / Paint
- Mounting: Hand Held
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: glue dispensing. Adhesive epoxy dispensing system,AB glue dispensing equipment,liquid dispenser robot is for easy programming with teaching pendant, it is applicable for various glue types as Silicon,AB adhesive,epoxy resin adhesive, hot glue,transparent paint and
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Nordson EFD
Description: lightweight Compatible Fluids UV-cure adhesives Resins UV coatings The complete system includes the 752HF dispense valve, ValveMate™ 8000 controller, fluid reservoir, and dispense tip. For even faster throughput, integrate with an EFD automated dispensing system. Also available,
- Application: Adhesive / Silicone, Coatings / Paint
- Material Feed: Batch (Syringe)
- Dispensing Application: Bead
- Valve Dispensing Technology: Diaphragm Valve
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: glue dispensing. Adhesive epoxy dispensing system,AB glue dispensing equipment,liquid dispenser robot is for easy programming with teaching pendant, it is applicable for various glue types as Silicon,AB adhesive,epoxy resin adhesive, hot glue,transparent paint and
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Foshan RTSTEC Automation Co., Ltd
Description: filling, dripping, linear/arc/round coating, etc. in the product process.The Dispensing Systems has the capability to integrate the gluing system with XYZ movements for precised glue dispensing. Adhesive epoxy dispensing system, AB glue dispensing
- Number of Axes: 3 #
- X-axis Travel: 500.00000000000006 mm
- Y-axis Travel: 500.00000000000006 mm
- Z-axis Travel: 100 mm
-
Supplier: Nordson EFD
Description: patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray. The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received. Available Models MM781-SYS MicroMark Spray Marking System For inks
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
Supplier: Nordson EFD
Description: patterns and stripes from 5.0 mm (0.20”) to 30.4 mm (1.20”) wide without overspray. The valves can be activated manually, or interfaced with other systems to mark at scheduled intervals or whenever a signal is received. Available Models MM781-SYS MicroMark Spray Marking System For inks
- Application: Coatings / Paint
- Mounting: Machine Mounted
- Features: Other
- Dispensing Type: Round Spray
-
Supplier: Carlisle
Description: Name: Internal Mix LEL Wet-Out System Part Number: 215-710, 750, or 770 Gun: LEL Resin Gun Pump: Binks Unison Tank: No tank Resin Pump Ratio: 8:1
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint, High Viscosity
- Dispensing Type: Flat Spray, Round Spray
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: Tridak LLC - A DYMAX Company
Description: onto surfaces. From tiny shots, to narrow ribbons, to wide bands, the 455SP system provides precise and consistent performance. Model 775SP: This spray system permits higher volume spraying for faster spray deposit with greater depth. Fewer passes reduces cycle time and cost. This
-
Supplier: AW Company
Description: No Description Provided
- Metering Accuracy: 3 %
- Application: Adhesive / Silicone, Coatings / Paint, Colorant / Dies
- Material Feed: Continuous Feed
- Features: Other
-
Supplier: Nordson EFD
Description: Fluids Activators Coatings Inks Liquid fluxes Oils Silicones Solvents The complete system includes the 787MS-SS MicroSpray valve, ValveMate™ 8040 controller, fluid reservoir, and dispense tip. Integrate with an EFD automated dispensing system for even faster throughput. For even
- Application: Adhesive / Silicone, Coatings / Paint, Flux / Solder
- Dispensed From: Barrel / Syringe
- Material Feed: Continuous Feed
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar SV1000SS spray valve provides close tolerance spray dispensing of fluids of up to 1,000 cp. The SV1000SS is constructed of stainless steel to prevent corrosion from volatile materials. With a spray angle of 12 degrees and an operating frequency of 200 cycles/min, the SV1000SS is
- Dispensing Equipment Type: Dispense Only
- Features: Spray Valve
-
Supplier: Ellsworth Adhesives
Description: Fisnar VD510 diaphragm valve was engineered for precise flow control of low to medium viscosity liquids with a minimum shot size of 0.001 cc. The diaphragm separates the wetted parts from the moving parts; therefore, the valve is ideal for dispensing cyanoacrylates, reagents, electrolytes,
- Features: Diaphragm Valve
- Dispensing Equipment Type: Dispense Only
-
Supplier: Ellsworth Adhesives
Description: Fisnar VD510-UV diaphragm valve was engineered for precise flow control of low to medium viscosity liquids with a minimum shot size of 0.001 cc and is UV light blocking. The diaphragm separates the wetted parts from the moving parts; therefore, the valve is ideal for dispensing
- Features: Diaphragm Valve
- Dispensing Equipment Type: Dispense Only
-
Supplier: Scheugenpflug, Inc.
Description: The Dos P-A is the system of choice when large quantities have to be applied quickly. In this design, one cylinder pair is loaded while the other is discharged. This makes it possible to output large quantities of dispensing material within a very short amount of time. Filling time is
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
- Dispensing Equipment Type: Mix and Dispense
-
Supplier: Oil-Rite Corp.
Description: automatic operation, Solenoid Shutoff Valves are available. Solenoid valves permit continuous or momentary spray application when used with a timer. Solenoid valves can also be wired across the line of a drive motor to turn the system on and off automatically with the drive. This
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: are available. Solenoid valves permit continuous or momentary spray application when used with a timer. Solenoid valves can also be wired across the line of a drive motor to turn the system on and off automatically with the drive. This system requires Spray Valve(s) and tubing/piping
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: available. Solenoid valves permit continuous or momentary spray application when used with a timer. Solenoid valves can also be wired across the line of a drive motor to turn the system on and off automatically with the drive. This system requires Spray Valve(s) and tubing/piping and
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Oil-Rite Corp.
Description: automatic operation, Solenoid Shutoff Valves are available. Solenoid valves permit continuous or momentary spray application when used with a timer. Solenoid valves can also be wired across the line of a drive motor to turn the system on and off automatically with the drive. This
- Dispense Rate: 0.1893939393939394 L/min
- Dispensing Equipment Type: Dispense Only
-
Supplier: Scheugenpflug, Inc.
Description: flexibly to any requirement. Advantages Dispensing accuracy does not depend on temperature, pressure or viscosity Constant mixing ratio at all times due to parallel evacuation of dispensing cylinders Wide spectrum of applications (material and task) Key features Simultaneous discharge
- Shot Size: 35 to 318 cc
- Application: Adhesive / Silicone, Clean Room / Laboratory, Coatings / Paint, High Viscosity
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Carlisle
Description: Name: 2-Ball Wall Mounted 1100psi Part Number: 812115 Gun: User Selects Pump: Infinity 11:1 Tank: no tank Typical Application: Used in air-assisted airless and lower range airless systems for single or multi-gun circulating or dead-end systems Max Output Fluid Pressure: 1100psi 3.77
- Dispensed From: Can / Pail / Drum
- Application: Coatings / Paint
- Dispensing Equipment Type: Dispense Only
- Dispensing Type: Flat Spray, Round Spray
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new eco-PEN450 precision-volume dosing unit made by ViscoTec covers many applications within the low to medium-viscosity dispensing range. The preeflow® eco-PEN is a rotating, absolutely pressure-tight, positive displacement system with self-sealing rotor-stator arrangement. The
- Dispense Rate: 0.0005003258522727273 to 0.006003910227272727 L/min
- Metering Accuracy: 1 %
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Clean Room / Laboratory, Coatings / Paint, Colorant / Dies, Lubricants
- Dispensed From: Barrel / Syringe
-
Supplier: Generic Fluid Systems
Description: batch Minimum floor spacing requirements for machine Completely customizable Easy to clean stainless steel structure & surface Software that contains all historical data Simple Installation Uses Include: 2 to 6 component paint ratio batching system Wood stains and varnish Adhesives
- Shot Size: 29.573524229091564 to 18,927.055506618603 cc
- Application: Adhesive / Silicone, Chemical (Corrosive / Solvent), Cleaners / Sanitizers, Coatings / Paint, Colorant / Dies
- Dispensing Type: Fill ("Potting")
- Mounting: Machine Mounted
-
Supplier: Columbia Machine, Inc.
Description: LTS-PD-IC-OC Fully Automatic LTS System The Fully Automatic LTS System combines a pallet stacker, pallet dispenser, infeed conveyor and a powered outfeed cart. Fully Automated LTS units receive loads from a conveyor, transfers the load from one load base to another, stacks the "go
-
Supplier: Sames North American Corporation
Description: LiteStream dispense heads are sold as packages. To configure your particular system package, start with the dispense head, then select the various components: controller, mounting dress out, cables, temperature conditioning & pump. Performance Unlimited volume No damage to material
- Power Source: Air / Pneumatic
- Spray Technology: Air Spray (Air Atomized)
- Options / Components: Applicator / Gun, Feeding / Metering Unit
- Automation / Control: Automatic
-
Supplier: Ellsworth Adhesives
Description: Parker LORD® 7610DTM is a one component, moisture curing direct-to-metal sealer and adhesive that is used on substrates such as plastics, glass, concrete, wood, metals, and pre-coated metals. It has no VOCs, no isocyanates, no Haps, and non-yellowing properties. It offers excellent temperature,
- Tensile Strength (Break): 475 psi
- Elongation: 500 %
- Substrate Compatibility: Metal, Plastic, Wood / Wood Product
- Chemical System: Polyurethane (PU, PUR)
-
Supplier: Custom-Pak, Inc.
Description: Consumers need safe, accurate systems for dispensing chemical products. Custom-Pak containers offer patented features that help control dispensing of liquid and solid chemicals reducing the chance for spills and improving the dose or pattern accuracy. We also produce containers
- Container Type: Bottle / Jar
- Features: Other
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Applications Agriculture & Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
& Lawn Equipment Air Conditioning Appliances Automotives Dispensing Chemical Conveyance Cosmetic Packaging Food & Beverage Ink Transfer Paint Spray Systems Peristaltic Pumps Photographic Chemical Transfer More (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
. Applications: Air Conditioning Systems Chemical Transfer Compressed Air Coolant Lines Dispensing Equipment Fuel & Oil Transfer Grease Lines Hydraulic Lines Instrumentation (read more)
Browse Tubing Datasheets for NewAge Performance Products | NAPP -
missing hardware, the result wasn’t just a headache–it was a loose plate that could rattle and damage a vehicle’s paint. To protect their reputation and the customer’s joy, they needed a way to eliminate “mind wander” from the assembly line. The Solution (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products
Conduct Research Top
-
Application of Servo in Dispense
Dispenser specializes in the control of fluid, dripping the liquid, and coating it on the product surface or the automated machine within product, which can achieve three-dimensional, four-dimensional path dispensing, precise positioning, precision control glue, no wire, no leaking, no dripping
-
Peterbilt Batching Application
Mini-Flowmeter and Flowstar Batch Controller were installed just outside the paint booth. Manufacturer set Flowstar 2007 to close a valve after 31.5 ounces of solvent have been dispensed via a spray gun. The operator is then required to press a reset button in the paint booth before the next chassis
More Information Top
-
Federal Register > Wednesday, October 23, 2002 > [67 FR 65096] Notice of Availability of Government-Owned Inventions; Available for Licensing
U.S. Patent Number 6,138,724: SHIPBOARD PAINT DISPENSING SYSTEM .
-
Federal Register > Wednesday, June 20, 2001 > [66 FR 33053] Notice of Availability of Inventions for Licensing; Government-Owned Inventions
… 6,116,328: FABRICATION OF TILE REINFORCED COMPOSITE ARMOR CASTING.//U.S. Patent Number 6,127,130: MULTIASSAY METHOD OF DETERMINING THE CONCENTRATIONS OF ANTIGENS AND INTERFERANTS.//U.S. Patent Number 6,138,724: SHIPBOARD PAINT DISPENSING SYSTEM .//U.S. Patent Number …
-
Ground-penetrating radar for airfield pavement evaluations
launched horn antennas), bumper—mounted fiberglass antenna trays, video equipment to allow split screen viewing/recording of visual and radar data, distance measuring equipment to put distance markers into the data file, a paint dispensing system for placing marks on the pavement, a DT …
-
SHARED TECHNOLOGY TRANSFER PROGRAM
… Semi-Tandem Marine Propeller 202 Shape Memory Actuator System 294 Shielded Bearing Lubrication 803 Ship Force Protection 736 Ship Roll Stabilization System 507 Ship Wake Vorticity Suppressor 790 Shipboard Blackwater Physical/Chemical Treatment System 187 Shipboard Paint Dispensing System 555 Shipboard Sensor Exerciser …
-
Multispectral-based color reproduction research at the Munsell Color Science Laboratory
These consist of a spectrophotometer, computer, and paint - dispensing system .
-
The problem of the dimensions of the units of electrical and magnetic sizes
We want to give a lJberblick tiber the use of painting 3 different systems noeh hereinafter.
-
NEWS
paint dispensing and mixing system in the UK is now in operation at Hydro Coatings Ltd.
Indicates content that may require registration and/or purchase.