-
Supplier: Texas Instruments
Description: 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter 32-TQFP
- Resolution: 12 bits
- INL: 1 LSB
- Power Dissipation: 13 milliwatts
- Sample Rate: 500 kSamples/Sec
-
Supplier: Texas Instruments
Description: 12-Bit, 4-Channel Parallel Output Sampling Analog-to-Digital Converter 28-SSOP
- Resolution: 12 bits
- INL: 1 LSB
- Power Dissipation: 0.84 milliwatts
- Sample Rate: 200 kSamples/Sec
-
Supplier: DigiKey
Description: 10 Bit Analog to Digital Converter 1 Input 1 28-SSOP
- Resolution: 10 bits
- Sample Rate: 30,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Resolution: 8 bits
- Screening Level: Commercial, Industrial
- Package Type: DIP, PLCC, SOIC, SSOP, TSSOP
- Production Status: Discontinued
-
Supplier: Lingto Electronic Limited
Description: IC ANALOG TO DIGITAL CONVERTER
- Features: Other
- Interface Type: Parallel, Serial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for
- Resolution: 10 bits
- Power Dissipation: 188 milliwatts
- Operating Temperature: -40 C
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 12 BIT, PARALLEL, QFP-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:Differential; Data Interface:Parallel; Supply Voltage Type:Dual (+/-); Supply Voltage Min:-5V; No. of Pins:44PinsRoHS Compliant: Yes
-
Supplier: Accuris
Description: MICROCIRCUIT, DIGITAL-LINEAR, 16-BIT ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, MONOLITHIC SILICON
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 8Bit 4.5V~5.5V 20MHz Parallel SOP-24-300mil Analog To Digital Converters (ADCs) ROHS
- Resolution: 8 bits
- Input Voltage Range (Vpp): 4.5 to 5.5 volts
- Features: Other
- Interface Type: Parallel
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Series: microPOWER™ Package: Tape & Reel (TR) Product Status: Active Number of Bits: 16 Sampling Rate (Per
- Sample Rate: 4,000 kSamples/Sec
- Features: Other
- Interface Type: Parallel
-
Supplier: Win Source Electronics
Description: 14 Sampling Rate (Per Second): 125M Data Interface: LVDS - Parallel, Parallel Number of A/D Converters: 2 Reference Type: External, Internal Voltage - Supply, Analog: 2.85V ~ 3.4V Voltage - Supply, Digital: 1.65V ~ 3.6V Package / Case: 64-VFQFN Exposed Pad Supplier
- Sample Rate: 125,000 kSamples/Sec
- Operating Temperature: -40 to 85 C
- Features: Other
- Interface Type: Parallel
-
Supplier: Utmel Electronic Limited
Description: Analog to Digital Converters - ADC 13 Bit Fast Recovery
- Pin Count: 44
- Resolution: 1.5 bits
- DNL: 0.024 LSB
- Power Dissipation: 1,000 milliwatts
-
Supplier: DigiKey
Description: ADS7891 - 14 Bit 3M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
- Ports: Parallel Ports
- Manufacturer: Texas Instruments
-
Supplier: Newark, An Avnet Company
Description: Digital to Analogue Converter, 8 bit, 143 kSPS, Parallel RoHS Compliant: Yes
-
Supplier: ASAP Semiconductor LLC
Description: Digital to Analog Converters - DAC 12-Bit DAC Parallel Voltage Out
-
Supplier: Utmel Electronic Limited
Description: Analog to Digital Converters - ADC 8-Bit 1.25 MSPS Single Ch.
- Resolution: 1 bits
- Power Dissipation: 43 milliwatts
- SNR: 49 dB
- Operating Temperature: -40 to 85 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 100ns Parallel 8Bit SOIC-16 Digital To Analog Converters (DACs) ROHS
- Resolution: 8 bits
- INL: 0.5 LSB
- Settling Time: 0.1 µs
- Operating Temperature: -25 to 85 C
-
Description: SAR ADC, 16-BIT, SERIAL/PARALLEL
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: SINGLE ADC SAR 12-BIT PARALLEL
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ANALOG TO DIGITAL CONVERTER ADC, 14 BIT, 200MSPS, VTLA-124; Resolution (Bits):14bit; Sampling Rate:200MSPS; Input Channel Type:Differential; Data Interface:Parallel, Serial; Supply Voltage Type:Single, Dual (+/-); No. of Pins:124PinsRoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: Analog to Digital Converters - ADC 12B Sgl 3.6 GSPS Ultra Hi-Spd ADC
- Pin Count: 292
- Resolution: 1.5 bits
- Power Dissipation: 4,100 milliwatts
- Sample Rate: 3,600,000 kSamples/Sec
-
Supplier: ODG (Origin Data Global)
Description: DAC, PARALLEL, WORD INPUT
- Operating Temperature: -13 to 185 F
-
Supplier: Acme Chip Technology Co., Limited
Description: DAC, PARALLEL, WORD INPUT LOADI
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: BEI Sensors
Description: The serial to parallel converter takes serial data from either a SSI or RS-422 source and converts it to a 15 bit parallel output. This replaces the high cost and noise susceptibility of long, parallel cable runs with the simplicity of a low cost twisted
-
Supplier: RS Components, Ltd.
Description: ADC 12Bit uA-Compatible Parallel MQFP44
- Pin Count: 44
- Resolution: 12 bits
- Sample Rate: 0.01 kSamples/Sec
- Input Type: Differential
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 772493-DAC8820EVM Operating Temperature Range: -40°C ~ 85°C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: DAC8820 Settling Time: 500ns Family Name: DAC8820 Number of DAC's: 1 DAC Type: Current
- Category: Development Board
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 772480-DAC8541EVM Operating Temperature Range: -40°C ~ 85°C Data Interface: Parallel Supplied Contents: Board(s) Resolution: 16 Utilized IC / Part: DAC8541 Settling Time: 8μs Family Name: DAC8541 Number of DAC's: 1 DAC Type: Voltage
- Category: Development Board
-
Supplier: Accuris
Description: MODULES, STANDARD ELECTRONIC CONVERTER, SERIAL/PARALLEL, DIGITAL, KEY CODE EQF
-
Supplier: ams
Description: possible operation modes and up to 8 channels (with 32-fold multi-hit capability) with resolution down to 10 ps (rms) make it the perfect device for industrial, medical and scientific applications in which highest performance and precision are required.
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: Parallel
-
Supplier: OMEGA Engineering, Inc.
Description: The DRA-DCC-8 is a microprocessor-based unit which converts digital data into eight continuous analog current loops. The processor controls the digital input, handles the active memory of the unit and updates the current outputs. For digital input range of 000 HEX
- Resolution: 12 bits
- Features: Current Loop Converter
- Outputs: Current Output
- Form Factor: DIN Rail
-
Supplier: ODG (Origin Data Global)
Description: Parallel 2.7V~5.5V 8-bit TSSOP-28 Digital to Analog Converters (DAC) ROHS
-
Supplier: Rochester Electronics
Description: ADS7852 12-Bit, 8-Channel, Parallel Output Analog-to-Digital Converter
- Features: Other
- Interface Type: Parallel
- Package Type: QFP, TQFP
- Packing Method: Tape Reel
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Features: Other
- Interface Type: Parallel
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to
- Interface Type: Parallel
-
Supplier: RFID, Inc.
Description: from simple slave peripherals to intelligent command sets with polling requests, synchronous communications, self tests, etc. 64 channel serial to digital converter Interface (CFC protocol switch)
Find Suppliers by Category Top
Featured Products Top
-
complementary ALD1105, and it can be used to construct CMOS analog switches when connected in parallel with sources, drains, and gates connected together. It is also intended as a building block for CMOS inverters, differential amplifier input stages, transmission gates, and multiplexer applications (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The LTH 1K5-12/48-3U4 is a boost (step-up) DC-DC power supply that converts a 12Vdc input (10.5-16V operating range) to a stable, regulated 48Vdc at 30A. This unit is designed for 1500W loads. Two or more units may be parallel connected for higher output power. This DC-DC converter (read more)
Browse DC Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWD 200-P200L and RWD 200-P200X fully encapsulated, DC-DC converters deliver up to 200W for redundant/parallel operation in rolling stock applications. The railway DC-DC converters have a built-in redundancy diode for redundant and parallel (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
48Vdc and 110Vdc. Input to output safety isolation is 5000Vdc and input to chassis isolation is 3450Vdc. Conversion efficiency is typically 85% at 1300Vdc nominal input, at full load. The converter is built with rugged internal modules connected parallel via internal redundancy (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ BAP 5KR-72/24-3U7 DC-DC converter is designed for driving low voltage 24Vdc equipment in 5kW railway applications. The unit converts 72Vdc input voltage (43dc to 101Vdc range), to 24Vdc/200A. The input and output can be customized for other requirements (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, as well as a built-in redundancy diode for parallel and N+1 operation, are available on request. The DIO 120 converters are tested for corona (partial discharge) extinction at a minimum of 10kVrms and Hi-Pot tested for 20kVrms. The feedback system on the primary side employs a special (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Unique 3D architecture for high-resolution imaging
… as the 317 SRE. ne High Definition Digital Still Camera is composed of tllree basic electrical components: large format active pixel CMOS imaging device with on-chip auto gain and auto aperture, semi- parallel analog to digital converters , and multi-frame flash …
-
EMC measurements in the time-domain
[26] ——, “The dynamic range of a Time-Domain EMI measurement system using several parallel analog to digital converters ,” in 16th International Zurich Symposium on Electromagnetic Compatibility, 2005, pp. 203–208.
-
Electromagnetics and Network Theory and their Microwave Technology Applications
The dynamic range of a Time-Domain EMI measure- ment system using several parallel analog to digital converters .
-
AmIware Hardware Technology Drivers of Ambient Intelligence
Pixel parallel analog to digital converters .
-
http://dspace.mit.edu/bitstream/handle/1721.1/35338/18342772-MIT.pdf?sequence=2
For the sensory computer, a parallel input/output interface board was constructed for controlling the current drivers for the LED beacons, for initializ- ing conversion cycles for the parallel analog to digital converters , for testing flags indicating completion of conversioncycles, and for reading …
-
Design of A 128 × 128 CMOS APS with extended noise suppression for high and low light imaging applications
In addition, we combine modified AR with power effective and fast two phases Single Slope (SS) 10 bit column parallel Analog to Digital Converter (ADC).
-
Integrated Imaging and Vision Techniques for Industrial Inspection
The advantage of the CMOS fabrication process is that additional electric circuits such as column- parallel analog to digital con- verters (ADCs) or low-voltage differential signaling (LVDS) outputs [30] can be easily implemented on chip, which is essential for reaching high …
-
Electrical Power Systems and Computers
In figure 2, the transmission and control system includes digital signal processor, the total M one by N selected switch circuit, N channels parallel selected switch circuit, M 6 channels parallel Analog to Digital Converters (ADC).
-
CMOS image sensors for sensor networks
The address-event rep- resentation of an image can be thought as a realization of a delta-sigma pixel- parallel analog to digital converter [20].
-
Error Correcting Encoders for Parallel-Type ADCs
J. Fernandes and M. Silva, “Error analysis of parallel analog to digital converters ,” in Proc. IEEE ISCAS’94, May 1994, vol.
Indicates content that may require registration and/or purchase.