Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Rod End Load Cell, 500 lbf (2.2 kN) rated capacity, 50% static overload protection, 3/4-16 male & female thread, aluminum construction
- Force / Load Rating: 500 lbs
- Operating Temperature: -20 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T fatigue rated load cell low profile, 2500 lbf rated capacity 300% overload protection 2.0mv/v output 5/8-18 UNF-2B thread PT02E-10-6P connector, with mounting base.
-
Supplier: PCB Piezotronics, Inc.
Description: Load Cell, Clamp Force, rated capacity 100 kN (22.4 klbf), 4-pin PT Receptacle For more information on RS Technologies Fastener Testing products and applications, please visit: https://www.pcb.com/sensors-for-test-measurement/fastener-technology/fastener-testing To view the RS
- Force / Load Rating: 22,500 lbs
- Operating Temperature: 0 to 200 F
- Technology: Strain Gauge
-
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T load cell, low profile, 500 lbf rated capacity, 50% overload protection, 2mV/V output 5/18 UNF female thread, PTO2E connector.
- Force / Load Rating: 500 lbs
- Operating Temperature: -65 to 200 F
- Technology: Strain Gauge
- Force Measured: Tension
-
Supplier: SAE International
Description: within the cell (these are on the backside of the board, which is outside the cell). For the TEM cell, one of the 50 \u03a9 ports is terminated with a 50 \u03a9 load. The other 50 \u03a9 port for a TEM cell, or the single 50 \u03a9 port for a GTEM cell, is
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: The weigh cell consists of two main components: A monolithic weigh system, based on force compensation technology The respective PCB These components should be integrated in a housing that complies with the local legal recommendations Monolithic weighing system with a resolution of 0.1
- Capacity: 0.4851 lbs
- Resolution: 0.0000002205 lbs
- Features: Compression
- Ratings / Certifications: Other
-
Description: The IC test board controls the geometry and orientation of the operating IC relative to the cell and eliminates any connecting leads within the cell (these are on the backside of the board, which is outside the cell). For the TEM cell, one of the 50 ports is terminated
-
Supplier: CSA Group
Description: The IC test board controls the geometry and orientation of the operating IC relative to the cell and eliminates any connecting leads within the cell (these are on the backside of the board, which is outside the cell). For the TEM cell, one of the 50 ports is terminated
-
Supplier: Electro Standards Laboratories
Description: The Model 4349 creates both a low speed monitoring data stream and a high speed transient event data stream that are designed to measure and report both static and pulsed sensor events. Typical sensors can include load cells, temperature sensors, strain gages, general analog outputs,
- Analog Input Channels: 11 #
- Resolution: 12 bits
- User Interface: Computer Programmable
- Features: DC Voltage Input, Other Input
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCB CIRCUIT BOARD, LOAD CELL, PREAMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Battery Holder, Solder Tag Termination, Flanged Panel Mounting Removable loading drawers UL94V-0 Flame Retardant Materials IP67 Front Panel Sealed Versions for AA, C and D Size Cells Drawer Style Holder for AA and 9V Cells PCB/Base Mounting for AAA, AA, C, D and 9V Cells
-
Supplier: RS Components, Ltd.
Description: A range of PCB Mounted Battery Holders:. 718-8457 Battery Connector Assembly, Surface Mount, Top Load, accepts CR2032 Battery. 718-8472 Battery Connector Assembly, Through Hole Mount, Top Load, accepts CR2032 Battery. 793-6877 Insert Assembly, 5 Position, Single Key, Dovetail
- Cell Size: Coin Cell or Button Cell
- Features: Other
- Cell Capacity: Single Cell
- Mounting: Through-pin PC / Socket Mount
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series HRBSC High Resolution Signal Conditioning Board is the best in class: Nonlinearity < 0.001% full scale 22-bit resolution High thermal stability Shunt calibration, software selectable Auto ID with Gold Standard load cells ISA slot plug-in board Bipolar
- Input Impedance: 100 Mohms
- Common Mode Rejection Ratio: 120 dB
- Operating Temperature: 35 to 105 F
- Resolution: 22 bits
-
Supplier: Infineon Technologies AG
Description: jittering with line voltage, the EMI performance is better. Infineon’s digital frequency reduction technology enables a quasi-resonant operation till very low load. Summary of Features 800V avalanche rugged CoolMOS™ with built-in startup cell Quasi resonant operation till very low
- Category: Development Board
- Features: Other
-
Supplier: Richardson RFPD
Description: divide-by-2 mode and 8.4V to 15V in divide-by-3 mode. The PE25203 is primarily used to convert a two- or three-cell battery input to a 1S output for the downstream regulator to improve overall system efficiency and extend the run time. The PE25203 offers a unique auto-switch mode to change
- Supply Voltage (Vi): 5.7 to 15 volts
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance
- Analog Input Channels: 0 #
- Digital I/O Channels: 28 #
- Operating Temperature: 34 to 113 F
- User Interface: Computer Programmable
-
Supplier: Microchip Technology, Inc.
Description: NiCd, NiMH, one-cell Li-Ion or Li-Polymer batteries. The integrated switch is protected by the typical 3.6A cycle-by-cycle inductor peak current limit operation. There is an output overvoltage protection and an open-load protection that turn off switching if the feedback resistors are
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance
- Analog Input Channels: 20 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- User Interface: Computer Programmable
-
Supplier: Acromag, Inc.
Description: accept 32 differential high-level analog voltage inputs, which are ideal for most sensor interface applications in remote zones. For systems requiring high channel-to-channel isolation or a variety of input signals (voltage, current, temperature, frequency, load cell, etc.), the ES2162
- Analog Input Channels: 32 #
- Resolution: 15 bits
- Accuracy: 0.02 % FS
- Operating Temperature: -40 to 158 F
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: additional iNET-400 channels are conditioned at a very low cost per channel. iNET-400 measurement modules have universal inputs that enable one to directly connect each channel to one of: thermocouple, thermistor, strain gage, load cell, counter/timer, RTD, voltage, current, resistance
- Operating Temperature: 33.8 to 113 F
- Features: Accelerometer Input, DC Current Input, DC Voltage Input, Data Acquisition Instrument / System, I/O Module, Other, Other Input, RTD Input, Strain Gauge / Bridge Input, Thermistor Input, Thermocouple Input
- Architecture: Analog (RC)
- User Interface: Computer Programmable
-
Supplier: Nexperia B.V.
Description: smallest PCB area. The NEX10000A has an input voltage range of 2.7 V to 5 V and can operate from single-cell Li-ion, Ni-Li and Li-Polymer batteries. It can supply up to 180 mA output current. The NEX10000A has excellent line transient and load transient responses. Features and
-
Supplier: Nexperia B.V.
Description: smallest PCB area. The NEX10001 has an input voltage range of 2.7 V to 5 V and can operate from single-cell Li-ion, Ni-Li and Li-Polymer batteries. It can supply up to 260 mA output current. The NEX10001 has excellent line transient and load transient responses. Features and
-
Supplier: Radicom Research, Inc.
Description: Bluetooth wireless technology and consume approximately only 1/20th of the power of Bluetooth Basic Rate. Certain APP's allow the RB1000 family modules to be powered directly with standard 3V coin cell or pair of AAA batteries. The RB1000 family provides superior performance in the presence
- Sensitivity: -92.5 dBm
- Operating Frequency: 2,402 to 2,480 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 2.35 to 3.6 volts
-
Supplier: PowerFilm, Inc.
Description: surges (high capacitance) Wide operating temperature range (-40°C – +85°C) Connectors Screw connector for PowerFilm PV cell Screw connector for storage element Multiple PCB footprints for supercapacitors Screw connector for primary battery Screw connector for HVOUT LDO output (80mA)
- Category: Development Suite / Kit
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: this product is being discontinued and is not recommended for new designs. The SKY81294 is a high-efficiency, 1.5 A high-current boost converter with a programmable constant current. The device is intended for LED photo flash applications in all single-cell Li-Ion powered
- Input Voltage: 2.5 to 5.5 volts
- Output Voltage: 5.5 volts
- Output Current: 1,500 milliamps
- Efficiency: 93 %
Find Suppliers by Category Top
Featured Products Top
-
housing and tin plated brass contacts providing low contact resistant and simplified thru-hole mounting on PCB’s. The narrow profile of the holder affords a minimal footprint for high-density PCB packages. The new holder also allows the user to stack two 2016 cells on top of each other to (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
(Artix-7 FPGA), logic capacity (52,160 system logic cells), and dsp resources (120 DSP48E1 slices) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Load Cells: An Overview of their Design and Application (.pdf)
PCB Load & Torque, Inc. load cells consist of specially designed structures which perform in a predictable and repeatable manner when a force is applied. The force applied is translated into a voltage by the resistance change in strain gages which are intimately bonded to the transducer structure
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/49678/42695619-MIT.pdf?sequence=2
It was connected in series to the MTS machine using two 10-32 screws on the top and bottom surface of the PCB load cell .
-
Dynamic Hardness (SDH) of Baseballs and Softballs
The PCB load cell [6] with impact plate is mounted on the inertial mass, which weighs 540.4 N (121.5 lb).
-
Adaptive pressure-controlled cellular structures for shape morphing: II. Numerical and experimental validation
Indikon position and vibration sensors are used to measure the displacements (figures 20 and 22) and the PCB load cell (PCB Piezotronics INC) is used to measure the blocking force (figure 23).
-
http://dspace.mit.edu/bitstream/handle/1721.1/35484/42697334-MIT.pdf?sequence=2
The PCB load cell measured the force applied to the testbed, and .
-
http://dspace.mit.edu/bitstream/handle/1721.1/47345/30998393-MIT.pdf?sequence=2
A PCB load cell in series measures collocated relative force.
-
MIT multipoint alignment testbed: technology development for optical interferometry
The five different types ofsensors utilized in the testbed are Kistler accelerometers, Sundstrand accelerometers, PCB load cells , strain gauges and an HP laser interferometer.
-
EVALUATION OF A FIBER‐OPTIC SENSOR FOR STRAIN MEASUREMENT AND AN APPLICATION TO CONTACT MECHANICS
The disk was then loaded in compression and the data was collected from a PCB load cell and a photodiode using a Lecroy data acqui- sition system.
-
High speed tensile performance and fractography of acrylic latex films
The other channel was con- nected to a PCB load cell .
-
http://dspace.mit.edu/bitstream/handle/1721.1/46432/30057049-MIT.pdf?sequence=2
A PCB Load Cell (Model 208A02, SN 3633) was used to measure the applied component force.
-
Journal of Aircraft > Characteristic differences between the modal parameters of cast and forged structures
The excitor, Wilcoxon Research D125L electro- mechanical shaker, was fixed to a rigid fixture on the ground, while the tip, with a PCB load cell on, was attached to the thrust cone midspan, at several locations.
Indicates content that may require registration and/or purchase.