-
Supplier: Shanghai Optics
Description: our shortpass filters, they can create custom narrow bandpass filters. Types of Polarizers Circular Polarizers Circular polarizers are not a different type of polarizer, but simply the combination of a quarter waveplate with a linear dichroic polarizer. The two pieces are
- Beamsplitter Coating: Dielectric Coating
- Beamsplitter Type: Polarizing
-
Optical Bandpass Filters - Colored Glass Filter, Coated, 50.8x50.8 mm, UV Bandpass, UG1 -- FSQ-UG1-CSupplier: Newport MKS
Description: The FSQ-UG1-C Colored Glass Bandpass Filter is a 50.8 x 50.8 mm UV bandpass filter made of UG1 filter glass and coated for better resistance to humid environments. This bandpass filter is precision polished for demanding research or OEM
- Diameter, Square Side, or Rectangular Length: 50.800000000000004 mm
- Thickness: 1.9000000000000001 to 3.1 mm
- Center Wavelength: 355 nm
- Filter Bandpass: 53 nm
-
Optical Bandpass Filters - UV Bandpass Filter, 25.4 mm, 280±3 nm Center, 12±2 nm FWHM -- 10BPF10-280Supplier: Newport MKS
Description: The 10BPF10-280 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 280 ± 3 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 280 nm
- Filter Bandpass: 12 nm
-
-
Supplier: Newport MKS
Description: The FSQ-U330 Visible Absorbing Filter is a 50.8 x 50.8 mm dark glass optical filter that passes UV and absorbs visible wavelengths made of Hoya U-330 filter glass. These filters are precision polished for demanding research or OEM applications and are ideal for
- Diameter, Square Side, or Rectangular Length: 50.800000000000004 mm
- Thickness: 2 to 3 mm
- Center Wavelength: 330 nm
- Surface Quality: 60-40 Scratch / Dig
-
Optical Bandpass Filters - UV Bandpass Filter, 25.4 mm, 265±2 nm Center, 12±2 nm FWHM -- 10BPF10-265Supplier: Newport MKS
Description: The 10BPF10-265 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 265 ± 2 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 265 nm
- Filter Bandpass: 12 nm
-
Supplier: CeNing Optics Co., Ltd.
Description: CeNing Optics provide a variety of colored glass filters covering the UV, visible and near-infrared wavelength regions. These filters serve as bandpass, broadband, or long-wave pass filters.
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 to 76.2 mm
- Rectangular Width: 5.000000000000001 to 76.2 mm
- Thickness: 0.5 to 5.000000000000001 mm
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR)
- Thickness: 0.5 to 6 mm
- Surface Quality: 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Features: BK7 Glass, Bandpass / Interference Filters, Fused Silica
- Application: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: Ross Optical Industries
Description: These types of filters are used to pass certain narrow wavelength band with high transmission and block the un-wanted light. The pass band can be very narrow such as 10nm or very wide depending on your specific application. Rejection band are deeply blocked with OD from 3 to 5 or above. Our
- Diameter, Square Side, or Rectangular Length: 5.000000000000001 mm
- Thickness: 6 to 8 mm
- Transmission Range: 200 to 1,100 nm
- Minimum Peak Transmittance: 55 to 25 (%)
-
Supplier: Chroma Technology Corp.
Description: Coating: Sputter/Hard Coated
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 1 mm
- Center Wavelength: 352 nm
- Features: Bandpass / Interference Filters
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 mm
- Thickness: 3 mm
- Center Wavelength: 400 nm
- Filter Bandpass: 150 nm
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing
- Diameter, Square Side, or Rectangular Length: 12 mm
- Thickness: 2.5000000000000004 mm
- Center Wavelength: 340 nm
- Filter Bandpass: 85 nm
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing
- Thickness: 2.5000000000000004 mm
- Center Wavelength: 440 nm
- Filter Bandpass: 85 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR sensing
- Diameter, Square Side, or Rectangular Length: 12 mm
- Thickness: 2.5000000000000004 mm
- Center Wavelength: 360 nm
- Filter Bandpass: 45 nm
-
Supplier: Rapid Spectral Solutions
Description: The Filter Sets offered at Rapid Spectral Solutions are perfect for several applications within the life science field and beyond. Whatever your needs, Rapid Spectral has the Solution The DAPI Fluorescence Filter Set is a set of 3 filters - a 365BP* exciter, a 445BP* emitter,
- Features: Bandpass / Interference Filters, Dichroic Filters, Filter Set, Long Pass Filters
- Filter Shape: Circular, Rectangular
- Application: Ultra-Violet (UV)
-
Supplier: Materion Corporation
Description: Customized solutions provide flexible options for our customers. That is why we offer bandpass filters at full width half maximum (FWHM) bandwidth, including options from wideband to ultra-narrowband. For applications requiring an Ultra-Narrow Bandwidth, we can produce bandpass
- Features: Bandpass / Interference Filters
- Application: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: EKSMA OPTICS
Description: Almost all UV radiation (especially 240-280nm) is absorbed by Earth ozone layer, and the UV radiation that is created by some object near the Earth surface, can be detected only using special zone filters. Crystal materials are robust substrates from which optical filters
- Diameter, Square Side, or Rectangular Length: 25 to 40.00000000000001 mm
- Thickness: 8 to 10.000000000000002 mm
- Surface Quality: 60-40 Scratch / Dig
- Features: Bandpass / Interference Filters
-
Supplier: Foctek Photonics, Inc.
Description: Applications Biomedical Fluorescence Microscope Laser System Inspection Apparatus Selective Interference Hg Lamp Spectrum Analyzing Spectrum Imaging Optics Systems
- Diameter, Square Side, or Rectangular Length: 12 to 24 mm
- Thickness: 2 to 10.000000000000002 mm
- Center Wavelength: 220 to 750 nm
- Filter Bandpass: 10 to 80 nm
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: a flat concave spherical mirror is half of the radius of curvature of the sphere.Spherical lens without coating or coated with reflective film, reflective film options include protective aluminum film, protective uv reflective aluminum coating, protective silver coating, protective gold
- Diameter, Square Side, or Rectangular Length: 2 to 200 mm
- Surface Quality: 10-5 Scratch / Dig, 80-50 Scratch / Dig
- Features: BK7 Glass, Bandpass / Interference Filters, Fused Silica, Germanium, Sapphire, Zinc Selenide
- Filter Shape: Circular
-
Supplier: Kyocera Corporation
Description: Features • Made of high quality synthetic quartz crystal for optical device • Available for various spectrum requirements by infrared absorption glass or infrared cut coating • Available with ultraviolet cut coating or ultraviolet cut coating plus infrared cut coating • Available with large size
- Diameter, Square Side, or Rectangular Length: 5.079997256801482 to 12.699993142003704 mm
- Transmission Range: 350 to 1,100 nm
- Features: Bandpass / Interference Filters
- Application: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: Deposition Sciences, Inc.
Description: PRODUCT DESCRIPTION DSI has many years of experience producing narrow bandpass filters for use in the MWIR through LWIR. The coatings are produced by either sputtering or evaporation. They are durable and can be used in a broad range of operating environments. APPLICATIONS • Gas
- Features: Bandpass / Interference Filters, Color Filters, Fused Silica, Germanium, Other, Sapphire, Zinc Selenide
- Filter Shape: Circular, Square
- Application: Infrared (IR), Ultra-Violet (UV), Visible (VIS)
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Interference filters are fabricated by a series of thin layers of various dielectric materials sandwiched by glass substrates. When multi wavelength light passes through the filter interference occurs due to the difference in refractive index, resulting a very high transmittance the
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6 mm
- Center Wavelength: 254 to 365 nm
- Minimum Peak Transmittance: 30 (%)
-
Supplier: Thorlabs, Inc.
Description: the UV, VIS, and IR spectral regions. The metallic mirror coatings have high reflectivity over the widest spectral region, while the broadband dielectric mirrors have a narrower spectral range of operation; the average reflectivity throughout the specified region is greater than 99%. Hot,
- Diameter, Square Side, or Rectangular Length: 12.5 to 25.400000000000002 mm
- Thickness: 1.02 to 6.300000000000001 mm
- Center Wavelength: 340 to 6,500 nm
- Filter Bandpass: 0.8 to 600 nm
-
Supplier: Chroma Technology Corp.
Description: Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 365nm Bandwidth (FWHM): 20nm
- Diameter, Square Side, or Rectangular Length: 25 mm
- Center Wavelength: 365 nm
- Features: Bandpass / Interference Filters
- Filter Shape: Circular, Rectangular
-
Supplier: Artifex Engineering
Description: Central wavelength tolerance: ± 2nmFull width at Half-Maximum: 10nm ± 2nmTransmission at Central Wavelength: 10% (215nm), 15% (254-280nm), 40% (340-405nm), 50% (450-630nm) Blocking: 0.01%
- Center Wavelength: 214 to 630 nm
- Filter Bandpass: 10 nm
- BG-: 3 to 42
- RG-: 9
-
Supplier: Abrisa Technologies
Description: Notch filters block a relatively narrow band of wavelengths between shorter and longer pass bands. This example narrow band minus filter has a nominal bandwidth of 110nm with an average reflection of more than 99% over a nominal bandwidth of 30-40 nm. The pass bands have an average
- Filter Bandpass: 30 to 40 nm
- Features: Bandpass / Interference Filters
- Application: Ultra-Violet (UV)
-
Supplier: Materion Corporation
Description: Materion Barr Precision Optics & Thin Film Coatings designs and manufactures both edge-type and bandpass-type variable filters to customer specifications. The key feature of these devices is that spectral properties vary with position in a prescribed way along the lengthwise direction
- Features: Bandpass / Interference Filters
- Filter Shape: Rectangular, Square
- Application: Ultra-Violet (UV), Visible (VIS)
Find Suppliers by Category Top
Featured Products Top
-
The IsoClean CM and CM UV (with optional UVC light) is a portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
. The IsoClean CM contains durable, well made components. The cabinet is made of welded steel which is designed to withstand everyday usage and the high capacity HEPA filter is long lasting which cuts down on replacement costs. The IsoClean CM UV model comes equipped with an optional (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
. These bandpass, dichroic, notch, and longwave pass optical filters deliver superior performance and exceptional durability when compared to traditional filters in these spectral ranges, allowing us to offer advanced UV-IR spectral-management solutions to our customers.” (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
uniformity, precise wavelength control, and high performance. Peter Egerton, Alluxa’s CCO, notes, “We are excited to announce our new optical filter catalog with the extended UV to IR filters. These bandpass, dichroic, notch, and longwave pass optical filters deliver superior (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
UV to IR filters. These bandpass, dichroic, notch, and longwave pass optical filters deliver superior performance and exceptional durability when compared to traditional filters in these spectral ranges, allowing us to offer advanced UV-IR spectral-management solutions to our customers.” (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
bandpass, dichroic, notch, and longwave pass optical filters deliver superior performance and exceptional durability when compared to traditional filters in these spectral ranges, allowing us to offer advanced UV-IR spectral-management solutions to our customers.” (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
Alluxa Ultra Narrow Bandpass Optical Filters For Sale (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
More Information Top
-
Sell IPL Filter
Our main products are includeing: bandpass filter ( UV , visible, IR wavelength), IR pass filter, IR cut filter, plastic IR filter, OLPFfilter, long/short pass filter, beamsplitter plate, Polaxizer, optical reflector, NDF filters, UV pass filter, IPL filter, reflective dichroic filter, optical windeows, prism.
-
Sell Dichroic filter,dichroic coating
Our main products are includeing: bandpass filter ( UV , visible, IR wavelength), IR pass filter, IR cut filter, plastic IR filter, OLPFfilter, long/short pass filter, beamsplitter plate, Polaxizer, optical reflector, NDF filters, UV pass filter, IPL filter, reflective dichroic filter, optical windeows, prism.
-
Sell UV blocking filter,UV cut filter
Our main products are includeing: bandpass filter ( UV , visible, IR wavelength), IR pass filter, IR cut filter, plastic IR filter, OLPFfilter, long/short pass filter, beamsplitter plate, Polaxizer, optical reflector, NDF filters, UV pass filter, IPL filter, reflective dichroic filter, optical windeows, prism.
-
Sell beam splitter plate,beam splitter mirror
Our main products are includeing: bandpass filter ( UV , visible, IR wavelength), IR pass filter, IR cut filter, plastic IR filter, OLPFfilter, long/short pass filter, beamsplitter plate, Polaxizer, optical reflector, NDF filters, UV pass filter, IPL filter, reflective dichroic filter, optical windeows, prism.
-
Plasma-ion-assisted deposition: a powerful technology for the production of optical coatings
Plasma-lAD is also used for laser protection coatings onto plastic substrates. The ability for the production of shift free multilayer coatings is utilized in manufacture for many applications such as steep edge filters for color separation, rugate … … for laser protection, narrow- bandpass filters in the NIR … … for radiometers in the UV -B region.
-
LIGHT‐CONTROLLED ADAPTATION KINETICS IN Phycomyces: EVIDENCE FOR A NOVEL YELLOW‐LIGHT ABSORBING PIGMENT
The 347 nm interference filter was used in combination with a near- UV bandpass filter (Schott UG11, obtained from Rolyn Optics). … paper), they were back-illuminated with safe- light lamps covered with red acrylic plastic (3 mm thick …
-
Human β‐defensin‐3 structure motifs that are important in CXCR 4 antagonism
Aliquots (1.5 mL) of Fura-2-loaded cell suspension were assayed in UV -transparent plastic cuvettes with continuous magnetic stirring and thermostatting at 37 °C. Excitation illumination was from a 75-W xenon arc lamp filtered through a 340-nm narrow bandpass optical filter.
-
Below-ambient levels of UV induce chloroplast structural change and alter starch metabolism
Light from all PAR lamps was filtered through frosted glass and UV -absorbing transparent plastic (Edmund Industrial Optics, Barrington, N.J., U.S.A.). … via UV-transmitting fiber optics and the appropriate bandwidth was achieved utilizing narrow bandpass filters (UV-B …
-
Electro-Optics Handbook, Second Edition > NONCOHERENT SOURCES
An additional, obvious drawback of the broadband instruments is that they cannot provide information about the spectral content of a light source unless they are used with narrow bandpass filters . High levels of uv and ir radiation are especially damaging to both plastic and glass filters.
-
The Chemist's Companion: A Handbook of Practical Data Techniques and References
359 Lateral shift inversion, 118, 122; s~~ 0150 In-plane inversion LCICD spectra, 220 Lead,419 LE-bands ( uv spectra), 218 Lexan plastic , 414, 416 Lattice vibrations, 166. … isotopes, 313 Ligand bands, internal, 213 Ligand field bands, 213, 218 Light mters, bandpass , 360 chemical, 360 … 366 Light- fIlter solutions, 361 Light intensity, 358, 362 measurement of, 362, 364 .
Indicates content that may require registration and/or purchase.