-
Supplier: Scientific Polymer Products, Inc.
Description: Polystyrene Catalog # : 039A CAS : 9003-53-6 Physical Form : Pellets Approx Mw : 260,000 Density (g/cc) : 1.05 (23C) Refractive Index : 1.5894 Vicat Softening Point (C) : 103 TSCA : TSCA listed Tg (C) : 100 Misc : Melt flow index 3 g/10min (200C); Solubility parameter 9.1 Soluble in :
- Index of Refraction: 1.5894
- Chemical System: Polystyrene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: Polystyrene sulfonate, sodium salt Catalog # : 574 CAS : 25704-18-1 Physical Form : Powder Approx Mw : 70,000 TSCA : TSCA listed Misc : Decomposition temp 460C; pH 4-8 (20% solution) Soluble in : Lower glycols and water
- Chemical System: Polystyrene
- Type: Thermoplastic
-
Supplier: Teknor Apex Company
Description: Terraloy BP-18003A is a Thermoplastics Starch/HIPS ready-to-process compound that contains up to 30% of TPS renewable content. This compound is intended for injection molding application. Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America
- Tensile Strength (Break): 2,520 psi
- Tensile Modulus: 255 ksi
- Type: Molding Resin, Thermoplastic
- Form / Shape: Pellets
-
-
Supplier: Owens Corning
Description: FOAMULAR® 404 & 404 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Owens Corning
Description: FOAMULAR® 604 & 604 RB extruded polystyrene insulations are specially designed for use in Protected Roof Membrane Assemblies (PRMA), where the insulation is placed directly over the membrane. The compressive strength of FOAMULAR® extruded polystyrene insulation provides the integrity
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Owens Corning
Description: Cost-efficient insulation for use in animal confinement, crop containment and machinery storage facilities. A well-insulated poultry house that provides a constant, controlled environment can add significantly to profitability. FOAMULAR® extruded polystyrene rigid foam insulation offers
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Clark Foam Products Corp.
Description: Quality Expanded Polystyrene Foam Products Expanded Polystyrene (EPS) foam is the leader in providing products for construction, geotechnical, industrial, and packaging applications. Expanded Polystyrene from Clark Foam Products is a lightweight yet strong material that gives
- Applications: Architectural / Construction, Cushioning / Springs, Impact / Energy Absorption, Industrial OEM, Packaging / Casing
- Type: Closed Cellular
- Material / Composition: Expanded Polystyrene (EPS, Styrofoam), Plastic / Polymer, Thermoplastic
-
Supplier: Owens Corning
Description: FOAMULAR® extruded polystyrene insulation is suitable for virtually all cold storage insulating needs, including floors, walls and roofs. FOAMULAR® extruded polystyrene insulation is adaptable to all types of wall construction including tilt-up, precast concrete, prefabricated
- Use Temperature: 165 F
- Applications: Architectural / Construction
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Type: Closed Cellular, Rigid
-
Supplier: Dynasol Elastomers
Description: Solprene® 4302 is a linear block copolymer of styrene and butadiene, having 31% of styrene content, most of it forming a polystyrene block, which gives the polymer a thermoplastic behavior. Benefits Non staining antioxidant system Gel free Clear color High purity Easy handling
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Teknor Apex Company
Description: Material Status Commercial: Active Availability Africa & Middle East Asia Pacific Europe Latin America North America Uses Appliance Wire Insulation Cable Jacketing Flexible Cord Insulation Wire & Cable Applications Wire Jacketing Agency Ratings UL 1581 UL File Number QMFZ2.E54709 QMTT2.E73402
- Tensile Strength (Break): 1,550 psi
- Melt Flow Index (MFI): 18 g / 10 minutes
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
- Type: Extrusion Grade Resin
-
Supplier: Dynasol Elastomers
Description: Calprene® 412 is a 69/31 Butadiene/Styrene thermoplastic copolymer, polymerized in solution and has a radial structure. Benefits High porosity Easy dispersion Physical Form: Available in pellets and powder Characteristics Property Unit Value Brookfield viscosity @ 20% / 25øC CPS 23100 Toluene
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Kraton Polymers LLC
Description: Kraton FG polymers are SEBS polymers with maleic anhydride (MA) grafted onto the rubber midblock. The commercial Kraton FG polymers have 1.0 to 1.7 wt. % MA grafted onto the block copolymer. The MA grafting improves the adhesion to nylon, polyester, ethylene vinyl alcohol,
- Viscosity: 19,000 cP
- Melt Flow Index (MFI): 11 g / 10 minutes
- Features: Other
- Chemical System: Styrene Copolymer (SIS / SBS)
-
Supplier: Kraton Polymers LLC
Description: The Kraton D SIS family of polymers are high performance thermoplastic elastomers with a combination of high strength, low hardness and low viscosity for easy thermoplastic processing as a melt or in solution. SIS polymers are based on styrene and isoprene and are the
- Chemical System: Styrene Copolymer (SIS / SBS)
- Type: Thermoplastic
- Filler: Unfilled
-
Supplier: Chi Mei Corporation
Description: This solid polymer is formed by heat polymerization of styrene monomer. This product is referred to as the general purpose polystyrene, also known as hard plastic. Generally speaking, general purpose polystyrene has the advantages of being bright, lightweight, transparent, low
- Deflection Temperature (@ 264 psi, 1.8 MPa): 170.6 to 201.2 F
- Tensile Strength (Break): 3,480.884144572728 psi
- Elongation: 66 %
- Melt Flow Index (MFI): 3 g / 10 minutes
-
Supplier: Polymer Technologies Inc.
Description: unfilled) PPS Radel ABS Commodity resins such as, polypropylene (PP), polystyrene (PS), polyethylene (PE), polycarbonate (PC) Because we recognize that our clients want to optimize the functionality of their parts while maintaining low production costs, material selection is often the key to
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Just-In-Time Capability, Large Part Molding, Low Volume Production (Short Runs), Machining, Micro Molding, Tool / Mold Making
- Features: North America, Northeast US Only, United States Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Formulated with a range of glass filler levels, these injection molding grades of Xarec offer an exceptional combination of heat, chemical & hydrolytic stability. Typical applications are automotive, appliance and electronic, where compliance with U.L. 94 flammability requirements are not a
- Deflection Temperature (@ 264 psi, 1.8 MPa): 471.2 to 483.8 F
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 µin/in-F
- Tensile Strength (Break): 21,030.3417067936 psi
- Tensile Modulus: 1,783.95312409352 ksi
-
Supplier: CSA Group
Description: fillers, and reinforcing materials. This part of ISO 19063 is applicable to all impact-resistant polystyrene plastics with a two-phase polymer system comprised of a continuous phase, consisting of polystyrene and/or a copolymer of styrene with an alkyl-substituted styrene, and a
-
Supplier: Pacific Materials
Description: ABS Material
- Chemical System: ABS
- Form / Shape: Pellets
- Type: Thermoplastic
-
Supplier: Dynasol Elastomers
Description: Calprene® 6120 is a thermoplastic copolymer Ethylene- Butylene/Styrene (68/32), polymerized in solution and having a linear structure with excellent ozone resistance. Benefits Excellent UV, ozone and temperature resistance Easy oil absorption High compatibility with polyolefins Excellent
- Features: Elastomer / Rubber, Styrene Copolymer (SBR, etc.), Thermoplastic / TPE
-
Supplier: Idemitsu Chemicals USA Corporation
Description: Offering the ability to comply with the most stringent U.L. 94 flammability requirements the Xarec EA products offer a cost effective means to take advantage of the value that a styrenic product can offer your electronic and electrical applications: superior electrical insulation & durability. A
- Deflection Temperature (@ 264 psi, 1.8 MPa): 410 to 428 F
- Coeff. of Thermal Expansion (CTE): 10.555555555555555 µin/in-F
- Tensile Strength (Break): 15,228.8681325057 psi
- Tensile Modulus: 1,551.8941811220102 ksi
-
Supplier: Interstate Plastics, Inc.
Description: NORYL® engineering thermoplastic resin is based on polyphenylene ether (ppe). Ppe, a high-heat amorphous polymer, forms a miscible, single-phase blend with polystyrene. General characteristics include high heat resistance, good impact strength, stiffness, flame retardency,
- Overall Thickness: 0.25 to 1 inch
- Tensile Strength (Break): 8,300 to 9,600 psi
- Elongation: 23 to 30 %
- Industry: Building / Construction, Electric Power, Electronics, General Industrial
-
Supplier: Teknor Apex Company
Description: SINPOLENE MBB2801 is a highly pigmented & high jetness black universal masterbatch specifically designed for injection moulding and extrusion of polypropylene, polystyrene, ABS and SAN. It is delivered as free-flowing pellets for processing convenience. SINPOLENE MBB2801 has uniform
- Melt Flow Index (MFI): 20 g / 10 minutes
- Form / Shape: Pellets
- Chemical System: Polyethylene
- Type: Thermoplastic
-
Supplier: Scientific Polymer Products, Inc.
Description: 40% N-Vinylpyrrolidone
- Viscosity: 750 cP
- Chemical System: PolyVinyl Chloride (PVC), Styrene Copolymer (SIS / SBS)
- Type: Thermoplastic
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: Melt Flow Index Tester is used to test the flowability of thermoplastic polymer under high temperature, such as polyethylene, polypropylene, pom, ABS resin, polycarbonate, nylon fluorine and other plastic polymers. The automatic temperature control methods
- Display & Special Features: Computer Interface / Networkable, Digital Readout, Graphic / Video Display
- Mounting / Loading Options: Laboratory / Batch
- Properties Analyzed: Melt Flow Index (MFI, MFR, MVR)
- Test Media: Polymers (Plastics, Elastomers)
-
Supplier: Ellsworth Adhesives
Description: Power Adhesives Tecbond 213 is a high viscosity, synthetic polymer-based hot melt that is used as a general purpose adhesive for ceramics, rigid PVC, and polystyrene materials. It has long open time and high molten tack. 0.5 in x 12 in Stick.
- Substrate Compatibility: Ceramic / Glass
- Cure / Technology: Single Component System, Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Sticks tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 12mm
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: Techsil Limited
Description: Colour: Pale Amber Open Time: Long Viscosity: High Application Temperature: 195°C Service Temperature Range: -15°C to 75°C Quantity per box: 170 Slugs tecbond® 213 is an economical, general purpose hotmelt adhesive. It is a synthetic polymer based hotmelt with a high molten tack. These 43mm
- Use Temperature: 195 F
- Cure / Technology: Thermoplastic / Hot Melt
-
Supplier: CSA Group
Description: ISO 28941-1:2008 establishes a system of designation for PPE thermoplastic materials, which may be used as the basis for specifications. The types of PPE plastic are differentiated from each other by a classification system based on appropriate levels of the designatory properties temperature
-
Description: ISO 28941-1:2008 establishes a system of designation for PPE thermoplastic materials, which may be used as the basis for specifications. The types of PPE plastic are differentiated from each other by a classification system based on appropriate levels of the designatory properties temperature
-
Supplier: Harbor Foam Inc.
Description: Harbor Foam is a leading manufacturer in the expanded polystyrene (EPS) industry. With over 100 years combined service in manufacturing and supplying EPS to many innovative industries in Michigan, Indiana, Ohio, Illinois, Indiana, Canada and many others. Harbor Foam lends its experience to
- Bulk Density: 0.7 lbs/ft³
- Use Temperature: 165 F
- Applications: Architectural / Construction, Buoyancy, Consumer / Furniture, Cushioning / Springs, Industrial OEM, Packaging / Casing
- Form / Shape: Board / Block / Bun, Fabricated Shapes / Parts (Molded, Cast), Film / Sheet, Rod / Bar Stock, Stock Shape (Bar, Sheet, etc.)
-
Supplier: Invotec Solutions Ltd.
Description: into the dead areas around screws and front zone and removes difficult to manage colours, whether granulated powder or liquid and degraded production polymer. RU Grade Premixed with HDPE is most suitable for injection moulding will work with most polymer types that melt within a
-
Supplier: Elasto Proxy Inc.
Description: extrusions made from polyvinylchloride (PVC), high-performance thermoplastics (HPTPs), green plastics, medical plastics, specialty polymers, and thermoplastic elastomers (TPEs). We can also source green plastics made from recycled or recyclable materials. TPEs are a group of
- Size Capabilities: 0.063 to 6 inch
- Materials: ABS, Acrylic, Butyrate, Fiberglass, Nylon / Polyamide, PETG, PPE/PPO, PTFE (Teflon®), PVC, Polycarbonate, Polyethylene (PE, HDPE), Polypropylene (PP), Polystyrene, Polyurethane / Urethane, TPV/TPE/TPO
- Services: Assembly Services, Design Assistance / Review, High Volume Production, Prototype / Short Run, Specialty Packaging, Tool Making
- Secondary Operations: Bending/Forming, Cutting, Drilling/Punching, Printing / Labeling, Tape/Adhesive Application, Water / Abrasive Jet Cutting, Welding
-
Supplier: Mitsui Chemicals America, Inc.
Description: exhibits a stable coefficient of thermal expansion at temperatures up to its Tg. AURUM™ has the highest glass transition temperature of any thermoplastic resin. AURUM™ is a special type of thermoplastic polyimide, developed with Mitsui Chemical's technology. Car manufacturers in the
- Chemical System: Polyimide
- Type: Thermoplastic
-
Supplier: AGC Chemicals Americas, Inc.
Description: Composed of pigments and fillers such as glass, carbon, graphite and metal powders (bronze and molybdenum disulfide), Fluon® Filled PTFE Compounds are molding powders that enhance wear resistance, creep resistance, thermal conductivity and electrical conductivity over virgin PTFE resins. Compounds
- Tensile Strength (Break): 3,600 psi
- Elongation: 250 %
- Industry: Automotive
- Filler: Carbon / Graphite, Metal, Mineral
Find Suppliers by Category Top
Featured Products Top
-
VICTREX LMPAEK™ polymers represent an innovative class of semicrystalline thermoplastics that offer unique processing advantages compared to traditional PEEK materials. Whether you're working in aerospace, automotive, or industrial applications, this comprehensive processing guide provides (read more)
Browse Thermoplastics and Thermoplastic Resins Datasheets for Victrex PLC -
Milastomer™, a thermoplastic olefinic elastomer, is available in various grades, ranging from soft grades like vulcanized rubber to semi-hard grades such as RIM urethane. Unlike conventional rubber, Milastomer does not need compounding or vulcanization once it has reached the end user (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
ADMERTM Adhesive Resin is a modified polyolefin with functional groups, designed to bond to a variety of polyolefins, ionomers, polyamides, ethylene vinyl alcohol (EVOH), polyesters (PET), polycarbonates, polystyrenes and metals such as steel and aluminum. The material functions as a (read more)
Browse Specialty Polymers and Resins Datasheets for Mitsui Chemicals America, Inc. -
Why Industry Leaders Are Switching to LMPAEK™ Polymers for efficient processing & application performance The aerospace industry has always been at the forefront of technological advancements, constantly pushing the boundaries in design, materials, and (read more)
Browse Thermoplastics and Thermoplastic Resins Datasheets for Victrex PLC -
thermoplastic composites and additive manufacturing. Retaining the impressive traits of PEEK, including exceptional mechanical strength, tribological performance, and resistance to high temperatures and chemicals, LMPAEK™ polymers also unlock the potential for faster manufacturing and (read more)
Browse Polymer and Plastic Composites Datasheets for Victrex PLC -
Cri-Tech, Inc. manufactures custom specialty polymers and resins to match your specifications. Unique additives - Cri-Tech utilizes a number of additives that require special handling including carbon nanotubes. Cri-Tech is trained and equipped to produce compounds containing these (read more)
Browse Specialty Polymers and Resins Datasheets for Cri-Tech, Inc. -
Duvelco is a premier UK-based polyimide polymer manufacturer with a global reach. Our high-performance polyimide resin G001 UP (Ultra Pure) is of particular interest to the semiconductor manufacturing (read more)
Browse Thermoplastics and Thermoplastic Resins Datasheets for Duvelco Limited -
any thermoplastic polymer presently on the market. UHMW is a cost-effective and versatile plastic known for its durability and machinability. UHMW is ideal for applications where the coefficients of friction are high, such as in wear strips, belt scrapers, guides, and rollers. It can also be (read more)
Browse Datasheets for Osborne Industries, Inc. -
, extrusion, vacuum forming, and 3D printing. Common examples include polyethylene (packaging, containers), polypropylene (automotive parts, medical devices), polystyrene (food containers, insulation), and PVC (plumbing, cables, flooring). Thermoplastics generally offer good mechanical strength, strong impact (read more)
Browse Plastic Tubing Datasheets for Pexco -
Mitsui Chemicals America, Inc. markets raw materials for the manufacture of photoresist chemicals through its affiliation with Honshu Chemical Industry Co. Ltd. (Honshu Chemical), a subsidiary of its parent company, to the United States market. Photoresists are light sensitive polymers that are (read more)
Browse Monomers, Intermediates, and Base Polymers Datasheets for Mitsui Chemicals America, Inc.
More Information Top
-
Exploring the Viability of Probabilistic Underspecification
as a Viable Streamlining Method for LCA
Polystyrene Polymers Thermoplastic Polystyrene thermoforming Polystyrene thermoforming E .
-
All‐Polystyrene 3D‐Printed Electrochemical Device with Embedded Carbon Nanofiber‐Graphite‐Polystyrene Composite Conductor
Abstract Carbon nanofibres (CNFs) and graphite flake microparticles were added to thermoplastic polystyrene polymer with the aim of making new conductive blends suitable for 3D‐printing.
-
Perfectly hydrophobic surfaces with patterned nanoneedles of controllable features.
In this Letter, we present a simple and reproducible method for generating polystyrene (PS) nanoneedle arrays by utilizing the trapping of inorganic silica particles at the polystyrene/air interface via capillary wetting of a thermoplastic polystyrene polymer and SF(6) reactive-ion etching.
-
Processing Routes to Macroporous Ceramics: A Review
Solidification of the thermoplastic polymer polystyrene upon cooling Physical blowing: pentane175 Al2O3 175 .
-
Structural characterization of polymer–liquid crystal dispersions
The distribution of the additive and the fracture surfaces of thermoplastic polymers polystyrene , styr- ene±acrylonitrile copolymer and polyamide 6 mixed with the thermotropic liquid crystal 4,4'-dibutylazo- benzene has been studied from macroscopic to microstructural levels.
-
Experimental study on the burning behaviors of three typical thermoplastic materials liquid pool fire with different mass feeding rates
PP (polypropylene), PE (polyethylene) and PS ( polystyrene ) thermoplastic polymers are selected as test materials and were heated to be the molten phase by electric heater.
-
Handbook of Industrial Chemistry: Organic Chemicals > Synthetic Polymers
Commodity plastics comprise principally of four major thermoplastic polymers : polystyrene , polyethylene, polypropylene, and poly(vinyl chloride).
-
Organic Chemistry Simplified
An example of a thermo- plastic polymer is polystyrene .
-
Joinability of different thermoplastic polymers with aluminium AA6082 sheets by mechanical clinching
The joinability window for different thermoplas- tic polymers including polystyrene (PS), polycarbonate (PC) and poly(methyl methacrylate) (PMMA) was determined.
-
Characterization of polymer‐layered silicate (clay) nanocomposites by transmission electron microscopy and X‐ray diffraction: A comparative study
The PLSNs investigated included thermoset (cyanate esters) and thermoplastic polymers ( polystyrene , nylon 6, and polypropylene‐g‐maleic anhydride).
Indicates content that may require registration and/or purchase.