Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® G601 - Portable flow measurement of Gases without compromises The FLUXUS® G601 measures the flow of gases using FLEXIM's proven transit-time correlation technique. Special ultrasonic Lamb and shear wave transducers are simply clamped onto the outside of the pipe, thus no cutting into
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: Panametrics
Description: The TransPort PT878 portable gas flow meter is a complete ultrasonic flow metering system for measuring most gases including; Natural gas Compressed air Fuel gases Erosive & corrosive gases Toxic gases High-purity gases Air separation gases This flow meter can be
- Pipe Diameter: 0.75 to 24 inch
- Velocity Flow Rate: 98.4251968503937 to 393.7007874015748 ft/sec
- Operating Temperature: -4 to 131 F
- Operating Pressure: 60 to 800 psi
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Opacity meter Gasboard-6010 is portable type, mainly used for measuring smoke degree and light absorption coefficient K of diesel engine exhausting gases, with outstanding accuracy and stability, widely used in vehicle testing lines and garage stations
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %Volume
- Instrument Type: Analyzer
-
-
Supplier: FLEXIM AMERICAS Corp.
Description: The new FLUXUS G608 portable gas flow meter is based on the widely used, highly reliable and versatile G601, but has been specifically engineered for its use within hazardous areas and is covered by ATEX certification. It is the ideal solution for gas flow measurement in
- Pipe Diameter: 0.4 to 43 inch
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
- Media Temperature Range: -40 to 210 F
-
Supplier: Accuris
Description: Standard Practice for Combustible Gases in the Gas Space of Electrical Apparatus Using Portable Meters
-
Supplier: Owlstone Inc.
Description: Lonestar is a portable gas analyzer that can detect a broad range of analytes at part per billion concentrations, with high selectivity in just a few seconds.
- Operating Temperature: 41 to 104 F
- User Controls: Computer Interface
- Water Quality Parameters: Conductivity / Dissolved Solids, pH
- Instrument Specific Features: Controller Functionality
-
Supplier: ABB Measurement & Analytics
Description: with waiting for time-consuming lab analysis. These situations and many others demand the on-site analysis capabilities of the portable NGC8206. The portable NGC8206 provides precise, reliable, on-site measurement of natural gas samples in a compact, affordable package that is
- Number of Injection Ports: 0
- User Interface: Digital Front Panel
- Display: Digital Readout
- Application: Energy
-
Supplier: DOD Technologies Inc.
Description: The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced optics design and automated calibration make the CLPx the most reliable and intuitive gas detector on the market today. A versatile instrument, the
- Operating Temperature: 40 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Instrument Type: Detector
- Display: Digital
-
Supplier: CO2Meter.com
Description: The CM-1650 Portable CO2 Welding Gas Analyzer is designed to provide advanced analysis of active welding gas blends that contain 0-100% carbon dioxide and set the main target for AWS accuracy standards. Features Fast and Precise CO2 Measurements 0-100% Create custom selection
- Gas Types: Carbon Dioxide (CO2)
- Features: Other
- Number of Gases Monitored: Single Gas
-
Supplier: CEC Vibration Products
Description: Features: Portable Vibration Meter indicating peak-to-peak displacement and average velocity Six selectable inputs Optional AC or DC power Three internal test circuits Applications: Laboratory or Field Vibration Measurements Industrial Turbines Power Generators and Gas Pumping
-
Supplier: Shaw Moisture Meters
Description: The world renowned Model SADP-D digital, portable dewpoint meter from Shaw Moisture Meters offers an easy to use hygrometer for fast and reliable trace moisture measurement. Designed to operate at atmospheric pressure, the Model SADP-D features a large, easy to read LCD
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Variables Measured: Dew Point
- Display: Digital Readouts
-
Supplier: Accuris
Description: STANDARD PRACTICE FOR COMBUSTIBLE GASES IN THE GAS SPACE OF ELECTRICAL APPARATUS USING PORTABLE METERS - INCLUDES STANDARD + REDLINE (PDF)
-
Supplier: ASTM International
Description: 1.1 This field practice covers the detection and estimation of combustible gases in the gas blanket above the oil or in gas detector relays in transformers using portable instruments. It is applicable only with transformers using mineral oil as the dielectric fluid. Gases
-
Supplier: ASTM International
Description: 1.1 This test method covers the detection and estimation of combustible gases in the gas blanket above the oil or in gas detector relays in transformers using portable field instruments. It is applicable only with transformers using mineral oil as the dielectric fluid. Gases
-
Supplier: Alpha Moisture Systems
Description: The SADP mini 2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases. The revolutionary SADP mini 2-Ex Intrinsically Safe Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed,
- Dew Point Range: -166 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
-
Supplier: COSA Xentaur Corporation
Description: Operating Principle The Xentaur dew point meter, XPDM utilitzes HTFTM aluminum oxide sensors which adsorb water molecules much faster than they desorb water molecules. It is therefore an advantage, if at the beginning of the measurement the dew point sensor is dryer than the gas sample
- Dew Point Range: -148 to 68 F
- Dew Point Accuracy: -3.6 to 3.6 F
- Operating Temperature: 14 to 122 F
- Electrical Outputs: Analog Current, Switch or Relay
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: The FD610 Series ultrasonic flow meter features advanced Trans-Phase measuring technology, providing accurate and reliable flow velocity assessments in closed piping systems. The FD610 Series utilizes a non-invasive clamp-on transducer which is placed on the outside of a pipe. Within seconds,
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Mi-T-M Corporation
Description: This portable generator provides dependable power for homeowners seeking a reliable electrical backup, yet is powerful enough for most industrial and contractor needs. It features a large low-tone muffler for quiet operation and a low profile compact design. Engine: Honda OHV low-oil shutdown
- Wattage: 3,000 to 5,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: Mi-T-M Corporation
Description: isolator design features four neoprene isolators Components: Easy-to-read fuel gauge · Fuel shutoff valve · Voltmeter/hour meter · Fuel tanks are powder coated outside, zinc-plated inside to prevent rusting · Heavy-duty industrial air cleaners hold up under extreme conditions · Large low-tone
- Wattage: 6,000 to 8,000 watts
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
-
Supplier: CSC Scientific Company, Inc.
Description: Density of petroleum products, Beverages, brines oils and fats and concentrations of etching, pickling, flux or plating solutions
- Instrument Type: Density Instruments
- Technology Type: Digital Instrument
- Media Type: Gas
-
Supplier: Vogtlin Massflow USA
Description: The flow meters red-y compact series are characterized by powerful technology, intelligent functions, and innovative design.The instruments offer a new level of ease of use: compact design with battery power, portable, clear digital display and optional smart alarm functions.
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Process Sensing Technologies USA
Description: Analytical Industries’ high-accuracy portable oxygen analyzers are for applications which must be controlled at several defined measurement points. The GPR-3500 model has a compact, rugged enclosure and includes stainless steel wetted parts, integrated flow meters and needle valves. It
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer, Monitor
- Display: Digital
-
Supplier: Process Sensing Technologies USA
Description: Simple to use and rugged, the Easidew portable hygrometer is the ideal tool for a wide range of on-site maintenance spot checks and dry dew-point online measurements. The robust integral sample system and wide measurement range ceramic metal-oxide moisture sensor provide an accurate moisture
- Dew Point Range: 68 F
- Operating Temperature: -4 to 122 F
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
Supplier: Sierra Instruments, Inc.
Description: 620S Fast-Flo® insertion gas mass flow meter was designed to give customers a highly reliable 200 msec fast time-response mass flow readings of air and compressed air, ideal for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S gas mass flow
- Air Volume Flow Rate Range: 0 to 700 SCFM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 120 F
- Measurement Type: Air Volumetric Flow
-
Supplier: InspectorTools
Description: Measures Carbon Dioxide (CO2), Temperature, Humidity, Dew Point, and Wet Bulb Checks for Carbon Dioxide (CO2) concentrations Calculates statistical weighted averages of TWA (8 hour time weighted average) and STEL (15 minute short term exposure limit) Maintenance free NDIR (non-dispersive infrared)
-
Supplier: Shaw Moisture Meters
Description: Easily portable, ready for spot checks or continuous use, this battery powered portable hygrometer indicates both dewpoint temperatures and water vapour to less than one part per million, on the large meter dial. As the reading is specific to water vapour, calibration is
- Dew Point Range: -148 to 68 F
- Operating Temperature: -4 to 104 F
- Display: Analog Meter or Gauge
- Variables Measured: Dew Point
-
Supplier: The Kahn Companies
Description: A compact, easy to use portable hygrometer including integral sampling system for quick measurement of compressed air or process gas moisture content.
- Dew Point Range: -58 to 68 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -4 to 122 F
- Electrical Outputs: Analog Current
-
Supplier: Cole-Parmer
Description: • Measure liquid, air, oil, and gas • Eight units of measure in easy-to-read display • Detachable heavy-duty probe • Auto shut-off This cost-effective vacuum meter is ideal for vacuum measurement applications such as pneumatic, high heat, hydraulic, refrigeration, HVAC, and food
- Display Type: Digital
- Signal Output: RS232 / RS485
-
Supplier: Cole-Parmer
Description: • Measure liquid, air, oil, and gas • Eight units of measure in easy-to-read display • Detachable heavy-duty probe • Auto shut-off This cost-effective vacuum meter is ideal for vacuum measurement applications such as pneumatic, high heat, hydraulic, refrigeration, HVAC, and food
-
Supplier: Fredericks Company - Televac
Description: Portable Thermocouple Instruments (1-20,000 Microns) Rechargeable - Standard 110VOH, power cord for recharging (220V available) 2A standard or 2A mini sensor versions available Up to 40 hours of operation between charges Low-battery indicator light Rugged, compact, lightweight enclosures with
- Vacuum Range: 0.0009999999989638293 to 0.0020000000004543484 torr
- Operating Temperature: 32 to 122 F
- Display Type: Analog Meter
- Features: Bottom, Flange, Other
-
Supplier: Buck Research Instruments, LLC
Description: The VAPORPAK® is a battery-powered, portable humidity generator for calibrating a wide variety of humidity sensors in-situ. It is extremely accurate and stable over a wide range of temperatures and humidities. It has numerous options for a wide variety of calibration applications.
- Relative Humidity Range: 11 to 97 %
- Relative Humidity Accuracy: 1 %
- RH/aw Range: 11 to 97 %
- RH/aw Accuracy: 1 %
-
Supplier: Shaw Moisture Meters
Description: Portable Sample System, manufactured in the UK by Shaw Moisture Meters for the range of SDHmini dew point meters. An effective sampling system which ensures the sample pressure and flow are suitable for quick and accurate dew point measurements in gases and dry compressed air.
-
Supplier: MSA Safety
Description: Outfitted with rapid-response MSA XCell® sensors, the ALTAIR 4XR Gas Detector is the toughest 4-gas monitor on the market and is backed by a 4-year warranty. The ALTAIR 4XR can also provide real-time incident awareness to team members, supervisors, safety managers and others when
- Operating Temperature: -40 to 140 F
- Operating Humidity: 5 to 95 %
- Measurement Type: %LEL, Trace
- Features: Audible or Visual Alarms, Hazardous Environments, Intrinsically Safe
-
Supplier: Process Sensing Technologies USA
Description: Rechargeable battery pack (Optional) Integral flow meter for positive pressure sample flow indication LCD + 4 button HMI Lightweight, rugged and portable 2 and 3 sensor option available Analogue output per sensorApplications: Gas generation (oxygen / nitrogen) Pharmaceutical
- Operating Humidity: 0 %
- Measurement Type: %Volume, Trace
- Instrument Type: Analyzer
- Mounting Type: Portable
-
Supplier: Ultra Energy
Description: Only available in the UK The Overhoff 400SDByC is a well established, high performance portable tritium in air survey meter. It offers excellent performance in sensitivity, stability, speed of response and gamma compensation and is particularly suited for low level monitoring in
- Application: Ambient Air Monitoring
- Features: Audible or Visual Alarms, Other
- Display: Digital
- Instrument Type: Monitor
Find Suppliers by Category Top
Featured Products Top
-
°F), ppmv, ppmw, lb/MMSCF (natural gas) and a variety of other unit options. Data can be viewed in alphanumeric or graphic formats. A rechargeable battery pack and battery charger make this the ideal go-anywhere moisture analyzer. Features • Hand-held portable design (read more)
Browse Moisture Meters Datasheets for Panametrics -
at the processing plant to verify the issue. Our team stepped in with the PT878GC portable clamp-on gas meter—delivering fast, accurate, and non-intrusive flow measurements across multiple lines, all without interrupting operations. In just 15 (read more)
Browse Flow Meters Datasheets for Panametrics -
employing the following two patented low-consumption ultrasonic measurement technologies, we have created an ultrasonic hydrogen gas meter that can operate continuously for 10 years on battery power alone, just like a regular gas meter. Transmission of ultrasonic signals with (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
downtime and operational costs, making it an ideal choice for demanding environments. Reduce manhours 50% Automatically calculates total discharge based on USGS and ISO methods Real-time velocity graphed on color display Lowest maintenance solution on the market Lightweight, rugged portable meter (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
True Gas Flow & Pressure Control made accessible IMI’s Mass Flow Controllers (MFCs) and Electronic Pressure Controllers (EPCs) deliver precision & stability in ultra (read more)
Browse Mass Flow Meters and Controllers Datasheets for IMI Life Science -
It realizes a wide range of measuring ability that includes microflows using the characteristics of ultrasonic waves. It is resistant to dust so there is no need to install filters. The flow meters are perfect for low flow gas measurement such as food and controlling gas usage of small (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Turbine meters in the TBZ and TBX series were developed for controlling the gas consumption of each piece of equipment such as compact boilers and various industrial furnaces. Features The products realize a smart design with a lightweight and compact body and support a wide range of (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
Conduct Research Top
-
How Does an Electrochemical Carbon Monoxide Sensor Work?
AlphaSense is one of the most popular manufacturers of electrochemical oxygen sensors. Their sensors are used in dozens of 4-gas detectors and portable safety meters used worldwide.
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Why Measure CO2?
in Confined Spaces. Portable handheld CO2 Meter. Carbon dioxide, in the form of underground off-gassing, dry ice or liquid CO2 delivery systems, or portable heaters can pose a potential deadly threat. Because it is odorless and colorless, workers can easily be overcome by high levels of CO2 in enclosed
More Information Top
-
IEEE Guide for the Detection and Determination of Generated Gases in Oil-Immersed Transformers and Their Relation to the Serviceability of the Equipment
3.2.1.32 All units that have sounded an alarm should be checked with a portable gas meter to verify the combustible gas level, or the gas should be sampled for complete analy- sis by a gas chromatograph or mass spec …
-
Solid Waste Technology and Management
Gas was sampled through a rigid tube brought up to the surface and a portable gas meter was used to measure gas quality.
-
Characterization of SnO2 Ceramic Gas Sensor for Exhaust Gas Monitoring of SVE Process
The results of the portable gas meter were compared with laboratory data.
-
Nitrogen flow in organic and conventional vegetable farming systems: a case study of Malaysia
… NH3), which is emitted directly from soil, was measured by deter- mining the rate of gas concentration change in the headspace of a static chamber (320 mm 9 220 mm 9 220 mm) using a portable gas meter (Binder Combi- mass GA …
-
Dictionary of the Druckluft- and filtering technique
portable gas meter , n. portable leak detector .
Indicates content that may require registration and/or purchase.