Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Oerlikon Metco
Description: The Twin-150 volumetric powder feeders is designed as a multipurpose stand-alone unit. It is offered for processes such as plasma, HVOF-LF, laser cladding and powder-fed additive manufacturing. Key characteristics Suitable for thermal spray (plasma, HVOF-LF), laser cladding and
-
Supplier: Oerlikon Metco
Description: Our 5MPE powder feeder is designed to operate with manual and semiautomatic plasma thermal spray systems. It is offered with one powder hopper using gravimetric feed methodology. Key characteristics Carrier gas controlled by flow meter Easy powder cleanout and refill
-
Supplier: Oerlikon Metco
Description: The 9MP series powder feeders are intended for use with automated atmospheric plasma spray systems. They are offered with one powder hopper using gravimetric feed methodology. Key characteristics Computerized closed-loop feed rate monitoring and control Hopper contents are
-
-
Supplier: Oerlikon Metco
Description: Our 5MPE-HP powder feeder is designed to operate with manual and semiautomatic High Velocity Oxygen Fuel (HVOF) thermal spray systems. It is offered with one powder hopper using gravimetric feed methodology. Key characteristics Carrier gas controlled by flow meter Dual feed
-
Supplier: Malvern Instruments, Inc.
Description: Many dry materials are used dry, either by their end users or in further manufacturing processes. Some materials, such as cements, foodstuffs and starches change with hydration. The particle size analysis of such materials are ideally measured dry. The QSpec dry powder feeder, with its
- User Interface: Analog Front Panel
- Injection Mechanism: Injector Valves
- Features: Other
-
Supplier: Komline
Description: airlock. This feeder can solve the problem of slight, gradual build-up causing reduced capacity. High Capacity Design The Rotoscoop Airlock Feeder is specially designed to handle wet, sticky materials such as filter cakes, wet crystals or powders, pastes, and sludges. This
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Common Features: Integral Hopper / Bin
- Features: Other
- Application / Operation: Process / Bin Discharging
-
Supplier: Coperion K-Tron
Description: type of feeder (e.g single-screw or twin-screw). The KV1 model is a compact vibratory feeder for low feed rates, pilot plants and laboratories. The KV2 and KV3 are our standard modular feeder models with vibratory feeding trays. The KV2-F and KV3-F vibratory feeder models
- Volumetric Capacity: 0.420000532292341 to 8.799999999999999 ft³/hr
- Material Type: Abrasives / Ceramics
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Vibrator / Impactor / Agitator
-
Supplier: Retsch, Inc.
Description: The Vibratory Feeder DR 100 are used for the even, continuous feed and conveyance of pourable bulk materials and fine powders. The DR 100 charge Retsch mills and sample dividers, as well as balances, mixing and stirring operations, particle measuring devices, and they are suitable for
- Volumetric Capacity: 0 to 10.58751341820277 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Mining / Ores / Minerals, Sanitary / Pharmaceutical
- Application / Operation: Conveyor Feeding
- Material Characteristics: Dry / Free Flowing
-
Supplier: Coperion K-Tron
Description: Use weigh belt feeders for gravimetric feeding at higher feed rates or where low headroom is a problem. Especially at high feed rates, a weigh belt feeder offers lower initial cost than a loss-in-weight feeder with equal throughput. Materials Fed: free-flowing pellets,
- Feeder Type: Belt / Apron Feeder
- Common Features: Control Panel
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing
-
Supplier: Metalfab, Inc.
Description: Metalfab's APB Volumetric Belt Feeder features a ruggedly built, sliding belt assembly designed for highly accurate metering of all types of powders, pellets, and agglomerates. It is exceptionally well suited for feeding of abrasive materials and materials that have a tendency to smear
- Volumetric Capacity: 400.00000000000006 to 4,600 ft³/hr
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
- Feeder Type: Belt / Apron Feeder
- Application / Operation: Conveyor Feeding, Metering
-
Supplier: Coperion K-Tron
Description: Use K-Tron's modular Loss-in-Weight feeders for materials with varying bulk density and for material handling automation. Loss-in-Weight gravimetric feeders are the best choice for long term accuracy, repeatability and quality documentation, and where dust control is a concern.
- Volumetric Capacity: 0.94417894 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Material Type: Food Processing, Sanitary / Pharmaceutical
-
Supplier: Coperion K-Tron
Description: The Loss-in-Weight Belt Feeder FB130 combines the gentle material handling advantages of a belt feeder with the accurate control of a loss-in-weight system. It is ideal for feeding fragile products or powders with special characteristics, e.g. powders with very low
- Volumetric Capacity: 5.668062739000001 ft³/hr
- Feeder Type: Belt / Apron Feeder, Bin Sweep Arm
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: Metalfab, Inc.
Description: Metalfab's ruggedly built MetaTech Feeder features a compact, space-saving design, low maintenance direct drive, and new Delrin® bushing for highly accurate and dependable metering of powders, pellets, flakes, and agglomerates.
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: AccuRate/Schenck AccuRate
Description: In most every industry worldwide, from chemicals to food, plastics, pharmaceuticals and countless others, you'll find Schenck AccuRate volumetric feeders at work, metering fine powders, flakes, granules, chips, fibers, pellets and anything else imaginable. Instead of incorporating
- Volumetric Capacity: 0.00016800000000000002 to 3.69 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Common Features: Control Panel, Portable / Mobile
- Material Characteristics: Dry / Free Flowing
-
Supplier: FLSmidth
Description: outboard bearing supports and male-female joints between end plates and feeder body ensuring concentricity. Rotor All rotors are constructed of machine #50 cast iron and have six or eight vanes with four vanes in seal between inlet and outlet except for the 2" totally enclosed feeder
- Media Temperature: 150 F
- Primary Material: Cast Iron
- Actuation: Electric
- Features: Other
-
Supplier: FLSmidth
Description: General The DA Feeder introduces material into the conveying system at highest volumetric efficiency when material flow into the feeder is controlled to permit free venting. The feeder may be used under a head of material when appropriate aeration is provided to create a path
- Valve Size: 3 to 5 inch
- Primary Material: Cast Iron
- Actuation: Electric
- Features: Other
-
Supplier: EasyRobotics
Description: the workmanship and durability of their products. All ProFeeder models are made of high-quality materials that ensure reliability and reliability. In this case, the ProFeeder Table is made of powder-coated steel. This material not only gives the metal a fine finish but also makes it seriously
- Industry / Application: Assembly
-
Supplier: Hydrofarm, Inc.
Description: ORGANIC FEEDER PAKS are 100% biodegradable packets containing organic fertilizer. These environmentally safe, synthetic-replacing packets are the most efficient means of providing a supplemental source of nutrients to new transplants, indoor potted plants, and other ornamentals. The placement
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: ORGANIC FEEDER PAKS are 100% biodegradable packets containing organic fertilizer. These environmentally safe, synthetic-replacing packets are the most efficient means of providing a supplemental source of nutrients to new transplants, indoor potted plants, and other ornamentals. The placement
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: ORGANIC FEEDER PAKS are 100% biodegradable packets containing organic fertilizer. These environmentally safe, synthetic-replacing packets are the most efficient means of providing a supplemental source of nutrients to new transplants, indoor potted plants, and other ornamentals. The placement
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Hydrofarm, Inc.
Description: Organic Feeder Six Paks are an easy, once and done method of nourishing your plants ALL season long. Each packet contains six slow-release 8-4-4 organic fertilizer paks which feeds your plants nutrients as they're needed. Organic Feeder Paks are Eco-Friendly, they lose less than 1% to
- Applications: Agriculture
- Form & Features: Liquid / Solution, Powder
-
Supplier: Savage Engineering, Inc.
Description: The Powder Compaction System illustrated, automatically feeds a weighed charge of powder into a segmented mold. Up to 500 tons of pressure compact the powder into shape. The mold segments automatically open, the press ejects the part and shuttles back for a refill from a
- Maximum Operating Force: 50 to 500 tons
- Applications: Powdered Metals
- Equipment Type: Single Station Press
-
Supplier: Hebeler LLC.
Description: Patterson-Kelley has taken the proven technology of the Zig-Zag® continuous blender and reduced the size specifically for the pharmaceutical and research and development industries. The new continuous powder processing system is small enough to provide a perfect lab unit while matching the
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
- Additional Capabilities: Granulating
- Features: Industrial, Interchangeable Rotors, Lined or Coated, Other Applications / Industry, Other Mixer Type, Programmable
-
Supplier: BinMaster, Inc.
Description: material is introduced into the flow stream. It can help prevent potentially dangerous and expensive FSMA, USDA, or FDA compliance issues at facilities producing food for human or animal consumption. It is ideal for detecting flow conditions of solids and powders in gravity chutes,
- Control: Limit / Set Point Control
- Media: Solids / Powder
-
Supplier: Rotolok Valves, Inc.
Description: Blo-thru Rotary Airlocks meet the specific needs of the pneumatic conveying industry, a natural extension to the Rotary Airlock; both products are used to regulate the flow of dry powder, dust or granular product, while maintaining an airlock. The Blo-thru Rotary Airlock has distinct
- Application / Operation: Conveyor Feeding
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Rotolok Valves, Inc.
Description: The main feature of Rotary Airlocks is to regulate the flow of material from one chamber to another while maintaining a good airlock condition. The material or product being handled is usually dry free flowing powder, dust or granules. The granule type of product, especially if it is a
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Rotolok Valves, Inc.
Description: Suitable for discharge dry dust, powder, granules and fibrous materials from cyclones, filters, hoppers etc., whilst maintaining an effective airlock. The valve consists of two flaps connected by counterweights or spring loaded spindles, which are operated by means of a motor driven cam. The
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Application / Operation: Process / Bin Discharging
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Saint-Gobain Coating Solutions
Description: Siemens industrial touch screen control board with 30.5 cm (12”) TFT display ProPlasma PR80-8 power source – operates up to 65 kW (88 hp) up to 800 amps ProPlasma DP TWIN powder feeder – an open-loop dual feeder designed for multi-layer coatings ProPlasma DP CL powder
- Options / Components: Applicator / Gun
- Automation / Control: Automatic
- Power Source: Electric
- Mounting: Machine / Reciprocator, Reciprocator / Robotic Arm
-
Supplier: Prater
Description: Our Heavy-Duty PAV Series rotary airlock is an ideal choice for handling many dry, free-flowing powders where a pressure differential exists, such as when feeding pneumatic conveying lines. Constructed from either stainless steel or cast iron, the Heavy-Duty PAV Series allows up to +/- 12 PSI
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Polymers / Molding, Power / Coal and Coke, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Metalfab, Inc.
Description: Metalfab's rugged CB1 Mixer/Blender is designed and engineered to continuously mix, blend, and convey two or more powders, pellets, flakes or granular materials dispensed from Metalfab MetaTech™ Volumetric or "Better-Weigh®" Gravimetric Feeders in proportional quantities. Available in
- Feed Rate: 1,122.0765 to 18,701.275 GPH
- Motor Power: 1.5 to 7.5 HP
- User Interface: Analog Front Panel
- Applications / Industry: Chemical Processing, Food and Beverage Processing, Pharmaceutical Processing, Sanitary Processing
-
Supplier: Schutte & Koerting
Description: made from any machinable or castable materials and require little or no maintenance. Applications Conveying granular solids dropped from a storage hopper into a vibrating feeder. Entrainment of dry powder that is difficult to “wet”.
- Material Type: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing, Mining / Ores / Minerals, Polymers / Molding, Power / Coal and Coke, Sanitary / Pharmaceutical
- Common Features: Blending Capability, Integral Hopper / Bin
- Application / Operation: Conveyor Feeding
- Features: Other
-
Supplier: DMN, Incorporated
Description: The MLD valve is based on the ML-valve body and is suitable for handling powders. The valve has one round flange and one square flange, both of which are one size larger than the MALD for the same rotor capacity. By this the valve has a large inlet in relation to the rotor volume, so that
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling, Process / Bin Discharging
-
Supplier: Bratney Companies
Description: HDF300: ”Heavy duty” bellow feeder with built-in cartridge filter which gives a larger filter area. Applied for loading finer products with very abrasive and dusty characteristics, like cement, powder, fly ash, chalk and the like. Other construction like type HD300.
- Applications: Abrasives, Fine Powders
- Separation / Filtration System: Cartridge-type Units
- Features: Continuous Duty
-
Supplier: Metalfab, Inc.
Description: The Metalfab Posibin™ provides positive, problem-free discharge from storage of a wide range of difficult to handle materials in a variety of densities and particle sizes. From micron-size powders to fibrous substances, materials flow freely, on demand, on a first-in, first-out basis.
- Volumetric Capacity: 3 to 750 ft³/hr
- Size: 36 to 30 inch
- Feeder Type: Bin Activator System, Vibratory Feeder
- Material Type: Chemicals / Fertilizers, Food Processing, Pulp and Paper / Wood, Sanitary / Pharmaceutical
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: dividing methods such as quartering and coning no longer provide enough accuracy for high-precision modern analytical instruments. Even the use of eccentric rotating sample dividers is problematic, because if the material segregates on the vibratory feeder, it causes falsified results. The
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
- Test Media: Powders / Granular Materials
Find Suppliers by Category Top
Featured Products Top
-
volumetric or loss-in-weight feeders. Three piece powder dies are available with floating or fixed cavity, punches, and stripper. Materials include friction materials, metal powders, graphite, carbon, ceramics, boron nitride, carbide, pyrotechnics, explosives, titanium sponge, titanium dioxide (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
, graphite, boron nitride, etc. We offer single or opposed compacting rams, ejectors, compaction tools, feeders, and remotely controlled electronics to meet your powder and explosives compaction needs. Powder Compaction Presses are available with hoppers, fill shoes (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
Weight powder feeder, a truly accurate continuous mixing system can be operated remotely with complete digital control and measurement of all feed and flow parameters. Complete lump free mixing is possible with even the most difficult to disperse powders. Unlike some alternative in-line powder dispersion devices, the Dispershear can be used with very hot water even close to the boiling point. (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
MECO seals offer plastics manufacturers effective, reliable shaft sealing for a wide variety of machinery handling difficult-to-seal products. Reactors & Top-Entry Agitators Vacuum Dryers Extruders - Twin-shaft & Single-shaft Feeders, Conveyors (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
MECO Seals are widely used on screw conveyors, blenders, dryers, feeders, agitators, extruders, mixers, certain reactor vessels, and other process equipment. They are available in a variety of custom-engineered configurations, as well as standard models based on Conveyor (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
, flakes, or powders Concrete companies and cement batch plants, sand, rock, and gravel suppliers Pharmaceutical companies and consumer (read more)
Browse Inventory Control Software Datasheets for BinMaster, Inc.
Conduct Research Top
-
Powder Blending From Art to Science
. While the blender design is critical, steady, consistent product metering through feeding mechanisms is equally critical, he adds. The blender will homogenize whatever it sees from the feeders, whether it s introduced in the proper proportions or not. Feeding mechanisms are being improved to add
-
Powder Consolidation: Why It's a Problem and How to Solve It (.pdf)
Tablet making machines can suddenly jam in the middle a high speed production run. What's the reason? One cause is the consolidation of the powder in the feed hopper which means that the cohesive strength of the powder to stick together is stronger than the force of gravity driving it down
-
Case History: Denim Jeans Get Stonewashed Look with Acrison
, flexible feeders metering dry powder into the granulator. Acrison supplied gravimetric and volumetric versions of its dissimilar speed, double concentric auger 105 feeder, and a volumetric triple auger dissimilar speed BDF-11 model, to be used to feed pigments.
-
Bariatrix Nutritional Bar Processing Case Study
Bariatrix International Inc., Lachine, Canada, produces some of the world's leading nutritional supplements, diet beverage mixes, powders, bars, and meal replacements. In business since 1978, the company has seen rapid growth in their various product lines, but in particular, this nutritional bar
-
Interphex 2006 Preview: The Best of the Phex
K-Tron will exhibit its latest micro-ingredient feeder. The MT12 accurately feeds free-flowing to difficult-to-handle powders at rates from 20 to 2,000 grams/hour. Both loss-in-weight and volumetric models are available for continuous or batch operation. In addition to the microfeeder, K-Tron
-
Brick Manufacturer Case Study
for their new plant, the production staff at Brick and Tile reviewed a number of suppliers. As part of the review process, personnel were sent to observe bulk material and handling equipment at the 2002 International Powder and Bulk Solids Show in Chicago. While at the show, Brick and Tile Plant Manager
-
Case History: Cadbury Chooses Acrison
, and operates 24 hours a day, producing Cadbury products to the highest standards of quality control. Although the main objectives were to improve housekeeping and system maintenance, the new feeder also had to offer relatively high accuracy of rate of feed. This was because it was adding vital ingredients
More Information Top
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/8398/Conceptual%20Design%20of%20a%20Low%20Pressure%20Cold%20Gas%20Dynamic%20Spray%20%28LPCGDS%29%20System.p...
This critical velocity depends on the propellant gas and particles characteristics, and the spray system components (gas supply, gas heater, powder feeder .
-
Thermal Spray Fundamentals
722 11.1.6 Powder Feeders . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Key Engineering Materials and Computer Science II
The tendency of the effect of travel speed of sprayed gun on the hardened surface of coatings at powder feeder rate of sprayed gun varied to 30g/min from 20g/min seems to be apparent.
-
Intelligent Robotics and Applications
As the key apparatus for FGM component fabrication, a new flexible numerical synchronously con- trolled FGM powder feeder system and its superior computer control program was developed.
-
ZCP2013ITSCL
The powder feeder gas level was kept constant at 4.5 bar.
-
Measurement of powder flow in a screw feeder by x-ray penetration image analysis
The unit provides two-dimensional powder behaviour along the transmission and horizontal directions, and includes two parallel powder feeders that move the powder in the opposite direction at the same feed rate, allowing the powder to continuously circulate in the unit. . experimental …
-
Miniaturization in Pharmaceutical Extrusion Technology: Feeding as a Challenge of Downscaling
After modification of the powder feeder , both feeders were investigated in conjunction with extrusion.
-
ZCP2013ITSCCSP
The batch of powder is shown in Figure 1 (a) and Figure 1 (b) to come from the powder feeder and enter in the device.
-
ZCP2003ITSC0653
High-Pressure, Non-Pulsing Powder Feeder for Cold Spray and Thermal Spray Processes Timothy J. Roemer, D. E. Beatty, A. J. Mayer, A. N. Papyrin, R. E. Blose, R. T. Nichols Ktech Corporation, Albuquerque, New Mexico, U.S.A .
Indicates content that may require registration and/or purchase.