-
Supplier: Reid Supply
Description: machine handle. Press fit stud. Polished finish.
- Height: 5 inches
- Diameter (Tapered Handles Only): 1.375 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Crank Handle
-
Supplier: Reid Supply
Description: steel revolving machine handle. Press fit stud. Polished finish.
- Height: 5.13 inches
- Diameter (Tapered Handles Only): 1.375 inches
- Features: Choice of Colors and/or Finishes, Other, Revolving Handle
- Handle Type: Crank Handle
-
Supplier: Essentra Components
Description: Button Thread Nuts - Kwik Nut are used to press fit over a threaded stud. To install, push down the length of the threaded fastener to desired location and lock with a 180° turn
- Material: Nylon, Plastic
-
-
Supplier: DME Company
Description: .008". Protects threads against corrosion. WICKING TYPE - GREEN Locks & seals metal threads after assembly & adjustments are complete. Fills gaps to .005". Migrates into pre-assembled threads. Secures adjustments & set screws. SLEEVE RETAINER - GREEN Eliminates press & slip fits.
- Viscosity: 15 to 1,400 cP
- Use Temperature: -65 to 350 F
- Cure / Technology: Anaerobic
- Substrate Compatibility: Dissimilar Substrates, Plastic
-
Supplier: Reid Supply
Description: Die Cast Fixed Straight Arm Crank Handle has a 0° radius and Press Fit Stud mount for use in machinery and commercial product construction.
- Height: 0.75 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Type: Crank Handle
- Handle Material: Metal
-
Supplier: Imao-Fixtureworks
Description: Features Protective cap is attached by press-fit into the handle, so it does not gather dust and dirt. All made from stainless steel, for excellent corrosion resistance. Perfect for use on food processing machines etc. where frequent cleaning is required.
- Handle Length: 2.559055118110236 to 3.1496062992125986 inches
- Handle Type: Adjustable Handle
- Features: Choice of Colors and/or Finishes, Locking / Latching
- Handle Material: Metal
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine
-
Supplier: Emerson Bearing Co.
Description: non-corrosive. Will extend fastener life. Meets MIL-A-907-E. Temperature resistant to 2000 ° F. We recommend SOLUTION 2000 for use on: Nuts, Bolts, and Studs Manifolds and Heat Exchangers Fittings and Shafts Press-Fits and Packings Flange Bolts, Pumps, and Valves Marine
-
Supplier: Reid Supply
Description: Our T-handle knobs have steel studs that easily fit into either male- or female-threaded applications, creating an easily gripped knob or handle with an ergonomic design. The T-handle design provides a strong handhold for quickly adjusting controls or as a kind of lever to open
- Height: 0.24 inches
- Knob Material: Plastic
- Knob Type: Two Arms / Lobes (T-bar Knob)
-
Supplier: Douglas Electrical Components
Description: a threaded connection? Radial O-rings can save installation time over threaded connections by simply being pressed into place and retained/secured with a snap ring or retention nut. Additionally, servicing a press-fit radial seal is simpler than traditional
- Temperature Range: -40 to 149 C
- Features: Electrical
- Electrical Feedthrough Type: Instrumentation, Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as 0.51mm. They may also be used in thicker sheets where flush head studs are not required. TFH
- Length: 0.787402 inch
- Fastener Standards: ASME / ANSI
- Metric: M3
- Attachment: Pressed
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Metric: M3
- Features: Other
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: bisco industries
Description: Self-Clinching Studs
- Inch: 5/16"
- Material: Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: annular groove - creating a flushhead assembly and securely locking the stud into the sheet with high torque-out and pushout resistances. TFH (non-flush) Studs are for sheets as thin as .020 inches. They may also be used in thicker sheets where flush head studs are not required.
- Length: 1.5 inch
- Inch: # 6
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Supplier: PennEngineering®
Description: PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the
- Length: 0.4724412 inch
- Fastener Standards: ASME / ANSI
- Metric: M8
- Attachment: Pressed
-
Supplier: bisco industries
Description: Swage Collar Studs
- Inch: # 8
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: PennEngineering®
Description: PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the
- Length: 1.5 inch
- Inch: # 4, 1/4"
- Fastener Standards: ASME / ANSI
- Attachment: Pressed
-
Supplier: Jergens, Inc.
Description: 862 MPa (Metric) Yield: 100,000 PSI Min (Inch); 689 MPa (Metric) Longer or special studs are available upon request
- Finish: Black Oxide
- Metric: M20
- Features: Other
- Shape: Round
-
Supplier: Jergens, Inc.
Description: With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Material: 303 Stainless Steel
- Inch: 1/4"
- Features: Other
- Shape: Round
- Material: Stainless Steel
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5905515 to 1.968505 inch
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Metric: M8
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - internal threaded hex stud ROHS
- Shape: Hex
- Attachment: Threaded
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194 4/7; A320 L7M/A194 7M
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs
- Inch: # 0, # 00, # 000, # 0000, # 1, # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Features: Other
- Shape: Round
-
Supplier: Tri-Star Industries, Inc.
Description: Threaded studs are commonly used to fulfill specific design functions, to save money in production costs, to function as electrical contacts or to replace self-tapping or removable screws. Thread lengths are available to meet your specific requirements. Special studs without
- Inch: # 10, # 2, # 4, # 6, # 8, 1/4", 3/8", 5/16"
- Material: Brass, Stainless Steel
- Fastener Standards: ISO
- Metric: M 2.5, M10, M2, M3, M3.5, M4, M5, M6, M8
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Material: Aluminum
- Features: Other
-
Supplier: Dyson Corporation (The)
Description: Custom, Tap End Studs Thread Diameters - 0.5" to 20"
- Inch: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 5/8", 7/8"
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: Chief Enterprises LLC
Description: Stud,Pass-Thru,3/8"-16,RED
- Inch: 3/8"
- Attachment: Threaded
-
Supplier: TFC Ltd.
Description: STCH non flush studs are maunfactured for use in sheets as thin as 0.5mm (.020in.) thick. The push-out and torque-out values are excellent for most applications. The head of the stud will project above the panel surface when installed correctly. Material: STCH - Carbon steel, heat
- Material: Stainless Steel, Steel
- Attachment: Threaded
- Finish: Zinc Plated
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China All-Thread Stud and Nut Manufacturer Landee Provides ASTM A193, ASTM A194 2H Stud, with Hex Nuts, Blue XYLan 1014 Finish, Size 1 1/8 Inch.
- Length: 8.25 inch
- Inch: 1 1/8"
- Features: Other
- Shape: Round
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.2362206 to 1.3779535 inch
- Metric: M4
- Features: Other
- Shape: Round
-
Supplier: Elgin Fastener Group
Description: Collared Studs All threaded studs are available with knurl and/or collars. The threads and combinations given here are Ohio Rod Products standards. Others are available on request.
- Length: 96 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded
-
Supplier: Southern Stud Weld, Inc.
Description: Capacitor Discharge Studs are available in many different sizes, from a base diameter of a #2 stud up to 3/8" , and from a length of 1/4" up to 3". Standard material for CD Studs are: Low Carbon Copper Flashed Steel, Stainless Steel, Aluminum Alloy, and Brass. External threads
- Length: 0.25 to 3 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 8, # 9, 1/4", 3/8", 5/16"
- Features: Other
- Shape: Round
-
Supplier: TFC Ltd.
Description: Industry standard length Studs, complete with a nut and washer and stud end cut at 45o with hexagon drive.
- Shape: Hex
- Attachment: Threaded
Find Suppliers by Category Top
Featured Products Top
-
These self-clinching studs are installed in metal sheets by pressing them into place with any standard press. They can also be installed using automated equipment during the in-die process. PEM® studs with X-Press™ threads are available with 5 mm and 6 mm metric threads. Lengths (read more)
Browse Studs Datasheets for PennEngineering® -
Fast. Precise. Secure. Our knurled press-fit plungers eliminate the need for threading, ensuring a perfect installation with minimal effort. Designed for speed, accuracy and high-volume output, they provide reliable positioning, securing and indexing for applications across industries. Plus (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Designed to position, secure, quick disconnect, index, locate and detent, Vlier knurled press-fit plungers are suited for nearly any application. These parts are designed without a shoulder for (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Threaded Rod Datasheets for National Bolt & Nut Corporation -
Push-fit ball plungers are spring-loaded press-in devices that secure, index, locate, and position components inside drone frames without threading, tools, or loose hardware. They consist of three parts: a hardened ball, a compression spring, and a housing that (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. (read more)
Browse Ball and Spring Plungers Datasheets for Vlier -
Cam Followers with a Press Fit Eccentric Sleeve provide correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. They eliminate problems of clearances, preloading and wear compensation and assure load sharing in (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for Accurate Bushing Company, Inc. -
diameters • Ideal for mating with their standard line of micro jacks • Available for press-fit, swage or solder mounting • Sizes for .032, .062, .093 and .125 thick PC boards • Custom micro pins manufactured to your specifications • Other (read more)
Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
fasteners used to join parts permanently or temporarily. Bolts are machine-threaded studs that are sized to fit in corresponding holes, with the joint secured by a nut. The primary advantage of using a mechanical jointing system like a bolt is that equipment can be disassembled at any time for (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
Secure panels easily with PEM® PF11M-M4-0 panel fasteners! Secure panels with PEM® PF11M-M4-0 panel fastener! Prevent loose hardware, reduce cross-threading with MAThread® technology and ensure reliability (read more)
Browse Captive Fasteners Datasheets for bisco industries
More Information Top
-
Controlling Radiated Emissions by Design
The grounding “buttons,” which are fairly compliant to gap variations due to their loading, are mounted simply by press fit or a threaded stud .
-
Design of Formula SAE Suspension
The major changes include the use of threaded studs instead of press fit studs for a more accurate wheel alignment and the use of a larger radius on the back face to help with stresses and deflection.
-
Inderscience Publishers - linking academia, business and industry through research
aluminium knuckle; durability; interference fit; press fit ; tapered studs ; thread fatigue; assembly parameters; draw load; draw distance; coefficient of friction; service loads; assembly simulation; cyclic loading; bimetallic tapered joints.
-
Machinery's Handbook 29 Complete Document
Projected Tolerance Zone: Application of this concept is recommended where any vari- ation in perpendicularity of the threaded or press - fit holes could cause fasteners such as screws, studs , or pins to interfere with mating parts.
-
Engineering refit of the Dorogobuzh Heat and Electric Power Plant
In the forward section of the turbine shaft there are grooves for coupling the compres- sor with the rotor and an inner thread for a clamp bushing; in the … … section, there is a flange with studs press - fit into it for attaching …
-
Redesigned Wrist Flexion Unit Evaluated | ICIB Online Library, 1963 | ACPOC - Association of Children's Prosthetic-Orthotic Clinics
In an effort to eliminate these problems, APRL further modified the unit and its present characteristics are: (1) 35 degrees of flexion; (2) pressed fit fiber plugs inserted at the … … to prevent damage to the stud threads of the terminal device …
-
Sell indexing plunger GN617,GN617.1
Our main products including: panel captive screws, panel fasteners assembly, spring-loaded plungers, ball plungers, spring plungers, hand retractable plungers, press fit plungers, thumb screws, captive nuts, self-clinching … … stand-offs, flush fasteners, spacers, Jack screws, studs , threaded inserts for plastic, knurled …
Indicates content that may require registration and/or purchase.