Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: MODULES, STANDARD ELECTRONIC PROGRAM CONTROL UNIT, KEY CODE MJC
-
Supplier: Sames North American Corporation
Description: High flexibility High performance Simplicity Performance AUTOSTREAM enables continuous control & monitoring of performance ensuring constant bead or spray pattern quality saving time & money. AUTOSTREAM is compatible with our family of dosing applicators & is used for extrusion, streaming &
- Spray Technology: Air Spray (Air Atomized)
- Automation / Control: Automatic
- Equipment Type: Component / Sub-system
- Power Source: Electric
-
Supplier: Nikon Metrology
Description: The DS-L4 tablet-style control unit eliminates the need and space requirements of a desktop PC to control the DS-Fi3 camera. DS-L4 has a large number of built-in functions for measurement and annotations, and has built-in security for network connectivity. Benefits & features
- Number of Cameras: 1
- Control Functions: Iris Control, Shutter Control, Zoom Control
- Features: Other
-
-
Supplier: ABB Measurement & Analytics
Description: During continuous positioning the electronic unit varies the motor torque steplessly until the actuator force and the restoring process forces are balanced. High response sensitivity and positioning accuracy ensure an excellent control quality and a long actuator life expectancy.
- AC Input Voltage: 230 volts
- Input Frequency: 50 to 60 Hz
- DC Output Voltage: 24 to 60 volts
- Type: Programmable Power Supply
-
Supplier: HORIBA Instruments, Inc.
Description: This multi-function control unit is equipped with a program setting function, pre-set function and integrating function. Multi-range function Flow rate setting function: 6 preset values Program control function Flow rate indication function: simultaneous display of SET and OUT
- Interface: Digital Front Panel
- Features: Multi-Function Controller
- Control: PID Control
- Standards and Compliance: RoHS Compliant
-
Supplier: Busch Vacuum Solutions
Description: The two Active Sensor Controllers CTR 002 and CTR 004 are compact control units for simultaneous operation with two or four vacuum gauges. Used either as table top or as rack mount, they allow intuitive menu navigation and ensure a full control of each transmitter. Parameters
- Number of Inputs: 4 inputs
- Number of Control Outputs: 2 outputs
- Interface: Computer Programmable
- Type: DC Voltage Input, Serial / Digital Input
-
Supplier: CMH Manufacturing Co.
Description: metal enters the mold The system uses our time proven hydraulic power unit. Refer to Hydraulic Power Units pages for standard unit details. The system uses a PLC control and a touch screen operator interface. The unit can be configured to fit almost any
-
Supplier: LightGuard Systems, Inc.
Description: Standard Power Control Unit Battery Back-Up Lightning Surge Protection Available With Upgrade Kits Lockable Weatherproof Cabinet Internal Branch Circuit Protection Mounts to Poles, Pads, or Other Surfaces 120 VAC Single Phase or 240 VAC Two Phase The Standard PCU accepts call signal
-
Supplier: LightGuard Systems, Inc.
Description: with multiple DC related upgrade kits: DE beacons, constant DC output, audible notification, etc. The micro-computer allows for multiple option selection and preset programming. The programmable control unit interface has a 16 digit keypad and a 2 line-20 character liquid
-
Supplier: LightGuard Systems, Inc.
Description: expanded capabilities for each crosswalk zone. As in the Standard PCU, the programmable user interface has a 16 digit keypad and a 2 line-20 character liquid crystal display with 2 megabyte external memory. The PCU is based on a high speed 8 bit embedded micro-controller utilizing compiled
-
Supplier: Uson, L.P.
Description: The Vector is built on a universal platform using common hardware and software across the entire family which increases reliability, reduces downtime and significantly lowers overall ownership costs. The Leak Test Control Unit (LTCU) is the core of Vector's power and flexibility. Each
- Number of Inputs: 4 inputs
- Number of Control Outputs: 8 outputs
- Control Signal: Analog Voltage
- Interface: Computer Programmable
-
Supplier: Siemens Process Instrumentation
Description: to 20 mA isolated output for trend monitoring. The SITRANS CU02 alarm control unit has two relays that are fully programmable and independent of each other and can be used to operate an alarm or control device. Alarming may be provided above or below a setpoint or within
- Visual Indicators: Audio / Visual Alarm Combination
- Specialty Applications: Process Monitoring
-
Supplier: Legrand
Description: Power Commander® Power Distribution Units from Wiremold/Legrand offer comprehensive power distribution solutions for IT environments from networking solutions to high density servers. Power Commander® IQ Power Distribution Units offer remote current and temperature monitoring of
- Number of Electrical Outlets: 15
- Unit Type: Cabinet / Cabinet Mount
- Outlets: NEMA
- Certifications: TUV
-
Supplier: ViscoTec Pumpen- u. Dosiertechnik GmbH
Description: The new control unit, eco-CONTROL EC200-K, made by ViscoTec, offers the precision-volume dosing unit of the eco-PEN series many application possibilities. The unit is microprocessor-controlled. It is simple to operate, without submenu, and has graphic support. The
- Interface: Digital Front Panel
- Controller Type: Flow Controller
- Media: Liquid
- Features: Rate Indication / Control
-
Supplier: Parameter Generation & Control, Inc.
Description: EXTREMELY FAST CONDITIONING TIMES WITH PRECISE CONTROL Parameter’s textile conditioning unit will bring samples to equilibrium within 1 to 3 minutes. The unit is specifically designed to rapidly bring textile samples to the standard condition of 21°C and 65% RH. Parameter’s
- Temperature Range: 15 to 30 C
- Temperature Control Accuracy: 0.2 ± °C
- Humidity Range: 35 to 80 % RH
- Width: 0.5 ± %RH
-
Supplier: APITech
Description: 12 Channel Programmable Attenuator Unit with Switched Monitor Port APITech Weinschel’s Model 10183 operates over the 800 to 2000 MHz frequency range. It is constructed as a standard 12-channel attenuator unit, with the additional capability to sample the input signals via a
-
Supplier: Distech Controls, Inc.
Description: 6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs
- Number of Inputs: 6 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Interface: Computer Programmable
-
Supplier: Distech Controls, Inc.
Description: 6 Universal inputs, 5 triac outputs (PWM or digital), 2 universal outputs
- Number of Inputs: 6 inputs
- Number of Control Outputs: 7 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Interface: Computer Programmable
-
Supplier: CSA Group
Description: skills that trainees already possess from the level 3 training series. Unit 10 - Piping and tubing systems for industrial and commercial applications Unit 11 - Basic electricity for gas fired equipment Unit 12 - Controls Unit 13 - The building as a system
-
Supplier: Pepperl+Fuchs SE
Description: 100% automatic purge and pressurization system including purging, temperature and leakage control, alarming and system power Third party approvals for Class I, II, Div. 2 and Zone 2/22 Universal mounting RTD inputs for temperature alarm and control Five standard purge programs
-
Supplier: Shenyang Vhandy Technology Co., Ltd.
Description: GCAN-PLC series GCAN-PLC-400: 1*CAN+1*Ethernet+1*RS232 (or RS485) CPU frequency: 168M Program storage: 16M Data storage: 512K GCAN-PLC-510: 1*CAN+1*Ethernet+1*RS232 (or RS485) CPU frequency: 400M Program storage: 32M Data storage: 16M GCAN-PLC-511: 2*CAN+1*Ethernet+1*RS232+1*RS485 CPU frequency:
- Number of Inputs: 256 inputs
- Number of Control Outputs: 256 outputs
- Features: PLC Controller
-
Supplier: Allied Electronics, Inc.
Description: Features: Compact size Easy expansion High specifications for both speed and capacity Serial interfaces and modem compatible Easy maintenance High precision temperature control
-
Supplier: DEPRAG, Inc.
Description: Realtime data integration Controllers in modern production systems have increasingly complex tasks to perform. The controller system DCOS (DEPRAG CONTROLLER SYSTEM) is designed to fulfil the highest requirements. It is particularly user friendly and has high functionality. The DCOS controls -
- Interface: Computer Programmable, Ethernet / Networkable
- Control Signal: Network / Fieldbus Output, Serial / Digital
-
Supplier: CSA Group
Description: control will govern the action of another control that may control a load. Learning Objectives: At the end of this unit you will be able to: Describe the basic functions of controls. Define common control terms. List the function and selection criteria for
-
Supplier: Halliburton
Description: 1,000+ horsepower with automatic density control With twin HT-400™ pumps generating a combined 1,025 trailer horsepower, and the industry's only automatic density-controlled mixing system, Halliburton's Elite™ cementing unit delivers unmatched performance and dependability. The
-
Supplier: Allied Electronics, Inc.
Description: outputs and controls modes Programmable user input (digital) for added flexibility Manual/automatic and local/remote setpoint control modes Setpoint ramping for process startup Parameter security via programmable lockouts Field replaceable and interchangeable output
-
Supplier: Johnson and Allen, Ltd.
Description: (e.g. Pancake coils, other component jigs etc.) which allow customers to take advantage of the output and save by not having to purchase separate units. Other features include but are not limited to: PLATO II Control and programming ensures accuracy and repeatability of test All
- Form Factor: Bench / Rack / Cabinet
- Instrument Type: Flaw Detection
- Instrument Technology: Magnetic Particle System
- Features: Programmable / Digital Control Unit, Uses Magnetic Sensors
-
Supplier: Dellner Brakes AB
Description: PLC in an electrical terminal box. Other options are accumulator and hand pump. DH 2400: Unit with “Double control valves” for critical applications such as over- head cranes, etc. Other options are accumulator, hand pump, pressure switches and additional filter unit. All four
- Power Source: Electric Motor
- Cooling Method: None
-
Supplier: APITech
Description: The AC SMARTStart® Jr. power distribution unit is designed to remotely control AC loads and monitor vital parameters such as line voltage, total load current, and line frequency via Telnet, SNMP, or Web interface. This AC Switched Power Distribution Unit (PDU) provides surge
-
Supplier: Cole-Parmer
Description: I/O Units can be connected if there are not enough I/O points. However, the Expansion I/O units cannot be added to the Economy units. Expansion I/O units are only 1.38''W (35mm). They have been reduced to half their previous size.
|The LCD screen comes with 8 operation- Output Voltage Type: DC
-
Supplier: Cole-Parmer
Description: I/O Units can be connected if there are not enough I/O points. However, the Expansion I/O units cannot be added to the Economy units. Expansion I/O units are only 1.38''W (35mm). They have been reduced to half their previous size.
|The LCD screen comes with 8 operation- Output Voltage Type: AC
-
Supplier: Cole-Parmer
Description: I/O Units can be connected if there are not enough I/O points. However, the Expansion I/O units cannot be added to the Economy units. Expansion I/O units are only 1.38''W (35mm). They have been reduced to half their previous size.
|The LCD screen comes with 8 operation- Output Voltage Type: AC
-
Supplier: Cole-Parmer
Description: I/O Units can be connected if there are not enough I/O points. However, the Expansion I/O units cannot be added to the Economy units. Expansion I/O units are only 1.38''W (35mm). They have been reduced to half their previous size.
|The LCD screen comes with 8 operation- Output Voltage Type: DC
-
Supplier: Johnson Controls, Inc.
Description: Johnson Controls FN Series horizontal, high-performance, fan-coil units provide maximum performance while the unit’s array of options and number of available sizes render unparalleled flexibility. FEATURES AND BENEFITS Optimized performance – ARI-440 certified and labeled;
- Cooling Capacity: 16,440 to 66,549.99999999999 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Application: Commercial, Hospital / Medical, Industrial
- Type: Ductless
-
Supplier: Belden Inc.
Description: LioN-P, Distributed Control Unit, LDmicro Programmable (Ladder) Multiprotocol module (PROFINET, EtherNet/IP or EtherCAT), industrial metal housing, 60 mm, up to IP69K, 16 digital in-/output channels (universal I/O) (2 A), 8 x M12 A-coded I/O connection, 5-poles, 2 x M12 D-coded
Find Suppliers by Category Top
Featured Products Top
-
BRX micro PLC units offer outstanding features including built-in data logging, universal analog and temperature I/O, motion control and customizable communication (read more)
Browse Programmable Logic Controllers (PLC) Datasheets for Automationdirect.com -
Designed for large?scale industrial applications, this 6U programmable DC power supply packs up to 60 kW into a standard 19?inch rack. Active power factor correction (0.99) and up to 96% efficiency reduce energy losses and cooling demands. The digital control system supports constant (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
supports sequencing and multi-unit control. Key Features Wide Input Range & Power: Handles 0-200V, 0-18A inputs with a 500W power rating at 25°C (derated to 500W at 40°C). Four Operation Modes: (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
photovoltaic (PV) curves, battery testing, and arbitrary waveforms, supports master-slave parallel operation for scaling up to 64 units (total 1920 kW) with true current sharing via Share bus and Master-Slave bus, offers multiple control interfaces including front-panel HMI with color touchscreen (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Control The SGX Series is operated from the intuitive, easy-to-use front panel touch screen display. Quickly access output programming parameters, measurements, sequencing, configuration and system settings from the touch screen interface. Functions and parameters can be directly (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
The SFL DC Electronic Load Series is a multi-functional programmable DC Electronic Load series that offers power levels of 300W (3U Half-Rack) and 1kW (3U Full-Rack) with high-speed current control (no dynamic overshoot/oscillation), high slew-rate (up to 30A/us) and stable operation at low (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
EA-PSB 10500-30 3U 5000W Programmable Bidirectional DC Power Supply The EA-PSB 10500-30 3U is a high-performance programmable bidirectional DC power supply from the PSB 10000 3U series, integrating the functionality of a laboratory power supply (source) and an electronic load (sink) into (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
-Slave & Parallel Operation: Supports parallel connection of up to 64 units via Share BUS and digital Master-Slave bus for higher current/power systems with current sharing and centralized control. (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
three-phase with derating to 3kW, adaptable to global grids. Versatile Programming Interfaces: Built-in USB, Ethernet, and isolated analog interface (0-5V/0-10V) plus optional fieldbus modules for flexible remote control and system integration (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
. Advanced Programmability & Control: Functions as a fully Programmable DC Load via touchscreen, analog interface (0-5V/0-10V), or digital interfaces (USB, Ethernet, optional CAN, Profibus, etc.). Includes a powerful function generator for complex waveforms (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH
Conduct Research Top
-
4-20 mA Vibration Monitoring of Chillers and Cooling Units
4-20 mA vibration monitoring of chillers and cooling units. Cooling towers, process coolers and HVAC cooling units can be monitored for vibration using the 4-20 mA analog input channels of existing PLC units. Control system data input. Most modern chiller and cooler systems are operated
-
Using Infrared Inspection for Analysis of Variances in a Crude Unit Start-up
to full rates. These multiple start-ups may put the unit into abnormal control configurations that expose components such as heaters and exchangers to unplanned thermal excursions and create significant problems. Infrared inspections are an excellent tool for the identification and evaluation
-
RTUs-A New Type of Controller with Versatile Programmability
Programmability empowers system integrators to build their own programs for certain demands, making it an indispensable feature for a controller in today's remote monitoring and control applications. A Remote Terminal Unit (RTU) features more versatile programmability and broader communication
-
Using MEMS to Control Blending at AstraZeneca
uniformity is addressed in the Current Good Manufacturing Practices (cGMP) regulations and drug approval programs. Section 211.110 of cGMP requires manufacturers to establish control procedures (that) include adequacy of mixing to assure uniformity and homogeneity. The regulations, however, did
-
CONTROL STRATEGY ADAPTS SYSTEM TO REMAIN STABLE
Failsafe Adaptive Load Sharing/Droop Operation is programmed into the EMCP 4.4 system to intelligently switch units to a control scheme that enables uninterrupted, stable operation for as long as it takes for full communication to be restored.
-
Marketplace
for quiet, clean operation. The systems are designed to improve worker safety. Units are available in stainless steel, and custom attachments and modifications can be provided to solve specific material handling problems. An Automation and Facility Management Leader Johnson Controls is a global
-
What Are the Components of PLC
PLC is a programmable logic controller. At present, it is mainly divided into two categories: integral PLC and extended PLC. Whether it is integral or extended, there are actually only a few components, including: 1. The central processing unit, usually called CPU, is the brain of the entire PLC
-
What to Expect at Interphex 2007
. This controller offers simplified programming via a Menu key that enables the user to select: security level; set point or set point and alarm operation; auto or manual alarm reset; English or Metric engineering units; pressure, velocity or flow operation; K-factor for use with various Pitot tubes and flow
-
QbD Takes Biopharma by Storm
and small molecule drugs, although the individual unit operations vary considerably. Some of these ideas have been in place at top companies for years while some, particularly the system approach, is new. The prevailing tack today is empirical rather than system-oriented, with process optimization
-
15-Kilogram Scale Using the TC520 (TC500/A, TC520)
Compensation, Zeroing, Oversampling, Units Conversion (kilograms to pounds). The TC500A is an analog processor device which performs a dual-slope analog-to-digital conversion function. All of the counting and timing for the conversion must be controlled by an external source. In nearly all applications
More Information Top
-
A. Programmable device for simulation of tidal flux
The programmable control unit is also cheaper and easier to operate than computer-based sys- tems.
-
Bit-Serial Parallel Processing Systems
Besides the program counter and the instruction register, the program control unit contains a stack to store up to 16 return addresses and logic to allow prioritized interrupts.
-
Encyclopedia of Lubricants and Lubrication
The programmable control units come with the following features: • As many as two different systems can be inde- pendently controlled by one unit.
-
Fully-Integrated On-Line Process Control System Employing Microcomputer-Based IR Spectrometer
The basic system consists of an Optical Head and a Programmable Control Unit (PCU) shown in Figure 1.
-
ACE16k based stand-alone system for real-time pre-processing tasks
Its main board includes a digital core, implemented on a Xilinx 4028 Series FPGA, which comprises a custom programmable Control Unit , a digital monochrome PAL video generator and an image memory selector.
-
Applications for Programmable Ringing Generators
DIGITALLY PROGRAMMED CONTROL UNIT .
Indicates content that may require registration and/or purchase.