Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Tonnage: 15-400ton 3.Press type: C-Frame single crank mechanical press 4.Press features: •Superior rigidity of frame structure to realize minimum frame deflection; •High precision of drive mechanism to guarantee minimum vibration and high quality; •Elaborated design of
- Capacity / Operating Force: 60 tons
- Stroke: 5.118113 inch
- Rate: 40 to 85 Strokes / Minute
- Features: C-Frame / Gap Frame, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
Description: Tonnage: 15-400ton 3.Press type: C-Frame single crank mechanical press 4.Press features: •Superior rigidity of frame structure to realize minimum frame deflection; •High precision of drive mechanism to guarantee minimum vibration and high quality; •Elaborated design of
- Capacity / Operating Force: 260 tons
- Stroke: 9.842525 inch
- Rate: 20 to 40 Strokes / Minute
- Features: C-Frame / Gap Frame, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
Description: system operation. 2. Press Capacity: 110-600ton 3. Features: •Four uprights frame, low deflection, suitable for progressive die. •Without C-frame's shortcoming of open throat, save mold maintenance cost. •High rigidity ensures long-term stability and accuracy. •High security, high affinity,
- Capacity / Operating Force: 200 tons
- Stroke: 9.842525 inch
- Rate: 20 to 50 Strokes / Minute
- Features: H-Frame, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
-
Supplier: ANVER Corporation
Description: Instant attach and release, handles smooth, flat, air0tight materials
- Diameter / Maximum Dimension: 53.97497085351574 mm
- Features: Other / Custom
- Type: Standard
-
Supplier: Accuris
Description: Punch holder shanks for press dies
-
Supplier: Accuris
Description: Punch Guide Bushings - Variable, Press Fit
-
Supplier: RS Components, Ltd.
Description: Hydraulic 60 kN Knockout Punch 1x18v 2Ah
- Technology: Hydraulic
- Features: Punch Press
-
Supplier: Aries Engineering Co., Inc.
Description: tooling reduces noise and vibration, extending tooling service life. A wide range of press options, such as LVLT (Low Voltage Linear Transducers), load cells, pressure transducers, stroke limiters, Touch Screen HMI Press controls and tooling-ready bolsters, provide a complete assembly
- Capacity / Operating Force: 1 to 50 tons
- Pressure: 30 to 100 psi
- Stroke: 0.5 to 6 inch
- Stroke Speed: 1,079.9999999999977 in/min
-
Supplier: Accuris
Description: Press tools for tablets - Punches and dies
-
Supplier: Savage Engineering, Inc.
Description: Straight side prestressed housing press frames employ rigid construction for low deflection levels and eight-way adjustable gibs on self-lubricated ways for precise parallelism. This type of press is used for more demanding applications such as punching, blanking, trimming, piercing,
- Capacity / Operating Force: 50 to 2,500 tons
- Features: Blanking, Extrusion Forming, Piercing / Hole Punching, Punch Press, Stamping Press
-
Supplier: Accuris
Description: Press Tools Part 9: Guides for Round Punches
-
Supplier: CSA Group
Description: ISO 18084:2011 specifies the main dimensions, tolerances and characteristics of punches and dies for all kinds of tablets. ISO 18084:2011 deals with measures which are relevant for the interchangeability of the press punches between the different tableting machines of various manufacturers.
-
Description: ISO 18084:2011 specifies the main dimensions, tolerances and characteristics of punches and dies for all kinds of tablets. ISO 18084:2011 deals with measures which are relevant for the interchangeability of the press punches between the different tableting machines of various manufacturers.
-
Supplier: Savage Engineering, Inc.
Description: Illustrated is a high speed trim press for heavy cast-iron Honda automotive spindles. The 12" thick solid bed has a through hole for part drop. The slide is guided at the 4 corners on 45 degree adjustable jibs.
- Capacity / Operating Force: 50 to 2,500 tons
- Features: Punch Press
-
Supplier: VAST STOCK CO., LIMITED
Description: Punches & Dies TAPETRONIC MACHINE ASSEMBLED PRESS
-
Supplier: Savage Engineering, Inc.
Description: Very rigid prestressed tie rod construction for the most demanding applications. This type of press is designed for adverse conditions such as offset loading, multiple station tools and breakthrough shock.
- Capacity / Operating Force: 50 to 2,500 tons
- Features: Blanking, Extrusion Forming, Piercing / Hole Punching, Punch Press, Side Punching / Notching, Stamping Press
-
Description: straight side and made of high rigidity cast iron, preventing the problem of opening deflection after a long time progressive production. 2.Equipped with two cranks and four full guides which can guarantee the precision and extend press life even with eccentric load. 3.Equipped with forced
- Capacity / Operating Force: 30 tons
- Stroke: 0.787402 to 1.574804 inch
- Rate: 200 to 1,000 Strokes / Minute
- Features: Column (4 Post) / Straight-Side, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
-
-
Supplier: FabSupply Incorporated
Description: FNP punch and FND dies are not recommended for high production or where the punch is cut into sections; however, they are economical tools for light sheet metal forming.
-
Supplier: SEYI America Inc.
Description: tooling, eliminates excessive vibrations, heat & noise prolongs tooling life span and provides precise working component. User friendly safety operation with multi-functional control system application. So easy to operate and applicable to integrate with various type of press ancillary
- Capacity / Operating Force: 250 tons
- Stroke: 7.086618 to 9.842525 inch
- Rate: 22 to 60 Strokes / Minute
- Features: Bending, Blanking, Column (4 Post) / Straight-Side, Forming and Bending Machine, Piercing / Hole Punching, Press Forming / Embossing, Punch Press, Sheet Metal Equipment, Stamping Press
-
Supplier: FabSupply Incorporated
Description: Acute Punches
-
Supplier: Riva Europe
Description: Minipress MII is the smallest Riva tablet press. Being a table, single- punch off-centre tablet press, it is ideal for the production of small batches, or for galenic Research & Development works. Pharmaceutical Application. It is designed under GMP regulations. Surfaces are
- Applications: Pharmaceutical / Sanitary
-
Supplier: Accurate Perforating & Metal Fabricating
Description: Accurate Perforating & Metal Fabricating has been punching shapes into metal for seven decades. We have dozens of metal perforating presses, multiple CNC turret punch presses, and hundreds of tools to cover any metal punching requirement. We punch material as thick as 1/8" and as thin
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing
- Secondary Operations: CNC Machining, Painting / Powder Coating, Welding
- Materials: Ferrous Metals
-
Supplier: Savage Engineering, Inc.
Description: Four post press with conventional slide above the blankholder type construction. Arrangement utilizes two slides operating on the same guide rods. The blankholder has a through hole in the center to allow the upper punch die to pass through and contact the work. Lower hydraulic cushion
- Operation: Deep Drawing
- General Types: Forming and Bending Machine
- Features: Other
-
Supplier: PennEngineering®
Description: The PEMSERTER® Series P3 fastener installation press is a portable power hand tool weighing only 4.6 kg. / 10 lbs. that can develop a squeezing force of 22.2 kN / 5,000 lbs. With the PEMSERTER Series P3 press, you can easily install self-clinching nuts and studs in metric or unified
- Operation: Insertion or Press Fitting
-
Supplier: DCM Tech Inc.
Description: The MINI Punch and Die Grinder (rotary table surface grinder) is an ideal addition to turret and punch press cells for in-cell tooling maintenance with 110V 1-phase power service. Re-grinding of punches and dies by the cell operator is simple, quick, and easy. The MINI uses
- Rotary Speed: 0 to 3,600 rpm
- Power: 2 HP
- Current: 20 amps
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 50 Hz / International Power, Single-Phase
-
Supplier: DCM Tech Inc.
Description: The Punch and Die Grinder (PDG), a Rotary Table Surface Grinder, is primarily dedicated to the sharpening of turret press tooling, but also includes the sharpening of rooftop punches and small progressive die details. DCM Tech’s Punch and Die Grinder is a turnkey package with
- Rotary Speed: 0 to 3,600 rpm
- Power: 5 HP
- Current: 30 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: GEA Process Engineering Inc.
Description: Single-sided rotary tablet press Manual or semi-automatic single sided rotary tablet press For medium volume production GMP modular design with isolated compression zone Cooling unit fitted to bottom module Unique air compensator system at pre-compression for extended dwell time
-
Supplier: Comco USA
Description: Our COMCO Punch & Die End Formers. These machines clamp tubes (pipes) and press punch to form the tube (pipe) ends. Up to 8 punches allow for a variety of end forming.
-
Supplier: Riva Europe
Description: The PICCOLA CLASSICA is a rotary tablet press used for Research & Development, and it is designed for pilot plants and/or small production batches as well as Pharmaceutical Application. Its settings allow working with one to ten sets of punches fitted in the turret head. Punches and dies are
- Applications: Pharmaceutical / Sanitary
-
Supplier: J&S Machine, Inc.
Description: shop where bending, straightening, blanking, punching, etc. needs to be carried out; as well as in factories where accurate production works are necessary. With over fifty years of experience in press bending, SIMASV offers a competitive product with constant technological advancements.
- Shape: Angle / Channel, Rectangle, Round, Square
- Power: Hydraulic
- Type: Ram, Rotary Draw / Mandrel
-
Supplier: Manufacturers Supplies Co.
Description: The Chiesa F1 EDI CNC Traveling Head Press, with 3 numerically controlled axes, incorporates an electrically servo driven cutting head without the use of hydraulics. This ‘GREEN’ technology reduces power consumption up to 50%, eliminates all the maintenance associated with hydraulic
- Capacity / Operating Force: 110 tons
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: SigmaNEST
Description: logically that offline programming of press brakes is the next step in process optimization. SigmaBEND offers an offline programming system for a wide variety of press brake machines complete with full 3D simulation of the bending process, eliminating the need to run test parts. Using
-
Description: ISO 10242-3:2008 specifies the interchangeability dimensions and tolerances, in millimetres, of punch holder shanks type D, intended for use in press tools. It gives guidance on the materials, and specifies the hardness and designation of the punch holder shanks.
Find Suppliers by Category Top
Featured Products Top
-
Our custom C-Frame hydraulic presses are offered in several models, with both unguided and guided platen models. Optional hydraulic ejector and hydraulic cushions are available. C-Frames are frequently employed in the following applications: Forming Bending (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
Savage Powder Compaction and Briquetting applications include vertical upacting or downacting compaction for loose fill, bulk materials, and powders. Savage's Powder Compaction Presses are available with hoppers, fill shoes, ejectors, shuttles, conveyors, and with (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
, ejectors, shuttles, and conveyors, as well as with volumetric or loss-in-weight feeders. Three-piece powder dies are available with a floating or a fixed cavity, stripper, and punches. Opposed Ram Compaction Presses allow for two modes of operation; both rams can com (read more)
Browse Powder Compacting Equipment Datasheets for Savage Engineering, Inc. -
LASER CUTTING/CNC PUNCH PRESS/SHEET METAL PROCESS LASER CUTTING Laser cutting utilizes a laser to perform cutting on an object, allowing various types and shapes of holes to be cut (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
SMS 4 & SMS 5 Safety Pressure Mats Safety pressure mats are used to safeguard personnel around machinery with hazardous movement, such as wood processing machines, scissor lifts or punch presses. They provide a slip free surface that is highly resistant to chemicals (read more)
Browse Safety Mats Datasheets for Schmersal Inc. -
to 80. The overall, simple press-in, installation process for these inserts uses a flat punch and anvil to install all sizes and lengths, approximately 80% faster than other methods. Watch installation video: (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
The Heavy Duty Watson machine is your portable sidekick to take care of the toughest fastening projects. This portable tool is designed for maximum flexibility and offers a strong round or rectangular clinch that can fasten up to 1/4” total thickness of mild steel, aluminum, copper, zinc and various other alloys.
Watch Norlok's Heavy Duty Watson in action!
(read more)
Browse Punch Presses Datasheets for Norlok Technology, Inc. -
Metal electronic enclosures specialist METCASE has invested a six-figure sum in new hi-tech equipment to further enhance quality, accelerate production and drive innovation. Three new state-of-the-art CNC punching, forming and milling machines are helping METCASE to create the next (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
metal fabrication department contains a large variety of presses with the capability to bend, punch and shear all types of metal. Osborne Industries also has large metal saws, numerous welding stations and other metal working equipment to perform almost any required metal function. One (read more)
Browse Composite and Fiberglass Molding Services Datasheets for Osborne Industries, Inc. -
trim, and punch press scrap. By converting potentially dangerous materials into uniform lengths, these machines create safer workplaces while simultaneously enhancing recycling value. THE TRUE COST OF UNPROCESSED SCRAP Many facilities underestimate the impact of (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc.
Conduct Research Top
-
Do You Really Understand the Tablet Press Overload Set Point?
tablet weight. It s not, in fact, a process parameter, but rather a safety value, designed to protect the tips of punches, the press operator and the consumer. Defined as that point at which the pressure upon tooling is so great that the machine must adjust or risk damage or breakdown, the overload
-
What is Transfer Press Stamping
a system of punches and dies. Two main types of transfer presses used in the metal forming industry are the Individual Cam Operated Plunger (I.C.O.P.) press and the Modular or Solid Bed "Die Set" press.
-
Pressure Sensors in Hydraulic Presses
Hydraulic presses are used in many manufacturing operations and take up less space than mechanical presses. Commonly, they are used in blanking, punching, forging and deep drawing applications. In these applications, precise movement of the cylinder is important with pressure, typically exceeding
-
Pharmaceutical / Nutraceutical Processing Applications: Tablet Press Lubrication
applications to reduce the compression force during tabletting, to avoid product buildup on the tablet press tools (dies as well as punches), and to make the tablet surface smooth. Control of the precise amount of lubricant into the process is critical to the overall product quality. If too much
-
Split-Pinion Ensures Precise Positioning on Material Feed Axis
A punch press manufacturer needed to precisely position a sheet of metal in order to accurately punch parts. The material feed axis had to have high repeatability and no lost motion.
-
The Manufacturer's Guide to Acoustical Curtains
, pumps, internal combustion engines, and more used for processes like riveting, crushing, punch presses, drilling, filling, capping, lathing, and more - causes the noise from manufacturing, to be one of the top occupational hazards classified by OSHA.
-
Air Springs Keep High-Fidelity Sounds Pure
at the specially designed demonstration room which could potentially displease its discerning customers - a punch press in an adjacent workshop created both audible noise and low-frequency interference that was transmitting to the audio systems. The engineers called in an ACE Controls distributor based
-
Solving Manufacturing Noise Problems
products uses rotors, gears, fans, turbulent fluid flow, internal combustion engines, etc. for processes like riveting, crushing, punch presses, drilling, filling, capping, lathing, and more. These processes and equipment cause manufacturing to be among the loudest of industries causing
More Information Top
-
Punch the Spanlose production
By excision (closed cutting line), FS acts compressive forces on the material through the penetrating pluck die (Abb. 4.1).
-
Spanlose production: punches
By excision (closed cutting line), Fs acts compressive forces on the material through the penetrating pluck die (image 4.1).
-
Proceedings of the 13th International Conference on Metal Forming
The photographs in Figure 6 show the metal flow around the cutting edge during processing; in these cases, the sheet thickness is 1.0 mm, the die hole diameter is φ1.61 mm and the punch press -in depth is approxi- mately …
-
http://www.scirp.org/journal/PaperDownload.aspx?DOI=10.4236/njgc.2011.13013
With a cylindrical cavity for each mold, a minimum glass volume must be present to fill the mold in order to apply a given pressure distribution on the glass during each punch pressing cycle.
-
Contact Problems
… of an additional load applied outside the contact area on the distribution of contact pressure; considered punches of circular, elliptic, wedge, and rectangular cross-section indenting a half-space; and solved the prob- lem for a punch pressing on an elastic plate.
-
Metal Forming Practise
331 27.3 Automatic punching presses .....................................................................................
-
Deformation of the stokes B2 rotary tablet press: Quantitation and influence on tablet compaction
Early studies of press deforma- tion focused on single- punch presses .
-
Hydro-conversion
Dies pressure feeding table top .
Indicates content that may require registration and/or purchase.