Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Andantex USA, Inc.
Description: Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits
- Gear Type: Pinion, Rack
- Tooth Form: Straight Teeth
-
Supplier: Accuris
Description: Elasticity (Backlash) of Rack and Pinion Steering Gear
-
Supplier: Inductotherm Group
Description: The Alpha™ Rack and Pinion Accelerator upgrade is the ideal solution for tube and pipe producers seeking improved operational performance. Designed to significantly improve repeatability of cut length tolerance, the installation will improve mill productivity and
- Technology: Servo (Driven / Control)
-
-
Supplier: Andantex USA, Inc.
Description: Overview DRP+ planetary gearboxes are the dedicated solution to ZERO-BACKLASH rack & pinion and rotary table drive applications. They consist of two top quality planetary reducers mounted in parallel inside of a super rigid universal housing. Two integral output
- Axis Drive Force: 30,000 lbs
- Axis Weight Rating: 200,000 lbs
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: the pinion shaft. DUAL-PINION ELECTRICAL PRELOAD: Another method to remove the backlash at the rack & pinion is to use two motor/reducer assemblies with dual pinions operating on the same rack in a master/slave setup. One pinion drives the axis
- Axis Drive Force: 1,180 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect
- Axis Drive Force: 842 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our precision Planetary and Servo-Worm Reducers, which have backlash levels down to one arc-minute, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is also hardened & ground. These drives are perfect
- Axis Drive Force: 636 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: Andantex USA, Inc.
Description: Andantex is pleased to introduce a smaller size, KRP 0, rack and pinion dedicated reducer. This compact, cost effective solution includes integral module 3 helical output pinions. There are two standard output pinions 14 teeth or 18 teeth along with three standard
- Gear Ratio: 5 to 10 (X : 1)
- Output Torque: 2,212.38938053097 to 3,097.34513274336 In-lbs
- Gearing: Bevel / Miter
- Reducer Style: Integral Base
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Welcome to the widest range of standard racks & pinions in the World! Consisting of both helical & straight (spur) tooth versions, in an assortment of sizes, materials and quality levels, to meet almost any axis drive requirements. These drives are perfect for a wide range of
- Number of Teeth: 90
- Pitch Diameter: 180 mm
- Face Width: 28 mm
- Pressure Angle: 20°
-
Description: A gear is a rotating machine part that utilizes cut teeth, or cogs, to mesh with another toothed part—usually another gear or a linear toothed part (called a gear rack)—to transmit rotational motion and torque. By using a combination of precision gears with the correct ratio, the
- Face Width: 0.094 to 0.438 inch
- Material: Aluminum, Stainless Steel
- Features: Anti-backlash
- Gear Center: Center Bore
-
Supplier: KHK USA, Inc.
Description: By pairing with STRCPF rack, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 25
- Pitch Diameter: 79.58 mm
- Face Width: 36 mm
- Length: 56 mm
-
Supplier: KHK USA, Inc.
Description: By pairing with STRCPF rack, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 25
- Pitch Diameter: 39.79 mm
- Face Width: 18 mm
- Length: 33 mm
-
Supplier: KHK USA, Inc.
Description: By pairing with STRCPF rack, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 47.75 mm
- Face Width: 18 mm
- Length: 33 mm
-
Supplier: Rotomation, Inc.
Description: treated alloy steel pinion shaft is supported by large sealed ball bearings and it can be customized to suit your load. For double the output torque and zero backlash, consider our A22 rotary actuator. For the three-position version, see A22 3-position actuator. Features:
- Operating Pressure Range: 0 to 750 psi
- Maximum Torque: 367.5 In-lbs
- Shaft / Table Axial Load Capacity: 100 lbs
- Shaft / Table Radial Load Capacity: 85 lbs
-
Supplier: KHK USA, Inc.
Description: By pairing with KTSCP pinion, the backlash may be adjusted. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Pressure Angle: 20°
- Material: Carbon / Alloy Steel
- Design: Metric
- Features: Other, Other Metal, Other PA
-
Description: A worm gear pair, or worm gear set, consists of two gears: the worm, which resembles a spiral screw, and the worm gear (aka, worm wheel). For the pair to mesh, the worm and worm gear must have the same pressure angles, modules, and lead directions (left- or right-hand). A worm
- Number of Teeth: 100
- Pitch Diameter: 2.0833 inch
- Face Width: 0.1875 inch
- Pressure Angle: 20°
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
- Number of Teeth: 54
- Pitch Diameter: 0.8438 inch
- Face Width: 0.104 inch
- Bore Diameter (if applicable): 0.1248 inch
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
- Number of Teeth: 190
- Pitch Diameter: 2.375 inch
- Face Width: 0.104 inch
- Bore Diameter (if applicable): 0.1873 inch
-
Description: You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
- Number of Teeth: 100
- Pitch Diameter: 1.3889 inch
- Face Width: 0.104 inch
- Bore Diameter (if applicable): 0.1873 inch
-
Supplier: Rotomation, Inc.
Description: The A752 is designed to produce substantial amounts of torque in a small package. Its dual rack construction also eliminates gear lash at the ends of the stroke for precise positioning of parts. Its standard ball bearings, roller burnished cylinder bores and one-piece heat treated
- Operating Pressure Range: 0 to 250 psi
- Maximum Torque: 110 In-lbs
- Shaft / Table Axial Load Capacity: 76 lbs
- Shaft / Table Radial Load Capacity: 305 lbs
-
Supplier: R&I Manufacturing Co.
Description: capacity and a steady durable unit. The rack and pinion design provides zero backlash rotation in both directions and creates high torque and fast cycle times. Built in, adjustable hard-stops provide accurate rotation and prevent pinion
- Operating Pressure Range: 30 to 100 psi
- Operating Temperature: -30 to 300 F
- Rotation Angle: 180°
- Actuator Style: Rack and Pinion (Double & Four Piston) / Helical
-
Supplier: PHD, Inc.
Description: The PHD Optimax® Series ORQ Pneumatic Compact Rotary Tablefeatures a double rack and pinion system providing increased output torque while eliminating backlash at the end of rotation. The Series ORQ has drop-in metric mounting to match the global standard, and is
-
Supplier: AGI - American Grippers Inc.
Description: Built-in adjustable hardstops on output flange stop against a dowel pin embedded in the body to prevent pinion breakage and give accurate specific rotation requirements.Two large bearings, one on either side of the pinion, provide for steady output flange with high loading
- Operating Pressure Range: 30 to 120 psi
- Maximum Torque: 17 In-lbs
- Shaft / Table Axial Load Capacity: 198 lbs
- Shaft / Table Radial Load Capacity: 385 lbs
-
Supplier: PHD, Inc.
Description: PHD Series RA Rotary actuators have zero backlash at ends of rotation providing precise rotary positioning. Large shafts, bearings, and rack provide high load-stopping capacity, exceptional radial and axial bearing load ratings, and long unit life. Built-in
- Operating Pressure Range: 20 to 150 psi
- Operating Temperature: -20 to 180 F
- Rotation Angle: 135°, 180°, 225°, 270°, 45°, 90°, Adjustable Angle Both Sides
- Actuator Style: Rack and Pinion (Single) / Helical
-
Description: Ondrives.US manufactures precision gears for all applications, offering standard and custom metric gears in a variety of styles and configurations. Our metric precision gear options include precision spur gears, pinion gears and shafts, gear racks, helical gears,
- Features: Anti-backlash, Ground Teeth
- Gear Center: Center Bore
- Gear Type: Helical Gear
- Design: Metric
-
Supplier: Andantex USA, Inc.
Description: backlash levels to less than 3 arc minutes. Available in 6 sizes Ratios from 2 to 60:1 Torque Capacity up to 4400 Lb.-Ft. (6000 Nm) Input Speeds up to 6000 RPM Two backlash levels – Precise and Extra-precise. Modular design compatible with rack & pinion system 4
- Gear Ratio: 2 to 2.50069444444444 (X : 1)
- Output Torque: 52,800 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 3 to 6 arcmin
-
Supplier: PHD, Inc.
Description: The Series RF Rotary Actuator is available in 14, 20, and 25mm bore sizes with standard rotation of 180° and torque ranging from 7 to 67 in-lb at 100 psi. All units feature built-in standard angle adjustments and are infinitely adjustable from 0-180° of rotation providing superb
- Operating Pressure Range: 20 to 100 psi
- Shaft / Table Axial Load Capacity: 8.1 lbs
- Shaft / Table Radial Load Capacity: 9.7 lbs
- Operating Temperature: -20 to 160 F
-
Description: A gear is a rotating machine part that utilizes cut teeth, or cogs, to mesh with another toothed part—usually another gear or a linear toothed part (called a gear rack)—to transmit rotational motion and torque. By using a combination of precision gears with the correct ratio, the
- Number of Teeth: 10 to 288
- Bore Diameter (if applicable): 0.124 to 0.6871 inch
- Material: Acetal, Aluminum, Stainless Steel
- Features: Anti-backlash
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support
-
Supplier: IntelLiDrives, Inc.
Description: transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes Linear Motor Forcer features non-contact design and low cogging for fast and accurate positioning Carriage support double rod bearing system is integrated into the slide to support
-
Supplier: MotiCont
Description: small form factor, traditionally possible by bulky and much larger actuators using rotary motors in conjunction with some other intermediate rotary to linear conversion methods such as lead screws, rack and pinion or belt driven systems.
- Peak Force: 1.25625 to 5 lbs
- Slider or Carriage Travel: 0.5 to 1 inch
- Linear Motor Type: Moving Magnet
-
Supplier: Dorner Manufacturing Corp.
Description: Specifications: Capable of standard bottom mount position and flush mount for wide product handling Includes rack and pinion timing belt tension system allowing reversing capability Includes high strength timing belt drive pulleys Servo Gearhead Only Specifications:
- Conveyor Type: Low Profile Conveyor
-
Supplier: IntelLiDrives, Inc.
Description: The Direct Drive XY Linear Servo Slide Robotic Arm is a direct drive actuator that eliminates wear, friction, backlash and compliances associated with mechanical transmissions, such as ball/lead screws, rack & pinion, belts/pulses and gearboxes IntelLiDrives Linear
-
Supplier: DeZURIK, Inc.
Description: PowerRac actuators are not your typical rack and pinion actuator! Nominal play in the gears combined with a rigid coupling between the valve shaft and positioner drive allows thrust from the cylinder to precisely position the valve on modulating service. A unique internal
- Operation: Modulating, On / Off (isolating)
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor USA is pleased to announce the release of the new LJ Linear Heads for the Rack and Pinion system. The LJ Series is a new linear head with a maximum transportation weight of 200 kg. By attaching it to the parallel shaft gearhead and motor, linear motion such as pushing, pulling (read more)
Browse Linear Slides and Linear Stages Datasheets for Oriental Motor USA -
contact between the pinion and rack, increasing load-bearing capacity and reducing backlash. Smooth and Quiet Operation: The gradual engagement of teeth minimizes noise and vibration, providing quieter operation ideal for sensitive environments. Greater (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed reducers and increasers, differentials, custom shafting, and precision mechanical assemblies. The company’s proprietary Fairloc® hub design provides enhanced shaft alignment, secure positioning, and simplified (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Turning CNC Lathe, Mill-Turn CNC Milling and Machining Centers Precision Gear Fabrication CNC Bevel Gear Cutting CNC Hobbing CNC Shaping Coniflex Bevel Gear Generators Rack Cutting We machine a (read more)
Browse Contract Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Rotork introduces a compact and robust quarter-turn design to its Skilmatic SI range of self-contained electro-hydraulic actuators. The new actuator uses a rack and pinion drive for a torque output of up to 1,000 Nm (737 lbf.ft). The SI range of actuators combine the (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Shaftloc® Fastening Device Simplifies Shaft Assembly Shaftloc® is a patented rotating component fastening device from SDP/SI, an ISO 9001 and AS9100 registered manufacturer. Designed to overcome the limitations of traditional (read more)
Browse Rotary Shafts Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Motion Control Manufacturing Expertise
demanding OEM and engineering applications. SDP/SI designs and manufactures a broad range of precision mechanical components, including bevel gears, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, planetary gears, gearboxes, speed (read more)
Browse Gear Manufacturing Services Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The direct drive technology of a linear motor is a perfect way to enhance productivity, accuracy, and dynamic performance. Direct drive motors eliminate the need for mechanical transmissions like rack and pinion, belts, and speed reducers. Between coil unit and magnets there is no contact, this means no mechanical wear. The technology makes designs slimmer, and modular and reduces costs. (read more)
Browse Linear Motors Datasheets for Tecnotion -
The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls
Conduct Research Top
-
Differences Abound Between Traditional Rack and Pinion Twin Drives, Split-Pinion-Based Designs, and Roller-Pinion Systems
with a traditional involute rack and pinion. The latter can require clearance between rack and gear teeth to prevent jams and excessive wear, or else environmental changes (such as a 10° temperature shift) can lock up the system as gear teeth expand. On the other hand, clearance results in backlash, which
-
The First Family of Rack & Pinion Dedicated Reducers
Only a handful of manufacturers in the world are able to offer planetary reducers with extremely high precision achieving less than 1 arc-minute of backlash without mechanical preload. Out of this already-small group of manufacturers, only Redex-Andantex makes a family of high precision planetary
-
Dual Servo Reducers Eliminate Axis Backlash on Traveling Gantry
A gantry mill manufacturer wanted to improve the positioning accuracy of their existing rack & pinion drive. The backlash at the rack & pinion caused inaccuracies while cutting material.
-
Zero-Backlash Rack & Pinion Axis Drives Insure Precise Motion of Electroimpact AFP Machines
Reducing aircraft weight is essential to boosting fuel efficiency. Not only is it very important in terms of cost, but also given the ever-increasing distances that airplanes of the future are expected to travel more capacity is essential.
-
Carbon Fiber Placement Application
systems with Zero-backlash ensure that the axes synchronize and the part is compliant. Due to the reducer pinion and rack precision, the position is controlled by an encoder on the servo-motor eliminating the need for expensive linear scales.
More Information Top
-
Safety analysis for thread pair clearance of safety mechanism of Three Gorges Project ship lift
Influential factors of the drive system (defined as Category 1) included pinion / rack backlash , shafting clearance from the pinion to the brake, hinged bearing clearance of the pinion bracket-assembly, elastic defor- mation of the pinion bracket-assembly, elastic deforma- tion …
-
High Speed Shearing of Stanless Steel Tube (.pdf)
The ac dieset accelerator utilized on a cut to length flying cutoff needs to incorporate a low inertia motor coupled with a low backlash rack and pinion .
-
TouchMover 2.0 - 3D touchscreen with force feedback and haptic texture
The rotational output of an encoded gear head servo motor is converted to linear motion with a low- backlash rack and pinion gear.
-
ISA SRVOMTR SIZNG APPL - Servomotor Sizing and Application
Efficiencies range from 92 to 94%, and zero backlash rack and pinion gear sets can be purchased.
-
New Products & Processes
With an anti- backlash rack and pinion eliminating "slop" that can cause computer errors and thereby enhancing accelerated accuracy, it also features advanced microprocessor controls that provide opti- mum feedback to the servo-controlled accelerator.
-
Robotic rectification of underwater structural elements in power dams
High precision rails and low backlash racks and pinions are also used.
-
Evaluation of Torque Characteristics of Rack and Pinion Steering Gear Using ADAMS Model
3) Yokenut Assembly: The yokenut assembly of the RPS provides backlash free rack and pinion gear mesh.
-
Properties of electrically preloaded rack-and-pinion drives
The backlash of the pinion rack interaction as well as the stiffness, the bandwidth and the friction of the feed drive are considered the most relevant features.
-
Shutter and Collimator with Rotating Radiation-Cooled Elements for the Beam from the Princeton A. V. F. Cyclotron
13-CARRIAGE BASE PLATE 14-VACUUM HOUSING 15-ANTI- BACKLASH PINION 16- RACK .
-
The Automotive Chassis
The pre-loaded spring 5 overrides backlash between pinion and rack and con- trols the internal friction between parts.
Indicates content that may require registration and/or purchase.