-
Supplier: ValueTronics International, Inc.
Description: be controlled as if they were internal power or load modules. They provide voltage and current programming and relay drivers. Limitless Power The ADM extends the normal power range of a programmable DC channel to 10 kW or more by using the flexibility of the AT 8000A
- Type: DC Power Supply
-
Supplier: Inductotherm Group
Description: full power operation over a wide range of load conditions Input power factor is 0.95 under all operating conditions Output regulation accuracy is ±1% of rated power with ±10% line variance to ensure precise process control Single control board. Field replaceable without
- AC Output Voltage: 400 to 2,000 volts
- Output Frequency: 0.003 to 0.03 MHz
- AC Input Voltage: 460 volts
- DC Output Power: 25,000 to 300,000 watts
-
Supplier: Electro Standards Laboratories
Description: interface are switched, pins 1-8, via break-before-make electromechanical relays. Pin 9 is not connected. The unit maintains last set position on power loss and continues to pass data. Upon power up, the unit switches based on state of contact closure. Remote Control via
- Number of Ports: 7 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
-
Supplier: Mid-West Instrument
Description: Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Mid-West Instrument
Description: rating. Mid-West Instrument’s new Hazardous Locations “Delta P” switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power
- Working Pressure Range: 0 to 0.72254 psi
- Accuracy: 2 ±% FS
- Pressure Connection Size: 0.25 inch
- Display Type: Analog Meter
-
Supplier: Gems Sensors & Controls
Description: Solid State Reliability 0-50K Ohm/cm Sensitivity Alarm Contacts for Audible and Visual Alarms 4 Channel Relay Removable Terminal Strips Inverse or Direct Acting Field Selectable U.L. Recognized Series 47 intrinsically safe controls offer complete alarm panel control in a single
- Form Factor: Circuit Board
- Media: Liquid
- Control Signal: Switch / Relay Output
-
Supplier: Indelac Controls, Inc.
Description: equipment also includes open/close light indication, Remote/Off/Local selector switch, mechanically interlocking open/close push buttons (or selector type open/stop/close switch, shown in PDF) and well-marked terminal strip for easy field commissioning.
- Length: 6 to 12 inch
- Width: 6 to 12 inch
- Current: 1.2 to 10 amps
- Voltage: 12 to 230 volts
-
Supplier: Taco Comfort Solutions
Description: sizes from 003-0014. “00” Reliability Snap-In PC Board Low and High Voltage Strips Removable low-voltage terminal strip simplifies wiring installation. LED Power Light UL and CSA Listed 100% Factory Tested Made in USA Typical Applications Indirect Hot Water Heaters Adding Zones
- Pump Type: Circulation Pumps
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: control circuit relay which is terminals 1 & 2 on the terminal strip. The terminal strip is numbered from left to right with number 1 being on the extreme left. Number 3 & 4 terminals are provided to give a remote monitoring signal for a low battery condition in the tag.
-
Supplier: TelephoneStuff.com
Description: directly to ringing a analog PABX/KSU stations - Floating 600 ohm output - Auxiliary N.O./N.C. relay contacts are provided during ring signal for muting, switching or operation of external signaling devices - Volume and tone controls - Requires no external power supply - Ring Voltage:
-
Supplier: Sealevel Systems, Inc.
Description: cellular data in blocks of 25MB for $10/month. Restaurant Ready Hardware and Software Designed for simplicity, the kit comes ready for “plug and play” use. If you can plug a power cord into a wall outlet, you can set up your 370 Restaurant Kit. The kit includes a convenient 5 VDC wall mount
-
Supplier: OMEGA Engineering, Inc.
Description: power supplies are available: 120 Vac, 240 Vac, 24 Vac, 5 Vdc, isolated 9 to 32 Vdc and isolated 26 to 56 Vdc. A LED display is standard, an LCD display is optional and is recommended for viewing in bright ambient light. A NEMA 4 (IP65) splash-proof lens cover is available. Signal input and
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: nVent Electric
Description: factory and outdoor environments Easy-mount flanges for simple installation Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air
-
Supplier: nVent Electric
Description: factory and outdoor environments Easy-mount flanges for simple installation Standard Indoor Air Conditioner models also include: Active condensate management with heater strip Power-off relay for door switch and other system requirements Malfunction switch Standard Outdoor Air
-
Supplier: OMEGA Engineering, Inc.
Description: and capabilities featured in our other digital control products, as well as the universal power supply and rugged european-style terminal strip. The OMDC-DM8000 can be used in process applications for monitoring speeds and rates, or counting discrete input signals. Process applications
- Operating Temperature: -10 to 45 F
- Features: Audible / Visual Alarm, Counter / Totalizer, Timer
- Form Factor: Benchtop
- Display Type: Digital
-
Supplier: Waytek, Inc.
Description: Panel DP-34045-2-000 xtremeDB J1939 CAN Bus Splitter, 10 Position Category: Power Splitters Manufacturer: Data Panel Module has 10 CAN ports and is used to distribute CAN and power to all CAN devices Mating Power Connector: Deutsch DT 18 Position Plug DT16-18SA-K004 or Amphenol
- Voltage Rating: 8 to 32 volts
- Current Rating: 13 amps
- Operating Temperature: -40 to 80 C
-
Supplier: OMEGA Engineering, Inc.
Description: our user-friendly software does the rest. The software converts a PC into a real-time strip chart recorder. Data can be printed in graphical and tabular format or exported to a text or Microsoft Excel file. The OM-CP-STATE101A was designed with our customers in mind. We offer free firmware
- Sampling Frequency: 0.004 kHz
- Operating Temperature: -40 to 176 F
- User Interface: Computer Programmable, Front Panel and Display
- Data Acquisition: Datalogger / Recorder
-
Supplier: Dart Controls, Inc.
Description: trouble free operation at an economical cost. The DM8000 offers the same enhanced display options and capabilities featured in our other digital control products, as well as the Universal Power Supply and rugged screw type terminal strip.
- Rotational Speed Range: 1 to 125,000 rpm
- Operating Temperature: 14 to 113 F
- Outputs: Analog Voltage, Current Loop, Serial / Digital, Switch / Relay
- Features: Audible / Visual Alarm, Linear Speed / Length Measurement, Timer
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover termination boxes rated 6001000 V or less that consist of lengths of bus bars, terminal strips, or terminal blocks with provision for wire connectors to accommodate incoming or outgoing conductors or both and are intended to be used in accordance with the National
-
Supplier: Oil-Rite Corp.
Description: 4 electrical enclosure containing motor starters, lights, switches, pump alternator relay and all electrical components connected to a terminal strip for customer interface connections. Additional features: Bypass relief valve adjustable from 30 to 100 PSI, stainless steel
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: UL Standards & Engagement
Description: For Power Distribution Centers for Communications Equipment, see UL 1801. - For other forms of power distribution units for general applications, such as, • Relocatable Power Taps, see CSA C22.2 No. 21, Cord Sets and Power Supply Cords, and UL 1363, Relocatable
-
Supplier: CSA Group
Description: system of equipment also covered by this standard, such as power distribution units (PDUs) in the form of cord-connected power strips and shelves with multiple power outlets (receptacles) and intended to be installed in system racks, cabinets, home entertainment centers,
-
Supplier: Oil-Rite Corp.
Description: switches, pump alternator relay and all electrical components connected to a terminal strip for customer interface connections. Additional features: Dual pressure gages located near the system outlets, each displaying 0 to 160 PSI, of stainless steel construction. Spring loaded bronze
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: ValueTronics International, Inc.
Description: memory General Analog outputs: Four analog voltage outputs proportional to temperature of channels 1, 2, 3 and 4 Relay output: Switching 10 A Store and recall: Nine locations for instrument set-up Interfaces: RS-232, GPIB and Centronics ports (standard). All instrument functions may be set
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
EVSE relay 50A@440VAC Churod’s CHID series is an UL-recognized SPST-NO, 50A relay designed for Level 2 charging. Switching up to 22kVA / 440VAC (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
FCL Components FTR-B3/FTR-B4/FTR-C1 signal relays are specialized for highly reliable automotive signal switching. They can operate at 1mA 400VDC and offer a guarantee of 1mA 500VDC switching (maximum switching power 0.4W). The lineup includes the small, low profile FTR-B3; the small, slim FTR (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
Waytek offers a wide variety of electromechanical relays, from high capacity power relays capable of carrying up to 200 amps to standard micro, mini, and maxi relays with 2.8 mm terminal footprints for weight and space savings. (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
Designed for industrial environments Easy to pair with power supplies, temperature controllers, and limit switches as part of a control panel solution Applications Anywhere on/off power to machines needs to be controlled Relay logic controllers Air cylinders Valves Actuators Motors (read more)
Browse Electromechanical Relays Datasheets for DigiKey -
-activated coil, it can handle voltages ranging from 100 to 120 or 200 to 240 VAC at either 50 or 60 Hz. Despite its miniature size, this relay offers maximum switching power, especially for inductive loads. It features flame-resistant materials that meet UL94V-0 standards for insulation, ensuring (read more)
Browse Electromechanical Relays Datasheets for Aratas America LLC -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
applications where high switching power is required. Finder 68 Series includes devices for use in electric charging stations up to 55 kW, in the design and manufacture of inverters, battery chargers, current generators and renewable energy installations. The 68 Series relays boast low power consumption and a holding power of only 0.7 W. (read more)
Browse Power Supplies Datasheets for Finder S.p.A. con unico socio -
FTR-L1 series compact, high-current relays ensure proper power management in AI servers, UPS applications, and automatic transfer switches servers via 2-coil latching, 1a+1b contact configuration and 4.5 mm contact gap. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America
More Information Top
-
Electric breakdown of a poly(ethylene terephthalate)/glass composite
Terminals Door interlock receptacle Strip power receptacle Sensor power receptacle Door relay Solid state switch Line inputfiom breakdown sensor Pulse solenoid pickup Line output to breakdown sensor .
-
Circuit bridging of components by smoke
Jacobus tested twenty-four switches , thirteen meters, five relays , two strip chart recorders,two electroniccounters, one power supply, one power amplifier, and one oscilloscopeamplifier.
-
Dependence of electrical breakdown on spherulite size in isotactic polypropylene
Schematicof electrical breakdown test circuit:(A)208V plug;(B)terminals;(C)door interlock receptacle;(D) strip power receptacle; (E)sensor power receptacle; (F)door relay ; (G)solid state switch ; (H)line input to breakdown sensor; (I) pulse solenoid pickup; (J) line outputtobreakdown…
-
CR4 - Thread: Parallelling Power
Keeping in mind your backfeed power strip idea, build an assembly to insert into the primary circuit, a double pole double throw, zero cross switching , solid state relay .
-
Type II Reverse Engineering [For Good Measure]
…4.5% Airline parts installed annually that are counterfeit: 2% Counterfeit electrical products seized this year: small electric motors, welding electrodes, control relays , circuit breakers, fuses, receptacles, switches and lighting controls, ground … lamp ballasts, extension cords, power strips , communications wire and cable…
-
Restoration of submerged electronic equipment
Power Distribution 11 kV switchgear, with power breakers, fuses and insulators, including protective and control relays , meters, indicating lights, control switches , potential transformers, current transformers , internal wir- ing terminators, terminal strips ,and connectors,located at: .
-
Advances in Engineering Design and Optimization III
(1) When the squeezed strip abrasives 2 close to a side of the travel switch 3 blocked the light from the light source 1, photoelectric switch 12 send the signals SQ, to delay time relay to power up, and power up the…
-
STUDIESON
RELIABILITY ANALYSIS AND DESIGN
OF COMPLEX SYSTEMS
Open ゛’i i`ein h (L2) circuit Power s叩ply El (Ep) fails Coil of relay K fails (open) Open wire in relay circuit Switch sw (SW , SW-) fails mecha- nically (ぶpen) 3 Bimetal ic strip of temperature sen- sor connected with SWI(SW2・ SW3…
-
Word Sense Disambiguation
…223.26), fuse (189.73), ca- pacitor (184.64), voltage (183.87), strip (183.56), current (173.38), tank (164.29), power (153.42), wire (151 … 76), design (131.88), relay (129.29), out- put (115.00), switch (115.00), transducer (112…
Indicates content that may require registration and/or purchase.