-
Supplier: Radwell International
Description: VALVE REMOTE CONTROL RM110. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Control Valves
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features A normally open dumping valve, pneumatically operated, used for automatic cycles and remote controls. When air pressure is released, it opens the bypass line, thus eliminating high pressure in the
- Valve Size: 0.375 inch
- Pressure Rating: 17,400 psi
- Number of Ports/Ways: 3
- Valve Type: Check Valves
-
Supplier: Radwell International
Description: PNEUMATIC VALVE,3-WAY AIR CONTROL VALVE 2 POSITIONS NO-AIR RETURN/SPRING ASSIST, SINGLE PILOT CONTROL VALVE, PILOT REMOTE CONTROL VALVE: M5 OR LESS 15 MM. SOLENOID, 3/8" NPT INLINE PORT. FREE 2 YEAR RADWELL WARRANTY
- Features: Air, Control Valves
- Valve Type: Pilot Valves, Solenoid Valves
- Actuation: Pneumatic
-
-
Description: control valve? A hand-operated globe control valve is a type of valve used to control the flow of fluids and gases manually. These valves are commonly used in industrial applications, where precise control of flow rates is essential. They are
- Features: Bolt Flange
- Valve Type: Control Valves, Directional Valves, Globe Valves, Shut Off Valves
- Media: Steam
-
Supplier: Tridak LLC - A DYMAX Company
Description: Optimize your efficiency and control by actuating pneumatic dispensing valves with Tridak valve controllers. These valve controllers feature a timer range of 0.001 to 10 seconds, which can be set in 0.001 increments. The operator-friendly front panel
-
Supplier: Daniel Measurement and Control Inc.
Description: trucks or loading racks. They are available with any standard AC or DC coil. Model 620 closed valve Model 621 open hydraulic or pneumatic fuel shut-off valve These hydraulically or pneumatically pilot operated control valves are designed for remote shut-off
- Valve Size: 2 to 6 inch
- Pressure Rating: 15 to 200 psi
- Number of Ports/Ways: 2
- Regulator Size: 2 to 6 inch
-
Supplier: Daniel Measurement and Control Inc.
Description: on-off control. Model 710 closes upon loss of electrical power while Model 711 opens upon loss of electrical power. Model 720 / 721 remote on - off valves These control valves are designed for remote on-off control of product flow. Valves may
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
-
Supplier: Johnson Controls, Inc.
Description: number of DDC features, including remote wireless setpoint control and occupancy scheduling, and continuous room temperature, branch line pressure, and battery status monitoring. All of these features were previously unavailable in existing pneumatic HVAC control systems.
- Temperature Set Point Range: 32 to 99 F
- Thermostat Type: Digital
- Features: Multiple Zones, WiFi
-
Supplier: Johnson Controls, Inc.
Description: At Johnson Controls, we offer the largest variety of Valve and Damper Actuators in the HVAC industry. Our Actuators feature a torque range of 35 to 560 lbf-in, and you can choose from direct mount, remote mount, spring return, non-spring return, pneumatic and even low
- Actuator Torque: 35 to 560 In-lbs
- Features: Electric, Pneumatic
- Valve Motion: Rotary Motion Valve
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: valve (pulsation valve) PN 3200 with hydraulic actuator and electronic controller for use in low-density polyethylene plants Ball-type non-return valves, non-return valves with tearshaped cone or standard plate Safety valves, overflow valves Pressure gauge
- Features: Air, Control Valves, Gas, Water
- Valve Type: Angle Valves, Butterfly Valves, Check Valves, Diaphragm Valves, Globe Valves, Piston Valves, Pressure Relief Valves
-
Supplier: DynaQuip Controls
Description: DynaQuip Controls AP Series pneumatic actuators are designed to meet the needs of the quarter-turn valve industry. Engineered to be compact, durable and versatile, these units represent the latest state-of-the-art technology coupled with economical operation. The careful
- Actuator Torque: 75 to 46,540 In-lbs
- Air Supply Pressure: 60 to 100 psi
- Operating Temperature: -10 to 195 F
- Air Supply Pressure Range: 60 to 100 psi
-
Supplier: AAA Products International, Inc.
Description: Pilot models are operated with a remote pressure source that shifts the spool. To shift the valve, remote pressure source is sent to the valve. Refer to the section on flow control to understand more on spool position and port flow.
- Valve Size: 1 inch
- Flow (Cv): 10.7
- Pressure Rating: 250 psi
- Number of Ports/Ways: 4
-
Supplier: General Pump
Description: Industrial Pneumatic Valve, with and without check valve Features Available in 2 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass
- Valve Size: 0.25 to 1.5 inch
- Pressure Rating: 4,300 psi
- Media Temperature: 140 F
- Number of Ports/Ways: 3
-
Supplier: General Pump
Description: Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operated pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the bypass Limits pressure in the system to
- Valve Size: 0.25 to 1.25 inch
- Pressure Rating: 2,900 psi
- Number of Ports/Ways: 3
- Port Size: 0.25 to 1.25 inch
-
Description: 1. Local and/or Remote Actuation This feature allows users to operate the valve either directly at the valve location or from a distance, giving flexibility in various operational scenarios and ensuring safety in situations where direct access to the valve is not
- Valve Size: 2 to 16 inch
- Valve Type: Control Valves, Directional Valves, Plug Valves
- Actuation: Pneumatic
-
Supplier: Montalvo Corporation
Description: The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA is in a rectangular enclosure to be SURFACE mounted anywhere safe and convenient. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Compressed Air
- Actuation: Manual / Hand
- Connection Description: Threaded
-
Supplier: General Pump
Description: Industrial pneumatic valve Features Available in 3 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the by-pass without pressure. No discharge
- Valve Size: 1.5 inch
- Number of Ports/Ways: 3
- Pressure Rating: 4,350 psi
- Media Temperature: 140 F
-
Supplier: Alfa Laval Inc.
Description: ball valves (SBVs) are full-bore flow valves that provide on/off control with minimal pressure drop. The valve opening has a constant pipeline diameter, which enables fluids to flow freely through the valves when open. Flow restriction is comparable to that of a
- Valve Size: 0.9842525 to 4.00000216 inch
- Pressure Rating: 0 to 232 psi
- Media Temperature: 39 to 140 F
- Valve Type: Ball Valves, Sanitary / Hygienic Valves
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXIMATOR air operated valve actuators are piston type design, and are mounted on a manual valve to provide remote control capability. There are two styles of air actuators available, and selection is based on the valve size, system pressure, and air pressure
- Stem Diameter: 0.25 to 1 inch
- Operating Temperature: -20 to 200 F
- Operation: On / Off (isolating)
- Failsafe: Open at No Power
-
Supplier: Gems Sensors & Controls
Description: controlling larger pneumatic valves in remote applications where power is limited or when the temperature of the media cannot be impacted as it flows through the valve. The larger pneumatic valves can close and open large pipes and these latching
- Pressure Rating: 30 to 240 psi
- Number of Ports/Ways: 2 to 3
- Power: 6 to 24 volts
- Flow (Cv): 0.018 to 0.43
-
Supplier: Montalvo Corporation
Description: The Montalvo PDA valve allow direct remote control of brake cylinder operation. PDA-R is for FLUSH mounting on panel or in customer enclosure. Features Performance Brake cylinder modules controlled simultaneously through one unit Operator can turn cylinders on and off remotely
- Number of Ports/Ways: 4
- Features: Air, Aluminum, Compressed Air
- Actuation: Manual / Hand
- Connection Description: Threaded
-
Supplier: Asahi/America, Inc.
Description: savings – The cost to prepare a plant for pneumatically actuating a few valves (compressor, regulators, air lines, etc) far exceeds the cost of using electrically actuated valves *even though pneumatic actuators are used, electricity is still required to energize the solenoid
- Media Temperature: 150 F
- Valve Type: Butterfly Valves
- Actuation: Electric
-
Supplier: Gemu Valves
Description: functions "normally closed", "normally open" and "double acting" are available. Features Suitable for inert and corrosive liquid and gaseous media Valve body and diaphragm are available in various materials Connection for pilot valves ace. to NAMUR Control connection positioned
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 13.053393 to 145.0377 psi
- Media Temperature: 104 F
- Number of Ports/Ways: 2
-
Supplier: SC Hydraulic Engineering Corporation
Description: pump system and are used in conjunction with a remote pilot on the booster or pump. Other typical applications are for valve actuation, pneumatic alarm systems, or to sequence another system operation after a certain pressure is sensed.
- Valve Size: 0.25 inch
- Flow (Cv): 0.13 to 0.2
- Pressure Rating: 3,000 to 20,000 psi
- Number of Ports/Ways: 2
-
Supplier: Spirax-Sarco
Description: actuator, and either or both microswitches may be wired to a Building Management System if required. Note: The BT1050 blowdown timer uses one switch only to indicate 'valve fully closed' or 'valve not fully closed' positions, and does not indicate that the valve has opened
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: 176 F
- Number of Ports/Ways: 2
-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires
- Valve Stem Stroke Length: 0.3125 to 4.5 inch
- Actuator Force (Seating Thrust): 340 to 1,800 lbs
- AC Voltage: 120 to 240 volts
- Operating Temperature: -40 to 185 F
-
Supplier: DeZURIK, Inc.
Description: accounts, gravity flow applications, pneumatic conveying systems and waste treatment plants. The Series 4700 Pinch Valve’s unique design makes them cost effective and maintenance free. The key to this valve is in the flexible reinforced rubber sleeve - the valve’s only
- Features: Air, Aluminum
- Valve Type: Pinch Valves
-
Supplier: DeZURIK, Inc.
Description: Introduced and patented by Red Valve, the air -actuated Type A Pinch Valve offers a unique, cost-effective solution to flow control problems. More Red Valve Type A Valves are in use than any other Pinch Valve throughout the world. The secret is in the rubber
- Features: Air, Cast Iron
- Valve Type: Pinch Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. introduces an electronic pressure relief valve for high flow applications. This valve offers high-resolution pressure chamber control for applications that require high volume, relieving flow performance. Well used in applications that need to
- Pressure Rating: 1 to 98 psi
- Media Temperature: 0 to 150 F
- Number of Ports/Ways: 2
- Number of Positions: 2
-
Supplier: ControlAir LLC
Description: adjustable from 1 to 100 psi with a simple screw stem. The Mite 70 can also be tripped on demand from a separate remote signal. Use the Mite 70 to open safety valves in emergency situations, trigger an alarm while locking up a valve or actuate diaphragm motor valves, air
- Set Point Pressure: 1 to 100 psi
- Maximum Pressure: 100 psi
- Port Size: 0.125 to 0.25 inch
- Material: Aluminum, Stainless Steel
-
Supplier: Alfa Laval Inc.
Description: the valve housing. Flexible valve mounting With flexible mounting positions, the valve can be positioned directly on tank top, as part of a tank top system or elsewhere along the pipework as long as there is proper drainage from the valve housing. When used together with
- Valve Size: 1.4960638 to 2.99606461 inch
- Pressure Rating: 7.251885 to 58.01508 psi
- Features: Compression Fitting
- Valve Type: Pressure Relief Valves
Find Suppliers by Category Top
Featured Products Top
-
The HLC Pneumatic Small-Port Control Valve is engineered for high differential pressure applications exceeding 2940 kPa (30 (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
seal points • Unique, top-loaded capsule paching allows reliable switching • Tested for use with oxygen Typical Applications • Calibration Systems • Laboratory Pressure Control • High Pressure Sampling Systems • Service (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Corp. - NEW compact, low-cost VTUG pneumatic valve terminal from Festo offers flexibility in the choice of control options, including simplified field bus connectivity and many other performance benefits (read more)
Browse Valve Actuators Datasheets for Festo Corporation -
Under extreme conditions of high or low temperature, high differential pressure, and small flow, traditional control valves often struggle to maintain precise flow control, leading to leakage or unstable flow. The DN15 HLS Pneumatic Control Valve is designed for (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
DynaQuip pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action). Additional actuator accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC (read more)
Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Positioners play a crucial role in controlling air demand during valve operation, which means even small engineering improvements can deliver meaningful energy and emissions savings for operators. (read more)
Browse Electro-Pneumatic Transducers Datasheets for Rotork plc -
Product Overview HLC Pneumatic Small-Port Cage-Guided Type Single-Seated Control Valves are designed for high-differential-pressure service, where normal fluid differential pressure exceeds 2940 kPa (30 kgf/cm²), or for heavy-duty service where flashing or (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ACCESSORIES: In addition to cylinders pneumatic accessories such as valve plates or foot pedals are also manufactured. Accessory customization is also available per customer request. JOB ORDER PRODUCTION: Milling and turning of different kind of metals are offered (read more)
Browse Air Cylinders Datasheets for Bansbach Easylift® -
remote and automated operation, ensuring smooth, precise, and efficient control in processes where manual adjustments are impractical. With a 150LB pressure rating, this valve withstands substantial system pressures while maintaining long (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
pneumatic valve actuator,China pneumatic valve actuator Manufacturers, Suppliers - ECOL
Remote control pneumatic valve .
-
Handbook of Corrosion Engineering, Second Edition > PROTECTIVE COATINGS
…air hose, couplings, and valves of ample size; (3) a portable, high-production blast machine; (4) the correct size of antistatic pressure hose with externally fitted quick couplings; (5) high-production venturi nozzle; (6) pneumatic remote control valves for safety and cost…
-
Corrosion Engineering > Protective Coatings
…air hose, couplings, and valves of ample size; (3) a portable, high-production blast machine; (4) the correct size of antistatic pressure hose with externally fitted quick couplings; (5) high-production venturi nozzle; (6) pneumatic remote control valves for safety and cost…
-
Applying new safeguards technology to existing nuclear facilities
Valving is done with pneumatic remote control valves .
-
Voltage‐activated currents recorded from rabbit pigmented ciliary body epithelial cells in culture.
The solution superfusing the cells was altered with a solenoid which activated a remote - controlled pneumatic valve .
-
Truck delivery of bulk sugar at the Kedainyai sugar factory.
The sugar is metered by remote - controlled pneumatic valves from one of four bins and is discharged on to the elevator for transfer to a receiving bin, whence it is directed to the weighing machine and then via a steel pipe into…
-
Probing eV-mass scale axions with a Micromegas detector in the CAST
experiment
The cold bore filling it is automated through remote controlled pneumatic - valves .
-
Chapter 10: FTU Operation
3. the diborane bottle ~90% Heϩ10% B2H6 or B2D6! equipped with a remote - controlled pneumatic valve .
-
HNPF PUMP TEST LOOP FINAL SYSTEM DESIGN DESCRIPTION.
and/or remote actuated pneumatic control valve complete with a recently added .
-
The detection of dissolved amino acids by the Atlantic cod, Gadus morhua L.
The pneumatic valve was controlled by a remote solenoid and associated clectronic timing device.
Indicates content that may require registration and/or purchase.