-
Supplier: Newark, An Avnet Company
Description: IN LINE ADAPTER, BNC MALE RJ45 JACK; In Line Connector A:BNC Coaxial; Convert From Gender:Plug; Convert From Positions:-; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:-; Connector Type:Adaptor, In-LineRoHS
-
Supplier: Electro Standards Laboratories
Description: Each channel of the Model 8448 Quad-Channel A/B Switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channel 1 utilizes RJ45 connectors and is certified for Cat 5e Compliance. Channels 2, 3, and 4 utilize BNC
- Number of Ports: 4 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, RJ45 JACK-BNC PLUG; Inter Series Connector A:RJ45; Convert From Positions:8Positions; Convert From Gender:Jack; Inter Series Connector B:BNC Coaxial; Convert To Positions:5Positions; Convert To Gender:Plug; Product Range:- RoHS
-
-
Supplier: L-com, Inc.
Description: L-com's media converter is designed to connect your existing Thin Ethernet adapter card or Thin Ethernet Network to a 10Base-T UTP network. This converter repeats signals from Thin Ethernet for transmission over Unshielded Twisted-Pair (UTP) cable to a 10Base-T hub. Includes an
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: CHANNEL 1 PORT CONNECTORS: (3) RJ45 female connectors labeled A, B, and COMMON. CHANNELS 2, 3 and 4 PORT CONNECTORS: Each of three channels has (3) BNC female connectors labeled A, B, and COMMON. FRONT PANEL CONTROL: (1) Rotary Switch on
- Number of Ports: 4 #
- Network Equipment: Switch
-
Supplier: Electro Standards Laboratories
Description: Each channel of the Model 8449 Five-Channel A/B network switch allows a device connected to the COMMON port to access devices connected to the A or B ports. Channels 1 and 2 utilize RJ45 connectors and are certified for Cat5e compliance. Channels 3, 4, and 5
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: Fairview Microwave Inc.
Description: and has a maximum VSWR of 1.45:1. BNC to BNC adapter is constructed with female gender on side 1 and female on side 2. SM3416 bulkhead hermetically sealed BNC female to BNC female coaxial adapter from Fairview is a straight body style. This straight
- Frequency Range: 4,000 MHz
- Connector Type: BNC
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS (Custom Labeled): (6) RJ45 female Cat5e connectors, (3) for each of two channels. (24) BNC female connectors (3) for each of eight channels. BNC channels support 75 Ohm. (6) DB9 female connectors (3) for each of two
- Number of Ports: 36 #
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Accuris
Description: ATTENUATORS, FIXED, COAXIAL LINE (BNC CONNECTORS), FREQUENCY RANGE: DC TO 4.5 GHZ, LOW POWER
-
Supplier: Accuris
Description: ATTENUATORS, FIXED, COAXIAL LINE (BNC CONNECTORS), FREQUENCY RANGE: DC TO 4.5 GHz, LOW POWER
-
Supplier: DigiKey
Description: COAX ADAPT BNC TO BNC
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Gem Electronics
Description: BNC 75 Ohm Crimp Crimp Plug FEATURES • Field installable. • One-piece connector construction - no loose contacts or other parts to handle. • Utilizes captive, self-energizing center contact. • Gold plated center contact. • Bright nickel finish solid brass or zinc body. Note:
- Voltage Rating: 500 volts
- Frequency Range: 0 to 4 GHz
- Connector Type: BNC
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 1005 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9202 (center) to a black 9202 (ground). The 9202 is a 0.175 in (4.45 mm) banana plug test connector. This wire utilizes 20
- Cable Length: 0.3333333333333333 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: PCB Piezotronics, Inc.
Description: 2-socket, molded composite, right angle connector (MIL-C-5015 compatible) to BNC plug with 45 feet of General purpose, polyurethane jacket
- Connector Type: BNC
- Standards / Certifications: MIL-SPEC
-
Supplier: Accuris
Description: ATTENUATORS, FIXED, SPACE LEVEL, NON SPACE LEVEL, COAXIAL LINE (BNC CONNECTORS), FREQUENCY RANGE: DC TO 4.5 GHZ, CLASS III, LOW POWER
-
Supplier: Accuris
Description: ADAPTER, CONNECTOR, COAXIAL, RADIO FREQUENCY, IN-LINE, (BETWEEN SERIES SMA PLUG TO SERIES BNC PLUG), CLASS 2
-
Supplier: Newark, An Avnet Company
Description: BNC PLUG KIT
-
Cable Assemblies - Connector; BNC Male; 0.47 in.; degC (Max.); 45 VAC/VDC; 20 AWG; Steel -- 70198342Supplier: Allied Electronics, Inc.
Description: BNC (Male) with Strain Relief to Micrograbberâ Test Clip, Brass Body Ratings Operating Temperature: +50°C (+122°F) Max. Operating Voltage: 45 VRMS/DC Current: 5 Amps Features Lengths Other Than Those Specified Are Available Upon Request
-
Supplier: L-com, Inc.
Description: This 50 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated center
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
-
Supplier: E-Z-HOOK, a division of Tektest, Inc.
Description: The 1002 coaxial test cable assembly adapter, part of the BNC Breakout Series, features a BNC Female coaxial test connector to a red 9260 (center) to a black 9260 (ground). The 9260 is a stacking 0.175 in (4.45 mm) banana plug test connector. This wire
- Cable Length: 0.3333333333333333 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: L-com, Inc.
Description: This 75 Ohm BNC T shape auto terminating adaptor features the ability to engage a terminating resistor as soon as a cable is disconnected from any port. This adaptor has a one BNC plug and two BNC jack ports often found in test applications. Features Gold plated center
- Connector Type: BNC
- Features: Coaxial Connector, Coupling / Adapter
-
Supplier: Newark, An Avnet Company
Description: BNC PLUG DUAL CP RG141
-
Supplier: Allied Electronics, Inc.
Description: Versatility BNC Connector is Molded Directly to the Wire for Pull Strength Durability and Dust and Moisture Resistance BNC Center Contact is Gold Plated Brass for Corrosion Resistance, Low Contact Resistance and Long Insertion Life Minigator Clips Attach to
-
Supplier: Pasternack
Description: M39012/16-0014 BNC cable connection on the other. Our M39012/16-0014 BNC to M39012/16-0014 BNC cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0014 BNC to M39012/16-0014 BNC cable is a male to male coax assembly,
- Impedance: 50 ohms
- Cable Length: 2.5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Pasternack
Description: BNC cable connection on one end and M39012/16-0220 BNC cable connection on the other. Our high reliability M39012/16-0220 BNC to M39012/16-0220 BNC cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0220 BNC to
- Impedance: 50 ohms
- Cable Length: 0.5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Pasternack
Description: M39012/16-0014 BNC cable connection on the other. Our M39012/16-0014 BNC to M39012/16-0014 BNC cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0014 BNC to M39012/16-0014 BNC cable is a male to male coax assembly,
- Impedance: 50 ohms
- Cable Length: 1.5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Pasternack
Description: M39012/16-0014 BNC cable connection on the other. Our M39012/16-0014 BNC to M39012/16-0014 BNC cable assemblies have a male gender on end 1 and male on end 2. This M39012/16-0014 BNC to M39012/16-0014 BNC cable is a male to male coax assembly,
- Impedance: 50 ohms
- Cable Length: 2.5 ft
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Visual Sound, Inc.
Description: in our successful ConnecTec™ RG59 and RG6 series. Usually, mini RGB cables have stranded center conductors and need a 3 and 4 piece connector for successful termination. The one-piece connector enables an installer to realize the time savings enjoyed on the RG59/6 cables. The
- Connector Type: Audio / Video Connector
- Features: BNC
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these keystone modules? Most comprehensive line of BNC, F-Type, RCA, and Fiber Optic keystone jacks, to provide installers with a highly versatile solution for creating unique outlet systems for the home, classroom, or office environments Fully modular design
-
Electrical Connectors - Canare BCJ-TRB-XP3F Impedance Transformer BNC to XLR Female -- CANBCJTRBXP3FSupplier: HAVE, Inc.
Description: CANBCJTRBXP3F - Canare BCJ-TRB-XP3F Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed
- Connector Type: Audio / Video Connector
- Features: BNC, XLR Connector
- Gender: Female / Jack
-
Electrical Connectors - Canare XJ3F-TRB-BCJ Impedance Transformer XLR Female to BNC -- CANXJ3FTRBBCJSupplier: HAVE, Inc.
Description: CANXJ3FTRBBCJ - Canare XJ3F-TRB-BCJ Impedance Transformer - 75-ohm BNC to 110-ohm XLR Female - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed
- Connector Type: Audio / Video Connector
- Features: BNC, XLR Connector
- Gender: Female / Jack
-
Supplier: HAVE, Inc.
Description: CANXJ3MTRBBCJ - Canare XL3M-TRB-BCJ Impedance Transformer - 110-ohm XLR male to 75-ohm BNC - Panel Mount Canare Impedance Transformers allow 75-ohm coaxial transmission of all 2 channel AES/EBU Digital Audio signals. Low cost andeasy to use, our I/O adapters are designed
- Connector Type: Audio / Video Connector
- Features: BNC, XLR Connector
- Gender: Male / Plug
-
Supplier: Cole-Parmer
Description: for the job. | These fast and accurate electrodes do not require an external reference
they're easier to use than separate sensing and reference half-cell electrodes. | All Cole-Parmer electrodes are double-junction combination ion-selective electrodes and are convenient to use -
Supplier: Waldom Electronics
Description: NUMBER OF POLES 4 TYPE BNC MALE TO RJ11 FEMALE
- Coupling / Adapter: Coupling / Adapter
Find Suppliers by Category Top
Featured Products Top
-
Product Series - 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors Features & Benefits - A full range of products, high quality, high reliability, customization available, long term supply Target Market - Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)
Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
addition of Stewart Connector’s SealJack™ cable applied connectors. The SealJack™ series, known for its robust and reliable design, combines the efficiency of Stewart Connector’s RJ45 modular plugs and jacks with a sealed IP67 shell. This unique combination ensures (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Heilind Electronics, Inc. -
increased durability, the new Keystone RJ45 sockets can endure a minimum of 500 insertion cycles. Rated for 125 VAC RMS, these jacks are fully compliant with IEEE and IEC standards. A variety of styles are available to accommodate design applications with numerous mounting and port size (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Keystone Electronics Corp. -
extension solution. Please refer to below information. Product Series - 1x1 port with various outline dimensions 3x1 port : single RJ45 + double deck USB3.0 Speeds at 10 (read more)
Browse Modular Connectors and RJ Connectors Datasheets for Rego Electronics Inc. -
PRODUCT FACTS Designed to improve panel density - up to 4x the panel density of standard BNC connectors Fit traditional broadcast cables 20% lighter than standard BNC connectors (read more)
Browse RF and Microwave Connectors Datasheets for TE Connectivity -
, and RF test applications, provide for reliable hookups between antennas, cables, RF modules, and test equipment. This range covers common connector types such as SMA, BNC, TNC, N-Type, U.FL, MCX, MMCX, SMC, SMB, QMA, FME, F-Type, UHF, and others, available in (read more)
Browse RF and Microwave Connectors Datasheets for Eteily Technologies India Pvt. Ltd. -
row. The sockets support stack heights from 0.057" (1.45 mm) to 0.156" (3.96 mm), making them an excellent choice for space-constrained environments in advanced electronics design. With optional alignment posts and board locks, the FPBBS-4 enhances assembly accuracy and mechanical stability (read more)
Browse Edge Connectors Datasheets for New Yorker Electronics Co., Inc. -
Powerpole 15/45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizes from 20 to 10 AWG (0.75 to 6 mm²) offer power capabilities up to 55 amps per pole. Finger proof housings and the ability to incorporate first (read more)
Browse Wire to Wire Connectors Datasheets for Anderson Power Products -
dual 6G or Quad 3G links. Today many 4K professional cameras uses Quad link BNC connectors simultaneously to transmit 12G signals for UHD displays. The new LEMO product will allow the transmission of 12G-SDI from a single link connection for UHD displays (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
Adam Tech’s Secur-Seal Wire-to-Wire Connectors are designed for secure, moisture-resistant connections in rugged environments. Rated to IP67, these waterproof connectors provide reliable performance in conditions where exposure to water, dust, and debris is a concern. The series includes 2 (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Implementation of three-phase grid-connected inverter controlled with dSPACE DS1103
This panel has BNC type ADC inputs but an interface card is made that converts BNC connector to RJ45 that uses CAT5 cable in this study as shown in Fig. 3.
-
CR4 - Thread: Connection of BNC (Coaxial) Connector to Ethernet
any one can say the pin configuration of BNC connector to Ethernet( RJ45 ).
-
Cable Tracers - Grainger Industrial Supply
…Generator and Cable Manager, Measures Cable Length, Adapter Type BNC to F Connector, Insulated Push On FCconnector RO Alligator Clips, Insulated BNC Connector to Alligator Clips, Insulated Push on F Connector to RJ45 Modular Plug, Connector Type BNC , F Connector, Includes TDR…
-
AMPROBE products - Grainger Industrial Supply
…AT&T 258A Cable, EIA / TIA 568A/568B Cables and Token Ring Cable, Displays LED, Includes Remote Terminator, 9 V Battery, RJ45 to Female BNC Cable, RJ45 to Male BNC Cable, RJ45 to RJ45 Cable, Female BNC to Female BNC Connector and Instructions .
-
Electrical - Grainger Industrial Supply
…AT&T 258A Cable, EIA / TIA 568A/568B Cables and Token Ring Cable, Displays LED, Includes Remote Terminator, 9 V Battery, RJ45 to Female BNC Cable, RJ45 to Male BNC Cable, RJ45 to RJ45 Cable, Female BNC to Female BNC Connector and Instructions .
-
Continuity Testers - Grainger Industrial Supply
…AT&T 258A Cable, EIA / TIA 568A/568B Cables and Token Ring Cable, Displays LED, Includes Remote Terminator, 9 V Battery, RJ45 to Female BNC Cable, RJ45 to Male BNC Cable, RJ45 to RJ45 Cable, Female BNC to Female BNC Connector and Instructions .
-
Using Fiber Media Converters with Copper Networks (.pdf)
In addition, since many automation networks still use large numbers of 10Base5 or 10BaseT devices that operate at a slower transmission speed and rely on RJ45 or even BNC connectors , Ethernet- to -fiber media converters may be the only viable solution available.
-
Battery-Powered Wireless Flux-Locked Loop Circuit for Operating High-Tc SQUID
…3(a) and (b), the PC-interface unit has three Dsub connectors, BNC connectors for three analog voltage outputs, a radio antenna for wireless communication to a PC, an RJ45 connector for wired communication to the PC, BNC connectors for input of…
-
Serial Adapters
(left to right) An RJ45 connector , displaying contacts; BNC connector .
-
Data Communication Principles
For example, if the access point is connected to an Ethernet, then it will have a socket for the RJ45 connector for UTP, a BNC terminal for this coaxial Ethernet, or an attachment unit interface (AUI) for the thick Ethernet.
Indicates content that may require registration and/or purchase.