Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: AMETEK Surface Vision
Description: inspection and classification technology with extensive engineering knowledge for cutting-edge defect detection and reporting. Widely used in the flat-rolled metals processing industry, SmartView Slit Inspection is an industrial-grade surface inspection solution for
-
Supplier: Gagemaker L.P.
Description: Gagemaker also manufactures functional thread inspection gages that inspect internal threads ranging in diameter from 1.5? to 24?. The gages are adjustable within a size range and use interchangeable thread rolls to measure different pitch threads. Indicators have a .5? travel
- Display: Dial / Analog / Direct Reading Scale
- Mounting / Loading Options: Handheld / Portable
- Range: 1.5 to 32 inch
- Resolution: 5.00E-4 inch
-
Supplier: Gagemaker L.P.
Description: These functional size inspection (or “GO/NO GO”) gages measure external thread diameters ranging from ?” – 24?. The gages are adjustable within a size range and use interchangeable thread rolls to measure different pitch threads. Setting dimensions for
- Display: Dial / Analog / Direct Reading Scale
- Mounting / Loading Options: Handheld / Portable
- Range: 0.6250 to 24 inch
- Resolution: 5.00E-4 inch
-
-
Supplier: Accuris
Description: Italian Language - STEEL PRODUCTS DRAWN, PEELED ROLLED AND GROUND BARS. TECHNICAL REQUIREMENTS FOR DELIVERY AND INSPECTION.
-
Supplier: R. STAHL, Inc.
Description: Extremely long service life due to LED used Also suitable for machine lighting Anti-roll design in the grip Lockable suspension hooks For 110 ... 240 V AC / DC, 24 ... 48 V AC / DC or 12 V DC
- Cord Length: 16.4 ft
- Lamp Type: LED
- Weight: 3.09 lbs
- Work Light Type: Handheld
-
Supplier: Dover Flexo Electronics, Inc.
Description: extensible materials have been seeking the capability to measure and control process tension on two or more parallel web sections as they are being wound onto individual roll cores on the same machine. The Segmented Tension Roll can also be used for inspection of the tension
- Diameter/Width to be Measured: 3 to 4 inch
- Roll Diameter Range: 3 to 4 inch
- Shaft Applications: "Live" Shaft Applications, "Dead" Shaft Applications
- Tensiometer Configuration: Roller with Integrated Sensor
-
Supplier: Cole-Parmer
Description: • Low—lint nylon is an excellent choice for inspection of electronic components Low-lint nylon inspection gloves are ideal for areas that are sensitive to lint particles often created by cotton gloves. These affordable inspection gloves are washable and reusable
- Material: Nylon
-
Supplier: Dynatect Manufacturing, Inc.
Description: Steelflex roll up covers are available in medium and heavy-duty construction and operate low deflection over wide spans. A standard-duty Steelflex cover offers way protection against hot chip and coolant loads and a walk-on duty Steelflex is a load-bearing, heavy-duty cover that can be used
-
Supplier: DME Company
Description: F.D.A. Approved 5 mil. thickness (.005") Dispenser boxes of 100 gloves Allows maximum dexterity Rolled cuff for easy removal Lightly powdered for easy on & off Available in powder-free and 6.5 mil. Stocked in small, medium & large, X-large available upon request.
- Application: Other
- Industry: Cleanroom, Other
- Material: Vinyl/PVC
-
Supplier: General Pipe Cleaners
Description: Now Wi-Fi Capable! Just grab it and go. Always easy on your back and your budget, General's versatile Gen-Eye POD® and Mini-POD® now feature optional Wi-Fi inside. Wi-Fi lets you use your own tablet or smartphone to record the inspection and send it to your customers
- Features: Integral Video Capability, Locatable / Transmitter
- Operating Temperature: 14 to 122 F
- Viewing Angle: Direct (0°)
- Working Length: 60.96 m
-
Description: ISO 6361-1:2011 specifies the technical conditions for inspection and delivery of wrought aluminium and aluminium alloy sheets, strips and plates for general engineering applications. It applies to flat-rolled products with a thickness over 0,15 mm up to and including 400 mm. It
-
Supplier: BakerCorp
Description: Lining: Chemical resistant coating on some models. Clean out Some models have a v-bottom. Access: 22" manways, (1) each on top, front and side. Exterior ladder on front. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis.
- Diameter / Width: 96 inch
- Height: 108 inch
- Material: Other
- Type: Water Tank
-
Supplier: BakerCorp
Description: Lining: Chemical resistant coating on some models. Clean out Some models have a v-bottom. Access: 22" manways, (1) each on top, front and side. Exterior ladder on front. Material of Construction: 1/4" ASTM A36 carbon steel Quality/Safety Features: QMS inspections on a scheduled basis.
- Diameter / Width: 102 inch
- Height: 116 inch
- Material: Other
- Type: Water Tank
-
Description: ISO 3353-1:2002 specifies the lead and runout requirements for rolled external threads for aerospace construction, and the inspection method to be used in case of dispute. It is applicable whenever it is referenced in a definition document.
-
Description: ISO 5350-3:2007 specifies a procedure for the estimation of the visible dirt and shives by reflected light using the Equivalent Black Area (EBA) method in pulps. It is, in principle, applicable to all types of dry or wet pulp, manufactured in sheets or rolls, including recycled pulp.
-
Supplier: Custom Made Boxes, Inc.
Description: Boldly display instructions and warnings with pressure sensitive labels. Table top dispensers available stock numbers SL9506, SL9512 and SL9518. Wall Mount dispensers available stock numbers LDM250, LDM450, LDM850 and LDM1250. 500 per roll.
-
Supplier: CSA Group
Description: ISO 3353-1:2002 specifies the lead and runout requirements for rolled external threads for aerospace construction, and the inspection method to be used in case of dispute. It is applicable whenever it is referenced in a definition document.
-
Supplier: ASTM International
Description: the rolled surface such as cracks, ruptures, and laminations, and to provide assurance that only plate that is free from rejectable discontinuities is accepted for delivery. 1.2 The inspection method and acceptance criteria included in this standard shall be limited to plate of the
-
Supplier: ASTM International
Description: to the rolled surface such as cracks, ruptures, and laminations, and to provide assurance that only plate that is free from rejectable discontinuities is accepted for delivery. 1.2 The inspection method and acceptance criteria included in this standard shall be limited to plate of the
-
Supplier: ASTM International
Description: to the rolled surface such as cracks, ruptures, and laminations, and to provide assurance that only plate that is free from rejectable discontinuities is accepted for delivery. 1.2 The inspection method and acceptance criteria included in this standard shall be limited to plate of the
-
Description: Defines the grades of cold-rolled non-oriented magnetic steel sheet and strip in nominal thicknesses of 0.35 mm, 0.47 mm, 0.50 mm and 0.65 mm. In particular, it specifies general requirements, the magnetic properties, geometric and technological characteristics, as well as the
-
Description: Specifies requirements (chemical composition, physical and mechanical properties, dimensional characteristics, marking) for the manufacture and supply of rough-rolled tyres of unalloyed steels. Also deals with information to be supplied by the purchaser, classification, inspection,
-
Supplier: CSA Group
Description: ISO 6361-1:2011 specifies the technical conditions for inspection and delivery of wrought aluminium and aluminium alloy sheets, strips and plates for general engineering applications. It applies to flat-rolled products with a thickness over 0,15 mm up to and including 400 mm. It
-
Supplier: Accuris
Description: INSPECTION OF THE OIL FILTER\ROLLS-ROYCE PLC\DART 525F,525,526,527,528 -7E,528D-7E,529-7E,5 29-7H,529-8E,529-8H, 529-8X,\529-8Y,529-8 Z,529D-7E,529D-7H,52 9D-8E,529D-8H,529D-8 X,529D-8Y,529D-8Z,\5 31,532-7L,532-7N,532 -7P,532-7R,532-7
-
Description: Defines the grades of cold-rolled electrical non-oriented alloyed steel sheet and strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal thickness. It specifies general requirements, the magnetic properties, the geometric
-
Supplier: ASTM International
Description: This specification deals with the procedures and acceptance standards for straight beam, pulse echo, ultrasonic examination of rolled structural shapes. The section surfaces shall be sufficiently clean and smooth to maintain a back reflection from the opposite side of the flanges, legs and
-
Description: Defines the grades of cold-rolled magnetic non-oriented alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.47 mm, 0.50 mm and 0.65 mm nominal thickness. It specifies general requirements, the magnetic properties, the geometric
-
Description: Defines the grades of cold-rolled electrical non-oriented non-alloyed steel strip delivered in the semi-processed condition, that is without final heat treatment, of 0.50 mm and 0.65 mm nominal thickness. Specifies general requirements, the magnetic properties, the geometric characteristics
-
Supplier: Waytek, Inc.
Description: Adhesive Tape Category: Sealing & Bonding Tape Manufacturer: Techflex Color: Clear Width: 1.97 Roll Length: 25' Thickness: .012 Helps secure large bundles Visible for inspection Flexible bonding for a variety of surfaces
- Width: 2 inches
-
Adhesive Tapes - Techflex HFA2.00CL 100 Hot Fusion Adhesive Tape, 2" Wide, 100' Clear Roll -- 20316CSupplier: Waytek, Inc.
Description: Adhesive Tape Category: Sealing & Bonding Tape Manufacturer: Techflex Color: Clear Width: 1.97 Roll Length: 100' Thickness: .012 Helps secure large bundles Visible for inspection Flexible bonding for a variety of surfaces
- Width: 2 inches
-
Supplier: CSA Group
Description: ISO 5350-3:2007 specifies a procedure for the estimation of the visible dirt and shives by reflected light using the Equivalent Black Area (EBA) method in pulps. It is, in principle, applicable to all types of dry or wet pulp, manufactured in sheets or rolls, including recycled pulp.
-
Supplier: NACE International
Description: Provides technical and quality assurance guidelines for the fabrication, welding, and installation of clad plate bonded to air pollution control or other equipment such as FGD systems, ducts, and stacks. Also included are procedures for the qualification of welders and the inspection and
-
Supplier: CSA Group
Description: Specifies requirements (chemical composition, physical and mechanical properties, dimensional characteristics, marking) for the manufacture and supply of rough-rolled tyres of unalloyed steels. Also deals with information to be supplied by the purchaser, classification, inspection,
-
Supplier: LeBlond Ltd.
Description: K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and
- Form: Dressing Roll / Rotary
- Mounting & Features: Handheld
- Wheel Diameter (To Be Dressed): 0.0 to 10 inch
-
Supplier: LeBlond Ltd.
Description: K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and
- Form: Dressing Roll / Rotary
- Mounting & Features: Handheld
- Wheel Diameter (To Be Dressed): 8 to 10 inch
-
Supplier: LeBlond Ltd.
Description: K.O. LEE Quality Construction K.O. LEE grinders are built from high quality castings. Each machine is designed, manufactured and assembled at the same location. A thorough inspection is performed by a Quality Assurance team, during and after machine build. In-house run-offs and
- Form: Dressing Roll / Rotary
- Mounting & Features: Handheld
- Wheel Diameter (To Be Dressed): 0.0 to 6 inch
-
Supplier: NACE International
Description: inspection and repair of welds, as well as an appendix on handling clad plate components. Detailed figures on weld joint design are included. Key words: air pollution control equipment, chromium-nickel steel alloys, explosion-bonded clad plate, nickel alloys.
-
Description: Provides technical and quality assurance guidelines for the fabrication, welding, and installation of clad plate bonded to air pollution control or other equipment such as FGD systems, ducts, and stacks. Also included are procedures for the qualification of welders and the inspection and
-
Supplier: Lamart Corporation
Description: Who We Are: Family Owned Since 1956 Located in Clifton, NJ Three Production Buildings Multiple Coating Technologies ISO 9001-2008 Analytical Testing Lab 115 Employees Separate Warehousing Facility What We Do: Lamart Corp has spent over fifty years specializing in the lamination and coating of
- Additional Services: Inspection / Monitoring, Material Selection / Design Assistance, Screen Printing / Selective Coating
- Coating: Adhesive / PSA, Coil / Roll Coating
- Material / Substrate Capabilities: Foam, Textile, Specialty / Other
- Regional Preference: North America, United States Only, Northeast US Only
-
Description: inspection and repair of welds, as well as an appendix on handling clad plate components. Detailed figures on weld joint design are included. Key words: air pollution control equipment, chromium-nickel steel alloys, explosion-bonded clad plate, nickel alloys.
-
Supplier: Weldaloy Products Company
Description: Open Die, Closed Die and Rolled Ring Forgings Weldaloy Products Company provides non-ferrous materials in open die forgings‚ closed die forgings and rolled ring forgings to a variety of industries. Because there is a vast array of metalworking processes‚ each with their own
- Location: North America, United States Only, Midwest US Only
- Materials: Aluminum, Copper Base, Titanium, Other
- Process: Impression / Closed Die, Open Die, Seamless Rolled Ring
- Secondary Operations: Heat Treating / Stress Relieving, Machining, Other
-
Supplier: All Metals & Forge Group, LLC
Description: All Metals & Forge is a producer of open die forgings, seamless rolled rings, and contoured rolled rings up to 160"/4050mm outside diameter. Forging shapes include discs, hubs, blocks, shafts (including step shafts or with flanges), sleeves, cylinders, flats, hexes, rounds, plate, and
- Location: North America, United States Only, Northeast US Only
- Materials: Alloy Steel, Aluminum, Copper Base, Stainless Steel, Steel, Titanium, Custom Melting, Other
- Process: Open Die, Seamless Rolled Ring
- Secondary Operations: Heat Treating / Stress Relieving, Machining, Finishing / Painting, Other
-
Supplier: HeBei Matson Metal Tech Co., Ltd.
Description: We supply customized metal forgings per your prints with focuses on Forgings, Heat Treatment, Surface Cleaning, Machining and Sub Contracting activities as per the customer requirement. We've been serving dozens of offshore customers in Europe and U.S.A for about 20 years with products from
- Location: North America, Europe Only, East Asia / Pacific Only
- Materials: Alloy Steel, Aluminum, Copper Base, Stainless Steel, Steel, Titanium, Custom Melting, Other
- Process: Cold Forging / Heading, Impression / Closed Die, Open Die, Seamless Rolled Ring
- Secondary Operations: Heat Treating / Stress Relieving, Machining, Finishing / Painting
Find Suppliers by Category Top
Featured Products Top
-
, this generic raw material requirement is used because a part may be fabricated from plate, extruded or rolled material. This gives flexibility to the job shop, and the engineer does not want to tie down the job shop due to an undefined manufacturing process method or material availability (read more)
Browse Datasheets for Protomatic, Inc. -
, product inspections, and in-house tests. These improvements showcase our dedication to designing and providing the highest quality backstops with features that meet the high performance customers demand. The new and improved labyrinth seal design extends the life of the product by minimizing (read more)
Browse Mechanical Clutches Datasheets for U.S. Tsubaki Power Transmission, LLC -
specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of aircraft assemblies (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
being specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
absorption, and it is non-magnetic. Glass balls are ideal for valve applications in medical devices, instrumentation gauges, pumps, water treatment bearings, roll-on applicators, and other uses. Most 300-series stainless steel balls contain (read more)
Browse Balls and Sphere Shapes Datasheets for Hartford Technologies, Inc. -
. Upon its release, the aircraft set a commercial airliner record for pre-orders, with 677 units ordered by the time of the first plane's roll-out and inspection. The Boeing 787 Dreamliner's arrival caused a commotion, with an auction held to secure a seat on the inaugural flight. One (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for MDE Semiconductor, Inc. -
In today's industrial environment, while the adage "If it ain't broke, don't fix it" is well-known, it has become common practice to implement preventative maintenance inspection plans for operational machines. Scheduled maintenance for these machines doesn (read more)
Browse Hydrostatic and Hydrodynamic Bearings Datasheets for Miba Industrial Bearings -
Gages Variable Screw Thread Gages (Tri-Roll) Taps, Dies, and Cutting Tools Feeler Gages Gears / Splines Dial Bore Gages / Swing Gages Master Setting Bars, Setting Masters, CMM Masters, Precision Parts (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
gages are being specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Pratt & Whitney Aircraft, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, Safran Landing Systems, Pall Aeropower, Triumph Group, Wencor Group (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
inspection or maintenance purposes. In the petrochemical industry, bolts are located along the flanges of containers like tanks, reactors, mixers, and furnace convection and radiation chambers. They're also used on pipes and connections and for equipment building purposes. Sealing screws are (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Inspecting Rolled Aluminum Products to Meet Customer Quality Specifications
To meet increasing market demands. and customer specifications,. Laminazione was looking for an. inspection system that would provide. an extended and objective overview. of coil quality in real time in order to. quickly understand the root causes. of relevant defects, providing surface. quality
-
Siemens, Gecko Robotics Develop Ultrasonic Maintenance Robots
Siemens has announced a three-year collaboration with Gecko Robotics to develop and roll out ultrasonic robotic inspection services across Europe.
-
Measurement of Pre-stressed Steel
An inspection system for incoming goods inspection has been developed for a manufacturer of pre-stressed concrete, which detects the profile depth of delivered batches and continuously records this information to a database. A minimum profile depth of pre-stressed steel is critical to the quality
-
The MTC Smart Advisor High Speed Camera System for the Press Room
The MTC Smart Advisor System using MD Web Inspection provides 100% inspection of all paper coming into the press line. The Smart Advisor System is a Kiosk System designed for Press Lines. The rack has an enclosed operation station and is designed for placement next to the control room and designed
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, the worldwide chip-equipment industry posted a book-to-bill ratio of 0.82 in April, up from 0.71 in March, according to VLSI Research Inc. Applied to roll 'bright field' inspection tool, says report Applied Materials Inc. is expected to introduce "a bright field wafer inspection tool. " The Week
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
version of the company's Sigma laser photomask pattern generator, the Sigma7500. KLA-Tencor has formally introduced a full-chip process window inspection system for post-RET (resolution enhancement technology) reticle design layout inspection. WSTS rolls PLD data into standard-cell category
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
version of the company's Sigma laser photomask pattern generator, the Sigma7500. KLA-Tencor has formally introduced a full-chip process window inspection system for post-RET (resolution enhancement technology) reticle design layout inspection. WSTS rolls PLD data into standard-cell category
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
controller business from Potentia Semiconductor Corp. for C$1.4 million ($1.2 million) in cash. Vistec debuts e-beams, inspection tool Seeking to make a big splash in the market, Vistec Semiconductor Systems GmbH has rolled out four new products, including a trio of electron-beam machines. French company
-
Inspecting Long Seam Welds Efficiently and Easily Using the AxSEAM TM Scanner
and characterization of such defects. Regarding the mechanical aspects, such as the equipment used, the long seam scanner must be able to correctly sit on the pipe's curved outer diameter while it is rolled along the tube in the axial direction. Since the probes must be positioned at the desired distance from the weld
More Information Top
-
Large-Scale Evaluation of Nickel Aluminide Rools In A Heat-Treat Furnace at Bethlehem Steel's (now ISG) Burns Harbor Plate Mill
Provide roll fabrication quality control through field roll inspections and laboratory physical property tests of base metal and welds.
-
OPV for mobile applications: an evaluation of roll-to-roll processed indium and silver free polymer solar cells through analysis of life cycle, cost and layer ...
We used inspection tools such as a roll-to- roll inspection system to evaluate all processing steps during the fabrication and analyse the layers’ quality and forecast whether a module will work or not and establish any misalignment of the printed pattern …
-
http://www.ndt.net/article/wcndt2008/papers/121.pdf
Roll inspection in roll grinding shops is necessary to ensure that rolls being returned to the hot strip mill after grinding are free from surface breaking cracks and internal defects that .
-
Automatic Units to Monitor Rolling-Mill Rolls during Service
The ultrasonic roll inspection is performed in eight channels.
-
http://wwwcafr.kodak.com/global/plugins/acrobat/en/service/Zmanuals/z50_10.pdf
Operator: _______________________ Date: _______________ Time: ______________ Week: _______________ Rolls Inspected : .
-
http://www.ndt.net/article/wcndt2012/papers/29_wcndtfinal00029.pdf
New Roll Inspection .