Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: G.L. Huyett
Description: Fully keyed shafting that provides a good fit between the key and the keyway. Partial keyways and other materials are available, including turned and polished, and medium carbon steel (suitable to heat treat).
- Shaft Diameter: 112.71243913528288 mm
- Maximum Length: 3,809.9979426011114 mm
- Shaft Material: Carbon Steel
- Additional Operations: Keyed
-
Supplier: Reid Supply
Description: A keyed shaft works in unison with a rotating machine element to transmit torque to power transmission components. Available in various key sizes and diameters. . GLH-6035
- Shaft Diameter: 30.175183705400798 mm
- Maximum Length: 1,828.7990124485334 mm
- Additional Operations: Keyed
-
Supplier: jbj Techniques Limited
Description: The sleeve coupling is the most straight forward type of rigid coupling, also know as a ‘muff’ coupling. It is a machined cylinder that joins two shafts, usually a drive shaft and a driven shaft, used when two shafts are well aligned with little or no misalignment. Due to
- Material: Aluminum, Stainless Steel, Steel
- Units: English, Metric
- Design: One Piece Clamp, One Piece Set Screw
- Features: Opposing Screws
-
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.003”/-.010” Bore tolerance: +.002"/+.0005" Temperature Range (Deg. F) Steel: -40° to 350° Aluminum: -40° to 225° Stainless: -40° to 350° Additional
- Width: 0.343 to 0.75 inch
- Bore Diameter: 0.375 to 2.4375 inch
- Outer Diameter: 0.875 to 3.5 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Sensor Developments, Inc.
Description: SDI for dimensions) For different end configurations, change model number from 01090 to: Model Non active end Active end 01091 Keyed shaft Female socket 01092 Keyed shaft Flange
- Maximum Torque: 100 to 10,000 In-lbs
- Accuracy: 0.1 ±% Full Scale
- Operating Temperature: -65 to 250 F
- Electrical Output: Analog Voltage
-
Standards and Technical Documents - DRIVE, ROUND MOUNTING FLANGE WITH ROUND SHAFT AND KEY -- MS33571Supplier: Accuris
Description: DRIVE, ROUND MOUNTING FLANGE WITH ROUND SHAFT AND KEY
-
Supplier: Accuris
Description: DRIVE, SQUARE MOUNTING FLANGE WITH ROUND SHAFT AND KEY
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s new line of Dual-Keyed Rigid Shaft Couplings securely join shafts used in a wide range of unsupported drive system applications. Axial and annular keyways transmit torque while restraining lateral motion for securely mounting unsupported and suspended shafts. Ideally
- Bore Diameter 1: 1 to 5 inch
- Material: Aluminum, Stainless Steel, Steel
- Units: English
- Features: Keyway
-
Supplier: Accuris
Description: Mechanical Vibration - Balancing - Shaft and Fitment Key Convention
-
Supplier: Accuris
Description: Keys and keyways and coned shaft ends
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50gf@±10gf 12V 红轴 2 Plugin Mechanical Keyboard Shaft ROHS
- Maximum DC Voltage Rating: 12 volts
- Operating Temperature: -4 to 176 F
- Actuator Type: Keylock
-
Supplier: Newark, An Avnet Company
Description: 1000 in-lbs, 1 keyed shaft, Rotary torq
-
Supplier: G.L. Huyett
Description: Gib keys are tapered and notched machine keys that are used on power transmission keyed shafts to hold pulleys and gears tightly on the shaft.
- Width (Overall): 0.125 to 2 inch
- Height (Overall): 0.25 to 3.5 inch
- Length: 1 to 17.716545 inch
- End Type: Gib Head
-
Supplier: G.L. Huyett
Description: Woodruff keys are designed to be installed deep into shaft and firmly embedded. As a result, they can withstand great strain. It is impossible for them to roll over in the seat, unlike an ordinary key.
- Type: Woodruff Key, Full Radius
-
Supplier: G.L. Huyett
Description: These simple keys are installed into shaft keyways and used to lock shaft and hub assemblies together to transmit torque in a power transmission. Available with squared ends, rounded ends, and chamfered ends to lessen damage to keyways.
- Width (Overall): 0.0625 to 2 inch
- Height (Overall): 0.0625 to 2 inch
- Type: Oversized, Rectangular Parallel Key, Square Parallel Key
- End Type: Square
-
Description: We offer our gearbox output shafts in a range of standard diameters and lengths to fit your application. Custom gearbox shafts are also available to meet your exact specifications. Contact Ondrives.US to discuss your custom requirements. The Ondrives.US Advantage Specially engineered
- Additional Operations: Chamfered End, Keyed
- Features: Other
- Shaft Material: Stainless Steel
-
Description: the shaft centreline, ISO 21940-32:2012 also applies to keys mounted on tapered shaft surfaces, to woodruff, gibhead, dowel and other special keys. The principle of the half-key convention is applied as is appropriate to the particular shape and location of the
-
Supplier: CSA Group
Description: the shaft centreline, ISO 21940-32:2012 also applies to keys mounted on tapered shaft surfaces, to woodruff, gibhead, dowel and other special keys. The principle of the half-key convention is applied as is appropriate to the particular shape and location of the
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Reid Supply
Description: Woodruff keys are shaped like a half circle and used to lock gears and pulleys to the drive shafts of machine tools and engines. The round edge of the key is designed to fit into the keyseat, which is a curved pocket on the shaft. The flat edge of the key remains
-
Supplier: Nook Industries, Inc.
Description: For optimum performance, PowerTrax™ ILBB Instrument Bearings should be matched with PowerTrax™ HG “ISL” instrument shafting. Material: 440C stainless steel Hardness: Rc 55-60 Diameter Tolerance: .0001" for shafts thru 6" long Finish: 2-4 microinch (rms) Straightness: 0.001 per inch of length
- Shaft Diameter or Width: 3.174998285500926 mm
- Maximum Length: 304.7998354080889 mm
- Weight: 0.048 lbs/ft
- Special Features: Case Hardened, Precision Grade
-
Supplier: Newark, An Avnet Company
Description: A5 - 750W 20 Bit Incremental Encoder, 200V Motor, Key & Tap Shaft (oil seal)
-
Supplier: Newark, An Avnet Company
Description: A5 - 400W 20 Bit Incremental Encoder, 200V Motor, Key & Tap Shaft (oil seal)
-
Supplier: jbj Techniques Limited
Description: Combining the SIT-LOCK® design of smooth cone action with superior holding power, the hub can be clamped at any position along a shaft, eliminating the need for lock washers, spacers, stop rings, etc. » Easy assembly and disassembly Both actions take place by locking and unlocking the
-
Supplier: Reid Supply
Description: Keystock is used to transmit torque from a shaft to a specific component. Size is clearly marked on each bar. . Stainless Steel Keystock. 1/8 in. Square. Length 12 in.
- Width (Overall): 0.125 inch
- Height (Overall): 0.125 inch
- Length: 12 inch
- Type: Keystock
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 1.181103 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Shaft Diameter: 12.6923731461185 mm
- Maximum Length: 25.399986284007408 mm
-
Supplier: Nook Industries, Inc.
Description: 1/2" to 1-1/2" diameters from 6" to 72" in length Precision center-less ground to 10-14 microinches rms surface finish 3 Materials to choose from: - Alloy Steel hardened to Rc 60, - 440C Stainless Steel hardened to Rc 50-55 - Chrome-plated Alloy Steel Straightness: 0.001"/foot accumulative Cut
- Shaft Diameter or Width: 25.399986284007408 mm
- Maximum Length: 1,828.7990124485334 mm
- Weight: 2.664 lbs/ft
- Shaft Material: Alloy Steel, Stainless Steel
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Bore Diameter: 0.787402 inch
- Collar Material: Aluminum
- Units: Metric
- Features: Other
-
Description: requirements and supplied with material certification if needed. Call us or submit an RFQ. D-profile shafts Flange-mount idler rotary shafts Keyed shafts Shafts with retaining ring grooves Splined shafts for high-torque applications Step-down shafts Tapped
- Shaft Diameter: 9.517374860617576 mm
- Maximum Length: 25.399986284007408 mm
-
Supplier: Daemar Inc.
Description: DMR ™ gib head keys are used for holding pulleys and gears tightly on the shaft. They are tapered 1/8" per foot to fit snugly on the shaft and are machined from 1018 steel.
- Width (Overall): 0.25 inch
- Height (Overall): 0.25 inch
- Length: 3.75 inch
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: TRS300 (QTA106), 100 in-lb , Shaft to Shaft Rotary Torque Sensor, 3/8 Dia Shaft, 1/8 Key Way , Material - 17-4 PH S.S., 6 Pin Bendix Receptacle, PT02A-10-6P
- Maximum Torque: 100 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Electrical Output: Analog Voltage
- Torque Sensor Type: Rotary
-
Supplier: Radwell International
Description: SHAFT COUPLING, CLAMPING, KEYED, TIGHT FIT SLEEVE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Nook Industries, Inc.
Description: Nook PowerTrax™ HG Shafting, made from high quality alloy steel, is manufactured and stocked for immediate shipment from our Cleveland, Ohio facility, in diameters from 5 to 80 mm and 1/4 to 4 inches. Stainless Steel 440c shafting is available from 1/4 thru 1 inch diameter. Standard diameters can
- Shaft Diameter or Width: 20.000000000000004 mm
- Maximum Length: 5,500 mm
- Weight: 3.650855067 lbs/ft
- Shaft Material: Alloy Steel, Stainless Steel
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining flange-shaft is an OEM product. Raymond Machinery Co.,Ltd produce it by precision casting with alloy steel 8620. Key points of Production: Min Core Hardness: 42HRc Area Hardness: 60-64HRc Precise Machining Tolerance: -0.05mm to -0.07mm Surface texture: Ra1.6 Surface
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
Find Suppliers by Category Top
Featured Products Top
-
An alternative worth considering before machining a keyway Connecting a pulley, sprocket, gear or coupling to a shaft? A keyed connection may be familiar, but a keyless shaft locking device offers (read more)
Browse Rotary Shafts Datasheets for jbj Techniques Limited -
Installation Advantages: Tool-free assembly and disassembly typically complete in under two minutes, significantly reducing maintenance downtime compared to traditional keyed systems. The design accommodates standard shaft tolerances from (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
LENO LD020 Locking Devices (Locking Assemblies) provide superior, backlash-free connections between shafts and mounted components without keyways or splines. Using uniform radial pressure, they ensure precise alignment and reliable torque transmission across (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Operation: Eliminates play between shaft and hub for precise positioning applications Superior Torque Transmission: 30-40% higher torque capacity compared to traditional keyed (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
custom locking assemblies are manufactured from high-strength steel with advanced nickel plating, specifically designed to meet these challenges by ensuring operational integrity and transmission accuracy in extreme environments. Key (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
Key Features of Sealless Pumps Eliminating mechanical seals, our sealless pumps prevent leakage and enhance safety. This design increases reliability and reduces maintenance needs. With no seals to replace, these pumps offer (read more)
Browse Liquid Handling Pumps Datasheets for Dickow Pump Company, Inc. -
modification of shaft length, technical specifications, eccentric wheels, and cable length to meet unique project requirements. Key Features: (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Reliable power transmission depends on more than torque capacity alone. Modern drive systems require shaft couplings that can transmit torque accurately, compensate for shaft misalignment, and maintain (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Ultra-Compact Hollow-Shaft Angle Sensors Novotechnik, U.S. announces the WAL 200 Series of hollow shaft angle sensors that provide absolute, rotary position. Sensor dimensions are 7 x 22 mm. The WAL 200 Series has a (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
factors influencing motor technology selection. While initial research can offer some guidance, it often falls short of providing comprehensive and accurate insights. In this blog post, we'll delve into key considerations for selecting motor technology and review practical details to ensure your (read more)
Browse DC Motors Datasheets for Portescap
Conduct Research Top
-
Proper Shaft Fits for Precision Coupling Devices
manufacturers of these types of low cost drive components are simply relying on a shaft key and set screw to transmit torque and retain the hub on the shaft, and other types of misalignment absorbing elements help to take up any eccentricity resulting from a relatively large clearance between the shaft
-
Case Study: Assembly in Action: Supplier Key to Machine Builder's Success
of Cincinnati Automation & Test's key suppliers is automation components supplier MISUMI USA (Schaumburg, IL). According to Nichols, "MISUMI USA has found a niche among the suppliers to Cincinnati Automation & Test because it offers configurable factory automation components." In practice, Cincinnati
-
How to Measure the Key Dimensions in Identifying Bearings
It 's essential to determine the basic size starting with the bore or shaft dimension. Basic bearing dimensions (b) bore, (D) outer diameter, and (W) width are used as the starting point in identifying new designs as well as replacement bearings. Most bearings can be determined by their basic
-
10 Things Everybody Ought to Know About Custom Gearmotors
questions and considerations involved in specifying the correct gearmotor for your application. They run the gamut from AC or DC, single or three phase, PSC or split phase, PMDC or BLDC, TEFC or TENV, cord or flying leads, parallel shaft or right angle, stub or hollow shaft, keyed or splined, grease
-
Gearbox for Mixer Applications
Selecting the right gearbox for your mixer application is important - especially when it is also the key support between the impeller shaft and the motor.
-
CYCLOIDAL Reducer - Customer FAQs
Standard motor interfaces permits direct keyed servo motor shafts that match standard reducer input bores to be directly plugged into the reducer. We offer a complete range of motor mounting flanges. Additional, we can accommodate non-standard motor shafts with input collets, extension shafts
-
Coupling Guard Eng. Data
Aurora's Standard Coupling Guards are a full hoop-type guard that extends beyond the ends of the coupling, keys or other parts that protrude from the shaft.
-
Measurement And Analysis Of Torsional Vibration
Torsional vibration is of key importance in the area of vehicle development and refinement. The main contributory source is the engine where periodically occurring combustion cycles cause variation in the crankshaft rotary vibration. This vibration is transmitted to and modified further by other
More Information Top
-
Waste Isolation Pilot Plant design validation: Final report
Validation Elements of C & SH Shaft Design Bases C & SH Shaft Liner and Key - Summary o f Measured Water Pressures C & SH Shaft Key - Summary o f S t r a i n Gauge Readings a t Elevation 2554 …
-
Waste Isolation Pilot Plant design validation: Final report, Appendices
FIGURE E-2 C 8 SH SHAFT KEY AREA GEOLOGY BOTTO# CASING TO 920 FEET .
-
Springer Handbook of Mechanical Engineering
of the wheel with the shaft key .
-
Geotechnical Analysis Report for July 2001 - June 2002
Salt Handling Shaft Instrumentation (Without Shaft Key )..................................3-4 Figure 3-3 .
-
Geotechnical Analysis Report for July 2000-June 2001
Salt Handling Shaft Instrumentation (Without Shaft Key )..................................3-5 Figure 3-3 .
-
Geotechnical Analysis Report for July 1999-June 2000
Salt Handling Shaft Instrumentation (Without Shaft Key ).
-
Geotechnical Analysis Report for July 2002 - June 2003
… 7, and 8) ...........................................2-7 Figure 2-3 Repository Level Stratigraphy (Panels 3, 4, 5, and 6) ...........................................2-9 Figure 3-1 Salt Handling Shaft Stratigraphy ...........................................................................3-2 Figure 3-2 Salt Handling Shaft Instrumentation (Without Shaft Key )....................................3-4 Figure 3 …
-
Waste Isolation Pilot Plant Geotechnical Analysis Report for July 2004 - June 2005, Volume 1
20 Figure 3-2 – Salt Shaft Instrumentation (Without Shaft Key ) .....................................
Indicates content that may require registration and/or purchase.