Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MACOM
Description: MACOMs product portfolio of high reliability semiconductors for the military, defense, satellite and aerospace industries includes: Rectifiers, Switching diodes, Zener diodes, Temperature compensated zeners, Current regulators, Transient voltage suppressors, Silicon controlled
- IR: 10 mA
- IO: 220 to 20 amps
- Features: Other, Rectifier Diode
-
Supplier: Accuris
Description: SEMICONDUCTOR DEVICE, THYRISTORS (SILICON-CONTROLLED-SWITCHES) TYPES 3N81, 3N82, AND 3N86
-
Supplier: Accuris
Description: MICROCIRCUIT, LINEAR, SWITCHED-MODE POWER SUPPLY CONTROL CIRCUIT, MONOLITHIC SILICON
-
-
Supplier: Newark, An Avnet Company
Description: SILICON BILATERAL SWITCH (SBS); Peak Repetitive Off State Voltage:-; Gate Trigger Current Max:100µA; Average On State Current:-; On State RMS Current:-; Thyristor Case Style:TO-92; No. of Pins:3Pins; Holding Current Max:500µA; MSL:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MC, MC9S12P128, ENGINE CONTROL, EVALUATION BOARD; Silicon Manufacturer:NXP; Silicon Core Number:33812; Kit Application Type:Power Management; Application Sub Type:Multiple Switch Detection Interface; Core Architecture:- RoHS Compliant: Yes
-
Supplier: BinMaster, Inc.
Description: The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to detect high,
- Number of Switch Points: 1 (#)
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Littelfuse, Inc.
Description: sensitive gate triac is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls, and lighting controls.The epoxy
- IT(RMS): 4 amps
- IH: 10,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: sensitive gate triac is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls, and lighting controls.The epoxy
- IT(RMS): 4 amps
- IH: 10,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: sensitive gate triac is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls, and lighting controls.The epoxy
- IT(RMS): 4 amps
- IH: 5,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: sensitive gate triac is a bidirectional AC switch and is gate controlled for either polarity of main terminal voltage. It is used primarily for AC switching and phase control applications such as motor speed controls, temperature modulation controls, and lighting controls.The epoxy
- IT(RMS): 4 amps
- IH: 10,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: WATTCO
Description: WATTCO SCR (Silicon Controlled Rectifier) Temperature Control Panels come with the On-Off panels with the following options: - CTRL Transformer - Contactors and Fuses for multiple load variations Advantages: Also known as Phase Angle Controllers or solid state switching device - work
- Current: 400 amps
- Audible Alarm Type: Audible Alarm
- Display Type: Digital Display, Lights
- Features: Other
-
Supplier: Marktech Optoelectronics
Description: Marktech offers a broad line of silicon photo diodes in a variety of package types ranging from through-hole plastic and metal-can to surface mount. These devices are available with standard silicon die having a spectral sensitivity of approximately 400nm - 1100nm or with special UV
- Active Area Diameter or Length: 1.21 mm
- Features: Other
- Photodiode Material: Silicon
- Photodiode Spectral Response: Visible
-
Supplier: Richardson RFPD
Description: Features CoolMOS: Ultra Low RDS(on), Low Miller capacitance, Ultra Low gate charge, Avalanche energy rated SiC Parallel Schottky Diode: Zero reverse recovery, Zero forward recovery, Temperature independent switching behavior, Positive temperature coefficient on VF Kelvin source for easy drive Very
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: resistance can be made to switch between ""on"" and ""off"" state or made to track the input signal in an analog manner. High input-to-output voltage isolation. True resistance element output. SIngle or dual element outputs available. Low cost Suitable for AC or DC use Wide range of input to
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: GRIN lenses are used to focus and collimate light within a variety of fiber optic components. GRIN lenses , short gradient index,focus light through a precisely controlled radial varition of the lens material index of refraction from the optical axis to the edge of the lens. This allows a
- Diameter / Length: 3 to 280 mm
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Anokiwave
Description: The AWMF-0117 is a highly integrated silicon core chip for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features +20 dB transmit channel gain with +12 dBm P1dB output power, +28
- Frequency Range: 10,500 to 16,000 MHz
- Package Type: Surface Mount
-
Supplier: Anokiwave
Description: The AWMF-0116 is a highly integrated silicon core IC for active steerable antenna arrays intended for SATCOM, RADAR and TDD/FDD applications. The device has switchable outputs and can support half-duplex operation. It features 24 dB transmit gain with 12 dBm adjustable P1dB output power, 28
- Frequency Range: 26,000 to 30,000 MHz
- Package Type: Surface Mount
-
Supplier: Infineon Technologies AG
Description: 650 V silicon power diode in TO-220 real2pin package Rapid 2 switching 650 V, 20 A emitter controlled power silicon diode in a TO-220 real2pin package is designed for applications switching between 40 kHz and 100 kHz. Summary of Features Lowest reverse recovery charge (Qrr):
- VF: 1.6 to 2.2 volts
- IF: 20,000 to 40,000 mA
- IR: 0.04 mA
- trr: 43 ns
-
Supplier: Anokiwave
Description: The AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit, and single beam receive and includes all requisite beam steering controls for 6 bit phase and gain control. The
- Frequency Range: 8,500 to 10,550 MHz
- Package Type: Surface Mount
-
Supplier: Kyocera Corporation
Description: A high-power device is a product for high-voltage/current application such as a stud/flat diode and thyristor. High-power devices are used for power plants, railways, ships, and large power sources that require quality products with high reliability. We have provided high-power devices for more
- VDRM: 200 to 2,500 volts
- TJ: -40 to 125 C
- ITSM: 1,500 to 40,000 amps
- IGT: 150 to 400 mA
-
Supplier: Skyworks Solutions, Inc.
Description: Skyworks APD series of silicon PIN diodes are designed for use as switch and attenuator devices in high-performance RF and microwave circuits. The PIN diode designs are useful over a wide range of frequencies from below 100 MHz to beyond 30 GHz. These devices use Skyworks
- Features: PIN Diodes
-
Supplier: Anokiwave
Description: The AWMF-0144 is a highly integrated silicon quad core Tx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device provides +12 dBm output power and includes gain
- Frequency Range: 37,100 to 40,000 MHz
- Package Type: Surface Mount
-
Supplier: Richardson RFPD
Description: Features Silicon carbide (SiC) Schottky diode Zero reverse recovery Zero forward recovery Temperature-independent switching behavior Positive temperature coefficient on VF M5 power connectors Aluminum nitride (AlN) substrate for improved thermal performance Benefits Stable temperature
- IF: 200,000 mA
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: DOCUMENTATION ONLY/NO HARDWARE The MSCSICPFC/REF5 is a three-phase Vienna PFC reference design for hybrid electric vehicle (HEV)/electric vehicle (EV) charger and high power switch mode power supply applications. This reference design achieves 98.5 % efficiency at 20 kW output power and is
- Category: Development Board
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SILICON UNILATERAL SWITCH, SUS, USE AS A SCR TRIGGER, 200 MA, 30 V, TO-98 . FREE 2 YEAR RADWELL WARRANTY
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: Elite Semiconductor Products, Inc.
Description: The 2N1S42 through 2N1850 Series of Silicon Controlled Rectifiers are reverse blocking triode thyristor semiconductor devices for use in medium power switching and phase control applications requiring blocking voltages up to 500 volts, and average load currents (single-phase, 180°
- Pin Count: 1
- VDRM: 25 volts
- VRRM: 25 volts
- IT(RMS): 16 amps
-
Supplier: Infineon Technologies AG
Description: temperature independent low switching losses and threshold-free on-state characteristics guarantee an hustle-free design-in and easy-to-control application design. Summary of Features Revolutionary semiconductor material - Silicon Carbide Very low switching losses Threshold-free on state
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Infineon Technologies AG
Description: reductions in system costs making it an ideal choice for on-board charger and DCDC applications. Summary of Features Revolutionary semiconductor material - Silicon Carbide Very low switching losses Threshold-free on state characteristic 0V turn-off gate voltage Benchmark gate threshold
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
- Polarity: N-Channel
- Package Type: TO-263
-
Supplier: Nexperia B.V.
Description: SiliconMAX standard level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product is designed and qualified for use in computing, communications, consumer and industrial applications only. Features and benefits Higher operating power
- Features: Other
-
Supplier: Infineon Technologies AG
Description: The CoolSiC™ MOSFET 400 V G2 combines high robustness with ultra-low switching losses and on-state resistance, whilst offering system cost improvements. Developed to deliver outstanding levels of power density and system efficiency in 2- & 3-level hard- & soft-switching topologies. Targeting power
- TJ: -55 to 175 C
- Features: Industrial, MOSFET, Other
- Polarity: N-Channel
- Package Type: TO-263
-
Supplier: Galco Industrial Electronics
Description: POWER MODULE 25A 1200V AC SWITCH
- Features: Silicon Controlled Rectifier (SCR)
-
Supplier: MACOM
Description: At MACOM we offer an extensive collection of switches covering multiple commercial and aerospace and defense markets. Our product portfolio has a broad frequency spectrum from DC to 70 GHz. Our silicon Heterolithic Microwave Integrated Circuit (HMIC) PIN diode process is ideal for high power
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 0 to 53 dB
- Isolation (Port to Port): 18 to 85 dB
- Impedance: 75 ohms
Find Suppliers by Category Top
Featured Products Top
-
Si82Ex value gate drivers offers backward compatibility and a traditional voltage-controlled design, using Skyworks’ advanced proprietary silicon isolation technology with support for 6 kV RMS for one minute isolation voltage. Key (read more)
Browse LED Drivers Datasheets for Skyworks Solutions, Inc. -
Wolfspeed offers a family of 1200 V silicon carbide MOSFETs and Schottky diodes that are optimized for use in high power applications such as UPS, motor control and drives, switched-mode power supplies, solar and energy storage systems, electric vehicle charging, high (read more)
Browse Diodes Datasheets for DigiKey -
XM Series is RF Switch based on SOI "Silicon On Insurator" and GaAs "gallium arsenide" process. It is suitable product for Radio Frequency applications such as Cellular or ISM band widely. Switch control Interface supports GPIO and MIPI with various configurations: High Power, High Isolation, excellent linearity and Insertion Loss. (read more)
Browse RF Switches Datasheets for Murata Electronics -
ROLEC has launched commandCASE – a new range of high quality diecast aluminum housings for industrial control applications. They feature attractive and ergonomic wing-shaped handles for easy manoeuvring when the units are mounted on suspension arms. The distinctive handles are fixed to the (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling (read more)
Browse RF Switches Datasheets for Qorvo -
Microchip's next-generation 1200V Silicon Carbide IC (SiC) diodes and 700V SiC MOSFETs with high avalanche/repetitive Unclamped Inductive Switching (UIS) 3-phase 380/400V RMS input voltage, 50 Hz or 60 Hz 140 kHz switching frequency 700V DC output voltage (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
-chip modules designed for TD-LTE and 5G mMIMO applications. Available in both single and dual channel configurations, the Rx Modules combine T/R switch, two-stage LNA, and support circuitry to work from a 5V supply and a 1.8 V logic-level T/R control (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
silicon-based solutions through higher switching frequencies and lower switching and conduction losses. Depending on the application topology and operating conditions, designers can achieve higher power density, improved efficiency, reduced cooling requirements, and lower overall system cost. The (read more)
Browse Transistors Datasheets for Nexperia B.V. -
cleaning. To maintain parts-per-trillion (ppt) purity, these modules are constructed using 316L electropolished stainless steel and high-grade fluoropolymers, preventing any particle shedding that could ruin a silicon wafer. Beyond purity, the CDM is a powerhouse of safety and automation (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
volume and weight, the mature technical route enables it to have excellent stability under heavy load conditions. Thyristor voltage regulator Controllable silicon voltage regulator (also known as thyristor voltage regulator, contactless voltage regulator) uses thyristor as the core (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
Power Electronics: Intelligent Motor Controller Featuring SiC FETs
Qorvo's motor control reference design features the PAC5556 intelligent motor controller with Qorvo's new silicon carbide (SiC) FETs into a proof of concept System-on-a-Chip (SoC) to drive applications up to 3000w. The PAC5556 is an intelligent integrated motor controller that includes Qorvo's new
More Information Top
-
Advanced Semiconducting Materials and Devices
Silicon Controlled Switch (SCS) . . . . . . . . . . . . . . . . . . . .
-
Power Supply System for Colour Television Receivers
Modulator circuit (Fig.9) The modulator circuit consists of a silicon controlled switch BR101 (T ) which is circuited in the common catAode configuration.
-
Electronic Technology Handbook > ACTIVE DISCRETE COMPONENTS
The most important members of this family are the silicon controlled rectifier (SCR), the triac, and the silicon controlled switch (SCS).
-
World Congress on Medical Physics and Biomedical Engineering May 26-31, 2012, Beijing, China
This part mainly consists of power supply, resistor limiting current, silicon controlled switch and capacitor.
-
Handbook of Electrical Design Details, Second Edition > POWER SYSTEM EQUIPMENT
The most important thyristors are the silicon controlled rectifier, the triac, and the silicon controlled switch .
-
Characterising the linearity of an optically controlled photoconductive microwave switch
The linearity of an optically controlled silicon switch has been presented in the form of second and third order intercept points.
-
Engineering Solutions for Manufacturing Processes
Ta, Tb and Tc are the three-terminal two-way silicon control switches .
-
BRY39 datasheet - Programmable unijunction transistor/ silicon controlled switch for motor control, oscillators and etc applications : Datasheets for Electroni...
Programmable unijunction transistor/ silicon controlled switch for motor control, oscillators and etc applications .
-
CHAPTER 8 Ignition Circuits
When a spark plug is to be fired, the timing circuit turns on a silicon control switch (SCS), and the capacitor quickly discharges into the primary winding of a pulse transformer.
-
http://www.nxp.com/documents/application_note/APPCHP6.pdf
Two-terminal devices are known as switching diodes, and four-terminal devices are known as silicon controlled switches .
Indicates content that may require registration and/or purchase.