Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Silicone Dielectric Grease
-
Supplier: Accuris
Description: Silicone dielectric grease
-
Supplier: Accuris
Description: SILICONE DIELECTRIC GREASE
-
-
Supplier: Accuris
Description: ENCAPSULANT, SILICONE DIELECTRIC GEL
-
Supplier: Gelest, Inc.
Description: Safety
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Chemical System: Silicone
-
Supplier: Gelest, Inc.
Description: Safety
- Chemical System: Silicone
-
Electrical and Electronic Resins - Dielectric Silicone Gel For Sealing Electronics -- SEMICOSIL® 925Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 925 is a high purity, one-component addition curing RTV-2 silicone gel. Special features Low ion content Low volatile content Low viscosity Good mechanical damping properties Application SEMICOSIL® 925 is a dielectric gel especially designed to seal, protect and preserve the
- Viscosity: 700 cP
- Dielectric Strength: 558.8000000000012 kV/in
- Dielectric Constant (Relative Permittivity): 2.5
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound, Flexible / Dampening
-
Supplier: Techsil Limited
Description: semiconductor modules, automotive electronic units, communication devices, home appliance assemblies etc. Also for use as an adhesive for heat cured silicone rubber or as a base for silicone printing inks. Product Benefits Easy to use, one-component material Heat accelerated cure
- Features: Electrically Insulating / Dielectric, Rubber Based / Elastomeric
- Industry: Electronics
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric
- Features: Electrical Insulation / Dielectric, Rubber Based / Elastomeric, Thermal / Heat Conductive
- Industry: Electronics
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® RT 2100 is a room temperature vulcanizing silicone rubber. It is especially useful for electrical insulation applications such as potting, encapsulating, embedding, sealing and environmental protection. ELASTOSIL® RT 2100 is simple to handle and offers a balanced property profile.
- Thermal Conductivity: 2.2 W/m-K
- Elongation: 130 %
- Dielectric Strength: 515 kV/in
- Dielectric Constant (Relative Permittivity): 3.8 to 4
-
Supplier: Techsil Limited
Description: especially in critical applications that require good dielectric properties. G624 offers superior corrosion protection to many metal substrates. Proven compatibility with a wide range of plastics and elastomeric materials. Conforms to SAE AS-8660 (formerly Mil-S-8660C).
- Type / Function: Dielectric (Transformer / EDM)
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® N198 BLACK US is a non-slump, RTV-1 oxime cure silicone rubber that cures on contact with moisture in the air. Special features Neutral cure Solvent-free Primerless adhesion to most substrates Available in Black or Gray Application ELASTOSIL® N198 BLACK US is intended for sealing
- Thermal Conductivity: 0.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 1.3888888888888888 µin/in-F
- Tensile Strength (Break): 50,762.89377501895 psi
- Elongation: 300 %
-
Supplier: Wacker Chemical Corp.
Description: LUMISIL® 815 A/B is a low viscous, addition-curing, two-part silicone that cures to a transparent rubber. Especially suited for LED fabrication. Special features two-part, 1 : 1 mixing ratio low viscous rapid heat curing forms a rubber on vulcanization almost constant properties between -40
- Index of Refraction: 1.41 #
- Transmission: 85 %
- Material Density (Theoretical): 1.0400000000000003 g/cc
- Features: Dielectric, Specialty / Other
-
Supplier: Dupont Molykote
Description: Silicone grease for automotive spark plug boots
- Applications: Automotive / Transportation
- Features: Dielectric Grease
- Type / Function: Grease / Gel, Specialty / Other
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Dupont Molykote
Description: Silicone grease for automotive spark plug boots
- Dielectric Strength: 1,653,543,307.08661 V/m
- Kinematic Viscosity (@ 40°C): 52,000 cSt
- Applications: Automotive / Transportation
- Features: Dielectric Grease
-
Supplier: Allied Electronics, Inc.
Description: Specialty Chemicals, Trimethoxyboroxin, Pentaerythritol Material, Slight Sweet Odor Soft inert Silicone Grease for moisture proofing connections with excellent dielectric properties. Also lubricant for rubber and plastics. All GC Aerosols, Except as noted contain no Ecology-Damaging
-
Supplier: 3X Ceramic Parts Company Limited
Description: temperature. 8. Drug resistance, high mechanical strength, low thermal conductivity. Silicone Nitride Material Datasheet: Material Datesheet Properties Units Silicone Nitride Mechanical Density gm/cc 3.2 Porosity % 0 Flexural Strength Mpa 830 Compressive Strength Mpa 2500 Elastic
- Density: 3.1999979803934133 g/cc
- Thermal Conductivity: 15 to 20 W/m-K
- Coeff. of Thermal Expansion (CTE): 3.3 µm/m-C
- MOR / Flexural Strength: 87,022.1036143182 psi
-
Supplier: Phelps Industrial Products
Description: Silicone is a synthetic elastomer with excellent elongation, creep, tear strength, dielectric strength (at high voltage), thermal conductivity adn fire resistance at extreme temperatures. This makes silicone rubber one of the elastomers of choice in many extreme environments.
- Thickness: 0.0625 to 0.25 inch
- Operating Temperature: -80 to 400 F
- Gasket Type: Sheet / Die-cut
- Material: Silicone Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: Soft Dielectric Compound Lubricant/Sealant Description Bluesil V-726 is a soft, easily spreadible, silica-thickened dimethyl silicone compound. It is designed as a lubricant for rubber and plastics, rubber coated and fiber optic cables. Bluesil V-726 is also an excellent
- Operating / Use Temperature: -50 to 400 F
- Dielectric Strength: 650,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.03 specific gravity
- Features: Dielectric (Transformer / EDM), Lubricant, Process Equipment, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: Self-Adhesive Waterproof seal is permanent after 24 hours Extremely pliable and conformable Construction 20 Mil Total Thickness Roll Length - 36 feet Specifications Tensile Strength (PSI) - 700 Minimum Elongation (%) - 300 Dielectric Strength (VPM) 200 - 400 Dielectric Constant (1 KHz)
- Width: 1 to 2 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Permanent, Specialty / Other
- Adhesive: Rubber, Silicone
-
Supplier: WATTCO
Description: shapes, sizes, and dimensions. Silicone heaters are known for their unique and flexible properties and can withstand mechanical shock and vibration. Silicone heaters have unique qualities such as a high dielectric strength, non-toxicity, and flame retardance. Silicone
- Maximum Operating (Sheath) Temperature: -70 to 450 F
- AC Voltage Required: 120 to 600 volts
- Length: 1 to 120 inch
- Width: 1 to 36 inch
-
Supplier: Protavic America, Inc.
Description: PTS-46323™ is a two-component ONE TO ONE MIX RATIO silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -55 to 200 F
- Thermal Conductivity: 1.3 W/m-K
- Dielectric Strength: 635.0000000000014 kV/in
-
Supplier: Thermal Circuits, Inc.
Description: Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and flexible,
- Maximum Operating (Sheath) Temperature: 428 F
- Maximum Operating Temperature: 428 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Features: Electric, Other
-
Supplier: Allied Electronics, Inc.
Description: Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color The silicone coating engineered for maximum flexibility and protection from extreme temperatures and vibration damage. Safe for most plastics. Flammable and ozone safe, CFC/HCFC free. Meets MILI-46058C, Type SR UL Recognized
-
Supplier: Techsil Limited
Description: Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500 v/mil)
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal 9040 solid silicone is a general purpose silicone rubber manufactured in 36 in. × continuous length form. It is available in degrees of hardness ranging from relatively soft 30 durometer to relatively hard 70 durometer on the Shore A scale. Applications: MRI/CAT scan cabinets
- Thickness: 0.031102379 to 0.125196918 inch
- Operating Temperature: -99.4 F
- Features: Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Allied Electronics, Inc.
Description: with heat sinks or metal chassis, will not dry or harden. Contains zinc oxide and polydimethyl siloxane. The Non-Silicone Heat Transfer compound is designed to eliminate the potential problems of silicone-based compounds caused by migration and component contamination. MIL-DTL-47113D
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Silicone foam is a new type of high resilience, low density organic silicone material. It has excellent elasticity and small stress relaxation characteristics, which can reduce the maintenance cost caused by gasket failure due to large compression deformation and softening,
- Thickness: 0.3937007874015748 inches
- Temperature Resistance: 220 C
- Dielectric Strength: 3,582,677.1653543236 V/m
- Features: Adhesive Tape, Anti-static / ESD Control, Dielectric / Insulating, Electrical Tape, Electrically Conductive, Industrial Tape, Thermally Insulating / Insulative
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has excellent mechanical strength (tear resistance) tensile strength, elongation, and weather resistance), and outstanding dielectric
- Maximum Inside Diameter / Size: 1.01 inch
- Wall Thickness: 0.08 inch
- Temperature Range: 392 F
- Type: Electrical Tubing / Sheathing, Rubber / Silicone / Elastomer Tubing
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Extremely flexible, high / low temperature wire harnesses, cable connections and component covering CHARACTERISTICS: PRODUCT DESCRIPTION: Non corrosive, fungas resistant, self-extinguishing, silicone coated fiberglass sleeving OPERATING TEMPERATURE: -70°C to +200°C
Find Suppliers by Category Top
Featured Products Top
-
BRIMFLEXTM BSR SILICONE RUBBER TUBING- MIL-R-5847 & ZZ-R-765 -- 200°C BRIMFLEXTM BSR Silicone Rubber tubing is an extremely elastic and stable high temperature & low temperature tubing. Besides being extremely flexible, it has (read more)
Browse Rubber Tubing Datasheets for BRIM Electronics, Inc. -
sections. This silicone has excellent flexibility, with an elongation of 150-250% at room temperature, a Shore A hardness of 35-45 and a low tensile modulus of 100-175 psi at 75°F for stress relief. It is capable of withstanding rigorous thermal cycling and shock without cracking or exerting stress on components. Additionally, MasterSil 323 has a low dielectric constant of 2.8 at 75°F, 1 MHz. (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
A deep dive into silicone-based insulation materials In power generation, petrochemical processing, metal fabrication, and other heavy industrial applications, (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
Optically Clear, High Flexibility Silicone Meets NASA Low Outgassing Specifications Master Bond MasterSil 981-LO is a two component, addition cured silicone system designed for bonding, sealing, coating, and encapsulating applications. It meets NASA low (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
providing electrical insulation.They feature high dielectric breakdown strength,good thermal conductivity,tear resistance,and more.These properties help prevent accidents such as leakage or breakdowns.Additionally,silicone insulator pads are highly temperature-resistant,preventing degradation or aging (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
KMSF® 1000 is a negative?tone, polyimide?based photo?dielectric designed for ultra?low?stress buffering, passivation, and protective layers in advanced microelectronic packaging. Engineered to provide exceptional warpage control, it is well suited for thin and (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Kayaku Advanced Materials, Inc. -
KMSF® 2000 is a negative?tone, low?temperature?cure PPE?copolymer photo?dielectric designed for high?reliability heterogeneous integration in advanced packaging. It features excellent pattern resolution, a low dielectric constant (Dk = 2.5), and a low dissipation factor (Df = 0 (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for Kayaku Advanced Materials, Inc. -
Is Polyurethane Dielectric Foam Durable Enough for Aerospace and RF Applications? In the aerospace and RF industries (read more)
Browse Electrical Insulation and Dielectric Materials Datasheets for General Plastics Manufacturing Co. -
the wire element is close to the surface they provide instant heating. They are not affected by vibration, flexing, or repeated mechanical shock. Silicone rubber has a high dielectric strength, is non-toxic, chemical resistant, and flame retardant. Silicone rubber (read more)
Browse Flexible Heaters Datasheets for Backer Marathon, Inc.
Conduct Research Top
-
Effect of Elastic Elongation on Dielectric Strength
to process variability in the elongation of elastomeric polymers when they are wrapped around electric coils and other components, the possibility of altering the effective dielectric strength of the insulation material arises. In this paper we examine the relation of the elongation of a silicone
-
NEW ADVANCES IN PRIMERLESS SILICONE INSULATION MATERIALS
the priming step. Using primerless silicone rubber laminate insulation tape leads to a more robust application process, as well as improved material properties such as adhesion strength, dielectric strength, volume resistivity, and thermal stability. This paper presents the results of a comparative
-
Arc Tracking and Silicone Self-Fusing Tape
Many electrical insulation applications are designed with dielectric breakdown strength (DBS), or the voltage potential required to break through an electrically insulating material, as a major factor. While this is a good test to determine how resistive a material is through its volume it does
-
Silicone Rubber Thermal Interface Materials: Applications and Performance Considerations
Simple composits of silicone rubber, extending filler, and fiberglass offer an attractive combination of thermal, physical, and electric properties that make these materials an ideal choice for use as thermal interface materials. Good dielectric strength and low thermal impedance that is relatively
-
Silicone Based Insulation Material for High Speed/Voltage Rotating Machines
. However, many medium and high voltage rotating machinery applications do not utilize resin rich silicone based insulation because of concerns about dielectric integrity and voltage endurance, especially with highly thermally conductive designs. Arlon has recently developed improvements in highly
-
Silicone Based Electrical Insulation Material for High Speed/Voltage Rotating Machines
. However, many medium and high voltage rotating machinery applications do not utilize resin rich silicone based insulation because of concerns about dielectric integrity and voltage endurance, especially with highly thermally conductive designs. Arlon has recently developed improvements in highly
-
Polyurethane Resin Vs Silicone Resin Conformal Coating Material For Electronics
and offer increased dielectric resistance and protection against humidity, fungus, heat, corrosion, and contaminants like dust and dirt. Conformal coatings also enhance the operational integrity of the devices.
-
Highly Conductive Insulation for Large, High-Speed Machines
to arc tracking and dielectric breakdown. Next generation, high-speed, multi-megawatt, rotating machines provide an insulating challenge for traditional silicone-impregnated fiberglass and epoxymica stator-coil-insulation systems. A high frequency voltage supply for these rotating machines is required
More Information Top
-
Electroactivity in Polymeric Materials
2008) New silicone dielectric elastomers with a high dielectric constant.
-
Postirradiation Dielectric Properties of Silicones
Currin, "Effects of Gamma Radiation at 25 C on Silicone Dielectrics ," Transactions Am. Inst.
-
Dielectric elastomer actuators of silicone rubber-titanium dioxide composites obtained by dielectrophoretic assembly of filler particles
[4] Carpi , F. and Rossi, D., "Improvement of electromechanical actuating performances of a silicone dielectric elastomer by dispersion of titanium dioxide powder," IEEE Trans. Dielectr.
-
A new kind of electro-active polymer composite composed of silicone elastomer and polyethylene glycol
A silicone dielectric elastomer dispersed with polyethylene glycol with two different average molecular weights was successfully prepared.
-
The fabrication of dielectric elastomers from silicone rubber and barium titanate: employing equi-biaxial pre-stretch to achieve large deformations
2012) Lead magnesium niobate-filled silicone dielectric elastomer with large .
-
Silicone rubber dielectrics modified by inorganic fillers for outdoor high voltage insulation applications
Also discussed is the enhanced relative permittivity of silicone dielectrics that is obtained through the addition of barium titanate powder which can be further increased with the addition of aluminium powder forming a tertiary composite, resulting in a significant grading of …
-
Subject Index 2005
Improvement of Electromechanical Actuating Performances of a Silicone Dielectric Elastomer by Dispersion of Titanium Dioxide Powder .
-
Electroactive Polymer (EAP) Actuators as Artificial Muscles
Figure 23: Inchworm-inspired propulsion system based on a silicone dielectric elastomer rolled actuator with electrostatic clamps.
Indicates content that may require registration and/or purchase.