-
Supplier: Acrolab Ltd.
Description: Stoner W206 is specially formulated as a release agent and anti - stick lubricant for molded materials such as plastics, rubber, waxes, and similar materials. Stoner W206 provides fast, easy part removal from molds and multiple part releases per application. W206 improves
- Features: Aerosol / Spray
- Composition / Chemistry: Specialty / Other
-
Supplier: McGee Industries, Inc. / McLube Division
Description: This silicone mold release is suitable for food-grade applications. It can be used on metallic and nonmetallic surfaces and provides excellent release for all polymers: plastic, rubber, urethane and composite. 1850 is also an effective lubricant.
- Operating / Use Temperature: 600 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Fluid / Oil, Lubricant, Mold Release / Release Agent
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Chase Products Co.
Description: Silicone Mold Release Spray is a colorless, dry spray that reduces friction and buildup on molds without leaving an oily or greasy surface. Dries fast. Extends the life of equipment. Cuts cleanup time. This non-staining formula has a low surface tension and performs in
- Operating / Use Temperature: -47 to 399 F
- Form: Aerosol
- Features: Coating, Other
- Location / Orientation: Exterior, Interior
-
-
Supplier: Henkel Corporation - Industrial
Description: Frekote EXITT is a silicone based, sacrificial mold release developed for urethane elastomer systems. It gives a high gloss finish with a precise retention of the mold detail with no build-up. This product will also release urethane foams, organic rubber
- Operating / Use Temperature: 68 to 140 F
- Composition / Chemistry: Silicone
-
Supplier: DME Company
Description: A paintable non-silicone release that is approved for medical and food applications. Unlike vegetable-based releases, Pure Eze is based on a neutral white oil. It does not contain any lecithins, so it will not turn color or rancid over long periods of time. Pure Eze mold
- Features: Aerosol / Spray
- Industry Applications: Electrical / Electronic
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1782 is a dispersion of solids in water used as a release coating for virtually all compounds and parts. This product is a particularly effective release coating for silicone rubber and anti-tack coating for uncured rubber.
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Fluid / Oil, Mold Release / Release Agent
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Wacker Chemical Corp.
Description: Pourable, addition-curing, two-component silicone rubber that vulcanizes at room temperature. Special features very good flow excellent mould release; usually no further release agent required fast and non-shrink cure at room temperature which can be accelerated
- Tensile Strength (Break): 725.184196785985 psi
- Elongation: 330 %
- Features: Casting Resin, Unfilled
- Type: Elastomer / Rubber
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white
- Features: Aerosol / Spray, Mold Release / Release Agent
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
- Type: Water Soluble / Emulsion
-
Supplier: Henkel Corporation - Industrial
Description: Water-based translucent/white mold-release emulsion for rubber-molding applications. Fast curing with no contaminating transfer. LOCTITE® FREKOTE® RC-321 is a translucent white, water-based mold-release emulsion. It is offered as a concentrate that provides a
- Use Temperature: 140 to 400 F
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Multiple Release Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: McGee Industries, Inc. / McLube Division
Description: McLube 1829 is a concentrated release agent and anti-stick coating designed for use in the plastics industry. This product is a clean, economical alternative to silicone oil, soap and other low-tech releasing agents.
- Density / Specific Gravity (@15.6°C, 60°F): 1.01 specific gravity
- Features: Anti-Seize / Thread Compound, Fluid / Oil, Mold Release / Release Agent
- Type: Micro-dispersion, Solid / Dry Film Release, Water Soluble / Emulsion
-
Supplier: Acrolab Ltd.
Description: Stoner W408 Dry Film Release is an extremely versatile, paintable release agent and anti - stick lubricant for molded materials such as plastics, rubber, composites, and similar materials. This dry, anti - stick surface coating provides fast, easy part removal from molds
- Features: Aerosol / Spray
-
Supplier: Bluestar Silicones USA Corp.
Description: a durable, ready to use silicone-based bladder release coating Properties Viscosity 700 Description Lyndcoat™ BR-601 RTU is a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Industrial Coatings - Pourable, Condensation-curing, Two-component Silicone Rubber -- ELASTOSIL® RTKSupplier: Wacker Chemical Corp.
Description: polyurethanes Application encapsulation of electrical and electronic components making flexible molds for reproducing models with no or only minor undercuts in all common reproduction materials release coat for rigid molds for the casting or foaming of polyurethane resins
- Substrate: Ceramic / Porcelain, Metal, Plastic
- Industry: Electronics
- Form: Liquid
- Cure / Setting Technology: Multicomponent
-
Supplier: Dupont Molykote
Description: Silicone Fluid thickened with inert silica filler APPLICATIONS Automotive spark plug boots, steering and suspension boot seals, etc. FEATURES Lubricant for rubber and plastic O-ring gaskets, seals, and bushings. Chemical and/or water-resistant barrier coating. Sealant and
- Operating / Use Temperature: -40 to 399.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Industry Applications: Automotive / Transportation
- Type: Grease / Gel Release
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing equipment, and plastic extruders. It offers versatility, heat
- Kinematic Viscosity (@ 40°C): 500,000 cSt
- Flash Point: 213.98 F
- Features: Mold Release / Release Agent
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing equipment, and plastic extruders. It offers versatility, heat
- Kinematic Viscosity (@ 40°C): 500,000 cSt
- Flash Point: 213.98 F
- Features: Mold Release / Release Agent
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® 7 Release Compound Clear White is a grease-like, dimethyl silicone compound that is used as a lubricant, preservative, and a release agent for mold, adhesives, rubber, metals, processing equipment, and plastic extruders. It offers versatility, heat
- Kinematic Viscosity (@ 40°C): 500,000 cSt
- Flash Point: 213.98 F
- Features: Mold Release / Release Agent
-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite Frekote 1711-I offers superb release properties, choice of finish, and excellent part detail to meet your specific molding requirements. It releases almost any molded polymer including thermoset and thermoplastic resins, rubber compounds RTV silicone and a
-
Supplier: Techsil Limited
Description: Techsil 6088A is a semi-permanent, wax-free, release agent and lubricant in aerosol cans. It can be used for many types of moulding operations, especially where abrasion is a problem. Techsil 6088A incorporates a system to tightly bond the release film to the mould surface for maximum
-
Supplier: R. S. Hughes Company, Inc.
Description: Some products have limited compatibility and should only be used on select materials. The Devcon release agent is compatible with plastic and rubber. Main ingredient is comprised of silicone. Can be used under the following temperature ranges: +55 F minimum operating temperature
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Metal Forming, Release Agent / Coating
-
Supplier: Techsil Limited
Description: TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with the addition of the curing agent. Product Benefits Convenient
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Techsil Limited
Description: TSE3466 is a two part, addition cure mold making silicone rubber from Momentive Performance Materials. This grade will cure to a translucent, high strength, high hardness elastic silicone rubber with the addition of the curing agent. Product Benefits Convenient
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Invotec Solutions Ltd.
Description: A Heavy duty, high silicone concentration mould release agent formulated for stubborn and hard to release plastic and rubber moulding Heavy duty, high silicone concentration mould release agent Formulated for stubborn and hard to release plastic and
- Operating / Use Temperature: 392 F
- Features: Aerosol / Spray, Mold Release / Release Agent
- Composition / Chemistry: Silicone, Synthetic / Semi-synthetic
-
Supplier: Hapco, Inc.
Description: Hapsil 360™ is a high tear strength, tin-catalyzed RTV-2 silicone rubber, which was designed for casting Hapco's wide variety of rigid and flexible polyurethane resins. Hapsil 360™ is not sensitive to inhibition, meaning it will cure at room temperature over virtually any surface.
- Viscosity: 15,000 cP
- Industry: OEM / Industrial, Tooling / Mold Material
- Cure / Technology: Room Temp. Cure / Vulcanizing, Two Component System
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Total Lubricants USA, Inc.
Description: Food grade release agent and lubricant spray. Odorless, non-toxic, greaseless, and non-staining. Uses include: packing industry, plastic and rubber mold release, timers, TV tuners, clocks, electrical equipment, bushings, bearings, chains, camera gears, motion picture
- Features: Aerosol / Spray
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Formula 5 Non-Silicone Medium Duty Release Agent A light duty, dry film non-silicone mould release agent providing an excellent release for all types of thermoplastics, some thermosetting plastics, silicone rubber and many other types of
- Operating / Use Temperature: 302 F
- Features: Aerosol / Spray
-
Supplier: Invotec Solutions Ltd.
Description: Ambersil Formula 7 Non-Silicone Heavy Duty Release Agent Provides an excellent heavy duty release on a wide range of thermoplastics and rubbers. Provides excellent release on a wide range of thermoplastics and rubbers. Provides excellent release on a
- Operating / Use Temperature: 338 F
- Features: Aerosol / Spray
-
Supplier: Allied Electronics, Inc.
Description: equipment, battery terminals, switches, keyboards, ignition systems, locks, plastic parts, rubber gaskets, contacts, mold releases, telescoping antennas and more. Fast Dry Safe on Plastics and Elastomers Silicone Lubrication
-
Supplier: Allied Electronics, Inc.
Description: equipment, battery terminals, switches, keyboards, ignition systems, locks, plastic parts, rubber gaskets, contacts, mold releases, telescoping antennas and more. Fast Dry Safe on Plastics and Elastomers Silicone Lubrication
-
Supplier: JBC Technologies, Inc.
Description: JBC has extensive experience sourcing, slitting, laminating, and die cutting high temperature foams such as Silicone, Fluorosilicone, Fluorocarbon, and ECH (Epichlorohydrin), for leading manufacturers across industries. Not only will we help you identify the best foam or sponge rubber
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Type: Flexible
- Applications: Industrial OEM, Sealing / Gasketing
-
Supplier: JBC Technologies, Inc.
Description: With a low compression set, microcellular foams are a higher-cost, higher-performance option. Available compositions include Polyether (Ether), Polyester (Ester), Silicone, Urethane, and high-performance Poron microcellular urethane. Not only will we help you identify the best foam or sponge
- Type: Closed Cellular, Flexible
- Material / Composition: Elastomer / Rubber, Plastic / Polymer
- Form / Shape: Fabricated Shapes / Parts (Molded, Cast)
- Applications: Industrial OEM, Sealing / Gasketing
Find Suppliers by Category Top
Featured Products Top
-
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
MOCAP offers complete in-house mold-making capabilities and manufacturing operations to produce your next custom plastic or rubber component. Unique to MOCAP is our ability to produce products through vinyl dip molding, plastic injection molding, and rubber injection molding processes. No other (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
Custom Coil Cords Specialty silicone rubber insulated retractable cords, and more Retractable cords, or coil cords, have a spring-like form that allows them to bend and stretch with minimal (read more)
Browse Coiled Cords and Cables Datasheets for New England Wire Technologies Corporation -
compression and injection molding processes. Atlantic Rubber's rubber-molding capabilities are practically limitless. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers (read more)
Browse Plastic Tubing Datasheets for Atlantic Rubber Company, Inc. -
Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic (read more)
Browse Rubber and Elastomer Molding Services Datasheets for Atlantic Rubber Company, Inc. -
injection molded low density polyethylene (LDPE) plastic caps to high temperature vinyl caps, to silicone and EPDM rubber caps and closures, MOCAP has the low cost, quality products to satisfy your product protection requirements. Use the links below (read more)
Browse Caps, Grips, and Closures Datasheets for MOCAP LLC -
O-Rings Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene, Silicone, Butyl, Hypalon, Viton® and Pure Gum. From Natural Rubber to the newest polymers, Atlantic Rubber can meet your elastomeric requirements. And, if your application requires a special formulation, Atlantic Rubber can custom compound materials to satisfy your specific requirements. (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Available: PTFE, Simriz®**, Kalrez®***, FDA Grades, PTFE-encapsulated Viton® or Silicone, Aflas and a full range of hardness in all compounds. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
, and high-performance elastomer solutions that meet — and often exceed — the expectations of OEMs in specialized industries. Our molded, extruded, and inflatable seals play a vital role in helping OEMs overcome complex sealing challenges. Backed by a dedicated engineering and (read more)
Browse Inflatable Seals Datasheets for Technetics Group -
Available: PTFE, Simriz®**, Kalrez®***, FDA Grades, PTFE-encapsulated Viton® or Silicone, Aflas and a full range of hardness in all compounds. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc.
More Information Top
-
Effect of an epoxidized novolac resin anhydride structure on the properties of resin
Resin formulations were cast in self- releasing silicone rubber molds (General Electric RTV 630).
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/3483/1/Corrigan_Thesis_2008.pdf
absorb into silicone rubber and mould release lubricants from plastic can enter the .
-
CSIRO PUBLISHING - Soil Research
… reducing the frictional drag between soil particles and the retaining wall of a column during infiltration into a swelling soil was studied for five lubricants, polybutene oil (RP7), fluorocarbon telomer (F.E.T.), silicone mold release , silicone rubber liners, and a block …
-
http://dspace.mit.edu/bitstream/handle/1721.1/32362/61494174-MIT.pdf?sequence=2
When first cast, silicone rubber molds exhibit natural release characteristics.
-
Handbook of Lubricants
Uses: Surfactant, emulsifier, dispersant, wetting agent for animal feed, leather treatment, textiles; emulsifier for oil-based drilling fluids; release agent for silicone rubber molds ; raw material for paints; visc. modifier; sur- factant, emulsifier, dispersant, wetting agent, antistat, emollient for cosmet- ics; surfactant …
-
Handbook of Textile Processing Chemicals
Uses: Edible surfactant and emulsifier for foods, pharmaceuticals, cosmetics, animal feed, leather treatment, textiles; emulsifier for oil-based drilling fluids; release agent for silicone rubber molds ; raw material for paints; dispersant; wetting agent; antistat; emollient; antioxidant; pigment/filler/clay dispersant for sealants, caulks, pesticides …
-
Handbook of Rheology Modifiers
Uses: Surfactant, emulsifier, dispersant, wetting agent for animal feed, leather treatment, textiles; emulsifier for oil-based drilling fluids; release agent for silicone rubber molds ; raw material for paints; visc. modifier; surfactant, emulsifier, dispersant, wetting agent, antistat, emollient for cosmetics; surfactant, emulsifier, dispersant …
-
Handbook of Green Chemicals
Molder's Edge ME-232 NS [Zip-Chem Prods. http://www.zipchem.com] Chem. Descrip.: Lecithin USP CAS 8002-43-5; EINECS/ELINCS 232-307-2 Uses: Release agent for silicone rubber molds , investment waxes; surfactant for pharmaceuticals .
-
Handbook of Adhesive Chemical and Compounding Ingredients
Uses: Surfactant, emulsifier, dispersant, wetting agent for animal feed, leather treatment, textiles; emulsifier for oil-based drilling fluids; release agent for silicone rubber molds ; raw material for paints; surfactant, emulsifier, dispersant, wetting agent, antistat, emollient for cosmetics; surfactant, emulsifier, dispersant, wetting agent …
-
Handbook of Fillers, Extenders, and Diluents
Uses: Surfactant, emulsifier, dispersant, wetting agent for animal feed, leather treatment, textiles; emulsifier for oil-based drilling fluids; release agent for silicone rubber molds ; raw material for paints; visc. modifier; surfactant, emulsifier, dispersant, wetting agent, antistat, emollient for cosmetics; surfactant, emulsifier, dispersant …
Indicates content that may require registration and/or purchase.