Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ADHESIVE: SILICONE RUBBER, SOLVENT-TYPE GENERAL PURPOSE
-
Supplier: Techsil Limited
Description: The product Three Bond 5222N is a single-component solvent free and non-acid sealant based on modified silicone with low odor emission. Developed as a phthalate-free direct replacement for TB5222D, within a very short time it forms a rubber-like seal completely adapted to the
- Features: Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® A07 is a free flowable, solvent-based RTV-1 silicone dispersion. It cures at room temperature or elevated temperature by reaction with air humidity to a flexible silicone coating. During cure it splits off an organic amine. Special features ready-to-use, one-component
- Viscosity: 8,000 cP
- Tensile Strength (Break): 217.5552590357955 psi
- Elongation: 300 %
- Industry: Building / Construction
-
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E41 is a flowable, one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features acetic acid-curing system flowable contains toluene as a solvent excellent primerless
- Viscosity: 65,000 cP
- Tensile Strength (Break): 870.221036143182 psi
- Elongation: 350 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Techsil Limited
Description: RTV630 is a room temperature molding compound from Momentive which cures to a high strength silicone rubber. This medium viscosity grade forms thin, light-weight molds with excellent durability. The high tear resistance and inherent release ability of this grade make it well suited to
- Use Temperature: -76 to 399.2 F
- Type: Elastomer / Rubber
- Features: Molding Resin
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® E43 N is a non-slump to self-levelling silicone rubber formulation, which cures at room temperature under the influence of atmospheric moisture to yield a silicone elastomer with very good mechanical properties. Special features acetic acid-curing system non-slump to
- Viscosity: 300,000 cP
- Tensile Strength (Break): 1,160.294714857576 psi
- Elongation: 500 %
- Substrate Compatibility: Ceramic / Glass, Composites, Concrete / Masonry, Metal, Paper / Paperboard, Plastic, Porous Surfaces, Rubber / Elastomer, Textiles / Fabrics, Wood / Wood Product
-
Supplier: Techsil Limited
Description: Techsil® RTV27844 is a clear liquid, which cures at room temperature to a high strength silicone rubber with the addition of a curing agent. Once cured, RTV27844 has a hardness of 44 shore A, with 120% elongation, and a 1,406 refractive index. RTV27844 is supplied as a complete kit in
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Chemical System: Silicone
-
Supplier: Wacker Chemical Corp.
Description: ELASTOSIL® LR 6239 F is a free-flowing additioncuring silicone rubber, which is mixed with crosslinker to form a ready-to-use product with long pot life which cures rapidly at high temperatures. Special features solvent-free processing viscosity suitable for silk-screen printing
- Cure / Dry Temperature: 302 to 356 F
- Operating / Use Temperature: -58 to 392 F
- Industry: Automotive
- Features: Heat Resistant / High Temperature, Other
-
Supplier: Techsil Limited
Description: Momentive RTV11 is a general purpose silicone rubber potting compound suitable for a range of applications. It is widely used for the potting and encapsulation of electrical coils and connectors, alongside making cast-in-place gaskets and moulds. RTV11 is supplied ready-to-use with DBT
- Use Temperature: -54 to 204 F
- Features: Encapsulating / Potting, Rubber Based / Elastomeric
- Industry: Medical / Food (Sanitary / FDA)
- Chemical System: Silicone
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more concentric, homogenous and denser than conventional dip coated Silicone Rubber
- Diameter: 0.022 to 1.018 inch
- Operating Temperature: -70 to 200 C
- Material: Fiberglass
- Sleeving: Mesh / Braided Sleeving
-
Supplier: Cole-Parmer
Description: • Fiberglass-reinforced heaters withstand mechanical shock and repeated flexing • Resists moisture and most solvents • Heat to 500°F (260°C) • Flexible—wrap around vessels or use flat These flexible silicone rubber heaters include 8" (20.3 cm) PTFE leads that meet
- Heating Capacity: 0.05 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Electric Heaters - All-purpose silicone rubber heating blanket, 5x15", 375 W, 240 VAC -- GO-03225-53Supplier: Cole-Parmer
Description: • Fiberglass-reinforced heaters withstand mechanical shock and repeated flexing • Resists moisture and most solvents • Heat to 500°F (260°C) • Flexible—wrap around vessels or use flat These flexible silicone rubber heaters include 8" (20.3 cm) PTFE leads that meet
- Heating Capacity: 0.375 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: • Fiberglass-reinforced heaters withstand mechanical shock and repeated flexing • Resists moisture and most solvents • Heat to 500°F (260°C) • Flexible—wrap around vessels or use flat These flexible silicone rubber heaters include 8" (20.3 cm) PTFE leads that meet
- Heating Capacity: 0.3 kW
- AC Voltage Required: 120 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: • Fiberglass-reinforced heaters withstand mechanical shock and repeated flexing • Resists moisture and most solvents • Heat to 500°F (260°C) • Flexible—wrap around vessels or use flat These flexible silicone rubber heaters include 8" (20.3 cm) PTFE leads that meet
- Heating Capacity: 0.5 kW
- AC Voltage Required: 120 volts
- Features: Electric, Other
-
Supplier: Thermal Circuits, Inc.
Description: Silicone Rubber is the most versatile rubber based dielectric used to produce flexible surface heaters. Both etched foil and wire wound element designs are offered. The application determines the choice. Fiberglass reinforced Silicone Rubber Heaters are thin and
- Maximum Operating (Sheath) Temperature: 347 F
- Maximum Operating Temperature: 347 F
- Heater Type: Air Heater, Flexible Heater, Radiant Flat Panel Heater, Radiant Heater, Radiant Reflective Process Heater, Strip Heater
- Features: Electric, Other
-
Supplier: ROW, Incorporated
Description: TFE-O-SIL® silicone and Viton™ gaskets for cam lock couplings, encapsulated with FEP, are designed for use with practically all chemicals, even in the toughest corrosive environments. These gaskets combine the best qualities of two materials to form a superior seal: Elastomer as the core for
- Thickness: 0.25 inch
- Operating Temperature: -75 to 400 F
- Features: Other
- Gasket Type: Sanitary Gasket
-
Supplier: CHT USA Inc.
Description: AS5702 is a non-corrosive, neutral cure, 1-part, RTV (Room Temperature Vulcanising) silicone adhesive sealant. It is one in a range of Alkoxy cure products which are solvent free. It exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.2 W/m-K
- Tensile Strength (Break): 391.5994662644319 psi
- Elongation: 540 %
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating - Single Release Properties Viscosity 430 Description Lyndcoat™ BR1102 RTU is a ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that
- Features: Aerosol / Spray, Mold Release / Release Agent, Synthetic / Semi-synthetic
- Applications: Automotive / Transportation
- Composition / Chemistry: Silicone, Water Soluble / Emulsion
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It features a
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: Dupont Molykote
Description: Extreme-pressure, dry film lubricant provides exceptional release and lubricating properties Molykote® 557 Silicone Dry Film Lubricant is: An extreme-pressure lubricant with exceptional release properties for cutting and forming metals, and with lubricating properties for heavily loaded
- Operating / Use Temperature: -40 to 109.4 F
- Flash Point: 102.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.77 specific gravity
- Features: Aerosol / Spray, EP (Extreme Pressure / Active), Lubricant, Metal Cutting, Metal Forming, Metal Working, Process Equipment, Release Agent / Coating, Solid / Dry Film Release
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, Ethereal Odor, Contact Cleaner with Silicones Use when requiring a contact cleaner with lubrication. Cleans and protects with silicone for lubrication. Contains a unique blend of high purity solvents and electronic grade silicone. Cleans and
-
Supplier: Allied Electronics, Inc.
Description: Aerosol Physical State, Ethereal Odor, Contact Cleaner with Silicones Use when requiring a contact cleaner with lubrication. Cleans and protects with silicone for lubrication. Contains a unique blend of high purity solvents and electronic grade silicone. Cleans and
-
Supplier: Bluestar Silicones USA Corp.
Description: Silicone Bladder Release Coating Properties Viscosity 100 Description a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white aqueous emulsion that promotes excellent slip/release.
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: JBC Technologies, Inc.
Description: Cork rubber is a hybrid family of materials fabricated of cork and rubbers such as silicone, nitrile, or neoprene. It is compressible, flexible, has excellent anti-vibration characteristics, and demonstrates good oil, solvent, and fuel resistance. At JBC, our goal is to
- Features: Adhesive Backed
- Material: Cork
- Gasket Type: Custom Gasket, Sheet / Die-cut
-
Supplier: Bluestar Silicones USA Corp.
Description: a durable, ready to use silicone-based bladder release coating Properties Viscosity 700 Description Lyndcoat™ BR-601 RTU is a durable, ready to use silicone-based bladder release coating designed for butyl rubber bladders typically used in tire curing presses. It is a white
- Features: Aerosol / Spray
- Industry Applications: Automotive / Transportation
-
Supplier: Master Bond, Inc.
Description: Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured Convenient processing MasterSil 981-LO is a two-component silicone designed for high
- Viscosity: 12,500 to 17,500 cP
- Use Temperature: -65 to 400 F
- Coeff. of Thermal Expansion (CTE): 250 to 277.77777777777777 µin/in-F
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), Military / Government (MIL-SPEC / GG), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
-
Supplier: ThreeBond International, Inc.
Description: Elastic Bonding Adhesives ThreeBonds’ industrial elastic adhesives’ major components are special polymer (non-solvent-based and moisture curable) and synthetic rubber (solvent-based).). They have good initial adhesion and will not lose their elasticity after bonding. No primer
- Viscosity: 100,000 cP
- Elongation: 120 %
- Cure / Technology: Anaerobic, Reactive / Moisture Cured, Single Component System
- Industry: Automotive
-
Supplier: Gelest, Inc.
Description: (base), 100 g part B (cross-linker) Gelest®RG 04: 2-Part RTV Silicone Elastomer PP2-RG04 is a clear to translucent, high definition molding and encapsulation PDMS with greater resistance to swelling by hydrocarbons than conventional silicones (PP2-RG01)allowing for use of a wider range
- Tensile Strength (Break): 217.555259035796 to 290.073678714394 psi
- Elongation: 150 to 200 %
- Type: Elastomer / Rubber
- Chemical System: Polystyrene
-
Supplier: Acrolab Ltd.
Description: sticking Formulated to provide high levels of user and environmental safety Contains no Class I or Class II Ozone Depleting Substances Contains no chlorofluorocarbon (CFC) or hydrochlorofluorocarbon (HCFC) propellants or solvents such as HCFC 141b or HCFC 142b Contains no chlorinated
- Type: Aerosol / Contact Cleaner
- Features: Specialty / Other
-
Supplier: Elasto Proxy Inc.
Description: Elasto Proxy offers silicone molding services at its Boisbriand, Quebec facility, and can also mold high-quality rubber parts made of neoprene and EPDM. A synthetic rubber, silicone is best known for its usefulness at both high and low service temperatures. This man-made
- Supplier Capability: Assembly Services, Bonding, Clean Room Molding, Design Assistance, High Volume Production, Insert Molding, Just-In-Time Capability, Large Part Molding, Low Volume Production, Machining, Micro Molding, Packaging / Shipping, Prototype, Tool / Mold Making
- Features: Canada Only, East Asia / Pacific Only, North America, Other, Southern US Only, United States Only
- Molding Type: Cast Molding, Compression Molding, Dip Molding, Injection Molding, Transfer Molding
-
Supplier: Maxi Adhesive Products, Inc.
Description: Embossed silicone coated cloth, single coated with a permanent solvent-based rubber/resin adhesive system. Supplied on a white siliconized paper release liner.
- Thickness: 0.023600000000000003 inches
- Peel Strength / Adhesion: 1.2375 lbs/in
Find Suppliers by Category Top
Featured Products Top
-
CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
, followed by 2–4 hours at 135°F to 165°F. MasterSil 981-LO bonds to a variety of substrates, including metals, glass, plastics, ceramics, and many silicone rubbers. It is available in standard packaging ranging from 30 cc syringe kits to gallon kits, and is compatible with gun dispensers for automated applications. Learn More (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc. -
Available: PTFE, Simriz®**, Kalrez®***, FDA Grades, PTFE-encapsulated Viton® or Silicone, Aflas and a full range of hardness in all compounds. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
Available: PTFE, Simriz®**, Kalrez®***, FDA Grades, PTFE-encapsulated Viton® or Silicone, Aflas and a full range of hardness in all compounds. Atlantic Rubber molds parts from all elastomers, including Nitrile, Neoprene (read more)
Browse Rubber Tubing Datasheets for Atlantic Rubber Company, Inc. -
weight that enables higher hardness without the use of fillers. What Is FFKM? An Inside Look FFKM is an enhanced version of FKM, a class of fluorinated carbon-based synthetic rubber known as fluoroelastomers. Derived from tetrafluoroethylene and perfluoroalkyl vinyl ether (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
BRIMFLEX B200 Silicone Rubber covered fiberglass sleeving is an excellent inorganic high & low temperature insulating material. B200 provides greater mechanical strength because it is more con-centric, homogeneous and denser than conventional dip coated Silicone Rubber Fiberglass sleeving (read more)
Browse Electrical Insulators Datasheets for BRIM Electronics, Inc. -
performance quality when it comes to manufacturing parts with chemical stability. Fluoroelastomers offer superior characteristics over silicone and other synthetic rubbers. What sets fluoroelastomers apart is their unique molecular structure polymerized with fluorine. These types of elastomers (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
to chemicals including aggressive solvents, fuels, oil, ethanol, concentrated acids and alkalis (depending on formulations) Resistance to silicone oils and greases Low gas absorption Slow compression set at elevated temperatures Weather, UV and ozone (read more)
Browse Elastomers and Rubber Compounds Datasheets for AGC Chemicals Americas, Inc. -
fiberglass fabrics, typically E-glass (electrical-grade) or S-glass (high-strength structural glass), with silicone rubber coatings designed to provide reliable adhesion and long-term environmental protection. Material performance is influenced through the consistency and control of the manufacturing (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
components. It is part of CHT's range of Acetone cure products which are all solvent free. AS1803 exhibits excellent primerless adhesion to many substrates and cures at room temperature when in contact with atmospheric moisture to form a tough rubber (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc.
Conduct Research Top
-
Dow Corning helps a customer solve their customers' problems
ST Services manufactures meter/mix dispensing equipment that their customers. use for molding silicone rubber medical products. Founded in 1995, they sell. about $1 million worth of equipment a year. Part of their customers' process. involves pumping uncured liquid silicone through pressurized
More Information Top
-
Drastic improvement of bioethanol recovery using a pervaporation separation technique employing a silicone rubber‐coated silicalite membrane
A silicalite membrane hydrothermally pre- pared in a similar manner as above was dipped into 5% (w/w) of the silicone rubber solution in hexane as a diluent for 10 s.
-
Magnetic resonance imaging properties of multimodality anthropomorphic silicone rubber phantoms for validating surgical robots and image guided therapy systems
Slacker additive, consisting of polyorganosiloxanes, may be mixed into the silicone rubber solution to modify the mechanical properties of the final product.
-
Electrospinning as a new method of preparing nanofilled silicone rubber composites
Solvent is the only choice for increasing the conductivity of the silicone rubber solution since it can be totally evaporated during electrospinning process.
-
Advanced Membrane Technology and Applications Complete Document
… LLC developed a new type of MMMPEG by casting PEG or other liquid filler and silicone rubber on a porous polysulfone or CA support.136–139 They prepared MMMPEG by adding PEG (400–600 MW) to a silicone rubber solution to form an emulsified …
-
Stabilization of bioethanol recovery with silicone rubber‐coated ethanol‐permselective silicalite membranes by controlling the pH of acidic feed solution
… or two-component type KE- 108 (Shin-Etsu Kagaku Co, Tokyo, Japan) was carried out as described in our previous report.3 Hydrothermally-prepared silicalite membranes were dipped into 5 or 7% (w/w) KE-45 silicone rubber solution in hexane as a …
-
Pervaporation performance of polyetherimide membranes spin‐ and dip‐coated with polydimethylsiloxane
The glass plate was fitted to the shaft of a mag- netic stirrer; 5 ml silicone rubber solution was poured onto the membrane, which was spun at 550 rpm for 5 min.
-
Velocity field of convergent flow into a rectangular slit for a polymeric fluid
The procedure for making the silicone rubber solution was as follows.
-
Membranes for Separations
A ‘loose” porous membrane is coated with a silicone rubber solution or emulsion contain- ing a material that plasticizesboth the siliconerubber and the support.
-
Recent Progress In Optical Oxygen Sensing
silicone rubber solution has been applied to measure oxygen (1,15) in an arrangement .
-
Effect of organo-clay on actuation response of silicone rubber actuators
Rubber composites were prepared by addiding 2% and 5% by weight OMMT to RTV silicone rubber solvent -assisted at room temperature.
Indicates content that may require registration and/or purchase.