-
Supplier: KHK USA, Inc.
Description: Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 25
- Pitch Diameter: 12.5 mm
- Face Width: 3 mm
- Length: 10 mm
-
Supplier: KHK USA, Inc.
Description: Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 30
- Pitch Diameter: 15 mm
- Face Width: 3 mm
- Length: 10 mm
-
Supplier: KHK USA, Inc.
Description: Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 20
- Pitch Diameter: 10 mm
- Face Width: 3 mm
- Length: 10 mm
-
-
Supplier: KHK USA, Inc.
Description: Small module brass spur gears suitable for mating with DS gears. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable.
- Number of Teeth: 22
- Pitch Diameter: 11 mm
- Face Width: 3 mm
- Length: 10 mm
-
Description: alloys, and titanium. Precision Gears and Gear Assemblies Proven Performance and Unsurpassed Expertise We make high-precision gears and gear assemblies for a wide variety of applications including aerospace, defense and medical. Our expertise is not limited to gear
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
-
Description: As a full service provider of gear manufacturing services, Besta features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur gears are
- Face Width: 500 mm
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: Metric
- Gear Type: Spur Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: With an extensive capacity to manufacture herringbone (or double helical) gears in quantities from large to small, Circle Gear & Machine Co. is well-prepared to meet your production needs, whatever the application may be. Working in ratios up to 1.5 diametrical pitch and modules
- Face Width: 18 inch
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Gear Type: Herringbone Gear
-
Supplier: Circle Gear & Machine Co., Inc.
Description: As a full service provider of gear manufacturing services, Circle Gear & Machine Co. features full machining capabilities for all types of spur gears. Through nearly any process required for the end application, our spur gears are fabricated based on your needs. Our spur
- Material: Acetal, Aluminum, Brass, Bronze, Carbon / Alloy Steel, Cast Iron, Delrin, Nylon, Polycarbonate, Stainless Steel
- Design: English
- Features: Other Metal, Other Plastic
- Gear Type: Spur Gear
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated brass body and
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP6 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 6.9 GPM, Pressure to 29 PSI Description: Model UP6 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP6 is constructed of helical bronze gears, nickel-plated brass body and stainless
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Clark Solutions
Description: Series UP12 Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 10.5 GPM, Pressure to 36 PSI Description: Model UP12 is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP12 is constructed of helical bronze gears, nickel-plated brass body and
- Maximum Discharge Flow: 5.5 to 10.5 GPM
- Discharge Size: 0.5 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical bronze gears, nickel-plated
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Power Source: DC Powered
-
Supplier: Boston Gear
Description: Overview Boston Gear pinion wire is a type of spur gear with a face width of 4 feet, no hub, and no bore. The gear teeth are drawn (formed not generated) over the full length of the pinion wire. Most commonly, pinion wire is cut to the specific length required, while the bore
- Number of Teeth: 6 to 18
- Pressure Angle: 14.5°
- Design: English
- Gear Type: Gear Stock / Pinion Wire
-
Supplier: American Swiss Products Co., Inc.
Description: American Swiss Products is your first choice for high precision, Swiss screw machine components and turned parts. From fortune 500 companies to small entrepreneurial start-up companies, we have become an integral partner to customers in such industries as electronics, automotive, military,
- Industries: Aerospace, Automotive, General Industrial, HVAC / Refrigeration, Marine, Medical / Pharmaceutical, Military, Motion Control, Power Generation, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Bevel / Miter Gears, Gear Blanks, Helical Gears, Internal Gears, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Lapping / Honing, Surface Finishing
-
Description: MEVS-017 gear tooth speed Sensor provides a user-friendly solution, senses rotating ferrous gear tooth. The sensor output waveforms with various targets are difference, the commonly used gear terminology, diametric pitch equal no. Of tooth add 2, besides dia. of gear
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Description: technologies, processes and methods to provide you with the best products available. As a precision gear and small mechanical component manufacturer we excel in every aspect of the process: milling, turning, grinding, drilling, gear-cutting, and assembly. Our facility
- Materials: Aluminum, Brass, Bronze, Cast Iron, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Welding
- Services: Assembly Services, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Honing, Milling, Surface Grinding, Swiss Machining, Turning
-
Description: direction of rotation. The flat side of the sensor housing must be parallel to the direction of the gear rotation. Appliance The MEVS sensor directly sense rotating ferrous gear type gears such as web speed gears, power transmission gears, conveyor speed and other
- Operating Temperature: -40 to 257 F
- Output: Voltage
-
Description: technologies, processes and methods to provide you with the best products available. As a precision gear and small mechanical component manufacturer we excel in every aspect of the process: milling, turning, grinding, drilling, gear-cutting, and assembly. Our facility
- Industry / Application: Aerospace / Avionics, Industrial / Commercial, Medical / Health Care
- Services: Design / Development, High Volume Production, Just-in-Time Delivery, Low Volume Production, Testing / Inspection, Turnkey Product Manufacturing
- Capabilities: Machining, Molding
- Features: North America, Northeast US Only, United States Only
-
Description: technologies, processes and methods to provide you with the best products available. As a precision gear and small mechanical component manufacturer we excel in every aspect of the process: milling, turning, grinding, drilling, gear-cutting, and assembly. Our facility
- Industry Served: Aerospace, Medical, Other Market Served
- Discipline: Mechanical Engineering, Other Engineering
- Features: North America, Northeast US Only, United States Only
- Testing, Inspection and Certification Services: Reverse Engineering
-
Supplier: Henkel Corporation - Industrial
Description: threadlocking of adjusting screws, countersunk head screws and set screws Prevents loosening on vibrating assemblies, e.g. pumps, gear boxes or presses Permits disassembly with hand tools Especially suited to small thread sizes P1 NSF Reg. No.: 123002
- Substrate Compatibility: Metal
- Features: Thread Locker / Retainer
-
Supplier: MicroCut, Inc.
Description: We are one of the nation's leading Wire EDM job shops, long famous for our Give Us A Challenge attitude. To consistently maintain tolerances as small as .0001, our technicians utilize the most accurate equipment available today. Names like Charmilles, Mitsubishi, and Sodick. Our equipment
- Features: 6" - 48", North America, Northeast US Only, Other, Small-Hole EDM, United States Only
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Electrochemical / Photochemical Machining, Electrode EDM, Milling, Wire EDM
-
Supplier: Precipart
Description: relatively quickly at a great value. Our precision turned parts typically range in diameter from 0.3mm (.0118" ) to 32mm (1.25 ") with tolerances less than 10µm (0.0004"). Gears From prototype through high volume production, Precipart designs andmanufactures a full range of high precision
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Etching / Chemical Milling, Gun Drilling, Honing, Jig Boring, Laser Machining, Milling, Screw Machining, Superabrasive Machining, Swiss Machining, Turning, Water / Abrasive
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal part needs. A variety of materials and finishes are available along with tool fabrication, design support, stocking and warehousing options and a variety of other value added services. Prototype - Small Production - Large
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, Deep Hole Drilling, Drilling, Etching / Chemical Milling, Honing, Jig Boring, Milling, Screw Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Plastics, Stainless Steel
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Precipart
Description: Micro Manufacturing Think big. Engineer small. From miniature connectors to implantable medical device components, Precipart's legacy and continued expertise lie in the production of precision miniature parts with features measured in microns. Swiss Turning Our custom components are found in
- Materials: Aluminum, Brass, Bronze, Carbide, Ceramics, Composites, Copper, Diamond / PCD, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Sapphire / Ruby, Stainless Steel, Steel / Steel Alloys, Titanium
- Special Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Micro Machining Capabilities: CNC Machining, Drilling, Electrode EDM, Laser Machining, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Features: Canada Only, Europe Only, North America, Northeast US Only, Other, South Asia Only, United States Only
-
Description: winning combination of parts and processes to ensure your satisfaction with every Kwalyti job. We work with most types of stainless steel, aluminum, brass, bronze and plastic materials to produce even the most detailed part to your specification. Our full spectrum of services include: ¨
- Diameter: 3" - 6"
- CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: APEX Machine Tool Company
Description: Apex Machine Tool Co. Precision Machining Born out of market need Apex Machine Tool has positioned itself to service their markets with prototype, pre-production, limited production and rate production manufacturing on make to print hardware. With our full service engineering and manufacturing
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Electrode EDM, Jig Boring, Milling, Turning, Water / Abrasive Jet Machining, Wire EDM
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Larson Electronics LLC
Description: with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087
-
Supplier: Larson Electronics LLC
Description: weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics
-
Supplier: Larson Electronics LLC
Description: housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087
-
Supplier: M&P Manufacturing USA, Inc.
Description: to heavy industry OEM's and everywhere in between. We canfulfill your needs from small run engineering prototypes to multi-million pieceproduction runs. All materials including plastics and composites Billet Castings Extrusion Precision CNC Milling 3Axis 5 Axis Close tolerance (5 micron)
- Diameter: 1" - 3", 3" - 6", 6" - 48", Greater than 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Electrode EDM, Etching / Chemical Milling, Honing, Milling, Screw Machining, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Larson Electronics LLC
Description: are normally used on vehicles, heavy equipment and boats. GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and
-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Spur gear is a kind of structure of transmission gear, which has excellent performance in acceleration, braking and control. Spur gears are widely accepted as the most efficient gear transmission solution when power needs to be transferred to another mechanical device.
- Number of Teeth: 18
- Pressure Angle: 20°
- Material: Brass, Bronze, Carbon / Alloy Steel, Nylon, Stainless Steel
- Gear Center: Center Bore
-
Supplier: W.M. Berg
Description: threads, different ratios can be achieved without altering mounting arrangements. A unique feature of Worm and Wheel assemblies is their ability to prohibit back driving Pitch: 16 to 64 DP and 1.5 to .5 MOD Material: Brass for Worm Gear and Stainless Steel for Worm Single, Double or
- Length: 0.4330711 inch
- Pressure Angle: 14.5°
- Material: Brass
- Gear Type: Worm
-
Supplier: Boston Gear
Description: Overview Boston Gear's stock miter and bevel gears are specifically designed for the efficient transmission of power and motion between intersecting shafts at a right angle (90°). Miter gears are a special type of bevel gear designed to operate in pairs with identical
- Pressure Angle: 20°
- Material: Brass, Carbon / Alloy Steel, Cast Iron, Hardened Steel, Nylon, Stainless Steel
- Design: English
- Gear Type: Miter / Bevel Gear Set
-
Supplier: QTC METRIC GEARS
Description: Module 0.5, 40 Teeth Brass Spur Gear with Finished Bore
- Number of Teeth: 40
- Pitch Diameter: 20 mm
- Face Width: 3 mm
- Bore Diameter (if applicable): 5 mm
Find Suppliers by Category Top
Featured Products Top
-
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products/Sterling Instrument stock gear racks are available in a wide range of pitches, modules, and materials, including steel, hardened steel, brass, stainless steel, machined cast nylon, molded acetal, and aluminum. Shop (read more)
Browse Rack and Pinion Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY – Commercial and precision spur gears manufactured by Stock Drive Products/Sterling Instrument are produced to ISO Class 7 specs and stocked in a wide variety of materials including stainless steel, aluminum, aluminum alloy, nylon, acetal, brass and (read more)
Browse Spur Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
insight during the early design stage of your project. Drawing from 70 years of gear manufacturing experience, customers benefit from our expertise. Design improvements may include a more streamline design, smaller and lighter weight, and better manufacturability leading to cost saving benefits (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products/Sterling Instrument, ISO 9001 + AS9100 certified, designs and manufactures custom and standard gears and other small power transmission components. Inch and metric dimensioned components and assemblies are manufactured to meet customers requirements and are found in a wide (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hicksville, NY -- Anti-backlash gears manufactured by SDP/SI (ISO 9001 + AS9100D Registered) feature an effective way to eliminate backlash in gear trains that include small-diameter gears. Designated as pin-type mini-lash gears, each gear is composed of a set of two gear halves (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
choice of the Fairloc® rotating component fastening system helps phase adjustment, timing, position adjustment and frequent removal problems with full component support along the entire hub section. These gears are compact, self-contained and offer a small gear hub envelope. Each gear (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI offers a variety of different worms and their mating worm gears both metal and molded. These can be made custom with different numbers of teeth, custom bores, and passivation for stainless steel. SDP/SI offers a wide variety of inch and metric small mechanical components for (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
WJ series worm-gear speed reducer is new, the appearance is beautiful, small, heavy to output moment, has steady transmission, and has little noise. Can unite with electrical machinery or a stepless derailleur of awl of UD series planet directly, the structure is compact. Worm gear output for (read more)
Browse Worms and Worm Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Ultrasonic Isometric Imaging
"ISO" SCAN SURFACE IMAGING TECHNIQUE APPLIED TO A SMALL BRASS GEAR .
-
Thick silicon strip detector Compton imager
A shadowgram of a few small brass gears was done with a 64 x 64 strip detector.
-
Thick silicon strip detector Compton imager
To demonstrate the ability to locate the inter- action pixel, a shadow image of a few small brass gears was done with a 64 .
-
HORIZON SENSING
The DC motor, along with its small pitch brass gears , was replaced with a larger AC (three-phase) motor with larger stainless steel gears.
-
Origin and evolution of the anchor clock escapement
The larger gears were therefore made of brass , but the smaller gears (called pinion gears) were made of iron.
-
A new method of recording the elastic recovery of dental impression materials
During the loading operation the tip of the steel rod (11, Fig. 3) is kept in contact with the cylindrical axis of the gear by means of a small brass block (x. Fig. 4).
-
Catalogue of instruments made and (or) used by Sir William Herschel, as preserved at Slough and examined there in 1924, May and June
Reads on small brass circle, half exposed, which gears into outer edge of large rotating plate which is marked for fitting of silk threads.
-
A rotary multiple‐specimen holder for scanning electron microscopy
The epicyclicgearbox consists of one central 96 DP spur gear, surrounded by a set of six smaller , meshing, spur gears on a brass ring.
-
Kinetic studies of detergency. I. Analysis of cleaning curves
A small synchronous elec- tric motor, mounted on the side of the sample holder and fitted with two small gears , was used to drive the brass plate forward by engaging the two track gears, which were soldered to the underside of the…
-
Laser plasma thruster
The track-selector mechanism drives the target-mounting stage perpendicular to the laser-beam axis with a stepper mo- tor, which turns a small brass jackscrew through a 3 : 1 reduc- tion gear .
Indicates content that may require registration and/or purchase.