-
Supplier: Eaton Hydraulics Group
Description: temperatures Series circuit capability Reduces system costs when compared to parallel circuit designs Technical Information A high pressure (5800 psi) and high flow (70 GPM) Geroler motor Displacement: 21.0 – 41.3 in3/r (344 - 677 cm3/r ) Torque: Up to 25602 in lbs. (2893 Nm)
- Operating Torque: 25,601.7699115044 In-lbs
- Operating Pressure: 5,800 psi
- Motor Type: Internal Gear
-
Supplier: jbj Techniques Limited
Description: GC Series Hydraulic Motors are compact bidirectional external gear motors. These motors feature cast iron bodies and needle bearings for long life under severe conditions. A variety of shaft, flange and valve options can be specified on GC Series Motors. A unique
- Operating Speed: 2,000 to 3,000 rpm
- Operating Pressure: 0 to 1,000.76013 psi
- Motor Type: External Gear
-
Description: high overall efficiency • High speed capability – suitable for a variety of applications • Operating pressures up to 420 bar • Shaft end and mounting flange meet ISO, SAE and CETOP standards. • Small installation dimensions – fits wide range of applications. • Tolerates
- Operating Speed: 4,600 rpm
- Operating Pressure: 6,090 psi
- Motor Type: Axial Piston
-
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers,
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics and
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: Ametek Dynamic Fluid Solutions
Description: Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps, treadmills High
- Motor Shape: Cylindrical Body
- Shaft Orientation: In-line
-
Description: Displacement 60 cc • High operating speeds thanks to low weight pistons • High overall efficiency throughout the entire displacement range • The 9-piston design provides high start-up torque and smooth operation • Small envelop size and a high
- Operating Speed: 7,900 rpm
- Operating Pressure: 7,000 psi
- Power: 227.837465433479 HP
- Motor Type: Axial Piston
-
Supplier: SAE International
Description: performance using the attributes of existing components. The main causes of the lack of past success with hydraulic transmissions are the many drawbacks of variable-displacement hydraulic pumps and motors. This transmission is based on fixed displacement pumps and motors
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 23.8 inch
- Weight: 37 lbs
- RPM: 180 rpm
- Pneumatic Motor Power: 3 HP
-
Supplier: CS UNITEC
Description: High-torque drilling, reaming and driving units • Small side-to-side distancefor working in tight spaces • Self-closing roll throttle • Built-in oiler for motor • Ideal for bridge reaming and drilling applications • One-year warranty Slow-speed Straight Drive Units
- Length: 2.5 inch
- Weight: 7 lbs
- RPM: 500 rpm
- Pneumatic Motor Power: 0.7 HP
-
Supplier: Autoquip Corporation
Description: Vertical Ram Lift/Dual Ram – Extremely High Capacity, High Travel, and High Axle Load Ratings in the Largest Possible Platform Size Autoquip Dual Ram Vertical Ram Lifts are the simplest, most rugged and versatile of all lifting solutions when application requirements call for:
- Capacity: 30,000 lbs
- Stroke: 60 inch
- Length: 180 inch
- Width: 84 inch
-
Supplier: jbj Techniques Limited
Description: 850kW as standard. Versions are also available to close couple hydraulic pumps to the clutch output shaft. JBJ 'RM' version gearboxes are specifically designed for close coupling to industrial diesel engines and are available in either speed increasing or speed reducing format.
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: jbj Techniques Limited
Description: 850kW as standard. Versions are also available to close couple hydraulic pumps to the clutch output shaft. JBJ 'RM' version gearboxes are specifically designed for close coupling to industrial diesel engines and are available in either speed increasing or speed reducing format.
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
- Engagement: Plate / Disc
-
Supplier: jbj Techniques Limited
Description: 850kW as standard. Versions are also available to close couple hydraulic pumps to the clutch output shaft. JBJ 'RM' version gearboxes are specifically designed for close coupling to industrial diesel engines and are available in either speed increasing or speed reducing format.
- Rotational Speed: 2,400 to 3,500 rpm
- Weight: 114.66 to 635.04 lbs
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: Eckel Manufacturing Company, Inc.
Description: from high speed to low speed without having to manually shift the tong. You will see many years of trouble free operation, not to mention the smoother hydraulic shifting. With two models to choose from, Eckel has the right 5-1/2 Hydra-Shift for your needs. The 5-1/2
- Use: General Industrial
- Product Type: Tongs / Grabs
-
Supplier: SEYI America Inc.
Description: ● Application Applicable for small type with massive progressive die production for blanking, piercing, bending, forming with transfer unit. ● Features High precision & rigidity structural design. Low forming speed. Unique dynamic balance system. Extremely small total
- Capacity / Operating Force: 300 tons
- Stroke: 7.87402 inch
- Rate: 40 to 100 Strokes / Minute
- Operation: Bending, Blanking, Piercing / Hole Punching, Press Forming / Embossing
-
Supplier: Pump Solutions Group
Description: are also used for neat feeding of boiler chemicals. Features High discharge pressures, to 3000 psi (210 kg/cm2) Exceeds limits of most small pumps, ideal for high pressure systems EZE-CLEAN™ valves -- Cartridges can be removed for cleaning without disturbing piping Pneumatic and
- Pump Type: Metering Pumps, Self-Priming Pump
-
Supplier: Lift Products, Inc.
Description: Extends cylinder life by reducing friction and wear. Faster stroke speeds than rubber. High chemical resistance. Standard Features Internally mounted 1.5 HP 115/230V-I-60 or 230/460-3-60 intermittent duty TENV super torque motor 115V operating control voltage NEMA constant
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Inductotherm Group
Description: alloys with carbide tipped blades. Also Thermatool can custom build systems to cut investment castings with high automation such as multi-station systems or with robotics. Feature Standard: 60 HP motor Kevlar Belt spindle drive Two axis saw head movement Optional: 3 – axis manipulation
- Power Type: AC Power
- Machine Type: Circular Saw
- Material Cut: Metal
- Cutting Type: Semi-Automatic
-
Supplier: Harmony Enterprises, Inc.
Description: System 2 Handed Safety Controls for Manual Operation 20 HP TEFC Motor Bale Full Indicator Light for Consistent Bale Height Unique Hydraulic Circuit for High Speed Operation Hydraulic Ejector Designed to Eject Full or Partial Bales 2 piece Split Lower Door to Reduce
- Operating Force: 46.18 tons
- Bale Weight: 1,300 lbs
- Applications: Cans / Bottles, Recycling
-
Supplier: Infineon Technologies AG
Description: high-side switch BTS7040-2EPA | PROFET™ +2 12V | automotive smart high-side switch BTS7020-2EPA | PROFET™ +2 12V | automotive smart high-side switch BSS138W | Small signal/small power MOSFET BTS7008-1EPA | PROFET™ +2 12V | automotive smart high-side switch
- Supply Voltage (VS): 40 volts
- tON: 2,800 ns
- tOFF: 4,000 ns
- Operating Ambient Temperature: -40 to 150 C
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in machinery
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 1.050000567 inch
- Spring Rate: 56.64465985466848 lbs/in
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in machinery
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.900000486 inch
- Spring Rate: 347.6908607410044 lbs/in
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in machinery
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 1.050000567 inch
- Features: Other / Specialty
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: valve springs, oil pump speed control springs, plunger springs, shock absorbers and clutch reeds, brake springs, etc. . Oil quenched and tempered wire is used to make high stress, valve springs. Application of multi turn wave spring Multi turn wave spring is widely used in machinery
- Outer Diameter (OD): 2.362206 inch
- Solid Height: 0.750000405 inch
- Spring Rate: 79.19974114760603 lbs/in
- Features: Other / Specialty
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Corrosion-resistant contacts Minimal wear Typical applications: Actuator motors in hydraulic or pneumatic control systems Three-phase motors with internal speed monitoring Rotary switches on control cabinets Extremely space-saving drive and control combinations for drones
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipment/Exhibition / display equipment/Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Construction machinery Our advantage 1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold
- Number of Circuits: 36
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 50 amps
-
Supplier: Infineon Technologies AG
Description: representative. Summary of Features Transmission Specific Functions Three high side drivers to control external n-channel FETs Three 9.0V LDOs ±3%; 50mA for wheel speed sensors Three Sensor Channels for current based wheel speed sensing (3 level) Pre-/post-regulator concept:
- Operating Temperature: -40 to 175 C
- Features: Other
-
Supplier: International Thermal Systems LLC.
Description: material, airflow management, and custom programming. Recirculation fans with high efficiency motors to reduce energy consumption. Recirculation ductwork designs provide precise airflow to specific areas of the product resulting in smaller foot print ovens thus reducing utility and
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
acceleration and stable running performance. Integrated speed control further allows systems to adapt to varying load and airflow conditions in real time. These features make it well suited for compact high-speed applications, including personal care devices and other small motor-driven systems where efficiency, responsiveness, and reliability are critical. (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Designers and manufacturers of small-scale devices often struggle to find micro motors that balance compact size, high speed, and reliable torque while meeting diverse application needs. The YHD-R370 high-speed micro DC motor addresses these challenges, delivering (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
YHD-7020 Universal Motor – High-Speed, Customizable for Diverse Applications The YHD-7020 universal motor addresses the challenges of modern electrical equipment (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
sector all tools have to meet very high standards of reliability and performance, the drives on such sewer robots have to be extremely robust. Modern bell-type armature DC motors satisfy the exacting requirements for use inside of the pipe system (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
MICROMO is proud to announce and offer the new 2057 BHS small brushless DC servo motor from FAULHABER. This new motor series is designed to address the specific requirements of the medical and dental handpiece markets. While remaining cool to the touch, the high efficiency, slotless design (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
unreliable long-term operation when selecting motors for cost-sensitive, high-usage products. The 76mm-9 DC Micro Motor addresses these challenges with a 76 mm compact cylindrical body, (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Small DC motors power reliable handheld explosives detector The XPAK G2 provides accurate, fast results in an easy-to-use unit that leverages robust, high-torque-density brushed DC motors. Explosives present an ongoing risk today (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
the listed configuration; confirm the final motor specification and operating conditions with Power Motor for your application. Applications Mixers High-speed blenders Adaptable to similar small kitchen appliance drives Full (read more)
Browse AC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
, flying probe systems, and multi-carrier stages. Why choose Unano? ? A compact alternative to piezo and spindle motor solutions ? High accuracy across the entire speed range (read more)
Browse Linear Motors Datasheets for Tecnotion
More Information Top
-
Efficiency sensitivity analysis of a hydrostatic transmission for an off-road multiple axle vehicle
… motor displacement influence is determinant to the overall transmission performance, showing that for high terrain slope and low speed a bigger displacement hydraulic motor is best suited while for low terrain slope and high speed a smaller displacement hydraulic motor is recommended.
-
Mathematical models and algorithms of parametric synthesis of actuators of control drives of a maneuvering aircraft
Their goal is an all electric aircraft that will be con trolled by small high speed motors instead of heavy maintenance intensive hydraulic , pneumatic and mechanical systems.
-
Device for Collecting Large-diameter, Undisturbed Soil Cores
• Drive six helical earth anchors into soil profile with a small , low- speed , high -torque hydraulic motor , housed in an assembly operated by two persons and designed for operator control and safety.
-
orbit motor - offers from orbit motor manufacturers, suppliers, exporters & wholesalers
BM2 series orbital hydraulic motor is a small motor of low speed , high torque, with a stator-rotor package in toothed ...
-
Rotor And Stator - Rotor And Stator Manufacturers, Suppliers (Page 3)
BM3 series orbital hydraulic motor is a small motor of low speed , high torque, with a stator-rotor package in toothed shape.
-
Mechanical Transmission Parts Selling Leads (Page 10), Mechanical Transmission Parts Manufacturers, Mechanical Transmission Parts Exporters & Suppliers
BM2 series orbital hydraulic motor is a small motor of low speed , high torque, with a stator-rotor package in toothed...
-
SPV-self-powered underwater platform for MCM search and classification sonars
The hydraulic module contains the power pack consisting of an AC elecuic motor- hydraulic pump unit ; the high - speed motor presents a small associated magnetic mass .
-
Diverless Hard-Pipe Connection Systems for Subsea Pipelines and Flowlines
measurement cable is stored (in the MT) on a small winch drum powered by a low speed , high torque hydraulic motor This motor is used to develop tension in [he cable once it is connected.
-
Current waste-management practices and operations at Oak Ridge National Laboratory, 1982
Stean cylinders, industrial gears under moderate shock loading, wire rope, spindle oil high speed journal and roller element bearings, turbines, hydraulic systems, small electric motors , office machines, dial indicating and recording instruments.
-
Electrical, Information Engineering and Mechatronics 2011
When the waves are large, the speed of hydraulic motors is high , and flywheel stores excess energy; and when the waves are small , the speed of hydraulic motor is low, flywheel releases energy.
Indicates content that may require registration and/or purchase.