Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gefran
Description: 100 to 550 mm stroke Mechanical fixing by internal or external flange Independent linearity ±0,1% Infinite resolution Repeatability 0,01 mm No variation of electrical signal outside theoreticalelectrical stroke Displacement speed up to 1,5 m/s Working temperature: -30...+100°C Electrical
- Measurement Range: 3.93701 to 21.653555 inch
- Accuracy: 0.1 %
- Operating Temperature: -22 to 212 F
- Body Shape: Cylindrical
-
Supplier: Rotork plc
Description: RH extreme-duty hydraulic actuators are designed for demanding applications such as the adverse conditions found in mining and offshore industries. The robust double-acting hydraulic design with provision of four power cylinders results in a very compact footprint – in some
- Features: Hydraulic
- Actuator Type: Rack and Pinion Actuator
-
Supplier: Rotork plc
Description: CP range are versatile, modular, scotch yoke actuators available in double-acting and spring-return configurations. The compact and efficient design yields surprisingly high torques even at low pressures. Using design concepts from Rotork’s GP and LP actuators, the CP range brings
- Features: Hydraulic, Modulating, On / Off (isolating)
- Valve Motion: Rotary Motion Valve
-
-
Supplier: Jergens, Inc.
Description: typical application, a large, thin casting is located on several tooling point pads for positioning. Work Supports will automatically adjust to support the delicate sections of the casting. When hydraulic pressure is applied, the floating pistons within the Work Support are locked in position
- Plunger Actuation: Air / Fluid Actuated
- Locking Actuation.: Hydraulic
- Type: Work Support
-
Supplier: LINAK U.S. Inc.
Description: Thanks to its small size and outstanding performance, the LA12 provides a practical and cost-effective alternative to small-scale traditional hydraulic and pneumatic systems. The LA12 is ideal for applications requiring short linear movements. After many years on the market,
- Stroke or X-Axis Travel: 0.7480319 to 5.118113 inch
- Rated Speed: 1.5748031496063 in/sec
- Drive Type: Direct Drive
- Actuation Type: Electrical
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: LDPE and special Catalyst injection pumps and testing and other intensifier units require ultra high pressure. The standard high-pressure pumps with hydraulic drive are plunger pumps with two or four plungers. Basically, they are hydraulic pressure intensifiers, consisting of a
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Description: Thanks to its small size and load capacity 500N force, ANT-26 can be a very good alternative to hydraulic and pneumatic systems. With IP66 protection grade, ANT-26 also can be used for outdoor applications. It is ideal for applications like louvre windows, robots, wheelchairs,
- Stroke or X-Axis Travel: 0.787402 to 7.87402 inch
- Rated Speed: 0.590551181102362 in/sec
- Rated Force: 112.4 lbs
- Motor Continuous Power: 0.0214435261584451 HP
-
Supplier: Daniel Measurement and Control Inc.
Description: an internal poppet valve in conjunction with optical position sensing, hydraulic piston return, pneumatic piston actuation and modern data processing techniques. The result is a complete packaged proving system significantly reduced in size, weight and cost while equaling or exceeding the
- AC Voltage Range: 115 to 460 volts
- Operating Temperature: -46 to 500 F
- Calibration Signal: AC Voltage
- User Interface: Computer Interface
-
Supplier: Festo Corporation
Description: Twin-piston rotary actuator, power transmission via rack and pinion principle Very high accuracy in the end positions Very high load-bearing capacity Very good axial run-out at the flanged shaft Greater stability even with smaller sizes
- Operating Pressure Range: 43.51131 to 116.03016 psi
- Operating Temperature: 14 to 140 F
- Rotation Angle: 180°
- Actuator Style: Multi-Motion (Linear & Rotary), Rack and Pinion (Single) / Helical
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric actuators to replace old pneumatic or hydraulic technologies. The ACT2000 is designed for high-temperature, hazardous environments. These all-in-one, self- contained actuators employ patented design features including an explosion-proof, on-board
- Features: Electric
-
Supplier: Precision Engine Controls Corp.
Description: PECC developed its all-electric rotary actuators to replace dated, cumbersome pneumatic and hydraulic systems. The RAX all-electric rotary actuator product line is designed for high-temperature, hazardous environments. These all-in-one, self-contained actuators utilize an
-
Supplier: Festo Corporation
Description: without external guide for simple actuator functions in small installation spaces Recirculating ball bearing guide DLGF-KF with a standard recirculating ball bearing guide for high torques and heavy loads
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Force: 224.8 lbs
- Material: Aluminum
- Features: Other
-
Supplier: Carling Technologies, Inc.
Description: actuator allows visual indication of electrical overload with or without alarm feature. These circuit breakers are also available with new solid color rocker actuators and unique two-color Visi-rocker® actuators. Visi-rocker can be specified to indicate either the ON or
- Rated AC Voltage: 125 to 480 volts
- Rated DC Voltage: 32 to 250 volts
- Continuous Current Rating: 0.02 to 100 amps
- Rated Breaking Capacity (Icn): 1,000 to 50,000 amps
-
Supplier: DME Company
Description: When designing molds with sliding cores, the mold designer is often faced with the challenge of ftting all traditional components in as small a mold base as possible. There are different methods of actuating a sliding core, the most common of which uses horn or angle pins to move the slide
-
Supplier: Jergens, Inc.
Description: handling various workpiece geometries Easy implementation of unmanned shifts, which means greater machine utilization and more flexibility Tremendous reduction of set-up times for smaller to medium-sized batches Notes Max permitted speed: 20 rpm Suitable for weldon seat and hydraulic
-
Supplier: Jergens, Inc.
Description: handling various workpiece geometries Easy implementation of unmanned shifts, which means greater machine utilization and more flexibility Tremendous reduction of set-up times for smaller to medium-sizes batches Notes Max permitted speed: 20 rpm Suitable for weldon holders and hydraulic
-
Description: Standard. ISO 4928:2006 is applicable to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter and smaller, compounded from high temperature-resistant rubber, for use in hydraulic actuating cylinders using road vehicle non-petroleum base hydraulic brake fluid
-
Supplier: CSA Group
Description: Standard. ISO 6118:2006 is applicable to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter and smaller, compounded from rubber, for use in hydraulic actuating cylinders employing road vehicle non-petroleum base hydraulic brake fluid conforming to the
-
Description: Standard. ISO 6118:2006 is applicable to moulded seals (cups or double-lipped type gland seals), 60 mm in diameter and smaller, compounded from rubber, for use in hydraulic actuating cylinders employing road vehicle non-petroleum base hydraulic brake fluid conforming to the
-
Supplier: SAE International
Description: currents in a way that only a small amount of induced electromagnetic energy will be present on hydraulic transport elements. So, in the past, hydraulic tubes, actuators, manifolds, and all other hydro-mechanical devices, as parts of various aircraft systems, have never
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) provides the hydraulic system designer with the various design options and techniques currently available to enhance the survivability of hydraulic systems. A comprehensive knowledge of the hostile environment to which the air vehicle will be
-
Supplier: PSI Repair Services, Inc.
Description: PSI Repair Services provides repairs for virtually any hydraulic component, including pumps, motors, servo valves, actuators, cylinders and power units. We serve all industries, large or small. Every hydraulic unit received in our facility for repair is first completely
- Services: Calibration Service, Component Remanufacturing / Rebuild, Rapid Turnaround, Spare Parts Inventory, Specialty / Other
- Capabilities: Complete Machine / System Rebuild, Hydraulic Cylinders, Hydraulic Motors, Hydraulic Power Units, Hydraulic Pumps, Hydraulic Rotary Actuators, Hydraulic Valves, Hydrostatic Drives
- Features: Midwest US Only, North America, United States Only
-
Supplier: Interface Devices, Inc.
Description: (or your own) to operate small to medium actuators.
- Maximum Discharge Pressure: 3,400 psi
- Horsepower: 0.9 HP
- Power Source: Air / Pneumatic, Hydraulic
- Pump Type: Booster Pumps, Hydraulic Pumps, Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps, Testing / Calibration Pumps
-
Supplier: HAWE North America Inc.
Description: Throttles type ED, RD, and RDF are flow valves. They are used in hydraulic circuits to control the flow of single and double acting actuators. The two smaller sizes (type ED and RD) are a combination of slotted and annular gap design to improve adjustability. The larger sizes feature
- Pressure Rating: 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Check Valves
- Media: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: DC Get the same torque capacity in a smaller package with Eaton Airflex DC clutches and brakes. Available in single- or multiple-disc designs, these brakes feature long-wearing, self-lubricating PolyPak seals to eliminate premature twisting failure. They excel in applications from power presses and
- Torque Rating: 171,750 Ft-lbs
- Configuration: Disc
- Engagement: Friction
- Operation: Spring Actuation / Engage
-
Supplier: Valcor Engineering Corporation
Description: Description The SV10 series is a 4-way, direct acting, 4 port, 2-position solenoid valve. This valve design is primarily used for controlling double-acting air or hydraulic cylinders. No minimum pressure is required for operation, and less than 1 PSI pressure differential in the direction of
- Valve Size: 0.25 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 4
- Flow (Cv): 0.07 to 0.1
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 2 inch
- Compressed Length: 9.57 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 1 inch
- Compressed Length: 6.02 inch
- Energy per Cycle: 712 In-lbs
- Maximum Cycles per Minute: 15
-
Supplier: Efdyn Incorporated
Description: Efdyn's miniature shocks are used for the protection of industrial machinery and preventing impact damages allowing for less down time and increased profits. These small shocks are commonly used in robotics, automated assemblies, pneumatic actuators, packaging equipment, and many other
- Absorber Stroke: 2 inch
- Compressed Length: 9.06 inch
- Energy per Cycle: 3,472 In-lbs
- Maximum Cycles per Minute: 8
-
Supplier: DeZURIK, Inc.
Description: wear. This flexibility eliminates downtime. The Series 9000 is available with various actuators. Bevel gear actuators are available for manual operation. Hydraulic or electric actuators for automatic operation are also available. Pneumatic actuators are available
- Features: Bolt Flange
- Valve Type: Control Valves, Pinch Valves
- Primary Material: Ductile Iron, Stainless Steel
- Actuation: Electro-hydraulic
-
Supplier: Force Control Industries, Inc.
Description: maintenance, reduce cost, and increase production. Oil Shear Technology—Reduces Maintenance Cost Air or Hydraulic Actuation Low Maintenance - Reduced Downtime Severe or Hazardous Duty Compact Size - High Thermal Wash Down and Marine Duty Option Low Inertia Energy Savings Cooling - Basic, Fan,
- Torque Rating: 41.6666666666667 to 6,583.33333333333 Ft-lbs
- Rotational Speed: 3,600 rpm
- Maximum Pressure: 80 psi
- Speed: 3,600 rpm
-
Supplier: Manufacturers Supplies Co.
Description: ATOM traveling head die cutting presses offer a wide & easily accessible working area suitable for cutting a wide variety of synthetic materials in either roll or sheet form. The ATOM traveling head presses are versatile die cutting machines designed to use small to medium cutting dies to cut
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Supplier: jbj Techniques Limited
Description: 850kW as standard. Versions are also available to close couple hydraulic pumps to the clutch output shaft. JBJ 'RM' version gearboxes are specifically designed for close coupling to industrial diesel engines and are available in either speed increasing or speed reducing format. Gearboxes can
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
- Engagement: Plate / Disc
-
Supplier: jbj Techniques Limited
Description: 850kW as standard. Versions are also available to close couple hydraulic pumps to the clutch output shaft. JBJ 'RM' version gearboxes are specifically designed for close coupling to industrial diesel engines and are available in either speed increasing or speed reducing format. Gearboxes can
- Rotational Speed: 2,400 to 3,500 rpm
- Weight: 114.66 to 635.04 lbs
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
-
Supplier: jbj Techniques Limited
Description: 850kW as standard. Versions are also available to close couple hydraulic pumps to the clutch output shaft. JBJ 'RM' version gearboxes are specifically designed for close coupling to industrial diesel engines and are available in either speed increasing or speed reducing format. Gearboxes can
- Rotational Speed: 2,400 to 3,100 rpm
- Shaft: In-line
- Application: Industrial / General Purpose, Motor, Pump
Find Suppliers by Category Top
Featured Products Top
-
Its small footprint, high efficiency, and sleek design make this electric in-line actuator an ideal solution for minor lifting applications where installation space is limited. The light-weight easyE®-25 is perfectly suited for designs constrained by size or (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
New, Smaller Valbia® VB015M Metal Electric Actuator Brings Compact Power and Reliability to Industrial Applications Bonomi’s new Valbia® Series VB015M quarter-turn actuator is the company’s smallest (read more)
Browse Electric Valve Actuators Datasheets for Bonomi North America, Inc. -
COMPACT® cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. COMPACT® ’s unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and factory automation industries. (read more)
Browse Linear Actuators Datasheets for Compact Automation -
We're thrilled to announce one of the new additions to our product lineup, the P8-R Linear Servo. Based on our powerful P8 platform, the P8-R is an ideal solution for projects requiring dependable linear motion in a compact form factor, with standard servo control. This servo represents a leap forward from our other models in terms of it's compact size, and relative power. The P8-R is an...
(read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
P8 Micro Linear Servo As small as the PQ12, but available with a selection of stroke lengths, and higher force gear options. Consider the -ST option for applications requiring extended life, or very precise movements. (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
Robots are used in various industries to position workpieces very quickly and accurately. Some robots have multi-joint assemblies letting them simulate the movements of human arms. These joint sections must have a high swing accuracy and high rigidity ensuring that sudden stops do not put them off-track, THK's unique products are powerful and small enough to meet those demands. (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
The THK KR Series integrates LM Guides, ball screws, and support units in a pre-assembled actuator, achieving 66% smaller dimensions and 31% lighter weight than conventional systems. Its patented Circular Arc Groove Contact technology maintains precision and rigidity while reducing engineering (read more)
Browse Linear Actuators Datasheets for THK America, Inc. -
TUCANA SHORT STROKE ACTUATOR This actuator, TUCANA, can be used in any applications where force, throughput, long lifetime and reliability are required within a small form factor. It typically fits with the requirement of independent Z axis for testing handlers (read more)
Browse Linear Actuators Datasheets for ETEL S.A. -
Compact Automation was started in 1974 in Cleveland, Ohio by an engineer who frequently needed a small and easy to mount air cylinder and had an idea of how to design one. The result was the world’s first space-efficient air cylinder product line. While most competitors now (read more)
Browse Linear Actuators Datasheets for Compact Automation -
product in six bore sizes, ranging from 18mm bore diameter up to 63mm. We cut our tube profiles in very small increments up to 21 feet, depending on specific customer needs. Our standard DURATRK DTS model has an integrated piston yoke assembly, ideal for applications where the cylinder (read more)
Browse Linear Actuators Datasheets for Branham, W.C. Inc.
Conduct Research Top
-
Hydraulic Clamping Fundamentals (.pdf)
Hydraulic actuators provide a consistent, repeatable force in a relatively small weight and size envelope. This means that in today's manufacturing environment, the work piece can be secured, in less time, with more accuracy and repeatability without sacrificing valuable fixture space
More Information Top
-
Three State Controller Design of Shaking Table in Active Structural Control System
Due to low natural frequency and small hydraulic actuator damping, the small-scale shaking table cannot meet the experimental requirement.
-
Transforming flight
NextGen worked on the Batwing which used an aluminium âkinematic articulated substructureâ with scissor-like joints moved by a distributed array of small hydraulic actuators that could sweep the wings and change chord length.
-
Multidegrees‐of‐freedom effective force testing: a feasibility study and robust stability assessment
Therefore, EFT can be performed with smaller hydraulic actuators than those needed in shake table testing.
-
A Laboratory Wood Chipper for Chipping Under Realistic Conditions
To determine the conversion factor between electric voltage from the sensors and the total force in Newton, the following procedure was carried out; between the upper boundary of the knife holder and the disc, a small hydraulic actuator was inserted in accordance …
-
STRUCTURAL COLLAPSE, THE FAILURE ASSESSMENT DIAGRAM AND “OFF‐THE‐SHELF” OPERATION
A constant normal pad load was applied by a small hydraulic actuator .
-
Effect of Contact Pressure on Fretting Fatigue of High Strength Steel and Titanium Alloy
A constant normal pad load was applied by a small hydraulic actuator to which oil pressure was supplied from the main oil pressure source of the fatigue testing machine.
-
Mixed-Mode Fatigue Failure in Structural Adhesives
This new geometry allows the use of a small hydraulic actuator inside the specimen.
-
Effects of Contact Load and Contact Curvature Radius of Cylinder Pad on Fretting Fatigue in High Strength Steel
A constant normal pad load was applied by a small hydraulic actuator .
-
Effect of Contact Pressure on Fretting Fatigue in Type 316L Stainless Steel
A constant normal pad load was applied by a small hydraulic actuator .
-
http://dspace.mit.edu/bitstream/handle/1721.1/80644/48258442-MIT.pdf?sequence=2
This state change is accomplished by attaching some type of clutch mechanism or a small hydraulic actuator to the connection joint of the bracing.
Indicates content that may require registration and/or purchase.