Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Powertronix Inc.
Description: Isolation Transformers are distinguished by their small size, light weight and high efficiency. They are built to form, fit and function and can be provided with one or more primary windings and one or more secondary windings. APPLICATIONS Industrial Automation Electrical
- Power Rating (VA): 18 to 15,000 VA
- Transformer Type: Isolation Transformer, Single Phase Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant, UL
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 60 volts
- Power Rating (VA): 360 VA
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation
- Operating Frequency Range: 50 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 18 volts
- Power Rating (VA): 45 VA
-
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 220 volts
- Power Rating (VA): 500 VA
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis medical grade toroidal transformers are installed in medical devices used in hospitals, medical research facilities, and biomedical companies throughout the world. The design, testing, and construction of Amgis medical toroidal transformers meet the UL 60601-1, CSA C22.2 No. 601
- Features: AC, Medical Grade, Toroidal Core
- Other Transformer Types / Applications: Isolation Transformer, Medical Transformer
-
Supplier: Hengda Electronic Factory
Description: Safe and reliable, small volume, light weight, high efficiency, low magnetic leakage. The dimension and installation method can be adjusted in order to meet the needs of different customers. We have certificates such as UL, CE, RoHS, CESI, ISO9001 and so on. The isolation
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 220 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 100 VA
-
Supplier: Coilcraft, Inc.
Description: Coilcraft LPD5030V Series surface-mount 1:1 coupled power inductors feature higher isolation and are suitable for Flyback, SEPIC, Cuk, Zeta and other applications. Their compact, low-profile design and magnetic shielding make them ideal for high-density circuits. 1500 Vdc (1000 Vrms) one
- Operating Temperature: -40 to 85 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer
-
Supplier: Coilcraft, Inc.
Description: Coilcraft’s 1812TRX Ethernet isolation transformer features a fully automated construction, not only reducing cost but also increasing reliability. Its compact surface mount package measures just 4.7 x 3.31 x 3.1 mm, significantly smaller than traditional hand wound toroidal
- Operating Temperature: -40 to 125 C
- Cooling Method: Dry-type / Air Cooled
- Transformer Type: Isolation Transformer
- Features: Other, Power / Power System / Distribution Transformer, Surface Mount Technology (SMT)
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate
-
Transformers - Transformer, Isolation;Str;Pri/Sec:115V;50/60Hz;1000VA;4.38In.W;UL Listed -- 70213217Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate
-
Supplier: Allied Electronics, Inc.
Description: Auto transformers have one winding that is tapped to achieve specific output voltage. They provide no electrical isolation in a circuit. Auto transformers are typically smaller than their isolation equivalent. Isolation transformers have two separate
-
Supplier: Powertronix Inc.
Description: High Voltage Toroidal Transformers are designed light weight, small in size, high efficient and high reliability for rough environmental conditions. High Voltage Transformers also provide electrical isolation, power distribution and control and instrumentation
- Power Rating (VA): 1,000 to 45,000 VA
- Transformer Type: Isolation Transformer, Single Phase Transformer
- Features: Other, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant, UL
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Single winding, does not provide isolation, for use where equipment is already isolated and only voltage change is required. Flexible world wide applications, 50 or 60 Hz. operation, 115VAC input. Output taps @ 85, 95, 105, 110, 115 and 125VAC. Ideal for manual line voltage
- Power Rating (VA): 1,000 VA
- Other Transformer Types / Applications: Electronics Transformer, Isolation Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Airlink Transformers
Description: CM1000171 - Standard Range Toroidal Transformers 1000VA 230v to 120v Open style with leads Multitude of primary and secondary voltages 15VA to 5kVA Low profile, small size, lightweight transformer Low level of radiated magnetic field Double insulated isolating safety
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 120 volts
- Maximum Secondary Current Rating: 8.3 amps
- Power Rating (VA): 1,000 VA
-
Supplier: Pulse Electronics Corporation
Description: Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single, dual, quad, six, octal and twelve
- Operating Temperature: 0 to 70 C
- Category: Signal / RF Transformer
- Features: Through Hole Technology (THT)
-
Supplier: RoMan Manufacturing, Inc.
Description: Special AC transformers feature: Single Phase Three Phase (Delta to Wye, Delta to Delta, Wye to Wye, Wye to Delta, Engineered Solutions, Scott-T) Isolation Type Auto Type Interphase Multi Pulse Step Up Step Down Frequency Range: 50 – 2,000 Hz Fully encapsulated to ensure long life KVA
- Power Rating (VA): 1,000 to 15,000,000 VA
- Features: AC, Dual, Other, Power / Power System / Distribution Transformer, Single, Three Phase / Polyphase Transformer
- Configuration: Delta - Delta, Delta - Wye (Y), Wye (Y) - Delta
- Winding Turns: Step-Down Transformer, Step-Up Transformer
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in a continuous mode flyback circuit which provides both the regulation and the
- Operating Frequency Range: 200,000 Hz
- Maximum Primary Voltage Rating: 33 to 57 volts
- Maximum Secondary Voltage Rating: 5 volts
- Operating Temperature: -40 to 130 C
-
Supplier: Triad Magnetics
Description: The Triad Quick Pack small power transformer series offers a significant reduction in size and weight for a given VA rating. These transformers are available in six sizes for a wide variety of applications. They are bobbin wound for reduced size and small operating space.
- Maximum Primary Voltage Rating: 115 volts
- Power Rating (VA): 100 VA
- Operating Frequency Range: 50 to 60 Hz
- Mounting: Chassis Mount
-
Supplier: TelephoneStuff.com
Description: Matching Transformer is a general-purpose matching transformer that allows proper connections between high (10k-ohm) and low (600-ohm) inputs and outputs. This transformer can be used to balance an unbalanced line or provide isolation between two pieces or equipment.
- Other Transformer Types / Applications: Impedance Matching Transformer
-
Supplier: DigiKey
Description: 2.5G SMALL PKG SMD ISOLATION MOD
- Operating Temperature: 0 to 70 C
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
- Other Transformer Types / Applications: Pulse Transformer
-
Supplier: Standex-Meder Electronics
Description: TA-TAE-FPT Series Auto power transformers are line frequency magnetics designed in an open, enclosed package with an economical method of changing voltage levels. These auto transformers are widely used to operate electrical equipment outside of North America. Typically 50% smaller
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Power Rating (VA): 50 to 2,000 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Coilcraft CPS
Description: ■ Small wideband transformer: 7.2 × 6.43 × 4.45 mm high ■ 300 V interwinding isolation, 1/4 Watt RF input power ■ 250 mA max current rating.
- Operating Frequency Range: 0.12 to 440 Hz
- Impedance Ratio: 4 :1
- Power Rating: 0.25 watts
- Operating Temperature: -40 to 125 C
-
Supplier: Richardson RFPD
Description: Impedance Matched Ultra Low Profile 0603 Balun for TI AFE7950 and ADC12DJ5200RF chipsets. The X4BD130LTI is an ultra-small low profile balanced to unbalanced transformer designed specifically for Texas Instruments AFE7950 and ADC12DJ5200RF chipsets. The X4BD130LTI is available on tape
- Operating Frequency Range: 9,200,000,000 to 16,150,000,000 Hz
- Power Rating (Watts): 1 watts
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment
- Power Rating: 10 kVA
- Input Voltage: 300 volts
- Output Voltage: 230 volts
- Voltage Regulation: 30 ±%
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China
- Power Rating: 50 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
Supplier: Far East Resources, Inc.
Description: job is too large or small. Through the use of 24 directly-employed design, manufacturing, and quality assurance engineers in their Asian Pacific countries, Far East Resources aids their clientele in achieving global competitiveness without the risk associated with direct international
- Application: Audio, Automotive, Avionics / Aerospace, Construction / Site, Industrial, Instrumentation, Marine, Medical, Military, Motors / Drives, Public Utility, Telecommunications
- Transformer Types: Autotransformer, Buck / Boost Transformer, Control Transformer, Current Transformer, Distribution Transformer, Ferroresonant Transformer, Filament Transformer, Flyback Transformer, Foil Wound Transformer, High Frequency Transformer, Isolation Transformer, Laminated Transformer, Power Transformer,
- Mounting: Chassis Mount, Dish / Disk Mount, Enclosure / Free Standing, H Frame, PCB Mount, Pad Mount, Pole Mount
- Features: North America, Northeast US Only, United States Only
-
Supplier: Eaton | Power Quality
Description: The EVR combines voltage regulation with a transformer and filter to remove transients and noise. The combined effect is regulating and shielded isolation transformer/system that solves 99 percent of the electrical disturbance problems, including electrical brownouts, sags,
- Input Voltage: 208 to 600 volts
- Output Voltage: 208 to 600 volts
- Frequency: 60 Hz
- Protection: Line Noise, Surge, Transient, Voltage Sags
-
Supplier: Data Device Corporation (DDC)
Description: World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout. Available with development kit to
- Package Type: BGA
- Features: Other
- Device Type: Transceiver
-
Description: cause sensor damage when installed in the transformer isolation spacer. The OTG-T comes with a specially designed fiber optic cable for oil wetting in the transformer. Well-defined round openings evenly spaced along the cable ensure proper oil wetting and provide the best cable
- Sensed Temperature: -40 to 446 F
- Diameter or Width Range: 0.04330711 inch
- Basic Element Used: Fiber Optic
- Probe Configuration: Flexible Probe
-
Supplier: Infineon Technologies AG
Description: MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET IRF7749L1 | N-Channel Power MOSFET IRLML2803 | N-Channel Power MOSFET BSS138N | Small signal/small power MOSFET IPA95R450P7 | 500V-950V CoolMOS™ N-Channel Power MOSFET
- Peak Output Current: 1.5 amps
- Supply Voltage: 14 to 18 volts
- Propagation Delay: 85 ns
- Driver Type: Dual Gate Driver (Half-bridge)
-
Supplier: Richardson RFPD
Description: significantly higher. Popular combination and their associated power levels are shown in Table 1. The iCoupler chip-scale transformer technology is used for isolated logic signals and for the magnetic components of the dc-to-dc converter. The result is a small form factor, total
- Output Current (IOUT): 30 amps
- Package Type: SSOP
-
Supplier: CARLO GAVAZZI Automation Components
Description: The DC switching relay for PCB mounting is used in applications where there is a need for fast switching of small DC loads with a high input/output insulation of more than 4000 VACrms. The DC switching relay always switches on and off in accordance with the applied control voltage. DC Solid
- Input (Pick-up) Voltage Range: 3.3 volts
- Dropout Voltage: 1 volts
- Maximum Current: 8 amps
- Load Voltage: 60 to 350 volts
-
Supplier: SOCOMEC
Description: transformer based topology is adapted to all kinds of electrical installations. Minimised Total Cost of Ownership • High efficiency in VFI mode, including the transformer. • High power density: its small footprint saves space on your premises. • The high and constant input power
- Volt-Amp Rating: 250 to 900 kVA
- Operating Temperature: 32 to 95 F
- Voltage: 380
- Features: Bypass Switch, LCD or LED Display, On-line (Double-Conversion), Other, Three Phase
-
Description: mechanism. Its sensing GaAs crystal encapsulated in uniform protective tubing provides robustness and small size and ensures full protection against mechanical stress that may cause sensor damage when installed in the transformer isolation spacer. The OTG-TC2 comes with a
- Sensed Temperature: -40 to 446 F
- Diameter or Width Range: 1.1 inch
- Basic Element Used: Fiber Optic
- Probe Configuration: Flexible Probe
Find Suppliers by Category Top
Featured Products Top
-
or unexpected downtime. Addressing Voltage Mismatch and Power Fluctuations This isolation transformer helps maintain stable operation by combining voltage conversion with (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
transfer power in between coils in part conductively through the windings. This leads to increased efficiency, smaller size, a higher degree of voltage regulation, and other important benefits. Triad offers 14 different autotransformer power transformers, including a universal isolation (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
sense transformer may have both primary and secondary windings, or it may utilize a wire from the circuit to serve as the primary winding. Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Custom Audio Transformers Audio transformers work specifically within the audio frequency spectrum from 20Hz to 20kHz, the audio band of frequencies that the human ear can detect. Typically much smaller in size (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Isolation power transformers are the ideal solution. Medical Grade Isolation power transformers from Triad offer a number of benefits over transformers from other manufacturers. Their toroidal construction allows for them to be manufactured in much smaller sizes than standard EI transformers (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
dissipation, slow bandwidth, and no inherent isolation. The current transformer provides an isolated, high- speed measurement, but has drawbacks of large component height, no DC sensing, a narrow frequency band, and needing many external components to operate. (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
with the use of wall plug-in transformers, also called AC adapters, wall bumps, power cubes, wall adapters, or wall warts. These versatile transformers come in the form of small plastic boxes that plug directly into wall sockets. Wall plug-in transformers are available in a wide range (read more)
Browse Power Supplies Datasheets for Triad Magnetics -
mode voltage, motor bearings are never subject to those harmful voltages that cause pitting, frosting, or fluting damage that leads to motor failure. Eliminate the need for costly isolation transformers, or shaft grounding rings that require regular maintenance and replacement, with the SineWave Nexus (read more)
Browse Harmonic Filters Datasheets for MTE Corporation -
methods of measuring resistance: 2-wire resistance measurement and 4-wire resistance measurement. However, these techniques are not interchangeable because their readings vary in accuracy. While a small margin of error is acceptable for certain applications, other applications require greater accuracy to (read more)
Browse Power Transformers Datasheets for Triad Magnetics
Conduct Research Top
-
Enhancing Power Delivery System Designs with CMOS-Based Isolated Gate Drivers (.pdf)
As emerging green standards challenge designers to deliver more energy-efficient, cost-effective and reliable power delivery systems in smaller form factors, the need for greater power and isolation device integration becomes increasingly important. A critical building block within ac-dc
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
sample throughput and highly. specific isolation. The more selective of these techniques. often requires extensive sample preparation. before being performed. If the automation of laboratory. analysis procedures is to be facilitated, a concentration. technique capable of high sample. throughput
More Information Top
-
New coupled-inductors current-doubler topology
The advantages of the proposed topology include higher voltage stepdown ratio suitable for lower output voltages, better current ripple cancellation resulting in lower output current ripple, smaller isolation transformer turns ratio and lower secondary turns current when used in isolated topology, and …
-
IEEE Recommended Practice for Protection and Coordination of Industrial and Commercial Power Systems
The power for these logic devices may be derived from the CT or transmitted from ground by a small isolation transformer .
-
Page 2 - Tester Circuits / Schematics List - Circuits designed by David A. Johnson, P.E.
So, to step up the voltage, I bought a small isolation transformer from Digikey . . .
-
CR4 - Thread: Earthing the Neutral?
Why not put a small isolating transformer ?
Indicates content that may require registration and/or purchase.