-
Supplier: Kaeser Compressors, Inc.
Description: range dependent on model and package chosen) Versatile V-belt drive Kaeser screw compressors with V-belt drive are economical, efficient, and reliable. The automatic tensioning device ensures excellent transmission efficiency over the life of the unit and reduces
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 64 to 143 SCFM
- Horse Power: 20 HP
- Power Source: AC Three Phase
-
Supplier: Dorner Manufacturing Corp.
Description: Drive Design Low belt tension virtually eliminates belt stretch providing maintenance free operation Belt is tracked continuously with unique frame design, cams, and pinch drive for consistent performance Drive is reversible, providing maximum flexibility in
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Drive Design Low belt tension virtually eliminates belt stretch providing maintenance free operation Belt is tracked continuously with unique frame design, cams, and pinch drive for consistent performance Drive is reversible, providing maximum flexibility in
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series Sizes & Measurements Flat Belt End Drive, or Flat Belt Mid Drive End Drive – 1″ (25 mm) Diameter Drive Pulley Mid Drive – 1.25″ (32 mm) Diameter Center Drive Pulley 0.625″ (16 mm) Diameter Idler Pulleys 0.31″ (8 mm)
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Belt Technologies, Inc.
Description: technical requirements. By using very thin materials, the complexity of belt tensioning and tracking devices is simplified. Customers who have made the switch from plastic, rubber or mesh belts to sanitary belts from Belt Technologies enjoy the following features and
- Belt Thickness: 0.0029921276 to 0.01574804 inch
- Features: Anti-Static, Food Grade Rated
- Application: Food & Beverage Processing, General Purpose, High Temperature, Manufacturing / Fabrication, Packaging
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power: 2.14435261584451 HP
- Current: 14.5 amps
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Other, Polisher / Polishing Lathe, Sander, Variable / Multi-speed
-
Supplier: AFC-HOLCROFT
Description: Unique Features: - Available in a variety of stock sizes ranging from 300 pounds / hour up to 10,000 pounds / hour - Ability to handle very small parts - Modular design to minimize maintenance and optimize uptime (>98%) - Gas or electric options - Tension-free drive mechanism - Large
-
Supplier: PIX Transmissions Limited
Description: PIX manufactures an extensive range of Rice Harvester Belts, they are specially engineered for the Heavy duty rice harvesting machines. PIX rice harvester Belts are high potential Belts, which can transfer power even in hostile environment, with minimal losses.
- Belt Length: 30 to 354 inch
- English: B / 5L, C
- Features: Cogged
- Type: Single
-
Supplier: PIX Transmissions Limited
Description: Max(inch/mm) 3L 9.65 5.59 40 46 10.5 / 267 177 / 4496 4L 12.7 7.87 40 65 15.0 / 381 359 / 9119 5L 16.7 9.65 40 91 21.0 / 533 242 / 6147 APPLICATION Light duty V-Belts are used in household appliances or in a small size machine. They are available in three different sections to
- Belt Length: 10.5 to 242 inch
- English: A / 4L, B / 5L, O / 3L / Z
- Features: Anti-Static
- Type: Single
-
Supplier: Dorner Manufacturing Corp.
Description: factory) Drive Sprocket: 65 mm = 16 tooth 105 mm and 150 mm = 12 tooth Pitch Diameter: 45 & 65 mm = 129 mm (5.093 in) 85, 180 & 260 mm = 128 mm (5.038 in) 105 mm and 150 mm = 136 mm (5.336 in) Maximum incline or decline = 7° 3/4” and 20 mm Drive Shafts available Uses catenary loop for
-
Supplier: Sunnen Products Company
Description: belt-drive servo spindle. Patented load-sensing feed system can operate in constant rate or pressure mode to optimize the process. Advanced servo stroke control allows the machine to short stroke or dwell in any part of the bore. Synchronized servo stroke and spindle maintain
- Power: 10.72176307922256 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC, Windows® / PC Control
- Applications / Material Abraded: Automotive, Metals / Metalworking
-
Supplier: Star SU LLC
Description: The H 80/140/200 series is the latest version of our hobbing machine line for small automotive applications, specially engineered for automotive applications. These machines have been designed for dry cutting applications in particular, although using oil or emulsion is not a
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Main Feature] FBL80 linear guide, fully sealed structure, body width 80 mm, it is designed for dust proof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation,
- Stroke or X-Axis Travel: 3.93701 to 153.54339 inch
- Y-Axis Travel: 3.93701 to 153.54339 inch
- Rated Speed: 25.5905511811024 to 118.110236220473 in/sec
- Carriage Load: 198.45 lbs
-
Supplier: Bando American, Inc.
Description: 1. Smooth, vibration-free performance ideally suited for consumer goods applications like clothes dryers. Rib Ace® belts can be used in serpentine drive configurations with small backside idlers, making for compact design. Rib Ace® belts improve performance on 1/8 turn,
- ANSI Pitch: 0.375" (L)
- Features: Other / Custom Imperial Pitch
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-Axis: ZLW-10120, Belt-driven actuator - 200.0N Z-Axis: GRR 1280, Belt-driven actuator - 0.0N Applications: Measuring and testing
- Stroke or X-Axis Travel: 98.42525 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 29.527575 inch
- Carriage Load: 5.5125 lbs
-
Supplier: CS UNITEC
Description: Combination grinder and pipe belt sander/polisher. Electric or pneumatic. The PIPE-MAX is a combination grinder and pipe belt sander. The front hard rubber contact roller drives the abrasive belt to grind flat surfaces. It removes weld seams in a straight line, without
- Surface / Linear Speed: 1,980 to 6,000 ft/min
- Power Source: Air / Pneumatic
- Features: Belt Sander - Contact Wheel, Coated Abrasives (Belts / Discs), Polisher / Polishing Lathe, Sander, Variable / Multi-speed
- Applications / Materials Abraded: Cleaning / Surface Preparation, Metals / Metalworking
-
Supplier: igus® inc.
Description: pre-configured drylin linear actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Z-axis: drylin GRR-1280 lightweight gear rack with direct drive NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1040 belt-driven actuator with
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 19.68503937007874 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: Hartzell Air Movement
Description: Belt Drive Vaneaxial Fan, High Temperature For installations where air is hot or contaminated, the Series 55 High Temperature Vaneaxial will provide substantially longer service life than standard belt drive vaneaxial fans. Belts, bearings, sheave and shaft are
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: igus® inc.
Description: actuators and linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: X axis: drylin ZLW-1040 belt-driven actuator with NEMA23XL stepper motor with encoder Y-axis: drylin ZLW-1080 belt-driven actuator with NEMA23XL stepper motor
- Stroke or X-Axis Travel: 31.49608 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 19.68505 inch
- Carriage Load: 11.025 lbs
-
Supplier: igus® inc.
Description: linear axes with NEMA stepper motors as well as all components required for self-assembly. Axis Specifications: Y-axis: Consisting of: drylin® ZLW-0660 toothed belt axis, standard version, toothed belt tension 150N, feed 54mm/rev, aluminium profile, surface: hard-anodised, PU toothed
- Stroke or X-Axis Travel: 19.68505 inch
- Rated Speed: 39.37007874015748 in/sec
- Y-Axis Travel: 5.905515 inch
- Carriage Load: 6.615 lbs
-
Supplier: Automated Packaging Systems
Description: operates at 65 linear feet per minute, and features operator-friendly controls and easy material changeover. The FastWrap system features state-of-the-art technology that ensures reliability and quality. A patent-pending dual belt drive and seal flattening system guarantee a
- Rate: 65 Pieces / Min
- Industry: Automotive, Electronics / Semiconductor, Medical, Pharmaceutical
- Packaging: Bag / Pouch, Tube
- Machine Type: Bagging Machines, Filling / Packer Machines, Form Fill and Seal Machines
-
Supplier: Sunnen Products Company
Description: Sunnen's HTE-1600W Tube Hone is the company's first all-electric, cost-effective small diamenter hone designed specifically for small diameter/long bore length parts. The machine produces ideal bore geometry and surface finish on small, long diameter bores as small
- Power: 1 HP
- AC Voltage & Phase: 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: MPI Label Systems
Description: The Trunnion Series is specifically designed to handle non-stable cylindrical containers or products (i.e., top heavy or rounded bottom) including vials, ampoules, lip balm/lipstick containers, small batteries, crayons, pens, etc. The rugged Trunnion Series labeling system is a stainless
- Features: Applicator, Feeder Included, Other, Processor Interface
- Type: Automatic
- Goods: Consumer Packaging
- Industry: Industrial / General Use
-
Supplier: Proceco Ltd.
Description: smaller footprint Save man power Standard Slurry Blasting Process Features Multi-stages wash, slurry blasting, and rinse Slurry consisting of mild, water-based alkali cleaner and abrasive media High-intensity/direct-drive centrifugal blast wheel provides for shorter cycle times Single to
- Blast Pressure: 70 psi
- Power: 40 HP
- Features: Abrasive Injector, Automatic / CNC Controlled, Blast Wheel, Heated Water / Steam, Hopper / Tank, Media Separator / Reclaimer, Other, Pressure Generator
- Part Loading: Belt / Roller Conveyor Loaded, Tumbler / Tumble Belt Loaded
-
Supplier: Practical Packaging Solutions
Description: patent-pending dual belt drive and seal flattening system guarantee a wrinkle-free seal and better air retention. An intelligent design works in conjunction with user-defined settings, consistently managing heat, air and speed; producing high quality seals from start to stop. Wear
-
Supplier: DEPRAG, Inc.
Description: non-metallic materials of different kinds and rocks. DEPRAG grinders are well suited in foundries - in automotive- and shoe industry - in container-construction - steel- construction - in machine-building - reinforced concrete construction building - but its well suited in small areas
- Type: Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: non-metallic materials of different kinds and rocks. DEPRAG grinders are well suited in foundries - in automotive- and shoe industry - in container-construction - steel- construction - in machine-building - reinforced concrete construction building - but its well suited in small areas
- Rotary Speed: 30,000 to 45,000 rpm
- Power: 0.402066115470846 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: DEPRAG, Inc.
Description: non-metallic materials of different kinds and rocks. DEPRAG grinders are well suited in foundries - in automotive- and shoe industry - in container-construction - steel- construction - in machine-building - reinforced concrete construction building - but its well suited in small areas
- Rotary Speed: 6,600 to 17,100 rpm
- Power: 0.67011019245141 to 3.21652892376677 HP
- Power Source: Air / Pneumatic
- Type: Rotary Surface (e.g., Blanchard)
-
Supplier: DEPRAG, Inc.
Description: non-metallic materials of different kinds and rocks. DEPRAG grinders are well suited in foundries - in automotive- and shoe industry - in container-construction - steel- construction - in machine-building - reinforced concrete construction building - but its well suited in small areas
- Rotary Speed: 12,000 to 45,000 rpm
- Power: 0.402066115470846 HP
- Power Source: Air / Pneumatic
- Type: Die Grinder / Rotary Tool
-
Supplier: Union Process, Inc.
Description: alternative set of pulleys and replace the guard. The appropriate coupling, shaft and cover also must be changed. This system is available with either drive. Choice of Two Drive Systems All 01-HD and 01-HDDM Models are available with either of the following two drives: 1. An
-
Supplier: RobotWorx
Description: motors minimize maintenance Directly-coupled drives that are more reliable than belts, pulleys, or chains Sealed bearings and drives Hollow joint construction that extends cable life by minimizing flexing and preventing snagging Dust and water resistant design Grease fittings on
- Number of Axes: 6 #
- Load Capacity: 12 kg
- Reach: 1,605.0000000000002 mm
- Robot Type: Articulated Robot
-
Supplier: Komline
Description: stainless steel, carbon steel, and special alloys. Dimensions can be modified as necessary to match flanges of existing equipment or to fit into tight spaces. Standard Features Variable pitch pulleys, V-belt drives Totally enclosed AC motor Drive guard Adjustable sizing gate
- Applications: Construction Materials / Cement
- Feed: Continuous, Dry
- Type: Impact Mill / Crusher / Breaker
- Features: Other
-
Description: technologies, processes and methods to provide you with the best products available. As a precision gear and small mechanical component manufacturer we excel in every aspect of the process: milling, turning, grinding, drilling, gear-cutting, and assembly. Our facility accommodates short runs
- Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
- Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives
-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor typically interfaces with
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Precision Machining - Timing Belt & Pulley Drives
creating a new design, you're sure to find the perfect standard or custom timing belt and pulleys from our huge selection. Small to large quantities - request a quote today. Stock Drive Products/Sterling Instrument (SDP/SI) is ISO 9001 + AS9100 certified, providing solutions for (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
As the newest member of McElroy’s manual fusion lineup, the Polygon LT features a newly-designed drive screw that allows for multiple inches of travel time per drive wheel rotation, giving (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
Learn about the basics of belt drives, design and performance considerations for various systems and the benefits of CMT’s Concentric Maxi Torque bushing system. Get your Guide here (read more)
Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc. -
system component isolation due to compact design Applications: Medical equipment High-risk shipping Disk drives Small motors and pumps Mobile electronics Electronics containers (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Enidine Inc. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Stock Drive Products & Sterling Instrument - SDP/SI
High-Quality Machined & Molded Timing Belt Pulleys
SDP/SI manufactures high-quality metric-sized timing belt pulleys, machined or molded, in a variety of different sizes and materials. If a standard metric timing belt pulley doesn't meet your requirements, we can create a custom solution for you. With a quick turn-around rate, combined with (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
want superior shaft clamping on your custom pulley, be sure to ask about Fairloc®. We also cut custom timing belts to go with your perfect pulley. SDP/SI offers a wide variety of inch and metric small mechanical components for the design engineer and OEM. Standard components can easily be (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belt and Pulley Drive Systems from SDP/SI
Manufacturing precision gears, small mechanical components, and complex assemblies for aerospace, medical, defense and robotics industries, SDP/SI provides engineered mechanical solutions for a broad range of applications. For your device, a timing belt drive may be your best option; our (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
thicker or thermally sensitive materials. Waterjet System Features:IntelliTRAX Technology: High-precision traction drive designed for abrasive waterjet environments. High Precision: Cutting tolerance of /-0.003” for flawless results. IntelliMax Software (read more)
Browse Abrasive Jet and Waterjet Cutting Machines Datasheets for Faztek, LLC
More Information Top
-
Renewable energies
Gear train by larger and Zahnrad- or belt drives by small machine units are most often used thereby.
-
Renewable energies
Today the gear trains become by larger and Zahnrad- or belt drives by small machine units used most often.
-
Renewable Energy
Toothed gearing for smaller units and toothed gearing or belt drives for very small machine units (up to 100 kW) are used in most cases.
-
Advances in Turbine Materials Design and Manufacturing
At that time, the electrical dynamo was a small machine typically driven by a belt from the shaft or flywheel of a steam reciprocating engine, at speeds of around 1200 to 1500 rpm.
-
Renewable energies in Austria
By gear trains, the still belt drives application find by small machine units occasionally also. generator.
-
Materials Processing Technology II
Naeem et al., [6] presented a novel offline technique using finite element analysis to simulate the effects of the major internal heat sources such as bearings, motors and belt drives of a small vertical milling machine and the effects of ambient temperature …
-
Efficient thermal error prediction in a machine tool using finite element analysis
This paper presents a novel offline technique using finite element analysis (FEA) to simulate the effects of the major internal heat sources such as bearings, motors and belt drives of a small vertical milling machine (VMC) and the effects of ambient temperature …
-
Efficient thermal error prediction in a machine tool using finite element analysis - University of Huddersfield Repository
sources such as bearings, motors and belt drives of a small vertical milling machine (VMC .
-
The control of hydro-electric plant
Few manufacturers now use geared take-offs for vertical-machine governors, but small horizontal machines are often fitted with belt drives for the governors and for the bearing-oil pump.
-
Approach to Experimental Electric Power Engineering Education
Fig. 2 Two small machines showing base mountings, belt , drive , and terminal boards.
Indicates content that may require registration and/or purchase.