Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Terra Universal, Inc.
Description: Ideal for vacuum processing of large components and assemblies Durable aluminum construction ensures a long service life under heavy service One-inch wall thickness sustains vacuum levels to 29.9"Hg Optional castered stand supports chamber and pump
- Height / Length: 37.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: PAC Machinery Group
Description: The VMS 233 is a small floor model vacuum chamber. It has a stainless steel chamber and lid, a flat chamber bed for ease of cleaning, and a 37 CFM vacuum pump. The VMS 233 has digital controls, controlled vacuum, and two seal bars per chamber.
- Packaging: Bag / Pouch
- Industry: Chemical / Petrochemical, Electronics / Semiconductor, Food / Beverage, Industrial / General Use, Medical, Pharmaceutical
- Goods: Consumer Packaging
- Closing Method: Heat Seal
-
Supplier: Terra Universal, Inc.
Description: Ideal for degassing small parts and mixed liquids, vacuum encapsulation, and general purpose vacuum experiments Provide a safe, convenient way to transport moisture- and particle-sensitive materials Clear acrylic construction provides full visibility of parts Sturdy construction
- Height / Length: 4.5 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber / Component Type: Box / Degassing Chamber, Custom / Specialty Chamber
- Features / Options: Cooling, Heaters, Openings / Feedthrough Ports
-
-
Supplier: Terra Universal, Inc.
Description: 28"-diameter x 48"-long (711 mm x 1219 mm) chamber provides ample processing space for degassing large assemblies 0.375" (10 mm)-thick powder-coated steel chamber with 1" (25 mm)-thick aluminum door supports vacuum to 29.9" Hg 1" (25 mm)-thick polycarbonate viewing window allows
- Height / Length: 48 inch
- Flange / Fitting Types: ANSI ASA, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel, Steel
- Chamber / Component Type: Base / Service Well, Baseplate, Box / Degassing Chamber, Custom / Specialty Chamber, Feedthrough Collar, Glovebox / Weld Chamber, Load Lock Chamber, Surface Analysis / Universal
-
Supplier: CiMa-Pak Corporation
Description: The 150i midsize tabletop vacuum chamber is made specially for CiMa-Pak with digital controls for precision vacuum packaging of smaller product in low volumes. • Digital controls with 9 programs • Stainless steel machine • Double seal is standard • Soft Air, controls the rate at
- Machine Type: Vacuum Chamber Machines
-
Supplier: ToneCooling Technology Co., Ltd
Description: and facilitating the rapid return of liquid to the evaporation end. This design enables heat conduction in three dimensions. In comparison to heat pipes and flat vapor chambers, 3D Vapor Chamber (3DVC) offers higher power and lower thermal resistance. High Thermal Conductivity: The
- Total Length: 1.181103 to 11.81103 inch
-
Supplier: SemiProbe
Description: A vacuum base is easily affixed to the bottom of the manipulator. A small vacuum hose approximately ¼" in diameter and 18" - 24" in length is connected to the base. The other end of the vacuum hose is connected to a vacuum manifold on the probe on the probe system
- Chamber / Component Type: Baseplate
-
Supplier: EXACT Dispensing Systems
Description: available with optional vacuum pumps. The vacuum chamber and dispensing systems may be purchased as stand alone products for applications other than vacuum encapsulation or vacuum potting.
- Height / Length: 24 inch
- Nominal Size: 18 inch, 24 inch
- Chamber / Component Type: Custom / Specialty Chamber
- Vacuum / Pressure Range: Rough / Low (< 760, > 1 torr)
-
Supplier: Gardner Denver, Inc.
Description: ring vacuum pumps have the features and performance necessary for all demanding applications. Performance range: 20 to 23,000 cfm (34 to 40,000 m³/hr), vacuum levels to 29+" HgV (30 mbar abs). ORVS: Oil vacuum units with liquid ring pump. Pressure up to 10 mbar abs. - Capacity
-
Supplier: Rego Electronics Inc.
Description: A vapor chamber is a high-end thermal management device that can rapidly spread heat from a small source to a large platform of area. A properly designed vapor chamber with heat sink can improve the thermal performance by 10- 30% over copper, and heat pipe based solutions. A
- Length: 400 mm
- Width: 400 mm
- Height: 3 mm
- Device: Vapor Cooler
-
Description: (abs.). Vacuum pumps V-VCB Oil lubricated Volume flow 20 to 26.5 m³/hr 11.8 to 15.6 cfm Oil flooded rotary vane vacuum pump with capacities ranging from 20 to 26.5 m³/hr (11.8 to 15.6 cfm) and an ultimate vacuum of 2 mbar (abs.). Designed especially for installation into
- Pumping Speed: 2.1 to 902.9 CFM
- Lubrication Style: Dry / Oil-less, Oil-flooded
- Configuration: Individual Vacuum Pump
- Mechanical: Rotary Vane
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term vacuum
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: FIPA Inc.
Description: Handling of air-permeable products, or for high leakages High suction power for short evacuation times and fast vacuum build-up Low space requirements due to small construction size (65.310 - 65.330) Particularly fast product release due to additional compressed air inlet for blow-off
- Venturi: Venturi Air Jet
-
Supplier: Pfeiffer Vacuum, Inc.
Description: Flexible: Shortest pump-down time for load lock chambers Efficient: Extremely low energy consumption, minimal maintenance, high uptime Compact: Exceptionally small and light-weight
- Pumping Speed: 58.8 CFM
- Motor Power: 0.536088153961128 HP
- Application: General Purpose / Industrial, Semiconductor Manufacturing
- Configuration: Individual Vacuum Pump
-
Supplier: Filtertech, Inc.
Description: In numerous solution clarification applications involving moderate to high flowrates, the Filtertech Model SCF flatbed vacuum filter provides the desired clarity by removing even the finest particles using a wide range of filter medias. To achieve the very high flowrates through the filter, a
- Features: All Vacuum Filters
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: PAC Machinery Group
Description: controls to cool vacuum, gas flush, and seal two 1 - 2 lb, or one 5 lb. bags per cycle. Biactive seal, gas flush, independent vacuum, gas, seal, and cool timers, and a particle ejection system for cleaning the vacuum line are standard, with multistage capability as an available
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable, Stainless Steel Construction
- Industry: Food / Beverage
-
Supplier: Labconco Corporation
Description: programs. Other features include: centrifugal motion provided by a brushless motor capable of up to 1725 RPM; Quick-Stop System to stop vacuum pump, open valve and stop rotor; automatic vacuum release valve; lid latch with safety sensor; epoxy-coated, 12" diameter chamber to
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Description: Kinney® Booster/Rotary Piston Vacuum Pumping Systems pump high volumes at very low pressures. A high-capacity dry rotary lobe vacuum booster is matched to a smaller rotary piston vacuum pump. For continuous operation below 1 Torr (1.3 mbar a), the vacuum booster can
- Ultimate Operating Vacuum: 1 torr
- Pumping Speed: 10,000 CFM
- Application: Analytical / Scientific, Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Packaging, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Configuration: Combination / Multi-Technology Pump
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature
- Process Temperature: 450 C
- Height: 482.59973939614076 mm
- Width / Tube O.D.: 774.6995816622259 mm
- Length (Chamber / Tube): 634.9996571001852 mm
-
Supplier: TTG Inc.
Description: converted into small pleated elements that reside within a vacuum’s dust cup chamber. As dust enters the chamber it collects on the sub-micron surface of our membrane. When the dust cup is full the filter is cleaned by gently tapping it. In addition, filters made with TTG
- Construction: Filter Mat, HEPA / ULPA Filter
- Features: Pleated, Reusable / Washable
- Media Type: Poly / Cotton Nonwoven Media, Polyester
-
Supplier: Mile-X Equipment, Inc.
Description: rise. Offset rotary vanes work in conjunction with the vacuum pump oil to create a powerful compression inside the pumping chamber. Vacuum pump efficiency depends largely on the purity of the vacuum pump oil. The gas ballast feature helps keep the oil clean for a longer
-
Description: models to handle moderate water or other vapor loads. KD models are air-cooled. Applications: Drying Chambers Degasifiers Filling Machinery Evacuation of Process Chambers Features: Absolute pressures down to the low micron range Full pumping speed down to 1 Torr Long-life operation due
- Pumping Speed: 52 CFM
- Motor Power: 2 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Description: models to handle moderate water or other vapor loads. KDH models are water-cooled. Applications: Drying Chambers Degasifiers Filling Machinery Evacuation of Process Chambers Features: Absolute pressures down to the low micron range Full pumping speed down to 1 Torr Long-life operation
- Pumping Speed: 134 CFM
- Motor Power: 5 HP
- Mounting: Floor / Skid
- Features: Gas Ballast
-
Supplier: Labconco Corporation
Description: The Acid-Resistant Refrigerated CentriVap Centrifugal Concentrator is designed to rapidly concentrate multiple small heat-sensitive samples, such as RNA and proteins, using centrifugal force, vacuum and controlled temperature. This exclusive concentrator combines a refrigeration system
- Heat Source: Electric
- Equipment Type: Evaporator, Vacuum Dryer
- Features: Other
-
Supplier: ToneCooling Technology Co., Ltd
Description: aerospace. Ultra-Cool Vapor Chamber – Next-Generation Thermal Management for Peak Performance 1. What is a Vapor Chamber? Unveiling the Future of Cooling Technology A Vapor Chamber is an advanced two-dimensional planar cooling solution that leverages phase-change principles for
- Device: Thermo-Electric Cooler, Vapor Cooler
-
Supplier: H2W Technologies
Description: gantry was designed to perform secondary processing procedures on a silicon wafer while exposed to a vacuum. Features: - Vacuum Compatible - Rotary axis is capable of full 360 degree rotation - Includes mounting holes for payload - Payload up to 10 lbs (4.4 kg) - Small footprint
- Stroke or X-Axis Travel: 6.2 inch
- Y-Axis Travel: 6.2 inch
- Z-Axis Travel: 1 inch
- Motor Type: DC Brushless, Stepper
-
Supplier: Carbolite Gero Limited
Description: and spillage. Chamber vent provides for process exhaust. Low outer case temperature provided through double shell construction. Choice of Model 301 control or programmers. Small case size conserves bench space. Serviceability is aided by furnace mechanical and electrical design. Choice
- Process Temperature: 0 to 1,100 C
- Width / Tube O.D.: 400 mm
- Length (Chamber / Tube): 260 mm
- Height: 220 mm
-
Supplier: Inductotherm Group
Description: Vacuum Aluminum Brazing (VAB) is utilized to perform fluxless brazing of Aluminum components in a high vacuum environment. The process demands tight control of temperature uniformity together with low vacuum leak rates and high repeatability. VAB will provide a component with
- Height: 550 to 2,100 mm
- Width / Tube O.D.: 425 to 1,500 mm
- Length (Chamber / Tube): 610.0000000000001 to 7,000.000000000001 mm
- Application: Brazing / Soldering
-
Supplier: Newport MKS
Description: The 8353-V Vacuum Compatible Tiny Picomotor Actuator is designed for environments down to 10-6 Torr. It's perfect for moving small optics and stages in your vacuum chambers.
- Blocked Force: 13 N
-
Supplier: NETZSCH Premier Technologies LLC
Description: NETZSCH DA / DA-VS Vacuum De-Aerator Remove micronized Gas and Air Pockets with the NETZSCH Vacuum De-Aerator General In the NETZSCH Vacuum De-Aerator, micronized gases are removed from fluids with a wide range of viscosities. By means of the VTR Principle (vacuum –
-
Supplier: Newport MKS
Description: The 561-VH Vacuum Waveguide Mount has eight vacuum ports on its top surface to mount small to large devices to a 561 Series stage. A brass fitting is located on the side of the 561-VH to adapt a 1/8th-inch ID flexible tube for use with a vacuum pump (user-supplied),
-
Supplier: Rogers Machinery Company, Inc.
Description: Footprint: Unique stacked design enables a reduction of required floor space. Contactless Operation: Ensures minimal wear of parts within the pumping chamber, reducing maintenance downtime. Ultimate Vacuum Down to 27 "Hg: Ultimate Vacuum down to 27 ”Hg / 75 Torr to support your
- Ultimate Operating Vacuum: 150 torr
- Pumping Speed: 150 CFM
- Mechanical: Claw
-
Supplier: Palomar Technologies, Inc
Description: combination of heat, vacuum, and pressurized inert gas. Features Semi-programmable vacuum furnace Creates void-free, flux-free joints Precise heat and cool controls Temperature up to 450°C Vacuum below 100 millitorr Pressure to 50 psig Unlimited process profiles Temperature
- Temperature Range: 842 F
-
Supplier: Quorum Technologies
Description: - details of the last 100 coatings available on screen * Automatic vacuum control - can be pre-programmed to suit the process and material; no needle valve to adjust * Easy-to-change, drop-in style specimen stages (rotation stage as standard) * Vacuum shut-down feature - leaves the
Find Suppliers by Category Top
Featured Products Top
-
affordability in various missions. Our SmallSat Thermal Vacuum Chambers are essential for testing these devices, ensuring (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
Standard designs are available and Consarc also welcome the opportunity to design a specific furnace to meet individual customer requirements and applications. The design utilizes a water-cooled vacuum chamber, providing optimum access for cold charging and servicing in a batch mode of (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
INOVACERA’s small high-voltage feedthrough is an electrical penetration device specifically designed for high-vacuum environments, primarily used to safely and hermetically transmit high-voltage power or high-voltage electrical signals from the atmospheric side into the interior of a (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Operation – More Compact than Conventional 6-DOF Positioning Systems The H-850.H2IV hexapod is specifically engineered for vacuum environments. Because space inside vacuum chambers is often limited, the compact hexapod design provides significant advantages over traditional six (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
wanted to develop a window system with a large ratio of optical clear aperture to total area. A weld-in window design eliminates the demountable bolt circle of the standard 2.75” UHV ConFlat [1] and replaces it with a small weld, allowing the construction of compact, monolithic vacuum chambers (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
Hermetic electrical feedthroughs are critical for Thermal Vacuum Chambers (TVAC), which simulate the extreme conditions of space for testing aerospace systems. These chambers can be extremely large and require reliable power, signal, and data transmission without compromising vacuum integrity (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
facilities, with chambers capable of reproducing freezing rain and ice accretion under tightly controlled conditions. Capabilities include: Ice buildup from thin glaze to 1 inch+ accretion Chamber sizes from 2 ft³ benchtop units to walk-in and (read more)
Browse Environmental Exposure (Climatics) Testing Services Datasheets for E-Labs, Inc. -
validated as custom engineering requirements rather than treated as established catalog performance. As quantum systems scale, the number and variety of connections can become increasingly difficult to manage. A cryostat or vacuum chamber has a limited number of ports, and each port has defined (read more)
Browse Electrical Feedthroughs Datasheets for Douglas Electrical Components -
cable and harness assemblies, including solutions for large composite autoclave systems used in the aerospace industry and smaller (read more)
Browse Feedthroughs Datasheets for Conax Technologies
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
motion were. commensurate, rapid mixing was observed. The rectangular mixing chambers were. found to be more efficient than the circular chambers. This approach shows potential for. mixing low diffusivity biological samples, which is a very challenging problem in laminar. flows at small scales
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/63036/722499952-MIT.pdf?sequence=2
4-60 Small vacuum chamber in the UVEL. . . . . . . . . . . . . . . . . . .
-
Journal of Propulsion and Power > Investigation of Rocket Exhaust Diffusers for Altitude Simulation
Fig. 3 Schematics and computational domains of diffusers: a) large vacuum chamber and b) small vacuum chamber .
-
Experimental Facilities Division progress report 1997-1998.
… some of those programs are described in detail below, while simultaneously looking ahead to components capable of operation under even higher powers and power densities from enhanced storage ring performance, such as higher current and smaller vacuum chamber gaps, and/or 5-meter …
-
Test of the weak-equivalence principle in an Einstein elevator
The package consists of three sections: 1) small vacuum chamber ; 2) pressure chamber; and 3) support structure thermal shield.
-
http://dspace.mit.edu/bitstream/handle/1721.1/40329/192097988-MIT.pdf?sequence=2
The experiment is conducted in the small vacuum chamber .
-
HANDBOOK OF ACCELERATOR PHYSICS AND ENGINEERING (3RD PRINTING)
The radial orbit spread would be reduced (allowing the use of smaller vacuum chambers and magnets), and the orbit length C (p) shortened and made to pass through a minimum instead of rising monotoni- cally as p1/(k+1) (Fig.2(left)).
-
ADVANCES OF ACCELERATOR PHYSICS AND TECHNOLOGIES
because the vertex detector imposes a smaller vacuum chamber size at the crossing point.
-
http://dspace.mit.edu/bitstream/handle/1721.1/34680/67774614-MIT.pdf?sequence=2
A mass sensor is mounted inside of a small vacuum chamber , while gas is leaked in.
-
Gossamer Spacecraft: Membrane And Inflatable Structures Technology For Space Applications > Multidisciplinary Testing Of Thin-Film Inflatable Structures
The smaller vacuum chamber test also served as a means of developing procedures for acquiring velocity measurements in more than one axis.
-
POLONIUM RADIOISOTOPE THERMOELECTRIC GENERATOR. PART I. DEVELOPMENT PROGRAM.
Water loop NaK loop C-25 vibration system MB-210 vibration sys- tem Hyge shock machine Medium impact ma- chine Rucker centrifuge Small vacuum cham- ber 6-ft X 15-ft thermal vacuum chamber Module and gener- ator test consoles and benches …
Indicates content that may require registration and/or purchase.